Weather / UV Resistant Foam Insulation

5 Results
Quality Expanded Polypropylene & Expanded Polyethylene Foam Products
from Clark Foam Products Corp.

Quality Expanded Polypropylene & Expanded Polyethylene Foam Products Expanded Polypropylene & Expanded Polyethylene Foam share many of the same properties as EPS.   It is a closed cell foam, which is flexible and lightweight.   An environmentally-friendly product, it can be... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation; Weather Resistant
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polyethylene; Expanded Polypropylene
ArmaTuff® Laminated Exterior Duct Insulation
from Armacell LLC

ArmaTuff is the one-step installation solution for thermal mechanical insulation and UV protection of exterior ducts, tanks, vessels and large pipes. ArmaTuff is a combination of a tough metal cladding laminated to Armaflex ® elastomeric foam insulation to provide heavy-duty, year-round weather... [See More]

  • Features & Approvals: Chemical Resistant; Integral Skin; Thermal Insulation; Weather Resistant; UL
  • Form / Shape: Film / Sheet; Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer
Fanfold Underlayment Board
from Owens Corning

PROPINK® Fanfold Underlayment Board is a thin extruded polystyrene fanfold board faced on both surfaces with a plastic film facer. PROPINK Fanfold Underlayment Board has an advanced cut folded hinge every 24 inches to provide ease of package assembly and ease of installation at the job site [See More]

  • Features & Approvals: Thermal Insulation; Weather Resistant; UL
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermoplastic; Expanded Polystyrene
Quality Extruded Polyethylene Profile Foam Products
from Clark Foam Products Corp.

Quality Extruded Polyethylene Profile Foam Products Extruded Polyethylene Profile Foam is an environmentally friendly and extremely lightweight product that boasts excellent insulation and performance characteristics. The process of making high quality polyethylene foam begins with thermoplastic raw... [See More]

  • Features & Approvals: Chemical Resistant; Thermal Insulation; Waterproof; Weather Resistant
  • Form / Shape: Stock Shape / Machining Grade; Slab / Block; Rod / Bar
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Expanded Polyethylene
UT Solaflex™ High Temperature Tube and Roll Insulation
from Armacell LLC

UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300 °F (+150 °C) for long life and dependable service. The closed-cell structure... [See More]

  • Features & Approvals: Chemical Resistant; Flame or Fire Retardant; Thermal Insulation; Weather Resistant; UL; UL94 5V-A, V-0
  • Form / Shape: Film / Sheet; Tube, Roll
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Elastomer