Medical Foam Insulation
from Polyguard Products, Inc.
DuPont Styrofoam XPS PIB is a closed-cell thermal plastic, void free, seamless foam insulation billet designed for mechanical fabrication design and manufacturing. [See More]
- Applications: HVAC; Medical; Cold pipe, Vessel and Duct
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic
from Sekisui Voltek, LLC
Minicel ® is an extremely fine-celled, chemically crosslinked foam in bun form that is ideal for a wide variety of applications where a thicker foam is required. It combines a smooth aesthetic feel with superior physical and chemical properties, and is available in a wide range of types, colors... [See More]
- Applications: Automotive / Transportation; Industrial OEM; Medical
- Form / Shape: Stock Shape / Machining Grade; Slab / Block
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
from Zotefoams, Inc.
PVDF (polyvinylidene fluoride). High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK ® F foams are inherently flame retardant releasing very little heat and only small quantities of smoke during combustion. They are biologically inert and offer:... [See More]
- Applications: Aerospace; Architectural / Construction; Automotive / Transportation; Medical; Packaging; Sealing / Gasketing
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer
from Boyd
Through a proprietary manufacturing process, SOLIMIDE ® polyimide open-cell foam insulation is densified to a desired density and thickness, providing vibration damping with enhanced thermal management for small spaces. Introduced in 2016, the new product is an extension of the existing SOLIMIDE... [See More]
- Applications: Aerospace; Medical; Consumer Electronics
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyimide
from Polyguard Products, Inc.
The Polyguard PolyPhen ™ thermal insulation is one component in our PolyPhen ™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen ™ rigid foam insulation... [See More]
- Applications: Industrial OEM; HVAC; Marine; Medical; Schools, Military
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 2.5
from Sekisui Voltek, LLC
Volara ® is a fine-celled, irradiation crosslinked foam that offers aesthetic appeal as well as an outstanding range of performance characteristics. Its smooth surface, excellent consistency, gauge control, superior physical and chemical properties, low water absorption and vapor transmission... [See More]
- Applications: Automotive / Transportation; Industrial OEM; Medical
- Form / Shape: Stock Shape / Machining Grade; Film / Sheet
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Thermoplastic; Thermally cured; Polyester
from Zotefoams, Inc.
ZOTEK ® F Insulation Construction & Electronics Grades. F35. F40 HT (High Temperature resistance up to 160 ᵒC / 320 ᵒF). F75 HT. F40 HT LS (High Temperature, Low Smoke) (listed to UL 723/ ASTM E-84 “Standard Method of Test of Surface Burning. Characteristics of Building... [See More]
- Applications: Aerospace; Medical; Packaging; Sealing / Gasketing
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Fluoropolymer