Exercise Workbook for Advanced AutoCAD 2005

Introduction

ABOUT THIS WORKBOOK

This workbook is designed to follow Exercise Workbook for Beginning AutoCAD 2005. It is excellent for classroom instruction or self-study. There are 22 lessons and 3 on-the-job type projects in Architectural, Electro-mechanical and Mechanical. 13 Lessons continue your education in basic 2D commands. 8 Lessons introduce you to many basic 3D commands.

Each lesson starts with step-by-step instructions followed by exercises designed for practicing the commands you learned within that lesson. The on-the-job projects are designed to give you more practice in your desired field of drafting.

Exercises that include printing are designed for a Hewlett Packard 4MV LaserJet printer (11 17 sheet size) and a Hewlett Packard 500 or 600 Design Jet (18 24 & 24 36 sheet size). You should configure your system to recognize these plotter specifications in order to preview the exercises. Note: your computer does not have to be attached to a printer to configure it. Only the printer specifications and limitations will be loaded. Refer to Appendix A Add a Printer .

2005 VS. LT

The LT version of AutoCAD has approximately 80 percent of the capabilities of the full version. It was originally created to fit on the small hard drives on Lap Tops. Hence the name LT. In order to reduce the size of the program AutoCAD removed some of the high end capabilities, such as Solid Modeling. Through out the workbook I point out which commands are not available to LT users. Consider this...
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
Category: GPIB Switches
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.