Protective Boot Air Cylinders
2 Results
AGSL Series Powered Slide -- AGSL-6
from AGI - American Grippers Inc.
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Features: Adjustable Stroke; Bumpers; Integral Sensor (optional feature); Non-Rotating; Protective Boot; Shock Absorbers (optional feature)
- Rated Load/Force: 60
- Stroke: 8 to 132
- Operating Pressure: 26 to 101
Long Stroke Powered Slide -- AGSL-5
from AGI - American Grippers Inc.
from AGI - American Grippers Inc.
Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic... [See More]
- Features: Adjustable Stroke; Bumpers; Integral Sensor (optional feature); Non-Rotating; Protective Boot; Shock Absorbers (optional feature)
- Rated Load/Force: 24
- Stroke: 5 to 96
- Operating Pressure: 26 to 101