RS232/422/485 Data Input Modules
from Dataforth Corporation
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]
- Host Connection: RS232/422/485
- Resolution: 15
- Analog Channels: 1
- Accuracy: 0.0400
from Sichuan Odot Automation System Co., Ltd.
#9670; The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. ◆ The module can collect the digital output signal (dry contact or active output) of the field device. [See More]
- Host Connection: RS232/422/485; Ethernet; Modbus TCP, Modbus RTU ,OPCUA, EtherNet/IP
- Transmission Rate: 100000
- Isolation: System power supply to field power supply:isolated
from Dataforth Corporation
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]
- Host Connection: RS232/422/485
- Resolution: 15
- Analog Channels: 1
- Isolation: Isolated Analog Voltage Input
from Dataforth Corporation
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]
- Host Connection: RS232/422/485
- Resolution: 15
- Analog Channels: 1
- Accuracy: 0.0100
from Dataforth Corporation
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]
- Host Connection: RS232/422/485
- Resolution: 15
- Analog Channels: 1
- Accuracy: 0.0200
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Host Connection: RS232/422/485; TTL
- Differential Channels: Yes
- Analog Channels: 1
- Digital I/O Channels: 3
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Host Connection: RS232/422/485; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 16
- Sampling Frequency: 80000
from Electro Standards Laboratories
Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]
- Host Connection: RS232/422/485
- Resolution: 24
- Analog Channels: 1
- Form Factor: Stand-alone
from Sifam Tinsley UK
P19 Temperature and Humidity Transducer. Features. • Built-in temperature and humidity sensor. • Calculation of selected physical quantities (dew-point temperature, absolute humidity). • Storage of measured and calculated maximum and minimum values. • Interface RS-485... [See More]
- Host Connection: RS232/422/485
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
from Opto 22
Remote Digital 32-channel I/O Unit Mistic Protocol [See More]
- Host Connection: RS232/422/485
- Form Factor: Stand-alone
- Digital I/O Channels: 32
- Transmission Rate: 115
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Host Connection: RS232/422/485; Firewire; TTL; Ethernet
- Differential Channels: Yes
- Analog Channels: 32
- Digital I/O Channels: 48
from Electro-Sensors, Inc.
Universal-Input Shaft Speed Measurement with Alarms and DeviceNet Network Interface. Features. • Compatible with most pulse-output sensors. • Provides isolated DC sensor power. • Two dual-purpose inputs may be used to measure. two speed-only sensors or one speed+direction (quadrature... [See More]
- Host Connection: RS232/422/485
- Form Factor: DIN Rail
- Analog Channels: 2
- Application: General Lab & Industrial
from Apix, Inc.
Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Host Connection: RS232/422/485
- Sampling Frequency: 1
- Analog Channels: 8
- Resolution: 16
from ACCES I/O Products, Inc.
Features. Remote Intelligent Digital Input. Opto-Isolated RS-485 Serial Interface to Host Computer. 54 Digital Inputs. Digital Input Voltages up to 50V. NEMA4 Enclosure for Harsh Atmospheric or Marine Environments. Type 8031 Microcontroller with 8K RAM and 8K EEPROM. (32K X 8 optional). All... [See More]
- Host Connection: RS232/422/485
- Isolation: Opto-Isolated RS-485 Serial Interface to Host Computer
- Digital I/O Channels: 54
- Form Factor: Stand-alone
from Fluidwell bv
M853 is an ultra-low power “all-in-one ” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers,... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 4
- Analog Channels: 4
- Sampling Frequency: 0.0040
from MBW Calibration AG
The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12 channels of low uncertainty... [See More]
- Host Connection: RS232/422/485; USB
- Form Factor: Stand-alone
- Analog Channels: 12
- Application: General Lab & Industrial
from Gantner Instruments, Inc.
Q.bloxx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XE measurement modules possess integrated signal conditioning and arithmetic functions, packaged... [See More]
- Host Connection: RS232/422/485
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- Digital I/O Channels: 16
- Form Factor: DIN Rail
from Define Instruments
What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources. Easy DAQ and onboard data logging. Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB micro SD card, so you can... [See More]
- Host Connection: RS232/422/485; USB; Ethernet
- Digital I/O Channels: 4
- Analog Channels: 16
- Resolution: 16
from OMEGA Engineering, Inc.
#162;56 Thermocouple Channels in One Compact and Rugged Enclosure. ¢Supports Any Thermocouple Type on Any Channel. ¢Very Low Cost per Channel and Very High-Channel Density. ¢Attach Up to 16 Units Together for Up to 896 Channels per A/D Mainframe. The OMB-DBK90 module provides 56... [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 56
- Differential Channels: Yes
- Form Factor: Rack Mount
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Host Connection: RS232/422/485
- Sampling Frequency: 5
- Digital I/O Channels: 0
- Form Factor: Stand-alone
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Host Connection: RS232/422/485
- Differential Channels: Yes
- Analog Channels: 4
- Resolution: 16
from Piezo-Metrics
Digital set-up and calibration using handheld plug-in display / keypad or comms. Optional local or remote LCD display and keypad. Fully isolated 4-20 mA and 0-10 V analog outputs. Wide range of plug-in input modules providing transducer excitation. High accuracy and high stability over a wide... [See More]
- Host Connection: RS232/422/485
- Form Factor: PC Board
- Digital I/O Channels: 2
- Operating Temperature: -4 to 158
from Sifam Tinsley UK
P18 Transducer of temperature and standard signals. It is the device destined for the continuous measurement and conversion of relative humidity and ambient temperature into a digital or analog standard signal. Additionally P18D transducer is equipped in LCD screen. Features. • Built-in... [See More]
- Host Connection: RS232/422/485
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 1
- Inputs: Thermocouple Input; RTD Input
from Opto 22
The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes. Brain... [See More]
- Host Connection: RS232/422/485
- Resolution: 16
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
from Apix, Inc.
Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]
- Host Connection: RS232/422/485
- Sampling Frequency: 1
- Analog Channels: 8
- Resolution: 16
from Gantner Instruments, Inc.
Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together for system... [See More]
- Host Connection: RS232/422/485
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- Digital I/O Channels: 16
- Form Factor: DIN Rail
from Define Instruments
Enables sophisticated monitoring and control of up to 16 input analog signals from a variety of sources. Get multiple analog signals into your PLC or SCADA system. The Zen RTU Mini is ideal for applications requiring collation of multiple signal types routed directly to a master console for... [See More]
- Host Connection: RS232/422/485; USB
- Digital I/O Channels: 4
- Analog Channels: 16
- Sampling Frequency: 10
from OMEGA Engineering, Inc.
#162;Adds 24 Differential/48 Single-Ended Inputs to OMB ‘DAQBOARD ‘3000 Series PCI Boards and OMB ‘DAQ ‘3000 Series Personal Daq USB Data Acquisition Modules. ¢Any Input Can Be a Voltage or a Thermocouple. ¢Convenient Removable Screw-Terminal Connections. The... [See More]
- Host Connection: RS232/422/485
- Differential Channels: Yes
- Analog Channels: 24
- Digital I/O Channels: 24
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
Active-Low Inputs, Sinking Outputs (Low-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. [See More]
- Host Connection: RS232/422/485
- Isolation: Channel-to-Channel Isolation
- Digital I/O Channels: 12
- Form Factor: DIN Rail
from Sifam Tinsley UK
P30 O Transducer of pulses, frequency, turns and operation time. Features. • 2 universal pulse inputs. • Version: standard with SD card with ethernet and internal memory. • Mathematical functions for each input. • Individual characteristics (up to 21 points) for each input. [See More]
- Host Connection: RS232/422/485
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 2
- Form Factor: DIN Rail
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Host Connection: RS232/422/485
- Sampling Frequency: 1
- Analog Channels: 8
- Resolution: 16
from Gantner Instruments, Inc.
Q.brixx XE is a new addition to the Q.series product family - the ideal EtherCAT DAQ solution for on-the-go applications in potentially harsh environments. Q.brixx XE DAQ systems consist of up to 10 measurement modules capable of up to 100 kHz sampling per channel and an integrated EtherCAT bus... [See More]
- Host Connection: RS232/422/485
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- Digital I/O Channels: 16
- Form Factor: DIN Rail
from OMEGA Engineering, Inc.
The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers —it is ready to accept... [See More]
- Host Connection: RS232/422/485; USB
- Digital I/O Channels: 8
- Analog Channels: 1
- Sampling Frequency: 52
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
Active-High Inputs, Sourcing Outputs (High-Side Switching). 12 input and/or 12 output channels. 0 to 35V DC I/O range. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network... [See More]
- Host Connection: RS232/422/485
- Isolation: Channel-to-Channel Isolation
- Digital I/O Channels: 12
- Form Factor: DIN Rail
from Sifam Tinsley UK
P30 U Transducer of temperature and standard signals. Features. • Universal measuring input. • Version: standard, with SD card, with Ethernet and internal memory. • Mathematical functions, i.amedian filter function on on measured value. • Individual characteristic (up to 21... [See More]
- Host Connection: RS232/422/485
- Isolation: Channel-to-Channel Isolation
- Analog Channels: 1
- Form Factor: DIN Rail
from Apix, Inc.
Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]
- Host Connection: RS232/422/485
- Sampling Frequency: 1
- Analog Channels: 8
- Resolution: 16
from Gantner Instruments, Inc.
Q.raxx XE is an new addition to the Q.series product family - the ideal 19 ” rackmount EtherCAT DAQ solution for applications that require high channel density and custom sensor terminations. Q.brixx XE DAQ systems can consist of an integrated EtherCAT bus coupler for communication and 10... [See More]
- Host Connection: RS232/422/485
- Isolation: 3-Way galvanic isolation: 500 VDC group to group, group to power supply, and bank
- Digital I/O Channels: 16
- Form Factor: DIN Rail
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 6
- Digital I/O Channels: 16
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Host Connection: RS232/422/485
- Differential Channels: Yes
- Analog Channels: 2
- Resolution: 16
from Sifam Tinsley UK
Theta 10A/10V transducer converts a sinusoidal AC Current or AC Voltage into a load independent DC Current or a load independent DC Voltage proportional to the measured value. Features. • Accuracy class 0.2 as per International Standard IEC/EN 60688. • Output Response Time < 250 ms. [See More]
- Host Connection: RS232/422/485
- Form Factor: DIN Rail
- Analog Channels: 1
- Inputs: Signal, Sine Wave
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Host Connection: RS232/422/485
- Digital I/O Channels: 32
- Analog Channels: 8
- Sampling Frequency: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Host Connection: RS232/422/485; USB; TTL; Ethernet; WiFi
- Differential Channels: Yes (optional feature)
- Analog Channels: 8
- Digital I/O Channels: 20
from Acromag, Inc.
DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]
- Host Connection: RS232/422/485
- Differential Channels: Yes
- Analog Channels: 6
- Resolution: 16