Packaging Mechanical Vacuum Pumps and Systems
from Agilent Technologies - Vacuum Products
The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 107
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Busch Vacuum Solutions
The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service life. Features. Two... [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Wood, Printing, Ceramics, Environmental, Sewage Industries
- Pumping Speed: 50 to 140
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 15
from Agilent Technologies - Vacuum Products
The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 290
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0600
from Busch Vacuum Solutions
The KB range of R 5 rotary vane vacuum pumps are compact in design, high in efficiency and are available in a variety of sizes. These pumps are ideal for use in applications and machines where space is at a premium. The KB is a reliable pump because of its sturdy design, proven rotary vane principle... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 5.9 to 11.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 1.5
from Agilent Technologies - Vacuum Products
The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its air cooling system... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 679
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0600
from Busch Vacuum Solutions
Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump is preferred. [See More]
- Application: Industrial; Chemical; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
- Pumping Speed: 14.7 to 34
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 25
from Busch Vacuum Solutions
The Mink MV 0310 B belongs to the Busch product family of proven Mink claw vacuum pumps. Mink claw vacuum pumps feature two claw-shaped rotors that move in opposite directions, mounted in a housing. The shape of these claw rotors extracts, compresses and expels air or gas. The rotors do not come in... [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 203
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 113
from Busch Vacuum Solutions
The Mink MV 0312 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 203
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 112
from Busch Vacuum Solutions
The Mink MV 0502/0602 B belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 235 to 353
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from Busch Vacuum Solutions
The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water. Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free compression are... [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 560 to 677
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 150
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. Application-oriented. [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 1.77 to 4
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 112
from Busch Vacuum Solutions
Compact, reliable and extremely powerful – these are some of the features of our Seco dry running rotary vane vacuum pumps. Due to their lubricant-free vacuum generation, they can be used in many industrial applications where quick and reliable vacuum is required. With the Seco SV 1008 C,... [See More]
- Application: Industrial; Manufacturing; Packaging
- Pumping Speed: 4.3 to 5
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 112
from Busch Vacuum Solutions
Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard. Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance, long life high performance vanes. Compact:... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging
- Pumping Speed: 5.9 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 90 to 112
from Busch Vacuum Solutions
Dry-running: self-lubricating vanes, no oil to fill, drain, change or discard. Easy maintenance: service kit on-site, standard tools. Economical: low energy consumption, cost-effective maintenance. Seco SV dry-running rotary vane vacuum pumps are compact, reliable and extremely powerful vacuum... [See More]
- Application: Industrial; Manufacturing; Medical / Laboratory; Packaging; Wood Processing
- Pumping Speed: 37.04 to 98.78
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.01
from Busch Vacuum Solutions
The R 5 RD 0200 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 94 to 112
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3750
from Busch Vacuum Solutions
The R 5 RD 0240 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 141
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750 to 0.3750
from Busch Vacuum Solutions
The R 5 RD 0300 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 147 to 177
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3750
from Busch Vacuum Solutions
The R 5 RD 0360 A belongs to the Busch product family of proven R 5 rotary vane vacuum pumps. RD series vacuum pumps belong to the Busch product family of proven R 5 rotary vane vacuum pumps. They have been specifically designed for use in vacuum packaging machines and fast packaging cycles. [See More]
- Application: Industrial; Packaging
- Pumping Speed: 212 to 360
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3750
from Busch Vacuum Solutions
R 5 0010/0016 C vacuum pumps impress with their compact design, variable pivoted inlet flange and the proven rotary vane principle with its high quality standard. A wide range of accessories allows for adaptation to varying applications. Reliable operation. These pumps are direct-driven by a... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 5.9 to 11.2
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.3750
from Busch Vacuum Solutions
Robustness and reliability of operation are the outstanding features of the R 5 rotary vane vacuum pumps. These are some of the reasons that proven Busch technology has long been established as the industry standard. Over 2.5 million R 5 vacuum pumps are in use worldwide in day to day industrial... [See More]
- Application: Industrial; Food; Manufacturing; Packaging; Wood Working
- Pumping Speed: 17.7 to 28.3
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0750
from Travaini Pumps USA
The pump series: - PVL10 - PVL15 final. vacuum 0.5 Torr. (absolute). -PVL10/B - PVL15/B. final vacuum 15 Torr. (absolute). have a nominal capacity. (60 Hz) of 7 ACFM and. 9.5 ACFM respectively. They are lubricated, with oil. recirculation system, rotary. vane vacuum pumps. They are suitable to... [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
- Pumping Speed: 8
- Configuration: Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
- Ultimate Vacuum: 0.5000
from Titus Company (The)
Oil-Sealed rotary screw pumps with variable speed drive (VSD) technology. Clean. Silent. Energy-efficient. Our GHS VSD+ cuts your energy costs by an average of 50% and increases production speed. The GHS VSD+ is a range of highly efficient, intelligent vacuum pumps with Variable Speed Drive (VSD). [See More]
- Application: Industrial; Food; Packaging
- Pumping Speed: 240 to 2945
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.2600 to 0.7500
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Engineered Dry Screw vacuum systems incorporate Kinney Dry Screw vacuum pumps into complete vacuum systems with vacuum boosters, custom controls and accessories to combine high pumping speed with deep vacuum levels. Flows range to 10000 CFM (17000 m ³/h) with vacuum levels to 10... [See More]
- Application: Industrial; Scientific; Chemical; Food; Manufacturing; Packaging; Power; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1600 to 10000
- Configuration: Combination
- Ultimate Vacuum: 0.0130
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 5292
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from SynSysCo
ISP- 90. Air Cooled, Oil-Free Performance. The Anest Iwata oil-free ISP scroll vacuum pump is "The Original. ". Anest Iwata was the first manufacturer to bring scroll vacuum pumps to the vacuum market. With over 10 years of field experience and more performance hours than all its competitors... [See More]
- Application: Industrial; Scientific; Packaging; Semiconductor; Sputtering Systems, Vacuum Deposition, Ion Plating, Accelerator and Synchrotron Radiation, Helium Leak Detection Systems, Gas Recovery Equipment
- Pumping Speed: 3.2 to 3.8
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0380
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage construction provides the advantageous combination of high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 2.53
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from Titus Company (The)
With an efficient space saving design, excellent performance and reliability, our GLS rotary piston pump is synonymous with efficiency and dependability. [See More]
- Application: Industrial; Food; Packaging
- Pumping Speed: 138 to 1530
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 2.5 to 3
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can increase the pumping speed... [See More]
- Application: Industrial; Scientific; Chemical; Manufacturing; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 10000
- Configuration: Combination
- Ultimate Vacuum: 1
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 653 to 764
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from VACUUBRAND, Inc.
Chemistry-design diaphragm pumps are an excellent solution for continuous, oil-free pumping of corrosive gases and vapors. The one-stage design of the ME 8C NT pump provides high pumping speed and ultimate vacuum down to 70 mbar. All major parts in contact with pumped media are made of chemically... [See More]
- Application: Industrial; Scientific; Chemical; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 4.59
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from Titus Company (The)
The GVS 16-630 A series operates according to the proven oil-sealed rotary vane principle that has been successfully used for many years in all general vacuum applications of industry packed with innovative features that ensure the highest possible performance at the lowest possible lifecycle cost. [See More]
- Application: Industrial; Food; Medical / Laboratory; Packaging
- Pumping Speed: 9 to 494
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0800 to 0.4000
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® CC Close-Coupled Mechanical Booster Vacuum Pump Systems are designed to provide very fast pumpdown and high pumping speed. A single motor drives both the pump and the booster so both start at atmospheric pressure. These compact systems occupy very little floor space and are easily... [See More]
- Application: Industrial; Packaging
- Pumping Speed: 300
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 60
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 6880
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from VACUUBRAND, Inc.
This one-stage diaphragm pump works simultaneously as a vacuum generator and as compressor. All parts in contact with pumped media are made of aluminum and selected plastics (PTFE diaphragms and valves). They enable a wide range of applications for non-corrosive gases. The inlet and outlet... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 2.23
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 75.03
from Tuthill Corporation / Vacuum & Blower Systems
KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity enable the KD... [See More]
- Application: Industrial; Packaging
- Pumping Speed: 33
- Configuration: Individual Vacuum Pump
- Technology: Rotary
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 706 to 823
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from VACUUBRAND, Inc.
Diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts of the ME 2 NT diaphragm vacuum pump in contact with pumped media are made of aluminum and selected plastics, allowing a wide range of applications for non-corrosive gases. The one-stage... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 1.12
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 60.02
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® KLRC ™ liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. KLRC pumps are available in standard, all iron construction (no yellow metals) and 316 stainless steel. Complete engineered system solutions, including instrumentation, controls,... [See More]
- Application: Industrial; Chemical; Food; Packaging; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 4
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 7409
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from VACUUBRAND, Inc.
ME 4 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 2352
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from Tuthill Corporation / Vacuum & Blower Systems
KT pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable gas... [See More]
- Application: Industrial; Packaging
- Pumping Speed: 144
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 911 to 1058
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from VACUUBRAND, Inc.
ME 8 NT diaphragm pumps are an excellent solution for continuous, oil-free evacuation and pumping of gases. All parts in contact with pumped media are made of aluminum and selected plastics, and allow a wide range of applications for non-corrosive gases. The highly flexible, fabric-reinforced double... [See More]
- Application: Industrial; Scientific; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Pumping Speed: 4.29
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 52.52
from Tuthill Corporation / Vacuum & Blower Systems
Kinney ® CB Compact Booster Systems combine the features of Kinney KT ™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,... [See More]
- Application: Industrial; Packaging
- Pumping Speed: 1600
- Configuration: Vacuum Pump System or Station
- Ultimate Vacuum: 4 to 6
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 9526
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Tuthill Corporation / Vacuum & Blower Systems
KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all pressure levels. Adjustable... [See More]
- Application: Industrial; Manufacturing; Packaging; Semiconductor
- Pumping Speed: 300
- Configuration: Individual Vacuum Pump
- Ultimate Vacuum: 0.0100
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 11290
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Tuthill Corporation / Vacuum & Blower Systems
Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging. Meat Packing. Vacuum Chucking & Holding. Central Vacuum Systems. [See More]
- Application: Industrial; Food; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary; Semiconductor
- Ultimate Vacuum: 0.5000
- Configuration: Individual Vacuum Pump
- Technology: Rotary Vane
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 99.96 to 118
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 13406
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 1470 to 1646
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 15347
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 153 to 188
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 206 to 247
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 2234 to 2352
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 459 to 529
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring
from Edwards Vacuum
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing... [See More]
- Application: Industrial; Chemical; Food; Packaging
- Pumping Speed: 1940
- Configuration: Individual Vacuum Pump
- Technology: Liquid Ring