Electronics / RF-Microwave Metal Sheet

15 Results
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Applications: Battery / Fuel Cell; Electronics or semiconductors; Antimicrobial Surfaces, Cable & Component Shielding
  • Specifications: UNS
  • Type: Copper
  • Thickness: 8.00E-5 to 0.0250
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Type: Copper; Refractory / Reactive; Tungsten; Composite
Controlled Expansion Alloy Alloy 52
from Leading Edge Metals & Alloys, Inc.

Alloy 52 is a nickel-iron alloy with a thermal expansion rate similar to soft glasses and ceramics. Typical applications include voltage regulators, conductors, and glass-to-metal hermetic seals. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Thickness: 1.00E-3 to 2
  • Type: Nickel; Alloy
  • Width / OD: 12 to 24
Controlled Thermal Expansion Alloys -- Alloy 29-17 Kovar®
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM F-15. APPLICATIONS. Alloy 29-17 (Kovar ®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found wide use in application where high reliability is a necessity. In power tubes, microwave tubes,... [See More]

  • Applications: Electronics or semiconductors; HV / Electrical; Hermetic Seals with the Harder Pyrex Glasses and Ceramic Materials, Power Tubes, Microwave Tubes, Transistors, Diodes, Inter-grated Circuits
  • UNS Number: 94610
  • Type: Alloy; Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; UNS
Control Expansion/Glass Seal Sheet/Plate -- ASTM F-15
from Ed Fagan, Inc.

ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate (Pyrex)... [See More]

  • Applications: Electronics or semiconductors
  • UNS Number: 94610 to 94630
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS; F-15, F-1466, Mil-I-23011C Class 1, 7726B, 7727, 7728C
Controlled Expansion Alloy Kovar®
from Leading Edge Metals & Alloys, Inc.

Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]

  • Applications: Electronics or semiconductors
  • Thickness: 1.00E-3 to 2
  • Type: Cobalt; Nickel; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
Control Expansion/Glass Seal Sheet/Plate -- Electronic Nickel
from Ed Fagan, Inc.

Commercially pure, un-alloyed Nickel; used in electronics for packaging, leads, and lids. [See More]

  • Applications: Electronics or semiconductors
  • Width / OD: 0.0050 to 2
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Controlled / Low Expansion Alloy; Corrosion Resistant
High-Temperature, Corrosion-Resistant, Refractory Metal Molybdenum-Rhenium
from Leading Edge Metals & Alloys, Inc.

The addition of rhenium to molybdenum improves plasticity and weldability and decreases brittleness for certain temperature ranges. It is used throughout the aerospace and electronics industries for applications such as nuclear reactors, semiconductors, electrical contacts, filaments and igniter... [See More]

  • Applications: Aerospace or Aircraft Quality; Electronics or semiconductors
  • Thickness: 1.00E-3 to 2
  • Type: Molybdenum; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
Control Expansion/Glass Seal Sheet/Plate -- Invar 36
from Ed Fagan, Inc.

Invar is a low expansion alloy, consisting of 36% Nickel, balance Iron. This alloy exhibits extremely low expansion around ambient temperatures and is often used where minimum expansion is required. Invar was originally used for surveying tapes. The name Invar is a variant of Invariant, a reference... [See More]

  • Applications: Electronics or semiconductors
  • UNS Number: 93601 to 93602
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; A-658, B-753, Mil-I-23011C Class 7, F-1684 (96) Mil-S-16598B
High-Temperature, Corrosion-Resistant, Refractory Metal Niobium
from Leading Edge Metals & Alloys, Inc.

Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Electronics or semiconductors
  • Thickness: 1.00E-3 to 2
  • Type: Niobium / Niobium Alloy; Refractory / Reactive; Alloy
  • Width / OD: 12 to 24
Controlled Expansion Alloy for Glass Seals -- Alloy 42-6
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals. [See More]

  • Applications: Electronics or semiconductors
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; F-30, Mil-I-23011C Class 6
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
High-Temperature, Corrosion-Resistant, Refractory Metal Tungsten
from Leading Edge Metals & Alloys, Inc.

Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]

  • Applications: Electronics or semiconductors
  • Thickness: 1.00E-3 to 2
  • Type: Refractory / Reactive; Tungsten; Alloy
  • Width / OD: 12 to 24
Controlled Expansion Strip/Coil -- Alloy 46
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 46% Nickel, balance Iron; used in a variety of electronic applications, especially for glass and ceramic seals. [See More]

  • Applications: Electronics or semiconductors
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; F-30, Mil 1-23011 Class 4, AMS 1-23011 Class 4
  • Type: Miscellaneous Ferrous Alloy
  • UTS: 80000
Thermocouple Alloy Rhenium-Tungsten
from Leading Edge Metals & Alloys, Inc.

For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]

  • Applications: Electronics or semiconductors
  • Thickness: 1.00E-3 to 2
  • Type: Refractory / Reactive; Tungsten; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Width / OD: 12 to 24
Controlled Expansion/Glass Seal Sheet/Plate -- Alloy 42
from Ed Fagan, Inc.

A controlled expansion alloy, consisting of 42% Nickel, balance Iron; used in a wide variety of electronic application, lead frames, especially for glass and ceramic seals. [See More]

  • Applications: Electronics or semiconductors
  • UNS Number: 94100
  • Type: Miscellaneous Ferrous Alloy
  • Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; F-30, Mil-I-23011C Class 5