Silicone Specialty Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Materials of Construction: Rubber; Silicone
- Temperature Resistance: -45 to 250
- Adhesive: Fusible
- Application: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
from Shiu Li Technology Co., Ltd
LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The stickiness and strength will increase when temperature and pressure rise. [See More]
- Materials of Construction: Rubber; Silicone
- Temperature Resistance: -60 to 120
- Thickness: 0.0098 to 0.0197
from Budnick Converting, Inc.
300AR.063 is a 1/16 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. [See More]
- Materials of Construction: Silicone
- Thickness: 0.0625
- Adhesive: Siliconized Sponge
- Peel: 1.88
from DigiKey
Black Cold Shrink Tubing X [See More]
- Materials of Construction: Silicone
- Color: Black
from Shiu Li Technology Co., Ltd
LiPOLY ’s ST6000 is a UL thermally conductive tape with high-temperature heat resistance. The thermal conductivity is 1.8W/m*K. The stickiness and strength of the thermal tape will increase when temperatures and pressure rise. They are designed to securely bond heat sinks to power dissipating... [See More]
- Materials of Construction: Rubber; Silicone
- Temperature Resistance: -60 to 170
- Thickness: 0.0059 to 0.0098
from Budnick Converting, Inc.
300AR.125 is a 1/8 inch, reinforced medium compression, closed cell silicone sponge with an acrylic pressure sensitive adhesive. [See More]
- Materials of Construction: Silicone
- Thickness: 0.1250
- Adhesive: Siliconized Sponge
- Peel: 1.88
from DigiKey
Gray Cold Shrink Tubing 0.35" ~ 0.72" (8.9mm ~ 18.3mm) X 0.208' (63.50mm, 2.50") [See More]
- Materials of Construction: Silicone
- Color: Gray
from Budnick Converting, Inc.
300AR.187 is a 3/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. [See More]
- Materials of Construction: Silicone
- Thickness: 0.1875
- Adhesive: Siliconized Sponge
- Peel: 1.88
from DigiKey
Gray Cold Shrink Tubing 0.27" ~ 0.56" (6.9mm ~ 14.2mm) X 0.167' (50.80mm, 2.00") [See More]
- Materials of Construction: Silicone
- Color: Gray
from Budnick Converting, Inc.
23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0120
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 3.12
from DigiKey
Gray Cold Shrink Tubing 0.35" ~ 0.72" (8.9mm ~ 18.3mm) X 0.625' (190.50mm, 7.50") [See More]
- Materials of Construction: Silicone
- Color: Gray
from Budnick Converting, Inc.
498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will not provide sufficient protection. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0220
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 2.5
from DigiKey
Gray Cold Shrink Tubing 0.48" ~ 0.95" (12.2mm ~ 24.1mm) X 0.267' (81.28mm, 3.2") [See More]
- Materials of Construction: Silicone
- Color: Gray
from Budnick Converting, Inc.
411 is a 11 mil, heavy aluminum foil/glass fabric used in more demanding plasma flame spray applications [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0110
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 3.44
from DigiKey
Gray Cold Shrink Tubing 0.27" ~ 0.56" (6.9mm ~ 14.2mm) X 0.542' (165.10mm, 6.50") [See More]
- Materials of Construction: Silicone
- Color: Gray
from Budnick Converting, Inc.
RollerMate P2410 is a 21 mil, silicone coated release tape. It is primarily used to wrap rollers that come in contact with adhesives, inks, and coatings. [See More]
- Materials of Construction: Rubber; Silicone
- Thickness: 0.0210
- Adhesive: Silicone Rubber
- Peel: 5
from DigiKey
Gray Cold Shrink Tubing 0.48" ~ 0.95" (12.2mm ~ 24.1mm) X 0.667' (203.20mm, 8.00") [See More]
- Materials of Construction: Silicone
- Color: Gray
from Budnick Converting, Inc.
4563 is a 13.4 mil, smooth, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printer's Friend". [See More]
- Materials of Construction: Rubber; Silicone
- Thickness: 0.0134
- Adhesive: Silicone Rubber
from Budnick Converting, Inc.
4863 is a 25 mil, dimpled, siliconized treated tape. It is designed for wrapping rollers providing non-slip surface on machines for web control. Commonly known as "Printers Friend". [See More]
- Materials of Construction: Rubber; Silicone
- Thickness: 0.0244
- Adhesive: Silicone Rubber
from Budnick Converting, Inc.
100S.063 is a 1/16 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Materials of Construction: Silicone
- Thickness: 0.0625
- Adhesive: Siliconized Sponge
- Peel: 0.9375
from Budnick Converting, Inc.
100S.094 is a 3/32 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Materials of Construction: Silicone
- Thickness: 0.0938
- Adhesive: Siliconized Sponge
- Peel: 0.9375
from Budnick Converting, Inc.
100S.125 is a 1/8 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Materials of Construction: Silicone
- Thickness: 0.1250
- Adhesive: Siliconized Sponge
- Peel: 0.9375
from Budnick Converting, Inc.
100S.1875 is a 3/16 inch, closed cell silicone sponge with a silicone pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Materials of Construction: Silicone
- Thickness: 0.1875
- Adhesive: Siliconized Sponge
- Peel: 0.9375
from Budnick Converting, Inc.
200A.063 is a 1/16 inch, closed cell silicone sponge with an acrylic pressure sensitive adhesive. It offers superior service life, excellent conformability, and flexibility. [See More]
- Materials of Construction: Silicone
- Thickness: 0.0625
- Adhesive: Siliconized Sponge
- Peel: 1.88
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Rubber based adhesive with high tack and high adhesion for excellent long term performance. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Woven Fabrics. Patient Monitoring. Pulse Oximeter Sensors [See More]
- Materials of Construction: Cloth / Fabric; Paper; Plastic / Polymer; Silicone
- Peel: 9.38
- Adhesive: Rubber
- Application: Medical
from tesa tape, inc.
51408 (Kapton ® backing with silicone adhesive) is a highly temperature-resistant and highly adhesive grade tape [See More]
- Materials of Construction: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0025
- Adhesive: Rubber; Silicone
- Peel: 1.25
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 6.25
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from tesa tape, inc.
4313 has a paper backing with a silicon free release coat and an adhesive system without solvents.The product has the following characteristics:It can be used for a wide variety of different cardboard qualities.4313-seals can resist against short-term [See More]
- Materials of Construction: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0043
- Adhesive: Rubber
- Peel: 4
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.44 to 4.06
- Adhesive: Acrylic
- Temperature Resistance: 71.11
from tesa tape, inc.
50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg C / 428 °F (30min.)- One piece removal without leaving [See More]
- Materials of Construction: Plastic / Polymer; Rubber; Silicone
- Thickness: 0.0031
- Adhesive: Rubber; Silicone
- Peel: 2.28
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 5.5 to 6.38
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 3.44
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 3.12
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 4.38
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 7.81
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Escutcheons. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Plastic Materials. [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 7.5
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Features. Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migration resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and PP. Dimensionally stable liner is moisture resistant and excellent for... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 8.75
- Adhesive: Acrylic
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Transfers. Pulse Oximeter Sensors [See More]
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Peel: 10.62
- Adhesive: Rubber
- Application: Medical
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 2.38 to 3
- Adhesive: Acrylic
- Application: Medical
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 3.75
- Adhesive: Acrylic; Pressure Sensitive
- Temperature Resistance: 93.33
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]
- Materials of Construction: Paper; Polyester; Plastic / Polymer; Silicone
- Peel: 2.81 to 3.75
- Adhesive: Acrylic
- Temperature Resistance: 71.11