Structural / Composites Foam Insulation

1 Result
Low Density Rigid Polyurethane Foam -- 20-2024
from Epoxies Etc...

20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc... [See More]

  • Applications: Composites or Structural; Industrial OEM; Potting; Encapsulating
  • Form / Shape: Casting Resin
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Elastomer; Polyurethane