Elastomer / Rubber Foam Insulation

6 Results
AP Armaflex™ FS SA Duct Liners/Wraps
from Armacell LLC

AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation control,... [See More]

  • Material / Composition: Elastomer
  • Form / Shape: Film / Sheet; Roll
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: -297 to 180
Quality Neoprene & EPDM Foam Products
from Clark Foam Products Corp.

Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]

  • Material / Composition: Polymer / Plastic; Elastomer; Latex
  • Type: ClosedCell; Flexible
  • Foam, All Types (View Trigger): Foam
  • Applications: Architectural / Construction; Consumer / Furniture; Marine; Sealing / Gasketing
Low Density Rigid Polyurethane Foam -- 20-2023
from Epoxies Etc...

Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries. [See More]

  • Material / Composition: Polymer / Plastic; Elastomer; Polyurethane
  • Form / Shape: Casting Resin
  • Foam, All Types (View Trigger): Foam
  • Density: 2.2
AP Armaflex® Black or White Pipe (Tube) Insulation
from Armacell LLC

AP Armaflex Pipe (Tube) Insulation is the original closed cell, fiber-free elastomeric foam insulation and the world ’s first choice for insulating chilled water and refrigeration lines. AP Armaflex Pipe (Tube) Insulation provides superior moisture control with no fragile vapor retarder. Made... [See More]

  • Material / Composition: Elastomer
  • Form / Shape: Tube
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: -297 to 220
AP Armaflex® Sheet and Roll Insulation
from Armacell LLC

AP Armaflex Sheet and Roll Insulation is the original closed cell, fiber-free elastomeric foam and the world ’s first choice for insulating ductwork, large piping, fittings, tanks, vessels and curved or irregular surfaces. AP Armaflex Sheet and Roll Insulation provides superior moisture... [See More]

  • Material / Composition: Elastomer
  • Form / Shape: Film / Sheet; Roll
  • Foam, All Types (View Trigger): Foam
  • Density: 3
AP Armaflex® SS Self-Seal Pipe (Tube) Insulation
from Armacell LLC

AP Armaflex SS Self-Seal Pipe (Tube) Insulation is the self-sealing version of the original closed cell, fiber-free elastomeric foam, the world ’s first choice for insulating chilled water and refrigeration lines. AP Armaflex SS Self-Seal Pipe (Tube) Insulation provides superior moisture... [See More]

  • Material / Composition: Elastomer
  • Form / Shape: Tube
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: -297 to 180