Open Cellular Foam Insulation

8 Results
Open Cell Spray Foam Insulation -- CertaSpray®
from CertainTeed Corporation

CertaSpray foam insulation performs like no other insulation. It provides an effective air seal which reduces energy loss and improves indoor air quality. Adds to your home ’s resale value, too. You can actually feel the difference in your everyday quality of life!. THICKNESS. in. 2 1/2. 3... [See More]

  • Type: OpenCell
  • Material / Composition: Polymer / Plastic; Polyurethane
  • Form / Shape: Foam Spray
  • Applications: Architectural / Construction
Aircraft Insulation
from Boyd

SOLIMIDE ® polyimide foam was developed with U.S. government agency, NASA, for the Apollo spacecraft and has since been used by dozens of the world ’s leading OEMs, including most major commercial aircraft manufacturers as aircraft insulation across a variety of applications. The... [See More]

  • Type: OpenCell; Flexible
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyimide
Quality Filter Foam Products
from Clark Foam Products Corp.

Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades from 15PPI through 100PPI, in sheets... [See More]

  • Type: OpenCell; Reticular
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyether; Polyester
Open-cell Spray Polyurethane Foam -- JM ocSPF
from Johns Manville Corp.

Johns Manville Open-cell Spray Foam offers most of the thermal performance and installation benefits of closed-cell spray foam at a lower cost. A lower density, nonstructural SPF insulation, JM Open-cell Spray Foam delivers incredible yield at an excellent value while still providing important air... [See More]

  • Type: OpenCell; Rigid
  • Form / Shape: Foam Spray
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyurethane
Acoustic Foams - Melamine Foam
from IES2000

Melamine is a lightweight, high temperature resistant, open cell foam manufactured from melamine resin. It combines excellent thermal properties with superior sound absorption capabilities to create a versatile fiber free product which can be applied in situations which may prohibit the use of... [See More]

  • Type: OpenCell; Flexible
  • Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Film / Sheet
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine Foam
Open-cell Polymide Foam -- AC-530 - SOLIMIDE®
from Boyd

SOLIMIDE ® AC-530 polyimide foam is used in aircraft, aerospace and industrial markets as a lightweight, non-wicking, thermal and acoustic foam insulation material where fire resistance, non-toxic properties, and the absence of smoke generation are critical. It is formaldehyde free and... [See More]

  • Type: OpenCell; Flexible
  • Form / Shape: Molded, Cast or Fabricated Parts
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Polyimide
Quality Melamine Foam Products
from Clark Foam Products Corp.

Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its characteristic... [See More]

  • Type: OpenCell; Flexible
  • Material / Composition: Polymer / Plastic; Thermally cured; Melamine
  • Foam, All Types (View Trigger): Foam
  • Use Temperature: 465
Quality Polyester Foam Products
from Clark Foam Products Corp.

Quality Polyester Foam Products Polyester foam ™s most brilliant attribute is its evenly spaced cell structure with a high proportion of opened cells, this large amount of cells makes polyester foam ideal for it has a near-infinite amount of applications. Polyester foam is manufactured in an... [See More]

  • Type: OpenCell; Flexible
  • Form / Shape: Stock Shape / Machining Grade; Film / Sheet; Slab / Block
  • Foam, All Types (View Trigger): Foam
  • Material / Composition: Polymer / Plastic; Thermally cured; Polyester