Thermal Fusing Surge Protective Devices (SPDs)
from Legrand
Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]
- Features: Integral Grounding Wire; NEMA Enclosure; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Nominal Discharge Current: 5 kA
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
"Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed [See More]
- Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; On-board Thermal Fusing
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; "Touch Friendly" Enclosure
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Features: Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Features: NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from SOCOMEC
SURGYS G51-PV surge Protective Device is designed to ensure protection for photovoltaic supply networks against transient overvoltages. It is compliant with test requirements UTE 61-740-51 and EN 50-539-11 as well as with installation requirements UTE C 15-712-1. Advantages Monobloc base with... [See More]
- Features: Remote alarm contacts; On-board Thermal Fusing
- Connection: Screw Down Terminals; Plug-in
- Mounting: DIN Rail
- Surge Current: 1000
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be... [See More]
- Features: On-board Thermal Fusing
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals
from SOCOMEC
The SURGYS G100-F surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly recommended in case... [See More]
- Features: Remote alarm contacts; On-board Thermal Fusing
- Connection: Screw Down Terminals; Plug-in
- Mounting: DIN Rail
- Surge Current: 25000
from CITEL SURGE PROTECTION
The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; On-board Thermal Fusing
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from SOCOMEC
The SURGYS G140-F surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly recommended where... [See More]
- Features: Remote alarm contacts; On-board Thermal Fusing
- Connection: Screw Down Terminals; Plug-in
- Mounting: DIN Rail
- Surge Current: 50000
from CITEL SURGE PROTECTION
The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]
- Features: Integral Disconnect; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Plate
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Wire Leads
from SOCOMEC
The SURGYS G50-FE surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of surge arrester is particularly recommended in case... [See More]
- Features: Remote alarm contacts; On-board Thermal Fusing
- Connection: Screw Down Terminals; Plug-in
- Mounting: DIN Rail
- Surge Current: 50000
from CITEL SURGE PROTECTION
CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]
- Features: On-board Thermal Fusing
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Coax Type Protection Series - UL497B Listed [See More]
- Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; On-board Thermal Fusing
- Mounting: Device Mount; In-line or Integrally Attached; "BNC" Type Connector In/Out
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Coaxial Cable Connectors (BNC, F Type etc.)
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from SOCOMEC
The SURGYS G40-FE surge arrester is designed to ensure the protection of your low voltage distribution installations and your electrical equipment. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended... [See More]
- Features: Remote alarm contacts; On-board Thermal Fusing
- Connection: Screw Down Terminals; Plug-in
- Mounting: DIN Rail
- Surge Current: 40000
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Features: Integral Disconnect; On-board Thermal Fusing
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Compact DIN Rail mountable [See More]
- Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; On-board Thermal Fusing
- Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals; Detachable Terminal Strip
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from SOCOMEC
The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in case of heightened risk of... [See More]
- Features: Remote alarm contacts; On-board Thermal Fusing
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals; Plug-in
from CITEL SURGE PROTECTION
CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]
- Features: On-board Thermal Fusing
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Conduit Style 4-20mA Current Loop Protection Series - UL497B Listed [See More]
- Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; On-board Thermal Fusing
- Mounting: Device Mount; In-line or Integrally Attached; 1/2" Conduit, Wires In/Out Opposite Ends
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Wired
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Features: Integral Audible Alarm; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]
- Features: On-board Thermal Fusing
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Individual Circuit Split and Three Phase Protection Series [See More]
- Features: Integral Audible Alarm (optional feature); Continuously Live Electrical Outputs Available; Integral Grounding Wire; Hospital Grade (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals (optional feature); Wired
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Features: Integral Disconnect; On-board Thermal Fusing
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Medium Voltage Panel Protection Series [See More]
- Features: Integral Grounding Wire; Integral Disconnect (optional feature); NEMA Enclosure; On-board Thermal Fusing
- Mounting: Device Mount
- TVSS Signal Protection: Three Phase
- Mode of Protection: All Mode; 6-Mode
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Residential Grade Panel Protection Series [See More]
- Features: Integral Grounding Wire; NEMA Enclosure; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Mode of Protection: All Mode; 6-Mode
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Surge Suppression Incorporated
Security System Protection Products - UL497B Listed [See More]
- Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; On-board Thermal Fusing
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals