Nano Filtration Filter Elements
from Saint-Gobain Performance Ceramics & Refractories
Crystar ® FT ceramic membrane filters from Saint-Gobain offer longer life, corrosion and erosion resistance and the highest flux of any membranes on the market. Advanced silicon carbide membranes from Saint-Gobain can remove total suspended solids, hydrocarbons (oil) and bacteria. Crystar ®... [See More]
- Range: Nano Filtration
- Configuration: In-line
- Type: Multichannel Ceramic Honeycomb Membrane
- Flow Rate (Liquids): 79.3
from Dupont Water Solutions
The DOW FILMTEC ™ NF90-400 nanofiltration element is a high area, high productivity element designed to remove a high percentage of salts, nitrates, iron, and organic compounds such as pesticides, herbicides, and THM precursors. The high active membrane area combined with the low net driving... [See More]
- Range: Nano Filtration
- Maximum Pressure: 595
- Flow Rate (Liquids): 5.2 to 6.6
- Maximum Temperature: 113
from GE ENERGY Air Filtration
The AltairLibrapulse range of pulse-jet filter elements is available in a variety of configurations and sizes, including single cylindrical, double cylindrical and double cylindrical/conical. The elements are also available in three media types, Nanomedia technology, fully synthetic, and a... [See More]
- Range: Nano Filtration