Paper Filter Elements

30 Results
*822
from SOLBERG Manufacturing, Inc.

International series replacement elements [See More]

  • Filter Medium Material: Paper; Polyester (optional feature); Polypropylene (optional feature)
  • Filtration Grade: 1.00 to 100.00
  • Range: Micro Filtration (optional feature)
  • Maximum Temperature: 220
PL Pleated Filter Cartridge -- Safegard™
from Hilliard Corporation (The)

HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]

  • Filter Medium Material: Paper
  • Configuration: In-line
  • Type: Cartridge; Cartridge
  • Filtration Grade: 10.00 to 50.00
Filter Element, Paper (P)
from Eaton

Eaton offers more than 4,000 different types of high-quality filter elements with highest dirt-holding capacities ensuring consistent filter efficiency, even at high pressure differences. Various filter materials, construction types and micron ratings are available guaranteeing a long lifetime of... [See More]

  • Filter Medium Material: Paper
  • Filtration Grade: 10.00
  • Range: Micro Filtration
  • Filtration Product: HydraulicFluid
Filter Elements
from Bosch Rexroth Corporation

For all fields of applications. Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber. Achievable oil purity up to ISO 12/8/3 (ISO 4406). Filtration quotient ß x = 1000. Cleanable filter material. Superior contamination retention due to two-layer glass fiber technology [See More]

  • Filter Medium Material: Paper; Polyester; Synthetic Fiber
  • Filtration Product: Lubricants; HydraulicFluid
In-Line Vacuum Filter -- VF500F
from IMI Norgren

Add Vaccon ’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon ’s pleated-element design offers a filter with significantly longer life and much higher... [See More]

  • Filter Medium Material: Paper
  • Configuration: In-line
  • Type: Cartridge
  • Range: Micro Filtration
Saflow™ (DS) and Saflow™ D (DD) Stacked Disc Cartridges
from Hilliard Corporation (The)

Saflow ™ (DS) and Saflow ™ D (DD) Cartridges withstand cold starts and high pressure differentials. These specially designed stacked disc cartridges provide protection at high pressure differentials brought on by cold starts and high viscosities. The stacked cellulose paper discs with... [See More]

  • Filter Medium Material: Paper
  • Configuration: In-line
  • Type: Cartridge
  • Element Size: 6-7" OD, 18-36" L
Hydraulic and Lubrication Oil Filter, -- Series HPP
from Eaton

Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of 180 gallons per minute. They are flanged to the mounting-surface. Bypass and reversing valves are available. HPP 60-450. Operating... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 2320 to 4568
Hydraulic and Lubrication Oil Filter, -- Series MNU
from Eaton

Series MNU medium pressure filters can handle a maximum pressure of 2,320 PSI and a maximum flow rate of 106 gallons per minute. Pressure filters of the series MNU are equipped with filter elements according to DIN 24550, T3. The pressure peaks are absorbed by a sufficient margin of safety. The... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 2320 to 4568
Hydraulic and Lubrication Oil Filter, In-Line Duplex -- Series DA
from Eaton

Duplex low pressure filters series DA are suitable for operating pressure up to 580 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. Change-over ball valve which, integrated in the middle of the housing, makes it possible to switch from the dirty filter -side to the clean... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 528.0
  • Type: WireMesh
  • Maximum Pressure: 580
Hydraulic and Lubrication Oil Filter, In-Line Duplex -- Series DU
from Eaton

Pressure filters, change-over series DU are suitable for operating pressure up to 464 PSI. Pressure peaks can be absorbed with a sufficient margin of safety. A three-way-change-over valve which is, integrated in the middle of the housing, makes it possible to switch from the dirty filter-side to the... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 1056.0
  • Type: WireMesh
  • Maximum Pressure: 464
Hydraulic and Lubrication Oil Filter, In-Line Simplex -- Series LF
from Eaton

Eaton&rsquo,s low pressure filters are suitable for a working pressure up to 464 PSI. Pressure filters are used to protect downstream components from contamination levels beyond the recommended cleanliness target. Series LF can be used as suction filters, pressure filters and return-line filters. [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 2642.0
  • Type: WireMesh
  • Maximum Pressure: 464
Hydraulic and Lubrication Oil Filter, In-Line Simplex -- Series RF
from Eaton

Return-line filters series RF are externally mounted and are designated for connection in return pipes. The Series RF filters can handle a maximum flow rate of 50 gallons per minute. They feature visual/electrical DP indicators. The feed pressure at &bdquo,IN&ldquo, can be pressurized to 145 PSI. [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 1902.0
  • Type: WireMesh
  • Maximum Pressure: 725
Hydraulic and Lubrication Oil Filter, Manifold -- Series HNU
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 2320 to 4568
Hydraulic and Lubrication Oil Filter, Manifold -- Series HPF
from Eaton

The series HPF filter has a front manifold and is suitable for a working pressure up to 4,568 PSI. The pressure filters of the series HPF are suitable for a maximum flow rate of 180 gallons per minute. The HPF-filters are flange mounted to the hydraulic system. They have visual/electrical DP... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 4568
Hydraulic and Lubrication Oil Filter, Manifold -- Series HPX
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 4568
Hydraulic and Lubrication Oil Filter, Manifold -- Series HPZ
from Eaton

Series HPZ high pressure filters are placed in the pressure feed channel in front of the hydro valve that is to be protected. Pressure filters for sandwich stacking with master gauge for holes according to DIN 24340-A6 are designed for vertical interlink mounting. The filters are available in... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 4568
Hydraulic and Lubrication Oil Filter, Off-Line Simplex -- Series NF
from Eaton

Eaton's Off-Line Filters are partial flow filters for fine filtration of hydraulic and lubrication circuits meant as a supplement to the main filter. Off-line filtration improves the cleanliness and quality of operating fluids and prolongs its durability, thereby preventing early wear and tear of... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Configuration: Off-line
  • Type: WireMesh
  • Flow Rate (Liquids): 264.0
Hydraulic and Lubrication Oil Filter, Simplex In-Line -- Series MDV
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 6000
Hydraulic and Lubrication Oilfilter, In-line Simplex -- Series HP
from Eaton

The HP-filter is in-line mounted and bypass and reversing valves are available. They have visual/electrical DP indicators and are made of carbon steel. HP 31. Operating temperature: +14°,F to +176°,F (for a short time +212°,F). Connection system: thread connection. Installation position:... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 357.0
  • Type: WireMesh
  • Maximum Pressure: 6000
Hydraulic and Lubrication Oilfilter, In-line Simplex -- Series HPV
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 17.0
  • Type: WireMesh
  • Maximum Pressure: 2900
Medium Pressure In-Line Duplex Filter -- Series MDD
from Eaton

Medium pressure duplex filters of the series MDD offer continuous operation. They have a maximum pressure of 2,900 PSI. The MDD series has an optional bypass valve It has visual/electrical DP indicators. MDD 40-63. Operating temperature: +14°,F to +176°,F (for a short time +212°,F). [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 26.4
  • Type: WireMesh
  • Maximum Pressure: 4567
Spin On Simplex Filter -- Series WPL
from Eaton

Spin-on filters typically consist of a head mounted directly in-line with the return piping and a canister containing an element which screws onto a threaded post. The In-line filter series WPL spin-on-filters are suitable for an operating pressure up to 145 psi (10 bar) and are chosen for mounting... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Configuration: In-line
  • Type: WireMesh
  • Flow Rate (Liquids): 69.0
Suction Simplex Filter -- Series AS
from Eaton

Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities: as in-tank filters mounted directly to the reservoir, in the intake lines of hydraulic... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 185.0
  • Type: WireMesh
  • Maximum Temperature: 176
Suction Simplex Filter -- Series ASF
from Eaton

Eaton suction filters protect hydraulic pumps and control systems from solid contaminants. They should be used as immersion suction filters on pump inlet lines. These units have various application possibilities: as in-tank filters mounted directly to the reservoir, in the intake lines of hydraulic... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 185.0
  • Type: WireMesh
  • Filtration Product: HydraulicFluid
Suction Simplex Filter -- Series TS
from Eaton

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 185.0
  • Type: WireMesh
  • Maximum Temperature: 176
Suction Simplex Filter -- Series TSW
from Eaton

Eaton's filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. Filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids and lubrication oils. The... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 185.0
  • Type: WireMesh
  • Maximum Temperature: 176
Tank-Top Return Simplex Filter -- Series TEF
from Eaton

Series TEF filters have a simple design that eliminates fittings. Due to its practical design, the return-line filter is easy to service. When changing the filter element a detachable connection between the filter head and the filter bowl prevents a flow back of dirty oil into the tank. Return-line... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 1902.0
  • Type: WireMesh
  • Maximum Pressure: 725
Tank-Top Return Simplex Filter -- Series TEFB
from Eaton

The Series TEFB features an integrated breather design that reduces total system components. Due to its simple, practical design, the return-line filter is easy to service. When changing the filter element a detachable connection between the filter head and the filter bowl prevents a flow back of... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 1902.0
  • Type: WireMesh
  • Maximum Pressure: 725
Tank-Top Return Simplex Filter -- Series TNRS
from Eaton

The filters of the series TNRS are tank-top mounted in-line filters. In addition to the return-line connection they have a suction connection on the clean-side. This suction connection has a preload pressure (fitting pressure) of 7.25 PSI. This combination, return-line and suction filter, for... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 145
Tank-Top Return Simplex Filter -- Series TRS
from Eaton

The filters of the series TRS are tank-top mounted in-line filters. In addition to the return-line connection they have a suction connection on the clean-side. This suction connection has a preload pressure (fitting pressure) of 7.25 PSI. This combination, return-line and suction filter, is foreseen... [See More]

  • Filter Medium Material: Metal Fiber; Paper; Microglass
  • Flow Rate (Liquids): 119.0
  • Type: WireMesh
  • Maximum Pressure: 145