Saturation Microcontrollers (MCU)
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Life Cycle Stage: Saturation
- Clock Speed: 25
- Data Bus: 8 Bit
- Interrupts: 20
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Life Cycle Stage: Saturation
- Clock Speed: 25
- Data Bus: 8 Bit
- Interrupts: 20
from Silicon Labs
The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features. IEEE 802.3 MAC and... [See More]
- Life Cycle Stage: Saturation
- Clock Speed: 20
- Data Bus: 8 Bit
- Number: 1
from Silicon Labs
C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]
- Life Cycle Stage: Saturation
- Clock Speed: 100
- Data Bus: 8 Bit
- Interrupts: 22
from Silicon Labs
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]
- Life Cycle Stage: Saturation
- Clock Speed: 48
- Data Bus: 8 Bit
- Bits: 16 Bit
from Silicon Labs
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]
- Life Cycle Stage: Saturation
- Bits: 16 Bit
- Data Bus: 8 Bit
- Number: 0.0
from Silicon Labs
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight... [See More]
- Life Cycle Stage: Saturation
- Bits: 16 Bit
- Data Bus: 8 Bit
- Number: 0.0
from Silicon Labs
The CP220x family is the industry ’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an... [See More]
- Life Cycle Stage: Saturation
- Bits: 16 Bit
- Data Bus: 8 Bit
- Number: 0.0