CAN Microcontrollers (MCU)

134 Results
CP3CN37VVAWQ/NOPB [CP3CN37VVAWQ/NOPB from Texas Instruments High-Performance Analog]
from Rochester Electronics

CPU BLUETOOH, Connectivity Processor with Cache, USB Interface, and CAN Interface [See More]

  • Serial Interface: CAN; USB
  • Life Cycle Stage: Obsolete
Microcontroller IC -- MC908AZ60ACFUE [MC908AZ60ACFUE from NXP Semiconductors]
from Richardson RFPD

The HC08AS/AZ family is part of the low-cost, high-performance M68HC08 Families of 8-bit microcontroller units (MCUs). All MCUs in the family use the enhanced M68HC08 central processor unit (CPU08) and are available with a variety of modules, memory sizes and types, and package types. [See More]

  • Serial Interface: CAN; SPI; SCI
  • Clock Speed: 8.4
  • Data Bus: 8 Bit
  • RAM: 2
Embedded - Embedded - Microcontrollers - Application Specific - CP3CN17K38/NOPB -- 771720-CP3CN17K38/NOPB [CP3CN17K38/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 771720-CP3CN17K38/NOPB. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 48-VFLGA, CSP. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 2.75... [See More]

  • Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
  • ROM Type: Flash; FLASH (256 kB)
  • RAM: 256
  • Supply Voltage: 2.25 to 2.75
32-bit MCU, XC166 Family -- SAF-XC161CS-32F40F BB-A
from Infineon Technologies AG

Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAF-XC161CS-32F40F BB-A [See More]

  • Serial Interface: CAN; SPI; UART; UART ; SPI ; I²C ; CAN
  • Life Cycle Stage: discontinued
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 12
Application Specific Microcontrollers -- 2312-PAC5523AQM-TTR-ND [PAC5523AQM-T from Qorvo]
from DigiKey

HIGHPERF 72V BLDC MOTOR CONTROLL [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 4.5 to 20
CR16MCS9VJE7/NOPB [CR16MCS9VJE7/NOPB from Texas Instruments]
from Rochester Electronics

Family of 16-bit CAN-enabled CompactRISC Microcontrollers [See More]

  • Serial Interface: CAN
  • Life Cycle Stage: Rochester Active
  • Data Bus: 16 Bit
  • Package Type: QFP; Other; PQFP80
Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMR/NOPB -- 808225-CP3SP33SMR/NOPB [CP3SP33SMR/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 808225-CP3SP33SMR/NOPB. Packaging: Tray. Mounting Style: SMD. Core Processor: CR16C. Applications: Connectivity Processor. Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG. Number of I/O: 36. [See More]

  • Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
  • ROM Type: External Program Memory
  • RAM: 44
  • Supply Voltage: 3 to 3.3
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4500-F144K1024 AC
from Infineon Technologies AG

XMC4500 combines Infineon's leading-edge peripheral set with an industry-standard ARM ® Cortex ®-M4 core resulting in a power pack for energy-efficient industrial applications. XMC4500 controllers feature a configurable peripheral set that allow to tailor the device to specific application... [See More]

  • Serial Interface: CAN; SPI; UART; USB; Ethernet 10/100 ; SPI ; I²C ; I²S ; LIN ; CAN ; UART ; USB
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 160
Application Specific Microcontrollers -- 2312-PAC5523QM-ND [PAC5523QM from Qorvo]
from DigiKey

POWER APPLICATION CONTROLLER M4 [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 5 to 20
DS80C390-FCR
from Rochester Electronics

DS80C390 Dual Can High-Speed 8051 Microcontroller [See More]

  • Serial Interface: CAN
  • Package Type: QFP; Other; QFP64
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - Application Specific - CP3SP33SMS/NOPB -- 1162759-CP3SP33SMS/NOPB [CP3SP33SMS/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1162759-CP3SP33SMS/NOPB. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 224-LFBGA. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.3 V. Interface:... [See More]

  • Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
  • ROM Type: External Program Memory
  • RAM: 44
  • Supply Voltage: 3 to 3.3
8-bit / 16-bit Microcontroller, XC2200 Family (Body) -- SAK-XC2224L-20F66V AA
from Infineon Technologies AG

The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features. Package: PG-VQFN-48. CAN Nodes: 2. Program Memory: 160.0 KByte. FlexRay ™: no. Type of Serial I/O Interfaces: 4 x SPI, LIN,... [See More]

  • Serial Interface: CAN; SPI; UART; UART ; SPI ; I²C ; I²S ; LIN ; CAN
  • Life Cycle Stage: discontinued
  • Data Bus: 8 Bit; 16 Bit; 32 Bit
  • RAM: 12
Application Specific Microcontrollers -- 2312-PAC5523QM-TTR-ND [PAC5523QM-T from Qorvo]
from DigiKey

HIGHPERF 72V BLDC MOTOR CONTROLL [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 1.2
FS32K144HFT0VLLT [FS32K144HFT0VLLT from NXP Semiconductors]
from Rochester Electronics

S32K144 32-bit MCU, ARM Cortex-M4F, 512kB Flash, 80MHz, CAN-FD, FlexIO [See More]

  • Serial Interface: CAN
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - MM912IP812AMAFR2 -- 788996-MM912IP812AMAFR2 [MM912IP812AMAFR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788996-MM912IP812AMAFR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12P. Package: 100-LQFP Exposed Pad. Applications: Engine Control. Mounting: SMD. Operating Supply Voltage: 4.7 V ~ 36 V. Interface:... [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • ROM Type: Flash; FLASH (96 KB)
  • RAM: 96
  • Supply Voltage: 4.7 to 36
MCU, AUDO Family -- SAK-TC1724N-192F80HR AC
from Infineon Technologies AG

The 32 Bit TriCore ™ microcontroller TC1724 is one of the entry level derivatives of the AUDO MAX family. Summary of Features. Package: PG-LQFP-144. CAN Nodes: 3. Program Memory: 1.5 MB. FlexRay ™: no. Type of Serial I/O Interfaces: 2xASC, 4xSSC, 1xMSC, 1xMLI. Potential Applications. Low... [See More]

  • Serial Interface: CAN; SPI; UART; UART ; SPI ; CAN ; MSC (MicroSecond Channel) ; MLI (Multiprocessor Link Interface)
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 152
Application Specific Microcontrollers -- 2312-PAC5524QF-ND [PAC5524QF from Qorvo]
from DigiKey

70V HIGH PIN-COUNT MOTOR CONTROL [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 4.5 to 20
FX32K142HAT0MLHT [FX32K142HAT0MLHT from NXP Semiconductors]
from Rochester Electronics

S32K142 - Arm Cortex-M4F, 80 MHz, 256 Kb Flash, CAN FD, FlexIO [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: QFP; Other; LQFP64
Embedded - Embedded - Microcontrollers - Application Specific - MM912JP812AMAFR2 -- 788999-MM912JP812AMAFR2 [MM912JP812AMAFR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788999-MM912JP812AMAFR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12P. Package: 100-LQFP Exposed Pad. Applications: Engine Control. Mounting: SMD. Operating Supply Voltage: 4.7 V ~ 36 V. Interface:... [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • ROM Type: Flash; FLASH (128 kB)
  • RAM: 128
  • Supply Voltage: 4.7 to 36
Application Specific Microcontrollers -- 2312-PAC5532AQX-ND [PAC5532AQX from Qorvo]
from DigiKey

160V POWER APPLICATION CONTROLLE [See More]

  • Serial Interface: CAN; SPI; UART; USART; USB
  • ROM Type: Flash
  • RAM: 32
  • Package Type: Other; 51-VFQFN Exposed Pad
LS1022ASE7EKB [LS1022ASE7EKB from NXP Semiconductors]
from Rochester Electronics

32Bit ARM SoC, 600MHz, DDR3L, vTSEC, PCIe, USB2, CAN, SEC, 0 to 105C, Rev2.0 [See More]

  • Serial Interface: CAN; USB
  • Package Type: BGA; Other; FBGA
  • Life Cycle Stage: Active
Embedded - Embedded - Microcontrollers - Application Specific - STA2051 -- 1260508-STA2051 [STA2051 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 1260508-STA2051. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: ARM7. Package: 64-TQFP. Applications: GPS Baseband Controller. Mounting: SMD. Operating Supply Voltage: 1.8V. Interface: I2C, SPI Serial,... [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB; I2C, SPI Serial, CAN, USB, UART
  • RAM: 256
  • Data Bus: 32 Bit
  • ROM Type: Flash; FLASH (256 kB)
Application Specific Microcontrollers -- 2312-PAC5532BQX-TTR-ND [PAC5532BQX-T from Qorvo]
from DigiKey

160V HIGHPERF BLDC MOTOR CONTROL [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Package Type: Other; 51-VFQFN Exposed Pad
LX2080CA72232B [LX2080CA72232B from NXP Semiconductors]
from Rochester Electronics

LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 8-core, 2.2GHz, -40 to 105C (Tj), Security disabled, CAN-FD [See More]

  • Serial Interface: CAN
  • Life Cycle Stage: Active
  • Data Bus: 64 Bit
  • Package Type: BGA; Other; BGA1517
Embedded - Embedded - Microcontrollers - Application Specific - STA2051TR -- 795575-STA2051TR [STA2051TR from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 795575-STA2051TR. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: ARM7. Package: 64-TQFP. Applications: GPS Baseband Controller. Mounting: SMD. Operating Supply Voltage: 1.8V. Interface: I2C,... [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB; I2C, SPI Serial, CAN, USB, UART
  • RAM: 256
  • Data Bus: 32 Bit
  • ROM Type: Flash; FLASH (256 kB)
Application Specific Microcontrollers -- 2312-PAC5556AQX-TTR-ND [PAC5556AQX-T from Qorvo]
from DigiKey

600V BLDC MOTOR CONTROLLER AND D [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Package Type: Other; 52-WFQFN Exposed Pad
MPC8306VMACDCA [MPC8306VMACDCA from NXP Semiconductors]
from Rochester Electronics

PowerQUICC, Power Arch SoC, 200MHz, DDR2, HDLC, TDM, Enet, USB, CAN, 0 to 105C, Rev 1.1 [See More]

  • Serial Interface: CAN; USB
  • Package Type: BGA; Other; LFBGA369
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - CY8C4247AXI-M485ES -- 1054414-CY8C4247AXI-M485ES [CY8C4247AXI-M485ES from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1054414-CY8C4247AXI-M485ES. Mounting: SMD (SMT). Memory Type: FLASH. Memory Size: 128 kB. Interface: CAN, I2C, SPI, UART. RAM Size: 16 kB. Number of Pins: 64. [See More]

  • Serial Interface: CAN; I²C; SPI; UART; CAN, I2C, SPI, UART
  • Number: 8
  • Data Bus: 32 Bit
  • RAM: 0.0160
Application Specific Microcontrollers -- 2312-PAC5556QX-ND [PAC5556QX from Qorvo]
from DigiKey

MOTOR CONTROLLER AND DRIVER IN A [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Package Type: Other; 52-WFQFN Exposed Pad
MPC8309VMADDCA [MPC8309VMADDCA from NXP Semiconductors]
from Rochester Electronics

PowerQUICC, Power Arch SoC, 266MHz, DDR2 w/ECC, PCI, HDLC, TDM, Enet, USB, CAN, 0 to 105C, Rev 1.1 [See More]

  • Serial Interface: CAN; USB
  • Package Type: BGA; Other; LFBGA489
  • Life Cycle Stage: Obsolete
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers -- 1345996-MM912KS812AMAFR2 [MM912KS812AMAFR2 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1345996-MM912KS812AMAFR2. Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers. Core Processor: S12XS. Package: Tape & Reel. Applications: Engine Control. Standard Package: 1,000. Interface: CAN, SCI, SPI. Number of I/O: 6. Program Memory... [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • RAM: 256
  • Data Bus: 16 Bit
  • ROM Type: Flash; FLASH (256kB)
Application Specific Microcontrollers -- 2312-PAC55723L-TTR-ND [PAC55723L-T from Qorvo]
from DigiKey

PAC55723 IN 7X7MM QFN WITH .5MM [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 32
  • Package Type: Other; 48-VFQFN Exposed Pad
P80C592FFA
from Rochester Electronics

P80C592 - 8-bit microcontroller with on-chip CAN [See More]

  • Serial Interface: CAN
  • Life Cycle Stage: Rochester Active
  • Data Bus: 8 Bit
  • Package Type: PLCC; Other; PLCC68
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific -- 1189264-CP3CN17K38 [CP3CN17K38 from Texas Instruments]
from Win Source Electronics

Win Source Part Number: 1189264-CP3CN17K38. Category: Integrated Circuits (ICs) >Embedded - Microcontrollers - Application Specific. Core Processor: CR16C. Package: Tape & Reel (TR). Applications: Connectivity Processor. Standard Package: 250. Mounting: SMD (SMT). Interface: AAI, ACCESS.bus,... [See More]

  • Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
  • ROM Type: Flash; FLASH (256kB)
  • RAM: 256
  • Supply Voltage: 2.25 to 2.75
Application Specific Microcontrollers -- 448-IMC301AF048XUMA1TR-ND [IMC301AF048XUMA1 from Infineon Technologies AG]
from DigiKey

Multiphase Motor Driver NMOS CAN, LIN, SPI, UART PG-LQFP-48-11 [See More]

  • Serial Interface: CAN; SPI; UART
  • Package Type: LFQP; Other; 48-LQFP
  • Supply Voltage: 3 to 5.5
  • Pin Count: 48
PXAC37KFBD/00
from Rochester Electronics

PXAC37 - XA 16-bit microcontroller family 32K/1024 OTP CAN transport layer controller [See More]

  • Serial Interface: CAN
  • Life Cycle Stage: Rochester Active
  • Data Bus: 16 Bit
  • ROM Type: OTP
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific -- 1264971-STA2065N [STA2065N from STMicroelectronics]
from Win Source Electronics

Win Source Part Number: 1264971-STA2065N. Category: Integrated Circuits (ICs) >Embedded - Microcontrollers - Application Specific. Series: Cartesio+. Core Processor: ARM11 ®. Package: Tray. Applications: GPS. Standard Package: 84. Mounting: SMD (SMT). Interface: AC97, CAN, I2C, MSP, MMC/SD,... [See More]

  • Serial Interface: CAN; I²C; UART; USB; AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
  • Supply Voltage: 1.8 to 3.3
  • RAM: 8
  • I/O Ports: 160
Application Specific Microcontrollers -- 448-IMD700AQ064X128AAXUMA1CT-ND [IMD700AQ064X128AAXUMA1 from Infineon Technologies AG]
from DigiKey

CONTROLLER [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 16
  • Supply Voltage: 5.5 to 60
R5F113GKKFB#V5 [R5F113GKKFB#V5 from Renesas Electronics Corporation]
from Rochester Electronics

Microcontrollers with Enhanced CAN / LIN / IEBus and Memory Lineup for Automotive Applications [See More]

  • Serial Interface: CAN
  • Package Type: QFP; Other; LQFP48
  • Life Cycle Stage: Obsolete
Application Specific Microcontrollers -- 448-TLE98812QTW60XUMA1CT-ND [TLE98812QTW60XUMA1 from Infineon Technologies AG]
from DigiKey

EMBEDDED POWER [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: EPROM; EEPROM; Flash
  • RAM: 16
  • Supply Voltage: 5.5 to 28
R5F113MKKFB#V5 [R5F113MKKFB#V5 from Renesas Electronics Corporation]
from Rochester Electronics

Microcontrollers with Enhanced CAN / LIN / IEBus and Memory Lineup for Automotive Applications [See More]

  • Serial Interface: CAN
  • Package Type: QFP; Other; LQFP80
  • Life Cycle Stage: Obsolete
Application Specific Microcontrollers -- 448-TLE98932QKW62SXUMA1CT-ND [TLE98932QKW62SXUMA1 from Infineon Technologies AG]
from DigiKey

EMBEDDED POWER [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: EPROM; EEPROM; Flash
  • RAM: 31
  • Supply Voltage: 5.5 to 28
S32K344EHT1MMMST [S32K344EHT1MMMST from NXP Semiconductors]
from Rochester Electronics

S32K344 Arm Cortex-M7, 160MHz, 4MB Flash, CAN FD, Ethernet, HSE B security, 257 MAPBGA - S32K MCUs for General Purpose [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: BGA; Other; LFBGA257
Application Specific Microcontrollers -- 497-11636-ND [STA2064N from STMicroelectronics, Inc.]
from DigiKey

IC APPL PROCESSOR 289TFBGA [See More]

  • Serial Interface: CAN; UART; USB
  • Supply Voltage: 1.8 to 3.3
  • RAM: 8
  • Package Type: Other; 289-TFBGA
S32K358GHT1MJBST [S32K358GHT1MJBST from NXP Semiconductors]
from Rochester Electronics

S32K358 Arm Cortex-M7, 240 MHz, 8 MB Flash, CAN FD, HSE B security, 289 MAPBGA – S32K MCUs for General Purpose [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: BGA; Other; BGA
Application Specific Microcontrollers -- 497-11637-ND [STA2065N from STMicroelectronics, Inc.]
from DigiKey

IC APPL PROCESSOR 472TFBGA [See More]

  • Serial Interface: CAN; UART; USB
  • Supply Voltage: 1.8 to 3.3
  • RAM: 8
  • Package Type: Other; 472-TFBGA
S32K396EHT1MKUST [S32K396EHT1MKUST from NXP Semiconductors]
from Rochester Electronics

S32K396 Arm Cortex-M7, 320MHz, 6MB Flash, Motor Control, PWM, CAN-FD, HSE-B,LQFP176-EP - S32K39 MCUs for Electrification [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: QFP; Other; LQFP
Application Specific Microcontrollers -- 497-STSPIN32G4TR-ND [STSPIN32G4TR from STMicroelectronics, Inc.]
from DigiKey

DISCRETE [See More]

  • Serial Interface: CAN; SPI; UART
  • Package Type: Other; 64-VFQFN Exposed Pad
  • Supply Voltage: 5.5 to 75
  • Pin Count: 64
SPC5567MVZ132 [SPC5567MVZ132 from NXP Semiconductors]
from Rochester Electronics

2MB FLASH W/ECC, 5 CANS [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: BGA; Other; BGA324
Application Specific Microcontrollers -- 568-14683-ND [FS32R372SDK0MMMT from NXP Semiconductors]
from DigiKey

IC MCU RADAR S32R LFBGA257 [See More]

  • Serial Interface: CAN; SPI
  • ROM Type: Flash
  • RAM: 1000
  • Supply Voltage: 1.19 to 1.31
SPC5644AF0MMG3 [SPC5644AF0MMG3 from NXP Semiconductors]
from Rochester Electronics

MPC5644A - ANDORRA 4M-32BIT,4MB Flash,192K RAM,FlexRay,3 CAN [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: BGA; Other; BGA208
Application Specific Microcontrollers -- CP3BT26Y98ACKX/NOPB-ND [CP3BT26Y98ACKX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

IC CPU BLUETOOH CAN [See More]

  • Serial Interface: CAN; SPI; UART; USB
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 2.25 to 2.75
SPC5746CBK1ACKU6 [SPC5746CBK1ACKU6 from NXP Semiconductors]
from Rochester Electronics

MPC5746C - 32 Bit, DUAL CORE, 3M FLASH, 512K RAM, HSM, CAN FD [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: QFP; Other; HLQFP176
Application Specific Microcontrollers -- CP3BT26Y98NEP/NOPB-ND [CP3BT26Y98NEP/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

IC CPU RISC W/LLC&CAN 144LQFP [See More]

  • Serial Interface: CAN; SPI; UART; USB
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 2.25 to 2.75
SPC5746CHK1AMMJ6 [SPC5746CHK1AMMJ6 from NXP Semiconductors]
from Rochester Electronics

MPC5746C - 32 Bit, DUAL CORE, 3M FLASH, 512K RAM, HSM, CAN FD [See More]

  • Serial Interface: CAN
  • ROM Type: Flash
  • Life Cycle Stage: Active
  • Package Type: BGA; Other; LBGA256
Application Specific Microcontrollers -- CP3BT26Y98NEPX/NOPB-ND [CP3BT26Y98NEPX/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

IC CPU BLUETOOH CAN [See More]

  • Serial Interface: CAN; SPI; UART; USB
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 2.25 to 2.75
STR710FZ2T6 [STR710FZ2T6 from STMicroelectronics, Inc.]
from Rochester Electronics

STR710 - ARM7, 32-bit MCU with Flash, USB and CAN [See More]

  • Serial Interface: CAN; USB
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit
  • ROM Type: Flash
Application Specific Microcontrollers -- CP3CN17K38-ND [CP3CN17K38 from Texas Instruments High-Performance Analog]
from DigiKey

IC CPU RISC CAN 128-LQFP [See More]

  • Serial Interface: CAN; SPI; UART; USART
  • ROM Type: Flash
  • RAM: 10
  • Supply Voltage: 2.25 to 2.75
Application Specific Microcontrollers -- CP3SP33SMS/NOPB-ND [CP3SP33SMS/NOPB from Texas Instruments High-Performance Analog]
from DigiKey

IC CPU W/BLUTOOTH&CAN 224NFBGA [See More]

  • Serial Interface: CAN; SPI; UART; USART; USB
  • ROM Type: External Program Memory
  • RAM: 44
  • Supply Voltage: 3 to 3.3
Application Specific Microcontrollers -- CP3UB26G18NEP-ND [CP3UB26G18NEP from Texas Instruments High-Performance Analog]
from DigiKey

IC CPU BLUETOOH CAN [See More]

  • Serial Interface: CAN; SPI; UART; USB
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 2.25 to 2.75
Application Specific Microcontrollers -- E-STA2051-ND [E-STA2051 from STMicroelectronics, Inc.]
from DigiKey

IC CTRLR BASEBAND 32BIT 64-TQFP [See More]

  • Serial Interface: CAN; SPI; UART; USB
  • ROM Type: Flash
  • RAM: 64
  • Supply Voltage: 1.8
Application Specific Microcontrollers -- MM912IP812AMAF-ND [MM912IP812AMAF from NXP Semiconductors]
from DigiKey

IC DRVR INJECTOR/IGN 100LQFP [See More]

  • Serial Interface: CAN; SPI; SCI
  • ROM Type: Flash
  • RAM: 6
  • Supply Voltage: 4.7 to 36
Automotive and Industrial MCU -- C8051F500
from Silicon Labs

Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]

  • Serial Interface: CAN; I²C; SPI; UART
  • Number: 4
  • Bits: 16 Bit
  • RAM: 4.35
DSP (Digital Signal Processors) -- TMS320F2812GBBAR [TMS320F2812GBBAR from Texas Instruments]
from ODG (Origin Data Global)

IC MCU [See More]

  • Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
  • Operating Temperature: -40 to 85
  • Package Type: Other; 179-LFBGA
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F072CBT6
from LCSC Electronics Technology (HK) Limited

128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 16
  • Bits: 16 Bit; 32 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21E16A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3BT13G38 [CP3BT13G38 from Texas Instruments]
from Quarktwin Technology Ltd.

RISC MPU, 16-BIT, 24MHZ [See More]

  • Serial Interface: CAN; SPI; UART; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART
  • RAM: 10
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 2.75
CAN-Mixed Signal MCU -- C8051F040
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Serial Interface: CAN; SPI; USART; SMBus
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
DSP (Digital Signal Processors) -- TMS320F2812ZAYAR [TMS320F2812ZAYAR from Texas Instruments]
from ODG (Origin Data Global)

IC MCU [See More]

  • Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
  • Operating Temperature: -40 to 85
  • Package Type: Other; 179-LFBGA
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F072RBT6
from LCSC Electronics Technology (HK) Limited

128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 16
  • Bits: 16 Bit; 32 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21E17A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3BT13G38 [CP3BT13G38 from Texas Instruments]
from Quarktwin Technology Ltd.

IC CPU RISC W/LLC &CAN 100-LQFP [See More]

  • Serial Interface: CAN; SPI; UART; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART
  • RAM: 10
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 2.75
CAN-Mixed Signal MCU -- C8051F060
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Serial Interface: CAN; SPI; USART; SMBus
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103C8T6
from LCSC Electronics Technology (HK) Limited

64KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 20
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21E18A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3BT13K38/NOPB [CP3BT13K38/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

IC CPU RISC W/LLC &CAN 48-CSP [See More]

  • Serial Interface: CAN; SPI; UART; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART
  • RAM: 10
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 2.75
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103CBT6
from LCSC Electronics Technology (HK) Limited

128KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 20
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21G16A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3BT23G18AWM/NOPB [CP3BT23G18AWM/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

IC CPU BLUETOOH CAN [See More]

  • Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, Bluetooth, CAN, Microwire/SPI, UART/USART
  • RAM: 32
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 2.75
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103RBT6
from LCSC Electronics Technology (HK) Limited

128KB 20KB FLASH 51 2V~3.6V CM3 72MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 20
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21G17A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3BT23Y98AWM/NOPB [CP3BT23Y98AWM/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

IC CPU BLUETOOH CAN [See More]

  • Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, Bluetooth, CAN, Microwire/SPI, UART/USART
  • RAM: 32
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 2.75
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103RCT6
from LCSC Electronics Technology (HK) Limited

256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 64
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21G18A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3CN17K38/NOPB [CP3CN17K38/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

RISC MICROPROCESSOR, 16-BIT, 24M [See More]

  • Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
  • RAM: 10
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 2.75
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103RET6
from LCSC Electronics Technology (HK) Limited

512KB 128KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 128
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21J15A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3SP33SMR/NOPB [CP3SP33SMR/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

IC CPU W/BLUTOOTH &CAN 144-BGA [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
  • RAM: 44
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 3 to 3.3
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103VET6
from LCSC Electronics Technology (HK) Limited

512KB 128KB FLASH 80 2V~3.6V CM3 96MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 128
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21J16A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3SP33SMS/NOPB [CP3SP33SMS/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

CP3SP33 PROCESSOR WITH CACHE, CR [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
  • RAM: 44
  • Life Cycle Stage: Active
  • Supply Voltage: 3 to 3.3
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- APM32F103ZET6
from LCSC Electronics Technology (HK) Limited

512KB 128KB FLASH 112 2V~3.6V CM3 96MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 128
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21J17A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- CP3UB26Y98AWM/NOPB [CP3UB26Y98AWM/NOPB from Texas Instruments]
from Quarktwin Technology Ltd.

RISC MICROPROCESSOR, 16-BIT, 24M [See More]

  • Serial Interface: CAN; SPI; UART; USB; ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
  • RAM: 32
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 2.75
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- CH32F103C8T6
from LCSC Electronics Technology (HK) Limited

64KB 20KB 37 2.7V~5.5V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • Supply Voltage: 2.7 to 5.5
  • RAM: 20
  • Bits: Other; 12bit
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21J18A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- E-STA2051 [E-STA2051 from STMicroelectronics]
from Quarktwin Technology Ltd.

IC CTRLR BASEBAND 32BIT 64-TQFP [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB; I²C, SPI Serial, CAN, USB, UART
  • RAM: 64
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 1.8
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F103C8T6 [GD32F103C8T6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

64KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 20
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21N17A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 8
Application Specific Microcontrollers -- FS32R372SDK0MMM [FS32R372SDK0MMM from NXP Semiconductors]
from Quarktwin Technology Ltd.

1MB SRAM, 1.3MB FLASH, C [See More]

  • Serial Interface: CAN; I²C; SPI; CAN, I²C, LINFlexD, SPI
  • RAM: 1000
  • Life Cycle Stage: Active
  • Supply Voltage: 1.19 to 1.31
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F103CBT6 [GD32F103CBT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

128KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 20
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ MCU with CAN-FD -- ATSAMC21N18A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- MB86R01PB-GSE1 [MB86R01PB-GSE1 from KAGA FEI AMERICA, INC.]
from Quarktwin Technology Ltd.

IC SOC GRAPHIC CONTRLR 484BGA [See More]

  • Serial Interface: CAN; I²C; UART; USART; USB; ADC, ATA, CAN, EBI/EMI, I²C, I²S, Media LB, PWM, SD Card, UART/USART, USB
  • RAM: 64
  • Life Cycle Stage: Active
  • Supply Voltage: 1.1 to 3.6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F107VCT6 [GD32F107VCT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

256KB 96KB FLASH 80 2.6V~3.6V CM3 108MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 96
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ Microcontrollers -- ATSAMC20E18A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- MM912IP812AMAF [MM912IP812AMAF from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DRVR INJECTOR/IGN 100LQFP [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • RAM: 6
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 4.7 to 36
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F303RBT6 [GD32F303RBT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

128KB 32KB FLASH 51 CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 32
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM Cortex M0+ with CAN-FD -- ATSAMC21G15A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- STA2051 [STA2051 from STMicroelectronics]
from Quarktwin Technology Ltd.

IC CTRLR BASEBAND 32BIT 64-TQFP [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB; I²C, SPI Serial, CAN, USB, UART
  • RAM: 64
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 1.8
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F303RCT6 [GD32F303RCT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

256KB 48KB FLASH 51 2.6V~3.6V CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 48
  • Bits: 16 Bit
  • ROM Type: Flash
5-Volt 32-Bit ARM MCU with CAN-FD -- ATSAMC21E15A
from Microchip Technology, Inc.

The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]

  • Serial Interface: CAN; I²C; SPI
  • Bits: 16 Bit
  • Clock Speed: 48
  • Number: 5
Application Specific Microcontrollers -- STA2064N [STA2064N from STMicroelectronics]
from Quarktwin Technology Ltd.

IC APPL PROCESSOR 289TFBGA [See More]

  • Serial Interface: CAN; I²C; UART; USB; AC97, CAN, I²C, MSP, MMC/SD, SPDIF, SSP, UART, USB
  • RAM: 8
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 1.8 to 3.3
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F303RET6 [GD32F303RET6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

256KB 64KB FLASH 51 2.6V~3.6V CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 64
  • Bits: 16 Bit
  • ROM Type: Flash
70 MIPS MCU with Advanced Analog and Dual CAN -- PIC24EP512GP806
from Microchip Technology, Inc.

Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]

  • Serial Interface: CAN; I²C; SPI; UART
  • Clock Speed: 70
  • Data Bus: 16 Bit
  • Bits: 16 Bit; 32 Bit
Application Specific Microcontrollers -- STA2065N [STA2065N from STMicroelectronics]
from Quarktwin Technology Ltd.

IC APPL PROCESSOR 472TFBGA [See More]

  • Serial Interface: CAN; I²C; UART; USB; AC97, CAN, I²C, MSP, MMC/SD, SPDIF, SSP, UART, USB
  • RAM: 8
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 1.8 to 3.3
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F303VCT6A [GD32F303VCT6A from GigaDevice]
from LCSC Electronics Technology (HK) Limited

256KB 48KB FLASH 80 CM4 120MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 48
  • Bits: 16 Bit
  • ROM Type: EEPROM; Flash
70 MIPS, Advanced Analog, USB and Dual CAN -- PIC24EP256GU810
from Microchip Technology, Inc.

Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB
  • Clock Speed: 70
  • Data Bus: 16 Bit
  • Bits: 16 Bit; 32 Bit
Microcontrollers -- CP3BT13K38 [CP3BT13K38 from Texas Instruments]
from Quarktwin Technology Ltd.

* Microcontroller IC [See More]

  • Serial Interface: CAN; SPI; UART; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART
  • RAM: 10
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 2.75
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F303ZGT6 [GD32F303ZGT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

1MB 96KB FLASH 112 CM4 120MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 96
  • Bits: 16 Bit
  • ROM Type: Flash
70 MIPS, Advanced Analog, USB and Dual CAN -- PIC24EP256GU814
from Microchip Technology, Inc.

Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB
  • Clock Speed: 70
  • Data Bus: 16 Bit
  • Bits: 16 Bit; 32 Bit
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F305RBT6 [GD32F305RBT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

128KB 64KB FLASH 51 2.6V~3.6V CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 64
  • Bits: 16 Bit
  • ROM Type: Flash
70 MIPS, Advanced Analog, USB and Dual CAN -- PIC24EP512GU810
from Microchip Technology, Inc.

Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB
  • Clock Speed: 70
  • Data Bus: 16 Bit
  • Bits: 16 Bit; 32 Bit
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F305RET6 [GD32F305RET6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

512KB 96KB FLASH 51 CM4 120MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 96
  • Bits: 16 Bit
  • ROM Type: Flash
70 MIPS, Advanced Analog, USB and Dual CAN -- PIC24EP512GU814
from Microchip Technology, Inc.

Microchip ’s PIC24E general purpose microcontroller family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USB
  • Clock Speed: 70
  • Data Bus: 16 Bit
  • Bits: 16 Bit; 32 Bit
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F307VGT6 [GD32F307VGT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

1MB 96KB FLASH 80 CM4 120MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 96
  • Bits: 16 Bit
  • ROM Type: Flash
AT91SAM9X35
from Microchip Technology, Inc.

The Microchip SMART SAM9X35 is a highly-integrated 400 MHz ARM926-based embedded MPU, featuring a rich set of connectivity and user interface peripherals, including Ethernet MAC and dual CAN. The graphics LCD controller features 4-layer overlay and 2D acceleration (picture-in-picture,... [See More]

  • Serial Interface: CAN; I²C; SPI; UART
  • RAM: 32
  • Clock Speed: 400
  • Bits: Other; 10-bit
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F425VGT6 [GD32F425VGT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

1MB 256KB FLASH 82 CM4 200MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 256
  • Bits: 16 Bit; 32 Bit
  • ROM Type: Flash
ATSAME51G18A
from Microchip Technology, Inc.

The SAM E51 high performance micro-controller series features a 32-bit ARM ® Cortex ®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC. Series offers excellent features with class leading power... [See More]

  • Serial Interface: CAN; I²C; SPI; USB
  • Bits: 16 Bit
  • Clock Speed: 120
  • Number: 7
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F427ZGT6 [GD32F427ZGT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

1MB 256KB FLASH 114 CM4 200MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 256
  • Bits: 16 Bit; 32 Bit
  • ROM Type: Flash
ATSAME51G19A
from Microchip Technology, Inc.

The SAM E51 high performance micro-controller series is targeted for general purpose applications using the 32-bit ARM ® Cortex ®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, CAN-FD and up to 256 KB of SRAM with ECC . Series... [See More]

  • Serial Interface: CAN; I²C; SPI; USB
  • Bits: 16 Bit
  • Clock Speed: 120
  • Number: 7
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F450VGT6 [GD32F450VGT6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

512KB 256KB FLASH 82 2.6V~3.6V CM4 200MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 256
  • Bits: 16 Bit; 32 Bit
  • ROM Type: Flash
ATSAME51J18A
from Microchip Technology, Inc.

The SAM E51 high performance micro-controller series is targeted for industrial and general purpose applications using the 32-bit ARM ® Cortex ®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC . [See More]

  • Serial Interface: CAN; I²C; SPI; USB
  • Bits: 16 Bit
  • Clock Speed: 120
  • Number: 11
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- GD32F470IKH6 [GD32F470IKH6 from GigaDevice]
from LCSC Electronics Technology (HK) Limited

3MB 256KB FLASH 140 CM4 240MHz BGA-176 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Serial Interface: CAN; I²C; SPI; UART; USART
  • RAM: 256
  • Bits: 16 Bit; 32 Bit
  • ROM Type: Flash
ATSAME51J19A
from Microchip Technology, Inc.

The SAM E51 high performance micro-controller series is targeted for industrial and general purpose applications using the 32-bit ARM ® Cortex ®-M4 processor with Floating Point Unit (FPU), running up to 120 MHz ,up to 1 MB Dual Panel Flash with ECC, and up to 256 KB of SRAM with ECC . [See More]

  • Serial Interface: CAN; I²C; SPI; USB
  • Bits: 16 Bit
  • Clock Speed: 120
  • Number: 11