Commercial Microcontrollers (MCU)

24 Results
32-Bit Microcontroller -- SiM3C134-B-GM
from Silicon Labs

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]

  • Operating Range: Commercial
  • Life Cycle Stage: New
  • Data Bus: 32 Bit
  • Clock Speed: 80
Microcontroller -- 8X305/X
from Lansdale Semiconductor, Inc.

These integrated circuits, which were originally manufactured by Signetics, fall under the broad category of Bipolar LSI. [See More]

  • Operating Range: Commercial; Military
  • Supply Voltage: 5.5
  • Life Cycle Stage: PhaseOut
  • I/O Ports: 28
Wireless Microcontroller -- JN5139
from Jennic Limited

The JN5139 is a low power, low cost wireless microcontroller suitable for IEEE802.15.4, Jennet and ZigBee applications. The device integrates a 32-bit RISC processor, with a fully compliant 2.4GHz IEEE802.15.4 transceiver, 192kB of ROM, 96kB of RAM, and a rich mixture of analogue and digital... [See More]

  • Operating Range: Commercial; Industrial
  • Life Cycle Stage: Maturity
  • Data Bus: 32 Bit
  • Number: 3
Automotive and Industrial MCU -- C8051F500
from Silicon Labs

Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Number: 4
  • Bits: 16 Bit
  • RAM: 4.35
Wireless Microcontroller -- JN5148
from Jennic Limited

The JN5148 is an ultra low power, high performance wireless microcontroller targeted at ZigBee PRO networking applications. The device features an enhanced 32-bit RISC processor offering high coding efficiency through variable width instructions, a multi-stage instruction pipeline and low power... [See More]

  • Operating Range: Commercial; Industrial
  • Life Cycle Stage: Maturity
  • Data Bus: 32 Bit
  • Clock Speed: 32
C8051F38x USB Microcontroller -- C8051F380-GQ
from Silicon Labs

Silicon Labs ’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications... [See More]

  • Operating Range: Commercial
  • Life Cycle Stage: New
  • Data Bus: 8 Bit
  • Bits: 16 Bit
C8051F800
from Silicon Labs

Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 24.5
  • Number: 3
C8051T62x/T32x USB Microcontroller -- C8051T320-GQ
from Silicon Labs

ilicon Labs ’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x EPROM-based memory... [See More]

  • Operating Range: Commercial
  • Life Cycle Stage: New
  • Data Bus: 8 Bit
  • Bits: 16 Bit
CAN-Mixed Signal MCU -- C8051F040
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
CAN-Mixed Signal MCU -- C8051F060
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
Ethernet Control MCU -- CP2201
from Silicon Labs

The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features. IEEE 802.3 MAC and... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 20
HID USB to SMBus/I2C Bridge -- CP2112
from Silicon Labs

Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the industry's first HID USB to SMBus bridge device to offer a complete plug and play interface... [See More]

  • Operating Range: Commercial; Industrial
  • Clock Speed: 48
  • Life Cycle Stage: New
  • RAM: 0.5120
Low Power MCU -- C8051F980
from Silicon Labs

Industry ’s lowest active & sleep currents. 150 µA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 µS wake-up time. 1.5 µS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
Low Power MCU -- C8051F990
from Silicon Labs

High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). Industry ’s lowest active & sleep currents. 150 µA/MHz active mode. 10 nA sleep mode. 50 nA sleep mode with brown-out protection. 300 nA sleep mode with internal oscillator. 14 input charge timing capacitance... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 24.5
  • Number: 4
Small Form Factor - OTP-EPROM MCU -- C8051T600
from Silicon Labs

Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8 digital I/O, 5 V tolerant. 1.8 to 3.6 V supply. –40 to 85 ºC operating range. On-chip debug. 11-pin QFN. (3 mm x 3 mm). 14-pin SOIC. 10-pin QFN. (2 mm x 2 mm). [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Number: 3
  • Bits: 16 Bit
  • RAM: 0.2560
Small Form Factor Mixed Signal MCU -- C8051F360
from Silicon Labs

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 100
Ultra Low Power MCU -- C8051F902
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
USB MCU -- SiM3U134-B-GM
from Silicon Labs

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]

  • Operating Range: Commercial
  • Life Cycle Stage: New
  • Data Bus: 32 Bit
  • Clock Speed: 80
USB Mixed Signal MCU -- C8051F340
from Silicon Labs

Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 48
USB to UART Bridge -- CP210x
from Silicon Labs

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]

  • Operating Range: Commercial; Industrial
  • Clock Speed: 48
  • Life Cycle Stage: New
  • RAM: 1.15
USB-UART Bridge MCU -- CP2120
from Silicon Labs

The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
USB-UART Bridge MCU -- CP2200
from Silicon Labs

The CP220x family is the industry ’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
Wireless MCU -- Si1000
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
Wireless MCU -- Si1010
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4