SDIP Microcontrollers (MCU)
Last Updated: April 1, 2025
Description
SDIP Microcontrollers (MCUs) are integrated circuits that combine a processor, memory, and input/output (I/O) units onto a single chip. These microcontrollers are designed to perform specific control functions within embedded systems, offering a compact and efficient solution for managing electronic devices.
Working Principle
SDIP Microcontrollers operate by executing programmed instructions stored in their memory to control the behavior of connected devices. They integrate a central processing unit (CPU), memory, and various peripherals, allowing them to process data and interact with other components in a system. This integration reduces the need for multiple external components, simplifying the design and reducing the overall cost of embedded systems. The usefulness of SDIP MCUs lies in their ability to provide precise control and automation in a wide range of applications, from simple household appliances to complex industrial systems.
Applications
SDIP Microcontrollers are used in a variety of applications. For example, they are employed in domestic white goods such as washing machines and refrigerators, where they manage functions like temperature control and cycle timing. In the automotive industry, they are used for engine control units (ECUs) to optimize engine performance and fuel efficiency. Additionally, they are found in consumer electronics like toys and games, providing interactive features and control.
Advantages over other Microcontrollers
One of the main advantages of SDIP Microcontrollers is their high level of integration, which reduces the need for additional components and simplifies the design of embedded systems. They offer a balance between low cost, low power consumption, and high performance, making them suitable for a wide range of applications. For instance, PIC microcontrollers, a type of SDIP MCU, are known for their built-in Flash memory, which allows for easy programming and reprogramming even after installation, providing flexibility and convenience in development and maintenance.
Limitations
SDIP Microcontrollers may have limitations in terms of processing power and memory capacity compared to more advanced microcontrollers. This can restrict their use in applications requiring high computational capabilities or large amounts of data processing. Additionally, their performance may be limited by the number of available I/O pins, which can constrain the complexity of the systems they can control.
Considerations
When considering the use of SDIP Microcontrollers, it is important to evaluate factors such as initial costs, operating expenses, and durability. These microcontrollers are generally cost-effective due to their high integration, which reduces the need for additional components. However, the specific requirements of the application, such as processing power and memory needs, should be assessed to ensure the chosen MCU meets the necessary performance criteria. Durability and reliability are also crucial, especially in industrial and automotive applications, where failure can lead to significant downtime and maintenance costs. Additionally, the ease of programming and reprogramming, as well as the availability of development tools, should be considered to facilitate efficient development and maintenance processes.
from DigiKey
F ²MC-8FX F ²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP [See More]
- Package Type: SDIP; Other; "32-SDIP (0.400"", 10.16mm)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 1.01
from RS Components, Ltd.
MCU,PIC18F27,64MHz,128KB Flash,SDIP28 [See More]
- Package Type: CDIP; SDIP; Other; Sdip
- RAM: 3.73
- Data Bus: 8 Bit; 8bit
- ROM: 128
from Rochester Electronics
Microcontroller, 16-Bit, H8S/2100 [See More]
- Package Type: CDIP; SDIP; Other; SDIP64
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit; 16-Bit
from DigiKey
F ²MC-8FX F ²MC MB95200H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SDIP [See More]
- Package Type: SDIP; Other; "24-SDIP (0.300"", 7.62mm)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 0.4960
from RS Components, Ltd.
Intelligent Power Module 450Vdc 500W 5A [See More]
- Package Type: CDIP; SDIP; Other; Sdip2f-26l
- Pin Count: 26
from Rochester Electronics
Microcontroller, 4-Bit, EPROM [See More]
- Package Type: CDIP; SDIP; Other; SDIP64
- Life Cycle Stage: Obsolete
- Data Bus: 4 Bit; 4-Bit
- ROM Type: EPROM
from DigiKey
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH [See More]
- Package Type: SDIP; Other; "32-SDIP (0.400"", 10.16mm)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 1
from Rochester Electronics
Microcontroller, 4-Bit, OTPROM, CMOS, PDIP42 [See More]
- Package Type: CDIP; SDIP; Other; SDIP42
- Life Cycle Stage: Obsolete
- Data Bus: 4 Bit; 4-Bit
- ROM Type: OTP
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, HCMOS, PDIP42 [See More]
- Package Type: CDIP; SDIP; Other; SDIP42
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Rochester Electronics
S08FL 8-bit MCU, S08 core, 16KB Flash, 20MHz, DIP 32 [See More]
- Package Type: CDIP; SDIP; Other; SDIP
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- ROM Type: Flash
from Rochester Electronics
Microcontroller, 16-Bit, FLASH, 20MHz, CMOS, PDIP20 [See More]
- Package Type: CDIP; SDIP; Other; SDIP20
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit; 16-Bit
- ROM Type: Flash
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 10MHz, CMOS, PDIP16 [See More]
- Package Type: CDIP; SDIP; Other; SDIP16
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Quarktwin Technology Ltd.
H8S/2000 H8S Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 64-SDIP (0.750\", 19.05mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 16 Bit; 16-Bit
- Clock Speed: 20
from Acme Chip Technology Co., Limited
IC MCU 8BIT 48KB FLASH 42DIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 6
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 24DIP [See More]
- Package Type: CDIP; SDIP; Other; 24-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 12
from Quarktwin Technology Ltd.
H8/300 H8 ® H8/325 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) OTP 64-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 64-SDIP (0.750\", 19.05mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 10
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 24DIP [See More]
- Package Type: CDIP; SDIP; Other; 24-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 12
from Quarktwin Technology Ltd.
- Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 24-PDIP/DIPS [See More]
- Package Type: CDIP; SDIP; Other; 24-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 12
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 42DIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
740 740/38000 Microcontroller IC 8-Bit 12.5MHz 32KB (32K x 8) FLASH 42-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 12.5
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 32KB FLASH 42DIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
F ²MC-8FX F ²MC MB95200H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 24-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 16
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 32SDIP [See More]
- Package Type: CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
F ²MC-8FX F ²MC MB95330H Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 32-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 16
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 56PSDIP [See More]
- Package Type: CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PDIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 2.1
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 16BIT 16KB FLASH 20SDIP [See More]
- Package Type: CDIP; SDIP; Other; 20-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 16 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
M68HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) EPROM 42-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 32SDIP [See More]
- Package Type: CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 8
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 42SDIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP [See More]
- Package Type: CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 42-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
R8C R8C/1x/18 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 20-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16-Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
R8C R8C/1x/19 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-SDIP [See More]
- Package Type: CDIP; SDIP; Other; 20-SDIP (0.300\", 7.62mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 16 Bit; 16-Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH [See More]
- Package Type: CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
ST7 ST7 Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH [See More]
- Package Type: CDIP; SDIP; Other; 42-SDIP (0.600\", 15.24mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH [See More]
- Package Type: CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
MCS 96 87C Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) OTP [See More]
- Package Type: CDIP; SDIP; Other; 64-SDIP
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 16 Bit; 16-Bit
- Clock Speed: 16