Military Microcontrollers (MCU)

Last Updated: April 1, 2025

Description

Military microcontrollers (MCUs) are specialized computing devices designed to perform specific control functions within military systems. These microcontrollers are integrated into various military equipment to manage and execute tasks efficiently, ensuring optimal performance and reliability under demanding conditions.

Working Principle

Military microcontrollers operate by integrating a processor, memory, and input/output peripherals onto a single chip. This integration allows them to process input signals, execute programmed instructions, and produce output signals to control other components within a system. The usefulness of military MCUs lies in their ability to perform complex computations and control tasks with high precision and reliability, which is crucial in military applications where failure is not an option.

Applications

Military microcontrollers are used in a wide range of applications, including but not limited to:

  • Guidance Systems: They are integral to missile guidance systems, where precise calculations and real-time data processing are essential for accurate targeting.
  • Communication Systems: MCUs are used in secure communication devices to manage encryption and decryption processes, ensuring secure data transmission.
  • Unmanned Aerial Vehicles (UAVs): They control various functions of UAVs, including navigation, surveillance, and data collection.
  • Weapon Systems: MCUs are embedded in weapon systems to manage targeting, firing sequences, and safety protocols.

Advantages over other Microcontrollers

Military microcontrollers offer several advantages over standard microcontrollers, such as:

  • Enhanced Durability: They are designed to withstand extreme environmental conditions, including temperature fluctuations, humidity, and physical shocks.
  • High Reliability: Military MCUs are built to meet stringent reliability standards, ensuring consistent performance in critical situations.
  • Security Features: They often include advanced security features to protect against cyber threats and unauthorized access, which are crucial in military operations.

Limitations

Despite their advantages, military microcontrollers have certain limitations:

  • High Cost: The development and production of military-grade MCUs are expensive due to the need for specialized materials and rigorous testing.
  • Complexity: The integration of advanced features and security measures can make these microcontrollers complex to design and program.
  • Limited Availability: Due to their specialized nature, military MCUs may not be as readily available as commercial microcontrollers.

Considerations

When selecting military microcontrollers, several factors should be considered:

  • Initial Costs: The upfront cost of military MCUs can be significant, necessitating careful budget planning.
  • Operating Expenses: Maintenance and operational costs should be evaluated, as these devices may require specialized support and updates.
  • Durability and Reliability: The chosen MCU must meet the required durability and reliability standards for the intended military application.
  • Replacement and Maintenance Costs: Consideration should be given to the long-term costs associated with replacing and maintaining these microcontrollers, as they may require specialized components and expertise.
10 Results
SM320F2812 Military Digital Signal Processor -- SM320F2812HFGM150
from Texas Instruments

Military Digital Signal Processor 172-CFP -55 to 125 [See More]

  • Operating Range: Military
  • Bits: 32 Bit
  • Clock Speed: 150
  • RAM: 36
Electrical Parts - MSP430F2272 -- 1227356-MSP430F2272 [MSP430F2272 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227356-MSP430F2272. Manufacturer Homepage: www.ti.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited. Application Field: Used in Sensing & Instrumentation,... [See More]

  • Operating Range: Military; Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
SMJ320F2812 Military Digital Signal Processor -- 5962-0620801QXC
from Texas Instruments

Military Digital Signal Processor 172-CFP [See More]

  • Operating Range: Military
  • Bits: 32 Bit
  • Clock Speed: 150
  • RAM: 36
Embedded - Embedded - Microcontrollers - MSP430F2122IPW -- 1227332-MSP430F2122IPW [MSP430F2122IPW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227332-MSP430F2122IPW. Manufacturer Homepage: www.ti.com. RoHS State: Request Verification. Is this a common-used part?: Yes. Popularity: High. Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance. Application Field: Used... [See More]

  • Operating Range: Military; Used in Defence, Military & Aerospace, Medical, Portable Devices
Embedded - Embedded - Microcontrollers - MSP430F2132TRHBR -- 024447-MSP430F2132TRHBR [MSP430F2132TRHBR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 024447-MSP430F2132TRHBR. Packaging: Reel - TR. Core Processor: MSP430. Number of I/O: 24. Program Memory Size: 8KB (8K x 8 + 256B). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Categories: Integrated Circuits. Status: Active. [See More]

  • Operating Range: Military; Used in Defence, Military & Aerospace, Medical, Portable Devices
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Clock Speed: 16
Embedded - Embedded - Microcontrollers - MSP430F2132TRHBT -- 1080006-MSP430F2132TRHBT [MSP430F2132TRHBT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1080006-MSP430F2132TRHBT. Packaging: Reel - TR. Core Processor: MSP430. Number of I/O: 24. Program Memory Size: 8KB (8K x 8 + 256B). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Categories: Integrated Circuits. Status: Active. [See More]

  • Operating Range: Military; Used in Defence, Military & Aerospace, Medical, Portable Devices
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Clock Speed: 16
Embedded - Embedded - Microcontrollers - MSP430F2272IDAR -- 024454-MSP430F2272IDAR [MSP430F2272IDAR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 024454-MSP430F2272IDAR. Packaging: Reel - TR. Core Processor: MSP430. Number of I/O: 32. Program Memory Size: 32KB (32K x 8 + 256B). Program Memory Type: FLASH. Data Converters: A/D 12x10b. Categories: Integrated Circuits. Status: Active. [See More]

  • Operating Range: Military; Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Clock Speed: 16
Embedded - Embedded - Microcontrollers - MSP430F2272TDAR -- 1227358-MSP430F2272TDAR [MSP430F2272TDAR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227358-MSP430F2272TDAR. Series: MSP430F2xx. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 105 °C (TA). Core Processor: MSP430. Speed: 16MHz. Package: 38-TSSOP (0.240", 6.10mm Width). Core Size: 16-Bit. Connectivity:... [See More]

  • Operating Range: Military; Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
  • Clock Speed: 16
  • Data Bus: 16 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - MSP430F2274IDA -- 1227359-MSP430F2274IDA [MSP430F2274IDA from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227359-MSP430F2274IDA. Manufacturer Homepage: www.ti.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited. Application Field: Used in Sensing &... [See More]

  • Operating Range: Military; Used in Sensing & Instrumentation, RF Communications, Imaging, Video & Vision, Defence, Military & Aerospace, Medical
Microcontroller -- 8X305/X
from Lansdale Semiconductor, Inc.

These integrated circuits, which were originally manufactured by Signetics, fall under the broad category of Bipolar LSI. [See More]

  • Operating Range: Commercial; Military
  • Supply Voltage: 5.5
  • Life Cycle Stage: PhaseOut
  • I/O Ports: 28