PWM Channels Microcontrollers (MCU)
Last Updated: April 1, 2025
Description
PWM Channels Microcontrollers (MCUs) are specialized microcontrollers equipped with Pulse Width Modulation (PWM) capabilities. These microcontrollers are designed to generate PWM signals, which are used to control the width of pulses in a signal. This functionality is crucial for applications that require precise control over signal timing and modulation.
Working Principle
PWM involves generating a series of pulses at a fixed period and frequency, where the duty cycle defines the width of each pulse. The duty cycle can be varied to generate different waveforms, allowing for precise control over the output signal. This is particularly useful in applications where analog signal control is needed, as PWM can simulate varying levels of voltage by adjusting the time the signal stays in the high state. The PWM signal is typically generated using a timer subsystem within the microcontroller, which includes a counter that can be controlled by software to adjust the frequency and duty cycle of the PWM output.
Applications
PWM Channels MCUs are widely used in motor control applications, such as controlling the speed of brushed and brushless DC motors. For example, in brushless DC motors, PWM can be used to match the average voltage output to the motor's rated voltage by controlling the duty cycle. Additionally, PWM is used in digital-to-analog conversion, where it helps generate analog waveforms from digital signals, such as sine and DTMF waveforms.
Advantages over other Microcontrollers (MCU)
One significant advantage of PWM Channels MCUs is their ability to free up processor time by automatically generating PWM signals, as seen in the CCP and ECCP modules of PIC microcontrollers. This allows the processor to perform other tasks without being burdened by the need to manually generate PWM signals. Furthermore, PWM Channels MCUs can offer high-resolution PWM outputs, providing finer control over the duty cycle and resulting in more precise signal modulation.
Limitations
Some limitations of PWM Channels MCUs include the processing power required to generate software PWM, which can limit other applications running on the same MCU. Additionally, the PWM frequency range may be limited and require firmware changes to adjust. For example, the PIC16F72 has a limited PWM frequency range of 6 kHz to 10 kHz, with a resolution limited to 6 to 8 bits.
Considerations
When considering PWM Channels MCUs, it is important to evaluate the initial costs and operating expenses, as well as the durability and accuracy of the PWM outputs. The choice of microcontroller should also take into account the specific requirements of the application, such as the necessary PWM frequency range and resolution. Maintenance and replacement costs should be considered, especially in applications where the microcontroller is subject to high levels of wear and tear.
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Clock Speed: 60
- RAM: 72
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART
from Infineon Technologies AG
Applications. Bringing a whole new lifestyle and health experience to today ’s connected citizen. Cordless vacuum cleaners. Data center and AI data center solutions. Integrated and discrete solutions for Personal Care products [See More]
- Data Bus: 32 Bit
- RAM: 2
- Life Cycle Stage: active and preferred
- ROM Type: Flash
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Clock Speed: 150
- RAM: 136
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART; USB
from Infineon Technologies AG
CY8C4126LCE-HV403 is a part of the PSoC ™ 4 HV PA 144k series. CY8C4126LCE-HV403 is a 32-bit high-voltage microcontroller with a CPU of up to 24 MHz. It belongs to the PSoC ™ 4 HV PA 144k series, which is a fully integrated programmable embedded system for battery monitoring and... [See More]
- Data Bus: 32 Bit
- Package Type: Other; QFN-32 (002-29344)
- Life Cycle Stage: active and preferred
- Operating Temperature: -40 to 125
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Clock Speed: 150
- RAM: 136
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART; USB
from Infineon Technologies AG
A TRAVEO ™ Microcontroller designed for automotive body applications offering a frequency of 350 MHz, up to 845KB of Flash and a 320-BGA Package. Summary of Features. 350-MHz Arm ® Cortex ®-M7F Dual. 845KB code flash, 2564KB work flash. 1024 KB SRAM 2,7 to 5.5 Supply Voltage. HSM... [See More]
- Data Bus: 32 Bit
- RAM: 64
- Life Cycle Stage: active and preferred
- ROM Type: Flash
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Clock Speed: 75
- RAM: 136
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Clock Speed: 75
- RAM: 136
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Clock Speed: 150
- RAM: 232
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Clock Speed: 150
- RAM: 232
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Clock Speed: 150
- RAM: 232
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Clock Speed: 150
- RAM: 232
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
16/32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 105 [See More]
- Data Bus: 16 Bit; 32 Bit
- RAM: 512
- Clock Speed: 330
- ROM Type: Flash
from Texas Instruments
Enhanced Product Digital Signal Processors 100-LQFP -55 to 125 [See More]
- Clock Speed: 100
- RAM: 12
- Bits: 32 Bit
- Serial Interface: I²C; SPI
from Texas Instruments
Enhanced Product Digital Signal Processors 100-LQFP -55 to 125 [See More]
- Clock Speed: 100
- RAM: 36
- Bits: 32 Bit
- Serial Interface: I²C; SPI
from Texas Instruments
Military Digital Signal Processor 172-CFP -55 to 125 [See More]
- Clock Speed: 150
- RAM: 36
- Bits: 32 Bit
- Serial Interface: SPI
from Texas Instruments
Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125 [See More]
- Clock Speed: 150
- RAM: 36
- Bits: 32 Bit
- Serial Interface: SPI
from Texas Instruments
High Temperature Digital Signal Controller 172-CFP -55 to 220 [See More]
- Clock Speed: 150
- RAM: 36
- Bits: 32 Bit
- Serial Interface: SPI; UART
from Texas Instruments
Enhanced Product Digital Signal Controller 179-BGA MICROSTAR -40 to 85 [See More]
- Clock Speed: 150
- RAM: 68
- Bits: 32 Bit
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Enhanced Product Dsp Controllers 144-LQFP -55 to 125 [See More]
- Clock Speed: 40
- Serial Interface: SPI; UART
- RAM: 5
- I/O Ports: 41
from Texas Instruments
Military Digital Signal Processor 172-CFP [See More]
- Clock Speed: 150
- RAM: 36
- Bits: 32 Bit
- Serial Interface: SPI
from Texas Instruments
Tiva C Series Microcontroller 64-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Texas Instruments
Tiva C Series Microcontroller 64-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Texas Instruments
Tiva C Series Microcontroller 64-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Texas Instruments
Tiva C Series Microcontroller 100-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Texas Instruments
Tiva C Series Microcontroller 144-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Texas Instruments
Tiva C Series Microcontroller 64-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Texas Instruments
Tiva C Series Microcontroller 100-LQFP -40 to 85 [See More]
- Clock Speed: 80
- Serial Interface: I²C; UART
- RAM: 32
- Bits: Other; 12
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 19
from Progressive Automations
The LC-066 is a microcontroller board with a USB connection, a power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It offers unlimited control options for our linear actuator... [See More]
- Clock Speed: 16
- ROM: 1
- RAM: 2
- ROM Type: EEPROM
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 2 to 3.6
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Data Bus: 8 Bit
- Clock Speed: 25
- Life Cycle Stage: Saturation
- Interrupts: 20
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 19
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 2 to 3.6
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Data Bus: 8 Bit
- Clock Speed: 25
- Life Cycle Stage: Saturation
- Interrupts: 20
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 19
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 20
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 9
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 20
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 5
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 51 2V~3.6V CM3 72MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 20
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 5
from LCSC Electronics Technology (HK) Limited
256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 64
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 9
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 128
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 9
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 80 2V~3.6V CM3 96MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 128
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 9
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 112 2V~3.6V CM3 96MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 128
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Number: 9
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.7V~5.5V RISC-V 80MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 20
- Supply Voltage: 2.7 to 5.5
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 5
from LCSC Electronics Technology (HK) Limited
10KB 768Byte FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 0.7680
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 5
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 1.25
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 11
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 1.25
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 11
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 1.25
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 5
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 1.25
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 11
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 45 3.3V~5V 51Series 56MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 6.25
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV... [See More]
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Number: 11
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 3.3V~5V 51Series 56MHz SSOP-20-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 6.25
- Supply Voltage: 3.3 to 5
from Microchip Technology, Inc.
The high-performance, low-power Microchip 8-bit AVR RISC-basedmicrocontroller combines 128 KB ISP flash memory, 4KB EEPROM, 4KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, CAN controller (V2.0A/V2.0B compliant), real time counter, four flexible timer/counters with... [See More]
- RAM: 0.0040
- ROM Type: Flash
- ROM: 128
- Package Type: Other; ['TQFP', 'VQFN']
from LCSC Electronics Technology (HK) Limited
250KB 32KB FLASH 40 2.1V~3.6V CM0 40MHz QFN-48-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- RAM: 32
- Supply Voltage: 2.1 to 3.6
- ROM Type: Flash
- Serial Interface: SPI; UART; USART
from Microchip Technology, Inc.
The high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 128KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, CAN controller (V2.0A/V2.0B compliant), real time counter, four... [See More]
- RAM: 0.0020
- ROM Type: Flash
- ROM: 32
- Package Type: Other; ['TQFP', 'VQFN']
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 23 1.8V~3.6V ARM-MSeries 72MHz QFN-28-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 1.8 to 3.6
from Microchip Technology, Inc.
The high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 128KB ISP flash memory with read-while-write capabilities, 2KB EEPROM, 4KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, CAN controller (V2.0A/V2.0B compliant), real time counter, four... [See More]
- RAM: 0.0040
- ROM Type: Flash
- ROM: 64
- Package Type: Other; ['TQFP', 'QFN', 'VQFN']
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 20
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 8KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512-Byte SRAM, 53 general purpose I/O lines, 32 general purpose working registers, 2... [See More]
- ROM: 8
- Package Type: SOIC; Other; ['VQFN', 'SOIC']
- ROM Type: Flash
- Pin Count: 24
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 20
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage controller... [See More]
- RAM: 1.00E-3
- ROM Type: Flash
- ROM: 16
- Package Type: SOIC; Other; ['VQFN', 'SOIC']
from LCSC Electronics Technology (HK) Limited
256KB 96KB FLASH 80 2.6V~3.6V CM3 108MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit
- ROM Type: Flash
- RAM: 96
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power... [See More]
- RAM: 1.00E-3
- ROM Type: Flash
- ROM: 16
- Package Type: SOIC; Other; ['SOIC']
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 39 2.6V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
Specially designed for lamp ballast and motor control applications,the 8-bit AVR microcontroller is based on the Microchip AVR enhanced RISC architecture. The device features 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 7-channel advanced PWM, 8-channel 8-bit ADC, a 10-bit... [See More]
- ROM: 8
- Package Type: SOIC; Other; ['SOIC']
- ROM Type: Flash
- Pin Count: 24
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 15 2.6V~3.6V CM3 72MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power... [See More]
- RAM: 1.00E-3
- ROM Type: Flash
- ROM: 16
- Package Type: Other; ['VQFN']
from LCSC Electronics Technology (HK) Limited
32KB 4KB FLASH 23 2.6V~3.6V CM3 72MHz QFN-28-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.6 to 3.6