SOP Microcontrollers (MCU)
Last Updated: April 1, 2025
Description
SOP Microcontrollers (MCUs) are integrated circuits that combine a processor, memory, and input/output (I/O) peripherals on a single chip. They are designed to execute specific tasks by running a program stored in their memory. These microcontrollers are often embedded in various devices to control their functions and operations, providing a compact and efficient solution for managing electronic systems.
Working Principle
SOP Microcontrollers operate by executing a program stored in their read-only memory (ROM). The central processing unit (CPU) within the microcontroller processes instructions and performs calculations. The microcontroller also includes random access memory (RAM) for temporary data storage and input/output ports for interfacing with other devices. An internal clock oscillator provides the timing necessary for synchronizing operations. These components work together to allow the microcontroller to perform dedicated tasks efficiently, making them useful for controlling and automating processes in various applications.
Applications
Microcontrollers are used in a wide range of applications. For example, they are found in consumer electronics such as mobile phones and digital cameras, where they manage functions like user interface and power management. In automotive electronics, microcontrollers control engine functions and safety systems. They are also used in industrial automation for controlling machinery and processes, as well as in home appliances like washing machines and microwaves to manage operations and user interactions.
Advantages over other Microcontrollers
SOP Microcontrollers offer several advantages over other types of microcontrollers. They integrate multiple functions on a single chip, reducing the need for additional components and simplifying the design of electronic systems. This integration leads to cost savings and increased reliability. Additionally, SOP Microcontrollers are designed for low power consumption, making them ideal for battery-powered devices. Their compact size allows for use in space-constrained applications, and they often include advanced features such as on-board debugging and support for real-time operating systems (RTOSs).
Limitations
Despite their advantages, SOP Microcontrollers have limitations. They may have limited processing power compared to more complex microprocessors, which can restrict their use in applications requiring high computational capabilities. The integration of components on a single chip can also limit the flexibility to upgrade or replace individual parts. Furthermore, the memory capacity of SOP Microcontrollers may be insufficient for applications requiring large amounts of data storage or complex software.
Considerations
When selecting SOP Microcontrollers, several factors should be considered. Initial costs can vary depending on the complexity and features of the microcontroller. Operating expenses are generally low due to their energy-efficient design. Durability is typically high, but environmental factors such as temperature extremes can affect performance. Accuracy depends on the specific application and the precision of the microcontroller's components. Replacement and maintenance costs are usually minimal, but the integrated nature of SOP Microcontrollers means that a failure may require replacing the entire unit rather than individual components.
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1001 CPU, 1MHz, CMOS, PDSO8 [See More]
- Package Type: SOP; Other; SOP8
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: EEPROM
from DigiKey
740 740/38000 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) QzROM 36-SSOP [See More]
- Package Type: SOP; Other; "36-SOP (0.330"", 8.40mm Width)"
- Clock Speed: 8
- Data Bus: 8 Bit
- RAM: 0.3840
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 129528-AT97SC3204-U1A190. Packaging: Bulk. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Obsolete(EOL)
- Supply Voltage: 3 to 3.6
from RS Components, Ltd.
Mixed Signal MCU MSP430 16K Flash TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; Tssop
- ROM: 16
- Data Bus: 16 Bit; 16bit
- Pin Count: 20
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1001 CPU, 1MHz, CMOS, PDSO8 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP8
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: EEPROM
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1019908-AT97SC3204-X1A190-1. Packaging: Tube/Rail. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Obsolete(EOL)
- Supply Voltage: 3 to 3.6
from RS Components, Ltd.
PIC16F18344 MCU 32MHz 7KB Flash SSOP20 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 4.1
- Data Bus: 8 Bit; 8bit
- ROM: 7
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1202 CPU, 1MHz, CMOS, PDSO14 [See More]
- Package Type: SOP; Other; SOP14
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: EEPROM
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 199463-AT97SC3204-X1A190-1. Packaging: Tube/Rail. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Obsolete(EOL)
- Supply Voltage: 3 to 3.6
from RS Components, Ltd.
MCU 8-bit ATtiny AVR RISC 4KB Flash [See More]
- Package Type: SOP; SSOP; TSSOP; Other; Tssop
- ROM: 4
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Rochester Electronics
Microcontroller, 8-Bit, ACE1502 CPU, EEPROM, CMOS, PDSO14 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP14
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: EEPROM
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 079126-AT97SC3204-X2A16-00. Packaging: Reel - TR. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.6
from RS Components, Ltd.
MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- Pin Count: 28
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
Bus Driver, S Series, 1-Func, 8-Bit, True Output, TTL, PDSO24 [See More]
- Package Type: SOP; Other; SOP24
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 912016-AT97SC3204-X2A1A-20. Series: CryptoController ™. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Program Memory... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- Operating Temperature: 0 to 70
- ROM Type: EEPROM; EEPROM
from RS Components, Ltd.
MCU,PIC24,16MIPS,32K Flash,SSOP20 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 2.05
- Data Bus: 16 Bit; 16bit
- ROM: 32
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 8051 CPU, 12MHz, CMOS, PDSO20 [See More]
- Package Type: SOP; Other; SOP20
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862226-AT97SC3204T-U2A1B-10. Series: CryptoController ™. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Program Memory... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- Operating Temperature: -40 to 85
- ROM Type: EEPROM; EEPROM
from RS Components, Ltd.
MCU,PIC 8-bit,3KB Flash 64 RAM,SSOP 28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- Pin Count: 28
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PDSO28 [See More]
- Package Type: SOP; Other; SOP28
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 221579-AT97SC3204. Packaging: Tube/Rail. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.6
from RS Components, Ltd.
8-Pin MCU Hi-Precision 16-Bit PWM MSOP8 [See More]
- Package Type: SOP; Other; Msop
- Pin Count: 8
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PDSO16 [See More]
- Package Type: SOP; Other; SOP16
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 912018-AT97SC3205-X3A12-20. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- ROM Type: EEPROM; EEPROM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
PIC,64KB Flash,25 I/O,8-bit,nanoWatt [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 3.94
- Data Bus: 8 Bit; 8bit
- ROM: 64
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 8051 CPU [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP20
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862230-AT97SC3205-X3A15-ABF. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- ROM Type: EEPROM; EEPROM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
PIC,32KB Flash,25 I/O,8-bit,nanoWatt [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 1.54
- Data Bus: 8 Bit; 8bit
- ROM: 32
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDSO32 [See More]
- Package Type: SOP; Other; SOP32
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862229-AT97SC3205T-U3A13-10. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- ROM Type: EEPROM; EEPROM
- Operating Temperature: -40 to 85
from RS Components, Ltd.
MCU 3K Flash 72B RAM 20 I/O SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- Pin Count: 28
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 4MHz, CMOS, PDSO28 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP28
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 912017-AT97SC3205T-X3A14-10. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- ROM Type: EEPROM; EEPROM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
MCU 3.5K Flash 128B RAM 11 I/O TSSOP14 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; Tssop
- Pin Count: 14
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO44 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP44
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050687-CY7C63101A-QC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (4 kB). Controller Series: CY7C631xx. Categories: Integrated... [See More]
- Package Type: SOP; Other; 24-QSOP
- RAM: 4
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (4 kB)
from RS Components, Ltd.
MCU 8K Flash 256 EEPROM 256 RAM SSOP20 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- ROM: 8
- Data Bus: 8 Bit; 8bit
- Pin Count: 20
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS, PDSO6 [See More]
- Package Type: SOP; Other; TSOP6
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000411-CY7C63413-PVC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 32. Program Memory Type: OTP (8 kB). Controller Series: CY7C634xx. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 48-SSOP
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from RS Components, Ltd.
MCU,PIC12F1501,20MHz,1.75K Flash,MSOP8 [See More]
- Package Type: SOP; Other; Msop
- Pin Count: 8
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
Microcontroller IC [See More]
- Package Type: SOP; Other; TSOP2-32
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000412-CY7C63413C-PVXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 32. Program Memory Type: OTP (8 kB). Controller Series: CY7C634xx. Family Name: CY7C63413. [See More]
- Package Type: SOP; SSOP; Other; 48-SSOP
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- RAM: 8
from RS Components, Ltd.
8Bit Analog Flash Microcontroller SSOP20 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- Pin Count: 20
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
CG7679AA - Microcontroller IC [See More]
- Package Type: SOP; Other; STSOP32
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080237-CY7C63743C-QXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Categories: Integrated... [See More]
- Package Type: SOP; Other; 24-QSOP
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: OTP; OTP (8 kB)
from RS Components, Ltd.
8-Bit Intel. Analog 7K Flash MCU SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- ROM: 7
- Data Bus: 8 Bit; 8bit
- Pin Count: 28
from Rochester Electronics
Microcontroller IC [See More]
- Package Type: SOP; Other; TSOP II-44
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203179-CY7C64113-PVC. Packaging: Tube/Rail. Core Processor: M8C. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 36. Program Memory Type: OTP (8 kB). Controller Series: CY7C641xx. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 48-SSOP
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from RS Components, Ltd.
8-Bit Intel. Analog 14K Flash MCU SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 1.02
- Data Bus: 8 Bit; 8bit
- Pin Count: 28
from Rochester Electronics
CIC61508 -Companion Safety Monitor Chip [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP38
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000435-CY7C66113C-PVXC. Packaging: Tube/Rail. Core Processor: M8. Applications: USB Hub/Microcontroller. Mounting: SMD (SMT). Number of I/O: 31. Program Memory Type: OTP (8 kB). Controller Series: USB Hub. Family Name: CY7C66013C. [See More]
- Package Type: SOP; SSOP; Other; 56-SSOP
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: OTP; OTP (8 kB)
from RS Components, Ltd.
MCU 16-Bit 128K Crypto ISO7816 USB SSOP [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 8
- Data Bus: 16 Bit; 16bit
- ROM: 128
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, PDSO48 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP48
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080252-CY7C68013-56PVC. Packaging: Tube/Rail. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 24. Program Memory Type: ROMless. Controller Series: CY7C680xx. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 56-SSOP
- RAM: 16
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: ROMLess; ROMless
from RS Components, Ltd.
MCU PIC16 14KB 8-bit Flash 20-pin SSOP [See More]
- Package Type: SOP; SSOP; Other; Ssop
- Pin Count: 20
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, COP800 CPU, 20MHz, CMOS, PDSO56 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP56
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203184-CY7C68013-56PVXC. Packaging: Tube/Rail. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 24. Program Memory Type: ROMless. Controller Series: CY7C680xx. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 56-SSOP
- RAM: 16
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: ROMLess; ROMless
from RS Components, Ltd.
32-Bit MCU 16K Flash USB2.0 CAN TSSOP20 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; Tssop
- RAM: 6
- Data Bus: 32 Bit; 32bit
- ROM: 16
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO28 [See More]
- Package Type: SOP; SSOP; Other; SSOP28
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 013526-CY7C68013A-56PVXC. Packaging: Tube/Rail. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 24. Program Memory Type: ROMless. Controller Series: CY7C680xx. Family Name:... [See More]
- Package Type: SOP; SSOP; Other; 56-SSOP
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: ROMLess; ROMless
from RS Components, Ltd.
MCU 7 KB Flash, 256 RAM, 12 I/O [See More]
- Package Type: SOP; SSOP; TSSOP; Other; Tssop
- Pin Count: 14
- Data Bus: 8 Bit; 8bit
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO48 [See More]
- Package Type: SOP; SSOP; Other; SSOP48
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080255-CY7C68013A-56PVXI. Packaging: Tube/Rail. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 24. Program Memory Type: ROMless. Controller Series: CY7C680xx. Family Name:... [See More]
- Package Type: SOP; SSOP; Other; 56-SSOP
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: ROMLess; ROMless
from RS Components, Ltd.
MCU 8-Bit PIC16 28KB Flash 2.5V SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 1.02
- Data Bus: 8 Bit; 8bit
- Pin Count: 28
from Rochester Electronics
Microcontroller, 8-Bit, FLASH, 24MHz, CMOS, PDSO24 [See More]
- Package Type: SOP; SSOP; Other; SSOP24
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080266-CY8C20536A-24PVXIT. Packaging: Reel - TR. Core Processor: M8C. Applications: Capacitive Sensing. Mounting: SMD (SMT). Number of I/O: 36. Program Memory Type: FLASH (8 kB). Controller Series: CY8C20xx6A. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 48-SSOP
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (8 kB)
from RS Components, Ltd.
MCU 8-Bit 32K Flash 12-bit ADC SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 2.05
- Data Bus: 8 Bit; 8bit
- ROM: 32
from Rochester Electronics
CY7C64215 - USB Full-Speed Peripherals [See More]
- Package Type: SOP; SSOP; Other; PG-SSOP-28
- Serial Interface: USB
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 128860-CY8C20546-24PVXI. Packaging: Tube/Rail. Core Processor: M8C. Applications: Capacitive Sensing. Mounting: SMD (SMT). Number of I/O: 36. Program Memory Type: FLASH (16 kB). Controller Series: CY8C20xx6. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 48-SSOP
- RAM: 16
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: Flash; FLASH (16 kB)
from RS Components, Ltd.
MCU 8-Bit 32K Flash 12-bit ADC SSOP28 [See More]
- Package Type: SOP; SSOP; Other; Ssop
- RAM: 2.05
- Data Bus: 8 Bit; 8bit
- ROM: 32
from Rochester Electronics
Microcontroller [See More]
- Package Type: SOP; SSOP; Other; SSOP56
- Life Cycle Stage: Obsolete
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050709-CY8C20546A-24PVXIT. Packaging: Reel - TR. Core Processor: M8C. Applications: Capacitive Sensing. Mounting: SMD (SMT). Number of I/O: 36. Program Memory Type: FLASH (16 kB). Controller Series: CY8C20xx6A. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; Other; 48-SSOP
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (16 kB)
from RS Components, Ltd.
MCU 8-bit MCU 4 Kbytes Flash, LIN [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP
- ROM: 4
- Data Bus: 8 Bit; 8bit
- Pin Count: 20
from Rochester Electronics
Multifunction Peripheral, CMOS, PDSO20 [See More]
- Package Type: SOP; SSOP; Other; PG-SSOP-2
- Life Cycle Stage: Active
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 931999-RFPIC12F675FT-I/SS. Series: PIC ®. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: PIC. Package: Reel - TR. Package: 20-SSOP (0.209", 5.30mm Width). Mounting: Surface Mount. Number of I/O: 6. Program... [See More]
- Package Type: SOP; SSOP; Other; 20-SSOP
- ROM Type: Flash; FLASH (1.75kB)
- RAM: 1.75
- I/O Ports: 6
from RS Components, Ltd.
MCU 8-bit MCU 4 Kbytes Flash, LIN [See More]
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP
- ROM: 4
- Data Bus: 8 Bit; 8bit
- Pin Count: 20
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 1KB EEPROM 8TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 4
from Quarktwin Technology Ltd.
IC TXRX POWER LINE 38TSSOP [See More]
- Package Type: SOP; Other; 38-TFSOP (0.173\", 4.40mm Width)
- RAM: 2
- Life Cycle Stage: Active
- Supply Voltage: 4.75 to 5.25
from LCSC Electronics Technology (HK) Limited
SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Acme Chip Technology Co., Limited
IC MCU 8BIT 32KB FLASH 14TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 1KB EEPROM 8TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 4
from Quarktwin Technology Ltd.
IC CRYPTO TPM LPC 28TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 3.3
- Life Cycle Stage: Removed; Obsolete
- Serial Interface: LPC
from LCSC Electronics Technology (HK) Limited
SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Acme Chip Technology Co., Limited
IC MCU 8BIT 32KB FLASH 20SSOP [See More]
- Package Type: SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLSH RAM 24SSOP [See More]
- Package Type: SOP; Other; 24-SSOP (0.209\", 5.30mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
IC CRYPTO TPM LPC 28TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.240\", 6.10mm Width)
- Supply Voltage: 3.3
- Life Cycle Stage: Removed; Obsolete
- Serial Interface: LPC
from LCSC Electronics Technology (HK) Limited
4KB 1.8V~5.5V AVR 256Byte 20MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- ROM Type: EEPROM; Flash
- RAM: 0.2560
- Supply Voltage: 1.8 to 5.5
from Acme Chip Technology Co., Limited
16KB RWW,2KB RAM,20MHZ,12-BIT AD [See More]
- Package Type: SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 2KB FLASH 14TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
IC MCU FLASH 4K TX 315MHZ 24SSOP [See More]
- Package Type: SOP; SSOP; Other; 24-LSSOP (0.173\", 4.40mm Width)
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 1.8 to 4
from LCSC Electronics Technology (HK) Limited
SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Acme Chip Technology Co., Limited
MICROCONTROLLER, 8 BIT, FLASH, H [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 8
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 2KB FLASH 16TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
IC MCU 4K LS USB MCU 24-QSOP [See More]
- Package Type: SOP; SSOP; Other; 24-SSOP (0.154\", 3.90mm Width)
- RAM: 0.1280
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.25
from LCSC Electronics Technology (HK) Limited
10KB 768Byte FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.7680
- Bits: 16 Bit
- ROM Type: Flash
from Acme Chip Technology Co., Limited
MICROCONTROLLER, 8-BIT, HC08/S08 [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 40
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 4KB FLASH 20TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
IC MCU 8K USB LS PERIPH 48SSOP [See More]
- Package Type: SOP; SSOP; Other; 48-BSSOP (0.295\", 7.50mm Width)
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.5
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Acme Chip Technology Co., Limited
IC MCU 16BIT 16KB FLASH 20TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Clock Speed: 32
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 28TSOP [See More]
- Package Type: SOP; TSSOP; Other; 28-TSSOP (0.465\", 11.80mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 4
from Quarktwin Technology Ltd.
IC CTLR USB FS 28SSOP [See More]
- Package Type: SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width)
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Acme Chip Technology Co., Limited
IC MCU 16BIT 48KB FLASH 30LSSOP [See More]
- Package Type: SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Clock Speed: 32
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 28TSOP [See More]
- Package Type: SOP; TSSOP; Other; 28-TSSOP (0.465\", 11.80mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 4
from Quarktwin Technology Ltd.
IC CNTRLR USB FS 28SSOP [See More]
- Package Type: SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width)
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
1KB 1.9V~5.5V RISC 64Byte 16MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.0640
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Acme Chip Technology Co., Limited
IC MCU 16BIT 4KB FLASH 20TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Clock Speed: 20
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 44TSSOP [See More]
- Package Type: SOP; Other; 44-TFSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
IC MCU USB EZ FX1 16KB 56-SSOP [See More]
- Package Type: SOP; SSOP; Other; 56-BSSOP (0.295\", 7.50mm Width)
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3.15 to 3.45
from LCSC Electronics Technology (HK) Limited
2KB 1.9V~5.5V RISC 128Byte 16MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.1280
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Acme Chip Technology Co., Limited
RL78/G15 ROM:8KB, 20PIN LSSOP [See More]
- Package Type: SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Clock Speed: 16
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 32KB FLASH 28SSOP [See More]
- Package Type: SOP; Other; 28-SSOP (0.209\", 5.30mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Life Cycle Stage: Active
from LCSC Electronics Technology (HK) Limited
2KB RISC 128Byte 16MHz FLASH 6 SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.1280
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Acme Chip Technology Co., Limited
16-BIT FLASH RISC MCU [See More]
- Package Type: SOP; Other; 38-TFSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 32 Bit
- Clock Speed: 66
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 32KB FLASH 44TSSOP [See More]
- Package Type: SOP; Other; 44-TFSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 8
from Quarktwin Technology Ltd.
IC, INDUCTIVE SENSOR [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
- Serial Interface: Analog, PWM
- Life Cycle Stage: Active
- Operating Temperature: -40 to 125
from LCSC Electronics Technology (HK) Limited
3KB 1.9V~5.5V RISC 256Byte 16MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.2560
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 20TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 12
from Quarktwin Technology Ltd.
IC INDUCTIVE POSITION SENSOR [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 4 to 6
- Life Cycle Stage: Active
- Serial Interface: Analog, PWM
from LCSC Electronics Technology (HK) Limited
4KB 512Byte FLASH 12 1.9V~5.5V RISC 16MHz SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.5120
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 20TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 16
from Quarktwin Technology Ltd.
Hot Swap Controller 1 Channel CompactPCI ™ 24-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 3.1 to 12.6
- Life Cycle Stage: Active
- Supply Current: 2.2
from LCSC Electronics Technology (HK) Limited
SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 2KB FLASH 14TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 12
from Quarktwin Technology Ltd.
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 85
- Life Cycle Stage: Active
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 1.9V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 4KB FLASH 8TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
IC QUAD HALF BRDG TRPL SW 54SOIC [See More]
- Package Type: SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 9 to 16
from LCSC Electronics Technology (HK) Limited
1KB 64Byte FLASH 2.2V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- ROM Type: Flash
- RAM: 0.0640
- Supply Voltage: 2.2 to 5.5
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 20TSSOP [See More]
- Package Type: SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
MICROCONTROLLER, 8-BIT, HC08/S08 [See More]
- Package Type: SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 9 to 16
from LCSC Electronics Technology (HK) Limited
2KB 96Byte FLASH 2.2V~5.5V RISC SOP-16-150mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- ROM Type: Flash
- RAM: 0.0960
- Supply Voltage: 2.2 to 5.5
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 24QSOP [See More]
- Package Type: SOP; Other; 24-SSOP (0.154\", 3.90mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
IC QUAD HALF BRDG TRPL SW 54SOIC [See More]
- Package Type: SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 9 to 16
from LCSC Electronics Technology (HK) Limited
2KB 128Byte FLASH 2.2V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- ROM Type: Flash
- RAM: 0.1280
- Supply Voltage: 2.2 to 5.5
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 24SSOP [See More]
- Package Type: SOP; Other; 24-SSOP (0.154\", 3.90mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
MICROCONTROLLER, 8 BIT, HC08/S08 [See More]
- Package Type: SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad
- RAM: 0.5120
- Life Cycle Stage: Active
- Supply Voltage: 9 to 16
from LCSC Electronics Technology (HK) Limited
4KB 192Byte FLASH 18 2.2V~5.5V RISC SOP-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- ROM Type: Flash
- RAM: 0.1920
- Supply Voltage: 2.2 to 5.5
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 24QSOP [See More]
- Package Type: SOP; Other; 24-SSOP (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
IC TRPL SWITCH MCU/LIN 54-SOIC [See More]
- Package Type: SOP; SSOP; Other; 54-BSSOP (0.295\", 7.50mm Width)
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 5.5 to 18
from LCSC Electronics Technology (HK) Limited
48Byte SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.0480
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 4KB FLASH 24SSOP [See More]
- Package Type: SOP; Other; 24-SSOP (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
IC MCU 1KX14 RF FSK/ASK 20SSOP [See More]
- Package Type: SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
- RAM: 0.0640
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2 to 5.5
from LCSC Electronics Technology (HK) Limited
128Byte SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.1280
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 2KB FLASH 24SSOP [See More]
- Package Type: SOP; Other; 24-SSOP (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
TPM [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 1.62 to 3.6
- Life Cycle Stage: Declining; Not For New Designs
- Serial Interface: I²C; I²C
from LCSC Electronics Technology (HK) Limited
128Byte SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.1280
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 1.5KB OTP 10MSOP [See More]
- Package Type: SOP; Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
TPM [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Active
- Serial Interface: LPC
from LCSC Electronics Technology (HK) Limited
SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 32KB FLASH 48TSSOP [See More]
- Package Type: SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 8 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
IC MCU SLAVE DISEQC 20TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- Supply Voltage: 2.95 to 5.5
- Life Cycle Stage: Active
- Serial Interface: I²C; DiSEqC, I²C
from LCSC Electronics Technology (HK) Limited
SOP-16-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 48TSSOP [See More]
- Package Type: SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 10
from Quarktwin Technology Ltd.
IC MCU 2KB FLASH 20-SSOP [See More]
- Package Type: SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
- RAM: 0.2560
- Life Cycle Stage: Active
- Supply Voltage: 2.7 to 3.6
from LCSC Electronics Technology (HK) Limited
SOP-8B Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 32KB FLASH 56TSSOP [See More]
- Package Type: SOP; Other; 56-TFSOP (0.240\", 6.10mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 20
from Quarktwin Technology Ltd.
ACE1001 - Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from LCSC Electronics Technology (HK) Limited
2KB 128Byte FLASH 2V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOP
- RAM: 0.1280
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash