UART Microcontrollers (MCU)
Last Updated: January 31, 2025
Description
UART Microcontrollers (MCUs) are specialized integrated circuits that facilitate serial communication between devices. They are designed to handle the Universal Asynchronous Receiver-Transmitter (UART) protocol, which is a hardware communication protocol that enables the exchange of data between two devices over a serial port. These microcontrollers manage the conversion of parallel data from the CPU into serial form for transmission and vice versa for reception.
Working Principle
UART Microcontrollers operate by using a pair of wires for transmitting and receiving data. The UART protocol is asynchronous, meaning it does not require a clock signal to synchronize the data transmission between devices. Instead, it uses start and stop bits to signify the beginning and end of a data packet, allowing devices to communicate without being perfectly synchronized. This makes UART MCUs particularly useful for simple, low-speed, and long-distance communication where precise timing is not critical.
Applications
UART Microcontrollers are widely used in various applications where serial communication is required. For example, they are commonly found in GPS modules, Bluetooth modules, and GSM/GPRS modules, where they facilitate communication between the module and the host device. They are also used in embedded systems for debugging purposes, allowing developers to send and receive data to and from the system for testing and troubleshooting.
Advantages over other Microcontrollers
One of the key advantages of UART Microcontrollers is their simplicity and ease of use. Unlike other communication protocols that require complex setup and configuration, UART is straightforward and requires minimal hardware resources. This makes UART MCUs ideal for applications where simplicity and cost-effectiveness are priorities. Additionally, because UART does not require a clock signal, it can be used over longer distances compared to synchronous communication protocols.
Limitations
Despite their advantages, UART Microcontrollers have some limitations. The asynchronous nature of UART means that it is not suitable for high-speed communication, as the lack of a clock signal can lead to timing errors at higher data rates. Additionally, UART is typically limited to point-to-point communication, meaning it cannot easily support multi-device networks without additional hardware or software complexity.
Considerations
When selecting a UART Microcontroller, several factors should be considered. Initial costs can vary depending on the specific features and capabilities of the MCU, such as the number of UART channels and the supported data rates. Operating expenses are generally low, as UART MCUs are energy-efficient and require minimal additional components. Durability and accuracy are typically high, but the lack of error-checking mechanisms in the UART protocol means that additional software may be needed to ensure data integrity. Replacement and maintenance costs are usually minimal, as UART MCUs are widely available and easy to replace if necessary.
from DigiKey
IC TXRX POWER LINE 38TSSOP [See More]
- Serial Interface: SPI; UART
- ROM Type: EPROM; EEPROM
- RAM: 2
- Supply Voltage: 4.75 to 5.25
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from Win Source Electronics
Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1189741-R5F21366CNFA#V0. Frequency: 20 MHz. Memory Type: FLASH. Memory Size: 32 kB. Interface: I2C, LIN, UART, USART. Peripherals: POR, PWM, Voltage Detect,... [See More]
- Serial Interface: I²C; UART; USART; I2C, LIN, UART, USART
- Number: 8
- Data Bus: 16 Bit
- RAM: 0.0025
from Infineon Technologies AG
Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAF-XC161CS-32F40F BB-A [See More]
- Serial Interface: CAN; SPI; UART; UART ; SPI ; I²C ; CAN
- Life Cycle Stage: discontinued
- Data Bus: 16 Bit; 32 Bit
- RAM: 12
from RS Components, Ltd.
CAN PLCC44-STICK INDUST Bootloader UART [See More]
- Serial Interface: UART
- ROM: 32
- Data Bus: 8 Bit; 8bit
- Package Type: PLCC; Other; Plcc
from Rochester Electronics
PXAG30 - XA 16-bit microcontroller family 512B RAM, watchdog, 2 UART [See More]
- Serial Interface: UART
- Life Cycle Stage: Rochester Obsolete
- Data Bus: 16 Bit
- Package Type: PLCC; Other; PLCC
from DigiKey
CEC1702 CRYPTO EMBEDDED CONTROLL [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 480
- Package Type: Other; 84-WFBGA
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 729602-ASC8850AETK. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Family... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
CAN PLCC44-STICK INDUST Bootloader UART [See More]
- Serial Interface: UART
- ROM: 32
- Data Bus: 8 Bit; 8bit
- Package Type: PLCC; Other; Plcc
from Rochester Electronics
PXAG30 - XA 16-bit microcontroller family 512B RAM, watchdog, 2 UART [See More]
- Serial Interface: UART
- Life Cycle Stage: Rochester Obsolete
- Data Bus: 16 Bit
- Package Type: QFP; Other; LQFP44
from DigiKey
CRYPTO EMBEDDED CONTROLLER 256 K [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 84-WFBGA
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768851-ASC8850ET,557. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Part... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
512KB Flash, 64KB RAM, I2S, CTMU, UART, [See More]
- Serial Interface: UART
- ROM: 512
- Data Bus: 32 Bit; 32bit
- Package Type: QFP; TQFP; Other; TQFP
from Rochester Electronics
ARM7TDMI 32-bit MCU with Flash, 3x CAN, 4 UARTs, 20 timers, ADC, 12 comm. Interfaces [See More]
- Serial Interface: CAN; UART
- Life Cycle Stage: Obsolete
- Data Bus: 32 Bit
- ROM Type: Flash
from DigiKey
CRYPTO EC WITH SUPPORT FOR ONE A [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 3.13 to 3.46
- RAM: 384
- Package Type: Other; 64-VFBGA
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768852-ASC8850ET/M2,551. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Part... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
512KB Flash, 64KB RAM, I2S, CTMU, UART, [See More]
- Serial Interface: UART
- ROM: 512
- Data Bus: 32 Bit; 32bit
- Package Type: QFP; TQFP; Other; TQFP
from DigiKey
EMBEDDED CONTROLLER, 416KB SRAM, [See More]
- Serial Interface: SPI; UART
- ROM Type: OTP
- RAM: 416
- Supply Voltage: 3.13 to 3.46
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768853-ASC8851AETE. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Family... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
256KB Flash, 32KB RAM, I2S, CTMU, UART, [See More]
- Serial Interface: UART
- ROM: 256
- Data Bus: 32 Bit; 32bit
- Package Type: QFP; TQFP; Other; TQFP
from DigiKey
EMBEDDED CONTROLLER, 256KB TOTAL [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 82-WFBGA
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 771720-CP3CN17K38/NOPB. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 48-VFLGA, CSP. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 2.75... [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- ROM Type: Flash; FLASH (256 kB)
- RAM: 256
- Supply Voltage: 2.25 to 2.75
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
256KB Flash, 32KB RAM, I2S, CTMU, UART, [See More]
- Serial Interface: UART
- ROM: 256
- Data Bus: 32 Bit; 32bit
- Package Type: QFP; TQFP; Other; TQFP
from DigiKey
EMBEDDED CTLR 256KB SRAM [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 144-WFBGA
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 4
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 808225-CP3SP33SMR/NOPB. Packaging: Tray. Mounting Style: SMD. Core Processor: CR16C. Applications: Connectivity Processor. Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG. Number of I/O: 36. [See More]
- Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
- ROM Type: External Program Memory
- RAM: 44
- Supply Voltage: 3 to 3.3
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
512KB Flash, 64KB RAM, I2S, CTMU, UART, [See More]
- Serial Interface: UART
- ROM: 512
- Data Bus: 32 Bit; 32bit
- Package Type: Other; QFN
from DigiKey
EMBEDDED CONTROLLER, 256KB SRAM [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 128-WFBGA
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1162759-CP3SP33SMS/NOPB. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 224-LFBGA. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.3 V. Interface:... [See More]
- Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
- ROM Type: External Program Memory
- RAM: 44
- Supply Voltage: 3 to 3.3
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from RS Components, Ltd.
512KB Flash, 64KB RAM, I2S, CTMU, UART, [See More]
- Serial Interface: UART
- ROM: 512
- Data Bus: 32 Bit; 32bit
- Package Type: Other; QFN
from DigiKey
EMBEDDED CONTROLLER 416KB SRAM [See More]
- Serial Interface: SPI; UART
- ROM Type: OTP
- RAM: 416
- Supply Voltage: 1.71 to 3.46
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 64-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 4
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165890-CY8CLED04-68LTXI. Series: EZ-Color CY8CLED. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 68-VFQFN Exposed Pad. Applications: HB LED Controller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 3 to 5.25
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from DigiKey
LPC IO WITH 8042 KBC, RESET GENE [See More]
- Serial Interface: UART
- Package Type: Other; 100-WFBGA
- RAM: 0.2560
- Operating Range: I/O Controller
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 60
- RAM: 72
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165891-CY8CLED04G01-56LTXI. Series: PowerPSoC CY8CLED. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 56-VFQFN Exposed Pad. Applications: Intelligent LED Driver. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; DALI, DMX512, I2C, IrDA, SPI, UART/USART
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 4.75 to 5.25
from Infineon Technologies AG
The XMC4300 devices are members of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The XMC4300 combines the extended functionality and performance of the ARM Cortex-M4 core with powerful on-chip peripheral subsystems and on-chip memory units. The XMC4300 family of... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 128
from DigiKey
IC GRAPHICS CTLR GOLDELOX 28QFN [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 0.5100
- Supply Voltage: 3 to 3.6
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772194-CY8CLED16-28PVXI. Series: EZ-Color CY8CLED. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 28-SSOP (0.209", 5.30mm Width). Applications: HB LED Controller. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, SPI, UART/USART
- RAM: 32
- Data Bus: 8 Bit
- ROM Type: Flash; FLASH (32 kB)
from Infineon Technologies AG
XMC4400 combines Infineon's leading-edge peripheral set with an industry-standard ARM ® Cortex ™-M4. As one of its key features it offers a high-resolution PWM unit with a tiny resolution of 150ps. This unique peripheral makes it especially suitable for digital power conversion in... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 32 Bit
- RAM: 80
from DigiKey
EMBEDDED GRAPHICS CONTROLLER [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 14
- Supply Voltage: 3 to 3.6
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165892-CY8CLED16-48LTXI. Series: EZ-Color CY8CLED. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: HB LED Controller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, SPI, UART/USART
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 3 to 5.25
from Infineon Technologies AG
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 75
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165893-CY8CLED16-48LTXIT. Series: EZ-Color CY8CLED. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: HB LED Controller. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, SPI, UART/USART
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 3 to 5.25
from Infineon Technologies AG
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 75
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165894-CY8CLED16P01-28PVXI. Series: PowerPSoC CY8CLED. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 28-SSOP (0.209", 5.30mm Width). Applications: Powerline Communication. [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, SPI, UART/USART
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 4.75 to 5.25
from Infineon Technologies AG
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from DigiKey
IC PMU CONV/LDO REG [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 5.2 to 52
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 714033-CY8CTMG200A-32LQXI. Packaging: Tray. Mounting Style: SMD. Core Processor: M8C. Applications: Touchscreen Controller. Interface: I2C, SPI, UART/USART, USB. Program Memory Type: FLASH (32kB). Controller Series: CY8CT. Categories:... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Life Cycle Stage: Obsolete
- ROM Type: Flash; FLASH (32kB)
from Infineon Technologies AG
The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from DigiKey
44V POWER APPLICATION CONTROLLER [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 5.2 to 44
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 249480-CY8CTST200-16LGXI. Packaging: Tray. Mounting Style: SMD. Core Processor: M8C. Applications: Touchscreen Controller. Interface: I2C, SPI, UART/USART, USB. Program Memory Type: FLASH (32kB). Controller Series: CY8CT. Family Name:... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Life Cycle Stage: Obsolete
- ROM Type: Flash; FLASH (32kB)
from Infineon Technologies AG
The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 200
from DigiKey
44V BLDC MOTOR CONTROLLER AND DR [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 5.2 to 44
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 807821-CY8CTST200A-24LQXIT. Packaging: Reel. Mounting Style: SMD. Core Processor: M8C. Applications: Touchscreen Controller. Interface: I2C, SPI, UART/USART, USB. Number of I/O: 20. Program Memory Type: FLASH (32kB). RAM Size: 2K x 8. [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32kB)
- RAM: 32
- Supply Voltage: 1.8
from Infineon Technologies AG
The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from DigiKey
160V POWER APPLICATION CONTROLLE [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 1.8
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772203-CYPD1103-35FNXIT. Series: EZ-PD CCG1. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: ARM Cortex-M0. Package: 35-UFBGA, WLCSP. Applications: USB Type C. Operating Supply... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32 kB)
from Infineon Technologies AG
The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features. Package: PG-VQFN-48. CAN Nodes: 2. Program Memory: 160.0 KByte. FlexRay ™: no. Type of Serial I/O Interfaces: 4 x SPI, LIN,... [See More]
- Serial Interface: CAN; SPI; UART; UART ; SPI ; I²C ; I²S ; LIN ; CAN
- Life Cycle Stage: discontinued
- Data Bus: 8 Bit; 16 Bit; 32 Bit
- RAM: 12
from DigiKey
44V MOTOR CONTROLLER W/ ABSMAX44 [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 1.8
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 752817-CYPD1120-40LQXI. Series: EZ-PD CCG1. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: ARM Cortex-M0. Package: 40-UFQFN Exposed Pad. Applications: USB Type C. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 1.71 to 5.5
from Infineon Technologies AG
The 32 Bit TriCore ™ microcontroller TC1724 is one of the entry level derivatives of the AUDO MAX family. Summary of Features. Package: PG-LQFP-144. CAN Nodes: 3. Program Memory: 1.5 MB. FlexRay ™: no. Type of Serial I/O Interfaces: 2xASC, 4xSSC, 1xMSC, 1xMLI. Potential Applications. Low... [See More]
- Serial Interface: CAN; SPI; UART; UART ; SPI ; CAN ; MSC (MicroSecond Channel) ; MLI (Multiprocessor Link Interface)
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 152
from DigiKey
44V MOTOR CONTROLLER W/ DRIVESPE [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 1.8
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772204-CYPD1122-40LQXI. Series: EZ-PD CCG1. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: ARM Cortex-M0. Package: 40-UFQFN Exposed Pad. Applications: USB Type C. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32 kB)
from DigiKey
MC01DZ+PA23CY CBC & BEMF SH, 1A [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 1.8
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772205-CYPD1132-16SXIT. Series: EZ-PD CCG1. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: ARM Cortex-M0. Package: 16-SOIC (0.154", 3.90mm Width). Applications: USB Type C. [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32 kB)
from DigiKey
IC PMU CONV/LDO REG [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Package Type: Other; 57-WFQFN Exposed Pad
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772206-CYPD1132-16SXQT. Series: EZ-PD CCG1. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 105 °C (TA). Core Processor: ARM Cortex-M0. Package: 16-SOIC (0.154", 3.90mm Width). Applications: USB Type C. [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32 kB)
from DigiKey
8X8 QFN, 48 PINS, 0.5 MM PITCH [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Package Type: Other; 43-WFQFN Exposed Pad
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 806629-CYPD2103-14LHXIT. Packaging: Reel. Mounting Style: SMD. Core Processor: ARM Cortex -M0. Applications: USB Type C. Interface: I2C, SPI, UART/USART, USB. Number of I/O: 7. Program Memory Type: FLASH (32kB). RAM Size: 4K x 8. [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32kB)
from DigiKey
MOTOR CONTROLLER AND DRIVER IN A [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Package Type: Other; 52-WFQFN Exposed Pad
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772207-CYPD2103-20FNXIT. Series: EZ-PD CCG2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: ARM Cortex-M0. Package: 20-UFBGA, WLCSP. Applications: USB Type C. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32 kB)
from DigiKey
MC01DZ + PA23CZ 72V 1A GATE DRIV [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 1.8
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772208-CYPD2104-20FNXIT. Series: EZ-PD CCG2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: ARM Cortex-M0. Package: 20-UFBGA, WLCSP. Applications: USB Type C. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Data Bus: 32 Bit
- ROM Type: Flash; FLASH (32 kB)
from ODG (Origin Data Global)
IC MCU 8BIT 16KB FLASH 56VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; DALI, DMX512, I²C, IrDA, SPI, UART/USART
- ROM Type: Flash; FLASH (16KB)
- RAM: 1
- Supply Voltage: 4.75 to 5.25
from Quarktwin Technology Ltd.
IC TXRX POWER LINE 38TSSOP [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 2
- Life Cycle Stage: Active
- Supply Voltage: 4.75 to 5.25
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Progressive Automations
The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and... [See More]
- Serial Interface: UART; USB
- I/O Ports: 54
- Clock Speed: 16
- Number: 16
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Jennic Limited
The JN5139 is a low power, low cost wireless microcontroller suitable for IEEE802.15.4, Jennet and ZigBee applications. The device integrates a 32-bit RISC processor, with a fully compliant 2.4GHz IEEE802.15.4 transceiver, 192kB of ROM, 96kB of RAM, and a rich mixture of analogue and digital... [See More]
- Serial Interface: SPI; UART
- Life Cycle Stage: Maturity
- Data Bus: 32 Bit
- Number: 3
from Utmel Electronic Limited
16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 6
from ODG (Origin Data Global)
IC MCU 32BIT 32KB FLASH 14DFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32KB)
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC PROCESSOR NTWRK SOC 208-LQFP [See More]
- Serial Interface: UART; USB; Ethernet, UART, USB
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 1.8 to 3.3
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Silicon Labs
Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]
- Serial Interface: CAN; I²C; SPI; UART
- Number: 4
- Bits: 16 Bit
- RAM: 4.35
from Jennic Limited
The JN5148 is an ultra low power, high performance wireless microcontroller targeted at ZigBee PRO networking applications. The device features an enhanced 32-bit RISC processor offering high coding efficiency through variable width instructions, a multi-stage instruction pipeline and low power... [See More]
- Serial Interface: SPI; UART
- Life Cycle Stage: Maturity
- Data Bus: 32 Bit
- Clock Speed: 32
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU 32BIT 32KB FLASH 24QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32KB)
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
SYSTEM-ON-CHIP HOME GATEWAY CONT [See More]
- Serial Interface: UART; USB; Ethernet, UART, USB
- RAM: 16
- Life Cycle Stage: Active
- Supply Voltage: 1.8 to 3.3
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Silicon Labs ’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16 BIT SINGLE CHIP W/ C166SV2 CORE [See More]
- Serial Interface: SPI; UART; USART; CAN, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU 32BIT 128KB FLASH 40QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (128kB)
- RAM: 8
- Supply Voltage: 2.7 to 5.5
from Quarktwin Technology Ltd.
SYSTEM-ON-CHIP HOME GATEWAY CONT [See More]
- Serial Interface: UART; USB; Ethernet, UART, USB
- RAM: 16
- Life Cycle Stage: Active
- Supply Voltage: 1.8 to 3.3
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Serial Interface: CAN; I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 3
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from ODG (Origin Data Global)
IC MCU 16BIT 256KB FLASH 100LQFP [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
- ROM Type: Flash; FLASH (256kB)
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Quarktwin Technology Ltd.
IC NETWORK CTRLR SOC BGA-324 [See More]
- Serial Interface: UART; USB; Ethernet, UART, USB
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 1.8 to 3.3
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 51 2V~3.6V CM3 72MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
ilicon Labs ’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x EPROM-based memory... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
DSP/MCU INFOTAINMENT 144LQFP [See More]
- Serial Interface: I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB
- ROM Type: ROM; ROM (384kB)
- RAM: 128
- Supply Voltage: 1.71 to 1.89
from Quarktwin Technology Ltd.
IC VIDEO PROCESSOR ADV 484TFBGA [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
- Package Type: BGA; Other; 484-TFBGA
- Life Cycle Stage: Removed; Obsolete
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. Additional Features. Operating Conditions. 3.0V to... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 64
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Industry ’s lowest active & sleep currents. 150 µA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 µS wake-up time. 1.5 µS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
TLE9832 - MICROCONTROLLER WITH L [See More]
- Serial Interface: UART; LIN, SSC, UART
- ROM Type: Flash; FLASH (36kB)
- RAM: 3.25
- Supply Voltage: 3 to 27
from Quarktwin Technology Ltd.
IC USB MCU EMBED HUB AVR 100LQFP [See More]
- Serial Interface: SPI; UART; USB; SPI Serial, USB, UART
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4.4 to 5.25
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). Industry ’s lowest active & sleep currents. 150 µA/MHz active mode. 10 nA sleep mode. 50 nA sleep mode with brown-out protection. 300 nA sleep mode with internal oscillator. 14 input charge timing capacitance... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 4
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B ROMLESS MCU Lo Vltg with MAC [See More]
- Serial Interface: UART; USART; EBI/EMI, SSP, UART, USART
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU 4KB FLASH 8SOIC [See More]
- Serial Interface: UART; USART; UART/USART
- ROM Type: Flash; FLASH (4KB)
- RAM: 0.2560
- Supply Voltage: 2.7 to 3.6
from Quarktwin Technology Ltd.
IC PWR LINE MCU 144LQFP [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 128
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 80 2V~3.6V CM3 96MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Serial Interface: SPI; UART; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
IC MCU [See More]
- Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
- Operating Temperature: -40 to 85
- Package Type: Other; 179-LFBGA
from Quarktwin Technology Ltd.
FSK POWER LINE COMMUNICATIONS IC [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 128
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 112 2V~3.6V CM3 96MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Serial Interface: SPI; UART; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU [See More]
- Serial Interface: SPI; UART; USART; SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from ODG (Origin Data Global)
IC MCU [See More]
- Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
- Operating Temperature: -40 to 85
- Package Type: Other; 179-LFBGA
from Quarktwin Technology Ltd.
IC PWR LINE MCU 120LQFP [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 32
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
64KB 20KB 37 2.7V~5.5V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- Supply Voltage: 2.7 to 5.5
- RAM: 20
- Bits: Other; 12bit
from Silicon Labs
Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8 digital I/O, 5 V tolerant. 1.8 to 3.6 V supply. –40 to 85 ºC operating range. On-chip debug. 11-pin QFN. (3 mm x 3 mm). 14-pin SOIC. 10-pin QFN. (2 mm x 2 mm). [See More]
- Serial Interface: I²C; SPI; UART
- Number: 3
- Bits: 16 Bit
- RAM: 0.2560
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
CRYPTO EMBEDDED CONTROLLER 480 K [See More]
- Serial Interface: I²C; SPI; UART; I²C, SPI, UART
- RAM: 480
- Life Cycle Stage: Active
- Supply Voltage: 1.71 to 3.46
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.7V~5.5V RISC-V 80MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]
- Serial Interface: SPI; UART
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 100
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
MICROCONTROLLER, 16-BIT, FLASH, [See More]
- Serial Interface: SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, UART, USB, Microwire/SPI
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
10KB 768Byte FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 0.7680
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD [See More]
- Serial Interface: UART; UART
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
IC CPU RISC W/LLC &USB 48-CSP [See More]
- Serial Interface: SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, UART, USB, Microwire/SPI
- RAM: 10
- Life Cycle Stage: Discontinued at Digi-Key
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
RISC MPU, 16-BIT, 24MHZ [See More]
- Serial Interface: CAN; SPI; UART; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART
- RAM: 10
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]
- Serial Interface: SPI; UART; USB; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 48
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16
- Number: 3
from Quarktwin Technology Ltd.
IC CPU BLUETOOH CAN [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, Bluetooth, CAN, Microwire/SPI, UART/USART
- RAM: 32
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]
- Serial Interface: UART; USB
- Clock Speed: 48
- Life Cycle Stage: New
- RAM: 1.15
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Auto MCU [See More]
- Serial Interface: SCI; UART; USART; CAN, LIN, SCI, UART, USART
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit
- RAM: 10
from Quarktwin Technology Ltd.
RISC MICROPROCESSOR, 16-BIT, 24M [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight... [See More]
- Serial Interface: UART; USB
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Bits: 16 Bit
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from Quarktwin Technology Ltd.
CP3SP33 PROCESSOR WITH CACHE, CR [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
- RAM: 44
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.3
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 45 3.3V~5V 51Series 56MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 6.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The CP220x family is the industry ’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an... [See More]
- Serial Interface: UART; USB
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Bits: 16 Bit
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
MICROCONTROLLER, 16-BIT, FLASH, [See More]
- Serial Interface: SPI; UART; USB; ACCESS.bus, Audio, Microwire/SPI, UART, USB
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 3.3V~5V 51Series 56MHz SSOP-20-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 6.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
RISC MICROPROCESSOR, 16-BIT, 24M [See More]
- Serial Interface: CAN; SPI; UART; USB; ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
- RAM: 32
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
250KB 32KB FLASH 40 2.1V~3.6V CM0 40MHz QFN-48-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 2.1 to 3.6
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 0.5120
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 56VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; DALI, DMX512, I²C, IrDA, SPI, UART/USART
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4.75 to 5.25
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Serial Interface: CAN; I²C; SPI; UART; USB
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.4 to 3.6
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, Comparator 14-TSSOP -40 to 105 [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 16SOIC [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Serial Interface: CAN; I²C; SPI; UART; USB
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
8KB 21 1.65V~5.5V ARM-MSeries 48MHz TSSOP-24 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 16-QFN -40 to 105 [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 24QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Serial Interface: CAN; I²C; SPI; UART; USB
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
8KB 39 1.65V~5.5V ARM-MSeries 64MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, Comparator 24-VQFN -40 to 85 [See More]
- Serial Interface: UART; UART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 8SOIC [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Serial Interface: CAN; I²C; SPI; UART; USB
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
400KB 22 3V~3.6V RISC-V 160MHz QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- Supply Voltage: 3 to 3.6
- RAM: 400
- Bits: Other; 12bit
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 68VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
4KB 512Byte FLASH 12 1.9V~5.5V RISC 16MHz SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: UART; USART
- RAM: 0.5120
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: SPI; UART; USART; SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 3
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 68VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 1.9V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
25 MHz MCU with Integrated USB Phy, 96KB Flash, 6KB RAM, 32BIT HW Multiplier 80-LQFP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4