TBGA Microcontrollers (MCU)

Last Updated: April 1, 2025

Description

Unfortunately, the specific details about TBGA Microcontrollers (MCU) and what they do are not available in the provided documents.

Working Principle

The working principle of microcontrollers, in general, involves detecting and processing input signals and responding by asserting output signals. They are essentially single-chip computer systems that perform embedded control functions. Microcontrollers are programmed with unique code that configures them to detect external events, manipulate data, and respond with appropriate outputs. This makes them highly useful for a wide range of applications, as they can be customized to perform specific tasks efficiently .

Applications

Microcontrollers are used in a variety of applications, including automotive systems such as antilock braking control (ABS), engine control, navigation, and vehicle dynamics. They are also found in consumer electronics like mobile phones, digital cameras, and media players. Additionally, microcontrollers are used in domestic equipment such as dishwashers and washing machines, as well as in specialized applications like rechargeable batteries for mobile phones and disposable temperature loggers for refrigerated transport .

Advantages over other Microcontrollers (MCU)

Specific advantages of TBGA Microcontrollers over other types are not detailed in the provided documents. However, microcontrollers, in general, offer advantages such as low power consumption, high performance, and the ability to be programmed and reprogrammed easily, which are beneficial in a wide range of applications .

Limitations

The documents do not provide specific limitations of TBGA Microcontrollers. Generally, microcontrollers can have limitations based on their processing power, memory capacity, and the complexity of the tasks they can handle.

Considerations

When selecting a microcontroller, it is crucial to consider factors such as initial costs, operating expenses, durability, accuracy, and replacement and maintenance costs. The microcontroller is a critical component of a product, and changing it mid-project can be challenging. Therefore, careful selection is essential to ensure it meets the project's requirements without necessitating system-wide changes .

7 Results
MAX32550-LCJ+
from Rochester Electronics

RISC Microcontroller, 32-Bit, 108MHz [See More]

  • Package Type: BGA; TBGA; Other; CTBGA121
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit
Microcontrollers -- 448-CY95F636KNWQN-G-UNE1-ND [CY95F636KNWQN-G-UNE1 from Infineon Technologies AG]
from DigiKey

IC MCU 8BIT 36KB FLASH 24BGA [See More]

  • Package Type: TBGA; Other; 24-TBGA
  • Clock Speed: 16.25
  • Data Bus: 8 Bit
  • RAM: 1
Embedded - Embedded - Microcontrollers - AT89C51SND2C-7FTUL -- 862191-AT89C51SND2C-7FTUL [AT89C51SND2C-7FTUL from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 862191-AT89C51SND2C-7FTUL. Series: 89C. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9). Core Processor: 80C51. Speed: 40MHz. Package:... [See More]

  • Package Type: TBGA; Other; 100-CTBGA (9x9)
  • Clock Speed: 40
  • Data Bus: 8 Bit
  • RAM: 64
MIMX8MN5CVPIZAA [MIMX8MN5CVPIZAA from NXP Semiconductors]
from Rochester Electronics

SoC, CMOS, PBGA306 [See More]

  • Package Type: BGA; TBGA; Other; TBGA306
  • Life Cycle Stage: Active
Microcontrollers -- CY95F636KNWQN-G-UNE1 [CY95F636KNWQN-G-UNE1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

F ²MC-8FX F ²MC-8FX MB95630H Microcontroller IC 8-Bit 16.25MHz 36KB (36K x 8) FLASH 24-BGA (8x6) [See More]

  • Package Type: BGA; TBGA; Other; 24-TBGA
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 16.25
Integrated Circuits (ICs) - Embedded - Microcontrollers -- CY95F636KNWQN-G-UNE1 [CY95F636KNWQN-G-UNE1 from Infineon Technologies AG]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 36KB FLASH 24BGA [See More]

  • Package Type: BGA; TBGA; Other; 24-TBGA
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16.25
Microcontrollers -- S6E2D35G0AGB3000A [S6E2D35G0AGB3000A from Infineon Technologies AG]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M4F FM4 S6E2D3 Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 161-FBGA (8x8) [See More]

  • Package Type: BGA; TBGA; Other; 161-TBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 160