EEPROM Microcontrollers (MCU)
Last Updated: January 31, 2025
Description
EEPROM Microcontrollers (MCUs) are integrated circuits that include Electrically Erasable Programmable Read-Only Memory (EEPROM) as part of their architecture. This type of memory allows for the storage of data that must be retained even when the power is turned off. EEPROM is used to store small amounts of data that need to be saved between power cycles, such as configuration settings or calibration data.
Working Principle
EEPROM works by using a charge pump to generate a high voltage necessary for erasing and programming the memory cells. Each cell in the EEPROM can be individually erased and programmed, allowing for byte-level data manipulation. This makes EEPROM particularly useful for applications where data needs to be frequently updated without losing previously stored information. The non-volatile nature of EEPROM ensures that data is retained even when the device is powered off, making it a reliable choice for storing critical information.
Applications
EEPROM Microcontrollers are used in a variety of applications where data retention is crucial. For example, they are employed in keyless entry systems for vehicles, where they store security codes and settings. They are also used in TV tuners to store channel presets and configurations. Additionally, EEPROM is found in VCRs, where it manages multiple non-volatile functions, and in cellular phones, where it helps manage settings and preferences in a compact form factor.
Advantages over other Microcontrollers (MCU)
EEPROM Microcontrollers offer several advantages over other types of MCUs. One significant advantage is their ability to perform byte-level erase, write, and read operations, which is not possible with other types of non-volatile memory like Flash. This capability allows for more precise data management and reduces the need for complex data handling algorithms. Furthermore, EEPROM's non-volatile nature ensures data retention without the need for a continuous power supply, making it ideal for battery-operated devices.
Limitations
Despite their advantages, EEPROM Microcontrollers have some limitations. The programming and erasing processes are relatively slow compared to other memory types, which can be a bottleneck in time-sensitive applications. Additionally, EEPROM has a limited number of write/erase cycles, typically ranging from 100,000 to 1,000,000 cycles, which can be a concern in applications requiring frequent data updates.
Considerations
When considering EEPROM Microcontrollers for a project, several factors should be taken into account. Initial costs can vary depending on the memory size and additional features of the MCU. Operating expenses are generally low due to the non-volatile nature of EEPROM, which reduces power consumption. However, the durability of EEPROM is limited by its write/erase cycle count, which should be considered in applications with high data update frequencies. Accuracy in data retention is generally high, but developers should plan for potential data corruption over time. Replacement and maintenance costs are typically low, but the limited write/erase cycles may necessitate periodic replacement in high-use scenarios.
from ERSAELECTRONICS PTE. LTD.
IC MCU 32B 1.5MB FLASH 208MAPBGA Product overview: MPC5517GAVMG80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 80
- Clock Speed: 80
- Supply Voltage: 1.35 to 1.65
from DigiKey
IC TXRX POWER LINE 38TSSOP [See More]
- ROM Type: EPROM; EEPROM
- Supply Voltage: 4.75 to 5.25
- RAM: 2
- Serial Interface: SPI; UART
from RS Components, Ltd.
DSP,16 bit,64Kb flash,5Kb RAM,LFQP100 [See More]
- ROM Type: EEPROM; Flash
- RAM: 5
- Data Bus: 16 Bit; 16bit
- Package Type: QFP; Other; Lqfp
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 1011588-ACE1502EN14. Packaging: Tube/Rail. Core Processor: ACE1502. Number of I/O: 8. Program Memory Size: 2KB (2K x 8). Program Memory Type: EEPROM. EEPROM Size: 64 x 8. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Obsolete(EOL)
- Data Bus: 8 Bit
- Clock Speed: 25
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 2.7V to 2.9V Brown 44-PLCC -40 to 85 [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1001 CPU, 1MHz, CMOS, PDSO8 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: SOP; Other; SOP8
from Infineon Technologies AG
Applications. Home appliances. Residential air conditioning: Smart (IoT) and efficient cooling. Smart induction cooktop – precise and efficient heating control [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: active and preferred
- Data Bus: 32 Bit
- RAM: 4
from ERSAELECTRONICS PTE. LTD.
IC MCU 32B 1.5MB FLASH 100MAPBGA Product overview: SPC5744BBK1AMMH2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 192
- Clock Speed: 120
- ROM: 64
from DigiKey
IC CRYPTO TPM LPC 28TSSOP [See More]
- ROM Type: EPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3.3
- Package Type: TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)"
from RS Components, Ltd.
DSP 16-bit 70MIPS 64KB Prog 3.3V TQFP-64 [See More]
- ROM Type: EEPROM
- RAM: 8
- Data Bus: 16 Bit; 16bit
- Package Type: QFP; TQFP; Other; Tqfp
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 859058-A7001CGHN1/T1AGBEL. Operating Temperature Range: -25 °C ~ 85 °C (TA). Core Processor: MX51. Package: Tray. Package: 32-VFQFN Exposed Pad. Mounting: Surface Mount. Program Memory Type: EEPROM (76.4kB). Family Name: A7001. Categories:... [See More]
- ROM Type: EEPROM; EEPROM (76.4kB)
- Package Type: Other; 32-HVQFN (5x5)
- RAM: 76.4
- Operating Temperature: -25 to 85
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 8k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brown 48-TSSOP -40 to 85 [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
Microcontroller, 8-Bit, ACE1001 CPU, 1KB EEPROM, 8DIP [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: CDIP; Other; DIP8
from ERSAELECTRONICS PTE. LTD.
CAN-FD,128KB FLASH,13KB RAM,1KB Product overview: PIC18F47Q84T-I/NHX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 12.5
- Clock Speed: 64
- ROM: 1000
from DigiKey
IC CRYPTO TPM LPC 40QFN [See More]
- ROM Type: EPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3.3
- Package Type: Other; 40-VFQFN Exposed Pad
from RS Components, Ltd.
DSP Fix PT 16-Bit 40MHz 40MIPS [See More]
- ROM Type: EEPROM; Flash
- RAM: 5
- Data Bus: 16 Bit; 16bit
- Package Type: QFP; Other; Lqfp
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 859060-A7004CIHN1/T1AGBAJ. Operating Temperature Range: -40 °C ~ 90 °C (TA). Core Processor: MX51. Package: Reel - TR. Package: 32-VFQFN Exposed Pad. Mounting: Surface Mount. Program Memory Type: EEPROM (76.4kB). Family Name: A7004. Categories:... [See More]
- ROM Type: EEPROM; EEPROM (76.4kB)
- Package Type: Other; 32-HVQFN (5x5)
- RAM: 76.4
- Operating Temperature: -40 to 90
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and 4.17V to 4.5V Brow 44-PLCC -40 to 125 [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1001 CPU, 1MHz, CMOS, PDSO8 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP8
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 8
- Clock Speed: 32
- ROM: 2
from DigiKey
FF COM I2C TPM 4X4 32VQFN UEK [See More]
- ROM Type: EPROM; EEPROM
- Package Type: Other; 32-VFQFN Exposed Pad
- Supply Voltage: 3.3
- Operating Range: Trusted Platform Module (TPM)
from RS Components, Ltd.
MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100 [See More]
- ROM Type: EEPROM
- Package Type: QFP; Other; Lqfp
- Data Bus: 12bit
- Pin Count: 100
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 769118-AT97SC3204-U1A150. Series: CryptoController. Packaging: Bulk. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: AVR. Package: 28-TSSOP (0.240", 6.10mm Width). Applications: Secure Communications. Mounting: SMD. [See More]
- ROM Type: EEPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3 to 3.6
- Package Type: SSOP
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and No Brownout 44-PLCC -40 to 85 [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1202 CPU, 1MHz, CMOS, PDSO14 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: SOP; Other; SOP14
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16B 128KB FLASH 100TQFP Product overview: ATXMEGA128A1U-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 8
- Clock Speed: 32
- ROM: 2
from DigiKey
EMBEDDED CONTROLLER 480KB SRAM [See More]
- ROM Type: EPROM; EEPROM
- Supply Voltage: 1.71 to 3.46
- RAM: 480
- Serial Interface: SPI
from RS Components, Ltd.
MCU RA4 ARM CM33 100MHZ 1MB/256K QFP100 [See More]
- ROM Type: EEPROM
- Package Type: QFP; Other; Lqfp
- Data Bus: 12bit
- Pin Count: 100
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 129528-AT97SC3204-U1A190. Packaging: Bulk. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Obsolete(EOL)
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou 44-PLCC -40 to 85 [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, ACE1502 CPU, 25MHz, CMOS, PDIP14 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: CDIP; Other; DIP14
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16B 128KB FLSH 100VFBGA Product overview: ATXMEGA128A1U-C7U from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 8
- Clock Speed: 32
- ROM: 2
from DigiKey
IC USB CNTRLR STORAGE 64-LQFP [See More]
- ROM Type: EPROM; EEPROM
- Supply Voltage: 3 to 3.6
- RAM: 8
- Serial Interface: Serial EEPROM
from RS Components, Ltd.
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP [See More]
- ROM Type: EEPROM; Flash
- Package Type: CDIP; PDIP; Other; Pdip
- Data Bus: 32 Bit; 32bit
- Pin Count: 20
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 717723-AT97SC3204-X1A190. Packaging: Tube. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: LPC. Program Memory Type: EEPROM. Categories: Integrated Circuits. Supplier Device Package:... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3.3
- Life Cycle Stage: Obsolete
- Serial Interface: LPC
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno 44-PLCC [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
Microcontroller, 8-Bit, ACE1502 CPU, EEPROM, CMOS, PDSO14 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: SOP; SSOP; TSSOP; Other; TSSOP14
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16B 128KB FLASH 100CBGA Product overview: ATXMEGA128A1U-CU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 8
- Clock Speed: 32
- ROM: 2
from DigiKey
IC MINI LIN 32KB FL 12 I/O 20QFN [See More]
- ROM Type: EPROM; EEPROM; Flash
- Supply Voltage: 5.5 to 18
- RAM: 1
- Serial Interface: SPI
from RS Components, Ltd.
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP [See More]
- ROM Type: EEPROM; Flash
- Package Type: CDIP; PDIP; Other; Pdip
- Data Bus: 32 Bit; 32bit
- Pin Count: 20
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1019908-AT97SC3204-X1A190-1. Packaging: Tube/Rail. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Obsolete(EOL)
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory, 1k RAM, Virtual EEPROM, and No Brownout 44-PLCC [See More]
- ROM Type: EEPROM; Flash
- Data Bus: 8 Bit
from Rochester Electronics
COP8SBR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 2.7V to 2.9V Brownou [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: NRND
- Data Bus: 8 Bit; 8-Bit
- Package Type: PLCC; Other; PLCC44
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
IC LIN RGB CTRLR 32KB 4CH 8SOIC [See More]
- ROM Type: EPROM; EEPROM; Flash
- Serial Interface: LIN
- RAM: 2
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 199463-AT97SC3204-X1A190-1. Packaging: Tube/Rail. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Obsolete(EOL)
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, 8051 CPU, 48MHz, CMOS [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: Other; LCC56
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 128KB FLASH 64QFN Product overview: ATXMEGA128A3-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
IC LIN RGB CTRLR 32KB 4CH 10DFN [See More]
- ROM Type: EPROM; EEPROM; Flash
- Serial Interface: LIN
- RAM: 2
- Package Type: Other; 10-VFDFN Exposed Pad
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 769119-AT97SC3204-X1A191. Series: CryptoController. Packaging: Bulk. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: 28-TSSOP (0.240", 6.10mm Width). Applications: Secure Communications. Mounting: SMD. [See More]
- ROM Type: EEPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3 to 3.6
- Package Type: SSOP
from Rochester Electronics
Microcontroller, 8-Bit, EEPROM, 2.04MHz, CMOS, PDIP8 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: CDIP; PDIP; Other; PDIP8
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 128KB FLASH 64QFN Product overview: ATXMEGA128A3U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
IC LIN RGB CTRLR 32KB 4CH 8SOIC [See More]
- ROM Type: EPROM; EEPROM; Flash
- Serial Interface: LIN
- RAM: 2
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 079126-AT97SC3204-X2A16-00. Packaging: Reel - TR. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Active
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from Rochester Electronics
Microcontroller, 16-Bit, EEPROM, 8MHz, HCMOS, PQFP112 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit; 16-Bit
- Package Type: QFP; Other; LQFP112
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
EMBEDDED POWER [See More]
- ROM Type: EPROM; EEPROM; Flash
- Supply Voltage: 5.5 to 28
- RAM: 16
- Serial Interface: CAN; SPI; UART; USART
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 729633-AT97SC3204-X2A1A-10. Packaging: Reel. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: LPC. Program Memory Type: EEPROM. Categories: Integrated Circuits. Supplier Device Package:... [See More]
- ROM Type: EEPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3.3
- Package Type: SSOP
from Rochester Electronics
Microcontroller, 8-Bit, HC11 CPU,W/O ROM EEPROM [See More]
- ROM Type: ROM; EEPROM
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: QFP; TQFP; Other; HTQFP64
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128A4U-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
EMBEDDED POWER [See More]
- ROM Type: EPROM; EEPROM; Flash
- Supply Voltage: 5.5 to 28
- RAM: 31
- Serial Interface: CAN; SPI; UART; USART
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 912016-AT97SC3204-X2A1A-20. Series: CryptoController ™. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Program Memory... [See More]
- ROM Type: EEPROM; EEPROM
- Operating Temperature: 0 to 70
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from Rochester Electronics
S908AZ60AE2VFUE - 64K FLASH W/2K EEPROM [See More]
- ROM Type: EEPROM; Flash
- Package Type: QFP; Other; QFP64
- Life Cycle Stage: Obsolete
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 128KB FLSH 44VQFN Product overview: ATXMEGA128D4-MH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
CRYPTO CTLR 8KB EEP 20TQFN [See More]
- ROM Type: EPROM; EEPROM
- Package Type: Other; 20-WFQFN Exposed Pad
- Serial Interface: SPI
- Operating Range: Security
from Win Source Electronics
Manufacturer: Atmel. Win Source Part Number: 862228-AT97SC3204-X2MA-10. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Bulk. Package: 40-VFQFN Exposed Pad. Mounting: Surface Mount. Program Memory Type: EEPROM. Categories: Integrated Circuits (ICs). Case / Package:... [See More]
- ROM Type: EEPROM; EEPROM
- Package Type: Other; 40-VQFN (6x6)
- Data Bus: 8 Bit
- Operating Temperature: 0 to 70
from Rochester Electronics
8-Bit Microcontroller With Single Voltage Flash Memory, Data EEPROM, ADC, Timers, SPI [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- Package Type: Other; SO
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12A128CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 50
- Data Bus: 16 Bit
- RAM: 4
from DigiKey
IC SEC COMPANION CHIP 14TSSOP [See More]
- ROM Type: EPROM; EEPROM
- Package Type: TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
- Serial Interface: SPI
- Operating Range: Security
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 717721-AT97SC3204T-U1A180. Packaging: Bulk. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: I2C. Program Memory Type: EEPROM. Categories: Integrated Circuits. Supplier Device Package:... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3.3
- Life Cycle Stage: Obsolete
- Serial Interface: I²C; I2C
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 112LQFP Product overview: MC9S12A128CPVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 50
- Data Bus: 16 Bit
- RAM: 4
from DigiKey
MCU SECURE ID 32-HVQFN [See More]
- ROM Type: EPROM; EEPROM
- Supply Voltage: 1.62 to 5.5
- RAM: 3.2
- Package Type: Other; 32-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862226-AT97SC3204T-U2A1B-10. Series: CryptoController ™. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Program Memory... [See More]
- ROM Type: EEPROM; EEPROM
- Operating Temperature: -40 to 85
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R7F100GMG2DFB#HA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 16
from DigiKey
SECURE AUTHENTICATION MICROCONTR [See More]
- ROM Type: EPROM; EEPROM
- Package Type: Other; 32-VFQFN Exposed Pad
- Supply Voltage: 1.62 to 3.6
- Operating Range: Authentication
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 717722-AT97SC3204T-X1A180. Packaging: Bulk. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: I2C. Program Memory Type: EEPROM. Categories: Integrated Circuits. Supplier Device Package:... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3.3
- Life Cycle Stage: Obsolete
- Serial Interface: I²C; I2C
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 80QFP Product overview: S912XDG128F2VAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 80
- Data Bus: 16 Bit
- RAM: 12
from DigiKey
SECURE AUTHENTICATION MICROCONTR [See More]
- ROM Type: EPROM; EEPROM
- Package Type: Other; 8-VDFN Exposed Pad
- Supply Voltage: 1.62 to 3.6
- Operating Range: Authentication
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 221579-AT97SC3204. Packaging: Tube/Rail. Core Processor: AVR. Applications: Secure Communications. Mounting: SMD (SMT). Program Memory Type: EEPROM. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C... [See More]
- ROM Type: EEPROM; EEPROM
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Active
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: S9S12G128J0CLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 25
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
IC CRYPTO TPM LPC 28TSSOP [See More]
- ROM Type: EPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3.3
- Package Type: TSSOP; Other; "28-TSSOP (0.173"", 4.40mm Width)"
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862227-AT97SC3204T-X2MB-10. Series: CryptoController ™. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 40-VFQFN Exposed Pad. Mounting: Surface Mount. Program Memory Type: EEPROM. [See More]
- ROM Type: EEPROM; EEPROM
- Operating Temperature: 0 to 70
- Package Type: Other; 40-VQFN (6x6)
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 48LQFP Product overview: S9S12G128J0MLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 25
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
IC CRYPTO TPM LPC 28TSSOP [See More]
- ROM Type: EPROM; EEPROM
- Serial Interface: LPC
- Supply Voltage: 3.3
- Package Type: TSSOP; Other; "28-TSSOP (0.240"", 6.10mm Width)"
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 912018-AT97SC3205-X3A12-20. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- ROM Type: EEPROM; EEPROM
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- Operating Temperature: 0 to 70
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 100LQFP Product overview: S9S12G128J0MLL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 25
- Data Bus: 16 Bit
- RAM: 8
from DigiKey
PROD STD IND I2C TPM 4X4 32VQFN [See More]
- ROM Type: EPROM; EEPROM
- Package Type: Other; 32-VFQFN Exposed Pad
- Supply Voltage: 3.3
- Operating Range: Trusted Platform Module (TPM)
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862230-AT97SC3205-X3A15-ABF. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- ROM Type: EEPROM; EEPROM
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- Operating Temperature: 0 to 70
from ERSAELECTRONICS PTE. LTD.
IC MCU 16BIT 128KB FLASH 48QFN Product overview: S9S12P128J0CFT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 6
from DigiKey
IC CTRLR POWER DGTL EEPROM 8DIP [See More]
- ROM Type: EPROM; EEPROM
- Supply Voltage: 2.7 to 3.6
- RAM: 0.0640
- Package Type: CDIP; Other; "8-DIP (0.300"", 7.62mm)"
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862229-AT97SC3205T-U3A13-10. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- ROM Type: EEPROM; EEPROM
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- Operating Temperature: -40 to 85
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 16KB FLASH 44TQFP Product overview: ATXMEGA16D4-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
IC CTRLR POWER DGTL EEPROM 14DIP [See More]
- ROM Type: EPROM; EEPROM
- Supply Voltage: 2.7 to 3.6
- RAM: 0.0640
- Package Type: CDIP; Other; "14-DIP (0.300"", 7.62mm)"
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 806635-AT97SC3205T-X3A13-10. Packaging: Reel. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: I2C. Number of I/O: 4. Program Memory Type: EEPROM. Supplier Device Package: 28-TSSOP. [See More]
- ROM Type: EEPROM; EEPROM
- Serial Interface: I²C; I2C
- Supply Voltage: 3.3
- I/O Ports: 4
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
IC LIN SWITCH IO CTRL 8SOIC [See More]
- ROM Type: EPROM; EEPROM; Flash
- Supply Voltage: 5.5 to 18
- RAM: 1
- Serial Interface: SPI
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 912017-AT97SC3205T-X3A14-10. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: AVR. Package: Reel - TR. Package: 28-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 4. Program Memory Type: EEPROM. [See More]
- ROM Type: EEPROM; EEPROM
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP
- I/O Ports: 4
- Operating Temperature: 0 to 70
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-ANR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
IC LIN SWITCH IO CTRL 20QFN [See More]
- ROM Type: EPROM; EEPROM; Flash
- Supply Voltage: 5.5 to 18
- RAM: 1
- Serial Interface: SPI
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 1174871-FMS7401LEN. Packaging: Tube. Mounting Style: Through Hole. Core Processor: 8-Bit. Applications: Digital Power Controller. Program Memory Type: EEPROM (1kB). Categories: Integrated Circuits. Supplier Device Package: 8-DIP. Status:... [See More]
- ROM Type: EEPROM; EEPROM (1kB)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- RAM: 1
from ERSAELECTRONICS PTE. LTD.
IC MCU 8/16BIT 16KB FLASH 32TQFP Product overview: ATXMEGA16E5-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets,... [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 32
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
IC LIN SLAVE 32K FLASH 32QFN [See More]
- ROM Type: EPROM; EEPROM; Flash
- Supply Voltage: 5.5 to 18
- RAM: 2
- Serial Interface: SPI
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 774635-FMS7401LEN14. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: 8-Bit. Package: 14-DIP (0.300", 7.62mm). Applications: Digital Power Controller. Operating... [See More]
- ROM Type: EEPROM; EEPROM (1 kB)
- RAM: 1
- Data Bus: 8 Bit
- Supply Voltage: 2.7 to 3.6
from Progressive Automations
The LC-066 is a microcontroller board with a USB connection, a power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and it will be ready to go. It offers unlimited control options for our linear actuator... [See More]
- ROM Type: EEPROM
- RAM: 2
- Clock Speed: 16
- ROM: 1
from Silicon Labs
Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the industry's first HID USB to SMBus bridge device to offer a complete plug and play interface... [See More]
- ROM Type: EEPROM
- Clock Speed: 48
- Life Cycle Stage: New
- RAM: 0.5120
from ODG (Origin Data Global)
IC MCU 8BIT 4KB EEPROM 20LSSOP [See More]
- ROM Type: EEPROM; EEPROM
- RAM: 0.1280
- Data Bus: 8 Bit
- Supply Voltage: 1.8 to 3.6
from LCSC Electronics Technology (HK) Limited
128KB 4.5V~5.5V AVR 4KB 16MHz FLASH 53 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 4.5 to 5.5
- RAM: 4
- Bits: Other; 10bit
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 16kB Flash 0.5kB EEPROM 32 I/O Pins [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 3
from Silicon Labs
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]
- ROM Type: EPROM; EEPROM
- Clock Speed: 48
- Life Cycle Stage: New
- RAM: 1.15
from ODG (Origin Data Global)
IC MCU 16BIT 4KB EEPROM 112LQFP [See More]
- ROM Type: EEPROM; EEPROM
- Clock Speed: 5
- Data Bus: 16 Bit
- RAM: 1
from LCSC Electronics Technology (HK) Limited
128KB 2.7V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 8
- Bits: Other; 10bit
from Utmel Electronic Limited
AVR microcontroller; EEPROM: 4kB; SRAM: 8kB; Flash: 128kB; TQFP64 [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 6
from LCSC Electronics Technology (HK) Limited
128KB 4KB FLASH 53 2.7V~5.5V AVR 16MHz LQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 4
- Bits: Other; 10bit
from Utmel Electronic Limited
IC MCU FLASH 16KX16 EEPROM64TQFP [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
128KB 2.7V~5.5V AVR 4KB 16MHz FLASH 53 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 4
- Bits: Other; 10bit
from Utmel Electronic Limited
IC MCU FLASH 2KX14 EEPROM 18SOIC [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 3
from LCSC Electronics Technology (HK) Limited
16KB 1.8V~5.5V AVR 1KB 20MHz FLASH 23 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 1
- Bits: Other; 10bit
from Utmel Electronic Limited
IC MCU FLASH 2KX14 EEPROM 20SSOP [See More]
- ROM Type: EEPROM; Flash
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 3
from LCSC Electronics Technology (HK) Limited
16KB 1.8V~5.5V AVR 1KB 20MHz FLASH 27 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 1
- Bits: Other; 10bit
from Utmel Electronic Limited
Pic Microcontroller; EEPROM: 256B; SRAM: 384B; 32MHZ; SMD; QFN28 [See More]
- ROM Type: EEPROM
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8
- Number: 5
from LCSC Electronics Technology (HK) Limited
16KB 2.7V~5.5V AVR 1KB 16MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 1
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
16KB 2.7V~5.5V AVR 512Byte 16MHz FLASH 22 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 0.5120
- Package Type: QFP; TQFP
from LCSC Electronics Technology (HK) Limited
256KB 4.5V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 4.5 to 5.5
- RAM: 8
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
256KB 4.5V~5.5V AVR 8KB 16MHz FLASH 54 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 4.5 to 5.5
- RAM: 8
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 2.7V~5.5V AVR 2KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 2.7V~5.5V AVR 2KB 20MHz FLASH 32 PDIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 39 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 2KB FLASH 23 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 23 DIP-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 27 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 27 QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 2.7V~5.5V AVR 2KB 16MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 2
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 2.7V~5.5V AVR 2.5KB 16MHz FLASH 26 QFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 2.5
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
32KB 2.5KB FLASH 26 2.7V~5.5V AVR 16MHz VQFN-44-EP(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 2.7 to 5.5
- RAM: 2.5
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
64KB 1.8V~5.5V AVR 4KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 4
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
8KB 1KB FLASH 23 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 1
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
8KB 1.8V~5.5V AVR 1KB 20MHz FLASH 23 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 1
- Bits: Other; 10bit
from LCSC Electronics Technology (HK) Limited
8KB 1KB FLASH 23 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- ROM Type: EEPROM; Flash
- Supply Voltage: 1.8 to 5.5
- RAM: 1
- Bits: Other; 10bit