Automotive Microcontrollers (MCU)

44 Results
32-bit MCU, XC166 Family -- SAK-XC161CJ-16F40F BB
from Infineon Technologies AG

Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAK-XC161CJ-16F40F BB [See More]

  • Operating Range: Auto
  • Life Cycle Stage: discontinued
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 8
Electrical Parts - PIC12F615T-E/SN -- 1237761-PIC12F615T-E/SN [PIC12F615T-E/SN from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237761-PIC12F615T-E/SN. Manufacturer Homepage: www.microchip.com. Alternative Parts (Cross-Reference): PIC12HV615-E/SN; PIC12F615-E/SN; PIC12HV615-E/P;. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status:... [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
  • Data Bus: 8 Bit
8-bit / 16-bit Microcontroller, XC2200 Family (Body) -- SAK-XC2224L-20F66V AA
from Infineon Technologies AG

The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features. Package: PG-VQFN-48. CAN Nodes: 2. Program Memory: 160.0 KByte. FlexRay ™: no. Type of Serial I/O Interfaces: 4 x SPI, LIN,... [See More]

  • Operating Range: Auto
  • Life Cycle Stage: discontinued
  • Data Bus: 8 Bit; 16 Bit; 32 Bit
  • RAM: 12
Electrical Parts - PIC16F676-I -- 1237966-PIC16F676-I [PIC16F676-I from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237966-PIC16F676-I. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited. Application Field: Used in Automotive,... [See More]

  • Operating Range: Industrial; Auto; Used in Automotive, Industrial, Consumer Electronics
  • Data Bus: 8 Bit
MCU, AUDO Family -- SAK-TC1724N-192F80HR AC
from Infineon Technologies AG

The 32 Bit TriCore ™ microcontroller TC1724 is one of the entry level derivatives of the AUDO MAX family. Summary of Features. Package: PG-LQFP-144. CAN Nodes: 3. Program Memory: 1.5 MB. FlexRay ™: no. Type of Serial I/O Interfaces: 2xASC, 4xSSC, 1xMSC, 1xMLI. Potential Applications. Low... [See More]

  • Operating Range: Auto
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 152
Electrical Parts - PIC16F690 -- 1237983-PIC16F690 [PIC16F690 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237983-PIC16F690. Manufacturer Homepage: www.microchip.com. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Automotive [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive
  • Data Bus: 8 Bit
Electrical Parts - PIC16F716 -- 1237985-PIC16F716 [PIC16F716 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237985-PIC16F716. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited. Application Field: Used in Automotive, Industrial,... [See More]

  • Operating Range: Industrial; Auto; Used in Automotive, Industrial, Consumer Electronics
  • Data Bus: 8 Bit
Electrical Parts - PIC16F818 -- 1238016-PIC16F818 [PIC16F818 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1238016-PIC16F818. Manufacturer Homepage: www.microchip.com. Popularity: Medium. Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance. Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive... [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Electrical Parts - PIC16F872 -- 1238032-PIC16F872 [PIC16F872 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1238032-PIC16F872. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Automotive,... [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
  • Data Bus: 8 Bit
Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACDWB -- 1224752-MM908E621ACDWB [MM908E621ACDWB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1224752-MM908E621ACDWB. Packaging: Tube. Mounting Style: SMD. Core Processor: HC08. Applications: Automotive Mirror Control. Interface: SCI, SPI. Program Memory Type: FLASH (16kB). Controller Series: 908E. Categories: Integrated Circuits. Supplier Device... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete
  • ROM Type: Flash; FLASH (16kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E622ACDWB -- 1078127-MM908E622ACDWB [MM908E622ACDWB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078127-MM908E622ACDWB. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E622ACEK -- 1078128-MM908E622ACEK [MM908E622ACEK from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078128-MM908E622ACEK. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACDWBR2 -- 105002-MM908E624ACDWBR2 [MM908E624ACDWBR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 105002-MM908E624ACDWBR2. Packaging: Reel - TR. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACDWBR2 -- 1078129-MM908E624ACDWBR2 [MM908E624ACDWBR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078129-MM908E624ACDWBR2. Packaging: Reel - TR. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACEW -- 1078130-MM908E624ACEW [MM908E624ACEW from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078130-MM908E624ACEW. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACPEW -- 813273-MM908E624ACPEW [MM908E624ACPEW from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP USA Inc. Win Source Part Number: 813273-MM908E624ACPEW. Packaging: Tube. Mounting Style: SMD. Core Processor: HC08. Applications: Automotive Mirror Control. Interface: SCI, SPI. Number of I/O: 16. Program Memory Type: FLASH (16kB). RAM Size: 512 x 8. Controller Series: 908E. [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • ROM Type: Flash; FLASH (16kB)
  • RAM: 16
  • Supply Voltage: 5.5 to 18
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACPEWR2 -- 208605-MM908E624ACPEWR2 [MM908E624ACPEWR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 208605-MM908E624ACPEWR2. Packaging: Reel - TR. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624AYEW -- 1078132-MM908E624AYEW [MM908E624AYEW from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078132-MM908E624AYEW. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACDWB -- 1224754-MM908E625ACDWB [MM908E625ACDWB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1224754-MM908E625ACDWB. Packaging: Tube. Mounting Style: SMD. Core Processor: HC08. Applications: Automotive Mirror Control. Interface: SCI, SPI. Program Memory Type: FLASH (16kB). Controller Series: 908E. Categories: Integrated Circuits. Supplier Device... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete
  • ROM Type: Flash; FLASH (16kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACEK -- 1078133-MM908E625ACEK [MM908E625ACEK from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078133-MM908E625ACEK. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 13. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E626AVDWB -- 1078134-MM908E626AVDWB [MM908E626AVDWB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1078134-MM908E626AVDWB. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 13. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E626AVEK -- 059109-MM908E626AVEK [MM908E626AVEK from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 059109-MM908E626AVEK. Packaging: Tube/Rail. Core Processor: HC08. Applications: Automotive Mirror Control. Mounting: SMD (SMT). Number of I/O: 13. Program Memory Type: FLASH (16 kB). Controller Series: 908E. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (16 kB)
Embedded - Embedded - Microcontrollers - Application Specific - MM908E626AVPEKR2 -- 788988-MM908E626AVPEKR2 [MM908E626AVPEKR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788988-MM908E626AVPEKR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 115 °C. Core Processor: HC08. Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Applications: Automotive Mirror Control. Mounting: SMD. Operating Supply... [See More]

  • Operating Range: Auto; Automotive Mirror Control
  • ROM Type: Flash; FLASH (16 kB)
  • RAM: 16
  • Supply Voltage: 8 to 18
Embedded - Embedded - Microcontrollers - Application Specific - MM912F634CV1AE -- 129484-MM912F634CV1AE [MM912F634CV1AE from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 129484-MM912F634CV1AE. Packaging: Tray. Core Processor: S12. Applications: Automotive. Mounting: SMD (SMT). Number of I/O: 9. Program Memory Type: FLASH (32 kB). Controller Series: HCS12. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]

  • Operating Range: Auto
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912F634CV2AE -- 122308-MM912F634CV2AE [MM912F634CV2AE from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 122308-MM912F634CV2AE. Packaging: Tray. Core Processor: S12. Applications: Automotive. Mounting: SMD (SMT). Number of I/O: 9. Program Memory Type: FLASH (32 kB). Controller Series: HCS12. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]

  • Operating Range: Auto
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912F634CV2AER2 -- 041714-MM912F634CV2AER2 [MM912F634CV2AER2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 041714-MM912F634CV2AER2. Packaging: Reel - TR. Core Processor: S12. Applications: Automotive. Mounting: SMD (SMT). Number of I/O: 9. Program Memory Type: FLASH (32 kB). Controller Series: HCS12. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Operating Range: Auto
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912F634CV2AP -- 123113-MM912F634CV2AP [MM912F634CV2AP from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 123113-MM912F634CV2AP. Packaging: Tray. Core Processor: S12. Applications: Automotive. Mounting: SMD (SMT). Number of I/O: 9. Program Memory Type: FLASH (32 kB). Controller Series: HCS12. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]

  • Operating Range: Auto
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912F634DV2AE -- 711269-MM912F634DV2AE [MM912F634DV2AE from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 711269-MM912F634DV2AE. Packaging: Tray. Mounting Style: SMD. Core Processor: S12. Applications: Automotive. Interface: LIN, SCI. Program Memory Type: FLASH (32kB). Controller Series: HCS12. Categories: Integrated Circuits. Supplier Device Package: 48-LQFP... [See More]

  • Operating Range: Auto
  • ROM Type: Flash; FLASH (32kB)
  • RAM: 32
  • Supply Voltage: 2.25 to 5.5
Automotive and Industrial MCU -- C8051F500
from Silicon Labs

Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Number: 4
  • Bits: 16 Bit
  • RAM: 4.35
C8051F800
from Silicon Labs

Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 24.5
  • Number: 3
CAN-Mixed Signal MCU -- C8051F040
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
CAN-Mixed Signal MCU -- C8051F060
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
Ethernet Control MCU -- CP2201
from Silicon Labs

The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features. IEEE 802.3 MAC and... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 20
Low Power MCU -- C8051F980
from Silicon Labs

Industry ’s lowest active & sleep currents. 150 µA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 µS wake-up time. 1.5 µS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
Low Power MCU -- C8051F990
from Silicon Labs

High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). Industry ’s lowest active & sleep currents. 150 µA/MHz active mode. 10 nA sleep mode. 50 nA sleep mode with brown-out protection. 300 nA sleep mode with internal oscillator. 14 input charge timing capacitance... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 24.5
  • Number: 4
Small Form Factor - OTP-EPROM MCU -- C8051T600
from Silicon Labs

Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8 digital I/O, 5 V tolerant. 1.8 to 3.6 V supply. –40 to 85 ºC operating range. On-chip debug. 11-pin QFN. (3 mm x 3 mm). 14-pin SOIC. 10-pin QFN. (2 mm x 2 mm). [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Number: 3
  • Bits: 16 Bit
  • RAM: 0.2560
Small Form Factor Mixed Signal MCU -- C8051F360
from Silicon Labs

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 100
Ultra Low Power MCU -- C8051F902
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
USB Mixed Signal MCU -- C8051F340
from Silicon Labs

Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 48
USB-UART Bridge MCU -- CP2101
from Silicon Labs

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
USB-UART Bridge MCU -- CP2120
from Silicon Labs

The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
USB-UART Bridge MCU -- CP2200
from Silicon Labs

The CP220x family is the industry ’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
Wireless MCU -- Si1000
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
Wireless MCU -- Si1010
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4