8 Bit Microcontrollers (MCU)
from DigiKey
20MHZ, 16KB, VQFN20, 2XADC, PTC, [See More]
- Bits: 8 Bit; Other; A/D 20x10b; D/A 3x8b
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 2
from DigiKey
125C, GREEN, 16MHZ, QFN24 WETTAB [See More]
- Bits: 8 Bit; Other; A/D 24x10b; D/A 3x8b
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 2
from DigiKey
20MHZ, 4KB, VQFN20, EXT 125C, TR [See More]
- Bits: 8 Bit; Other; A/D 12x10b; D/A 1x8b
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 8DIP [See More]
- Bits: 8 Bit; Other; A/D 10x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 8SOIC [See More]
- Bits: 8 Bit; Other; A/D 10x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 8VDFN [See More]
- Bits: 8 Bit; Other; A/D 10x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 14SOIC [See More]
- Bits: 8 Bit; Other; A/D 16x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 14TSSOP [See More]
- Bits: 8 Bit; Other; A/D 16x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 20DIP [See More]
- Bits: 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 20VFQFN [See More]
- Bits: 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 20SOIC [See More]
- Bits: 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 3.5KB FLASH 20SSOP [See More]
- Bits: 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from DigiKey
IC MCU 8BIT 14KB FLASH 20QFN [See More]
- Bits: 8 Bit; Other; A/D 12x10b; D/A 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 1
from DigiKey
IC MCU 8BIT 7KB FLASH 8VDFN [See More]
- Bits: 8 Bit; Other; A/D 5x12b; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
IC MCU 8BIT 7KB FLASH 16VQFN [See More]
- Bits: 8 Bit; Other; A/D 11x12b; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
IC MCU 8BIT 7KB FLASH 14DIP [See More]
- Bits: 8 Bit; Other; A/D 11x12b; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
IC MCU 8BIT 7KB FLASH 20VFQFN [See More]
- Bits: 8 Bit; Other; A/D 17x12b; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 42x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 58x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 58x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
7KB FLASH, 512B RAM, 128B EEPROM [See More]
- Bits: 8 Bit; Other; A/D 58x12b SAR; D/A 2x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.5120
from DigiKey
IC MCU 8BIT 28KB FLASH 40UQFN [See More]
- Bits: 8 Bit; Other; A/D 28x10b; D/A 1x5b, 1x8b
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 2
from Microchip Technology, Inc.
The PIC10F220 is a low-cost, high-performance, 8-bit, fully-static Flash-based CMOS microcontroller. It employs a RISC architecture with only 33 single-word/ single-cycle instructions. All instructions are singlecycle (1 µs) except for program branches, which take two cycles. The PIC10F220... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0160
from LCSC Electronics Technology (HK) Limited
1KB 1.8V~5.5V AVR 32Byte 12MHz 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Supply Voltage: 1.8 to 5.5
- RAM: 0.0320
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The PIC10F222 is a low-cost, high-performance, 8-bit, fully-static Flash-based CMOS microcontroller. It employs a RISC architecture with only 33 single-word/ single-cycle instructions. All instructions are singlecycle (1 µs) except for program branches, which take two cycles. The PIC10F222... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0230
from LCSC Electronics Technology (HK) Limited
64KB 2.7V~3.6V 51Series 25MHz 32 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Package Type: QFP; TQFP
- Supply Voltage: 2.7 to 3.6
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Additional Features. 8-pin packaging. Precision 4/8 MHz internal oscillator. 3 channels 8-bit ADC (Analog to Digital Converter). On-board Comparator. 1.125ms DRT (Device Reset Timer). Baseline Core with 33 Instructions, 2 Stack Levels. All single-cycle Instructions except for program branches which... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0380
from LCSC Electronics Technology (HK) Limited
64KB 2.7V~3.6V 51Series 25MHz 64 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Package Type: QFP; TQFP
- Supply Voltage: 2.7 to 3.6
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Additional Features. 64 Bytes Flash Data Memory (non-volatile data storage). 14-pin packaging. Precision 4/8 MHz internal oscillator. 3 channels 8-bit ADC (Analog to Digital Converter). (2) On-board Comparator. 1.125ms DRT (Device Reset Timer). Baseline Core with 33 Instructions, 2 Stack Levels. All... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0670
from LCSC Electronics Technology (HK) Limited
64KB 2.7V~3.6V 51Series 25MHz 64 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Package Type: QFP; TQFP
- Supply Voltage: 2.7 to 3.6
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
Additional Features. 14-pin packaging. Precision 4/8 MHz internal oscillator. 3 channels 8-bit ADC (Analog to Digital Converter). (2) On-board Comparator. 1.125ms DRT (Device Reset Timer). Baseline Core with 33 Instructions, 2 Stack Levels. All single-cycle Instructions except for program branches... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0670
from LCSC Electronics Technology (HK) Limited
128KB 3V~3.6V 51Series 100MHz 64 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Package Type: QFP; TQFP
- Supply Voltage: 3 to 3.6
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The PIC16F570 combines the flexiblity of integrated Analog with the intelligence of a PIC ® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F570 offers an excellent solution for signal... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.1320
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12FXXX devices. The... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
The PIC10(L)F320 is the next generation of the PIC10F family that provides an increased feature set and increased performance over the existing PIC10F family that customers have requested. These new PIC10F32X variants are based on the standard mid-range architecture (vs. the baseline for the... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit
- RAM: 0.0640
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
The PIC10(L)F322 is the next generation of the PIC10F family that provides an increased feature set and increased performance over the existing PIC10F family that customers have requested. These new PIC10F32X variants are based on the standard mid-range architecture (vs. the baseline for the... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit
- RAM: 0.0640
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
A newer device is available. Please consider PIC12F675. Please consider this device PIC12F675 [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
2V~5.5V PIC 8MHz 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Operating Temperature: -40 to 85
- Supply Voltage: 2 to 5.5
- Features: Watchdog Timer; Low Voltage Detector
from Microchip Technology, Inc.
Additional Features. 25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset. [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
256KB 2.3V~5.5V PIC 64Byte 16MHz FLASH 3 PDIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.0640
- Supply Voltage: 2.3 to 5.5
from Microchip Technology, Inc.
A newer device is available. Please consider PIC12F675. Please consider this device PIC12F675 [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
448Byte 64Byte FLASH 3 2.3V~5.5V PIC 16MHz SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.0640
- Supply Voltage: 2.3 to 5.5
from Microchip Technology, Inc.
This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 8-pin package and features 4 channels of 8-bit Analog-to-Digital (A/D) converter and 16... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
896Byte 2.3V~5.5V PIC 64Byte 16MHz 3 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Supply Voltage: 2.3 to 5.5
- RAM: 0.0640
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
A newer device is available. Please try PIC16C712. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is upwards compatible with... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0360
from LCSC Electronics Technology (HK) Limited
1.75KB 3V~5.5V PIC 128Byte 4MHz FLASH 5 PDIP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.1280
- Supply Voltage: 3 to 5.5
from Microchip Technology, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C710... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0360
from LCSC Electronics Technology (HK) Limited
1.75KB 4V~6V PIC 68Byte 20MHz FLASH 13 PDIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.0680
- Supply Voltage: 4 to 6
from Microchip Technology, Inc.
A newer version of this device is available. Please consider PIC16F716. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.0680
from LCSC Electronics Technology (HK) Limited
1.5KB 2V~5.5V PIC 20MHz 11 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Package Type: SOIC
- Supply Voltage: 2 to 5.5
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C712... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
3.5KB 2V~5.5V PIC 20MHz FLASH 13 PDIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- Supply Voltage: 2 to 5.5
- ROM Type: Flash
- Package Type: PDIP
from Microchip Technology, Inc.
A newer version of this device is available. Please consider PIC16F716. This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is... [See More]
- Bits: 8 Bit
- Number: 1
- Bits: 8 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
2KB 2V~5.5V PIC 128Byte 20MHz FLASH 13 SOIC-18-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.1280
- Supply Voltage: 2 to 5.5
from Microchip Technology, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 18-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C716... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
7KB 4V~5.5V PIC 192Byte 20MHz FLASH 22 DIP-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.1920
- Supply Voltage: 4 to 5.5
from Microchip Technology, Inc.
A newer version of this device is available. Please consider PIC16C72A or PIC16F72. Please consider this device PIC16F72 [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
8KB 4V~5.5V PIC 368Byte 20MHz FLASH 33 DIP-40 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- ROM Type: Flash
- RAM: 0.3680
- Supply Voltage: 4 to 5.5
from Microchip Technology, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 28-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C72A... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1280
from LCSC Electronics Technology (HK) Limited
1.5KB 96Byte OTP 1.8V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 8 Bit; Other; 8bit
- RAM: 0.0960
- Bits: 8 Bit; 16 Bit
- ROM Type: OTP
from Microchip Technology, Inc.
A newer version of this device is available. Please consider PIC16C73B orPIC16F73. Please consider this device PIC16F73 [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1920
from Microchip Technology, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 28-pin package and is upwards compatible with the PIC16C5X and PIC12CXXX devices. The PIC16C73B... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1920
from Microchip Technology, Inc.
This powerful (167 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into a 28-pin package. The PIC16C745 supports and is certified for the USB standard 1.1 for Low Speed... [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.2560
from Microchip Technology, Inc.
A newer version of this device is available. Please consider PIC16F74. Please consider this device PIC16F74 [See More]
- Bits: 8 Bit
- Number: 2
- Bits: 8 Bit; 16 Bit
- RAM: 0.1920