32 Bit Microcontrollers (MCU)
Last Updated: April 1, 2025
Description
32-bit microcontrollers (MCUs) are advanced computing devices that integrate a processor, memory, and input/output (I/O) units onto a single chip. They are designed to handle complex tasks by processing data in 32-bit chunks, which allows for more efficient data handling and faster processing speeds compared to their 8-bit and 16-bit counterparts. These microcontrollers are equipped with features such as instruction pipelining, memory protection, floating-point units (FPUs), branch predictions, and onboard debuggers, making them suitable for high-performance applications.
Working Principle
32-bit microcontrollers operate by executing instructions stored in their memory, using a 32-bit data bus to handle large amounts of data efficiently. The inclusion of features like instruction pipelining allows the processor core to pre-fetch subsequent instructions, enhancing execution speed. Branch prediction further optimizes performance by pre-fetching instructions for both outcomes of conditional statements. FPUs enable faster floating-point calculations, which are crucial for applications requiring high precision. Memory protection units ensure that critical sections of the operating system are safeguarded from being overwritten by application code, enhancing system stability and security.
Applications
32-bit microcontrollers are used in a variety of high-end applications due to their advanced capabilities. Specific examples include automotive systems, where they manage complex tasks such as engine control and infotainment systems. They are also employed in industrial automation for controlling machinery and processes, and in medical devices for tasks that require precise data processing and control, such as patient monitoring systems.
Advantages over other Microcontrollers
Compared to 8-bit and 16-bit microcontrollers, 32-bit MCUs offer significant advantages in terms of processing power and functionality. They can handle more complex tasks due to their ability to process larger data sizes and execute more sophisticated instructions. The presence of advanced features like FPUs and branch prediction allows for faster and more efficient execution of complex algorithms, making them ideal for applications that demand high performance and precision.
Limitations
Despite their advantages, 32-bit microcontrollers have limitations, particularly in terms of cost and power consumption. They are generally more expensive than their 8-bit and 16-bit counterparts, which can be a consideration for cost-sensitive applications. Additionally, their higher processing power often results in increased power consumption, which may not be suitable for battery-operated devices or applications where energy efficiency is a priority.
Considerations
When selecting a 32-bit microcontroller, several factors should be considered. Initial costs can be higher due to the advanced features and capabilities of these devices. Operating expenses may also increase due to higher power consumption. However, their durability and accuracy make them a reliable choice for applications requiring high precision and performance. Replacement and maintenance costs should also be considered, as the complexity of 32-bit MCUs may require specialized knowledge for troubleshooting and repairs.
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 72
- Clock Speed: 60
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 136
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 136
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 136
- Clock Speed: 75
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 136
- Clock Speed: 75
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 232
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 232
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 232
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 232
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART; USB
from Texas Instruments
Enhanced Product Digital Signal Processors 100-LQFP -55 to 125 [See More]
- Bits: 32 Bit
- RAM: 12
- Clock Speed: 100
- Serial Interface: I²C; SPI
from Texas Instruments
Enhanced Product Digital Signal Processors 100-LQFP -55 to 125 [See More]
- Bits: 32 Bit
- RAM: 36
- Clock Speed: 100
- Serial Interface: I²C; SPI
from Texas Instruments
Military Digital Signal Processor 172-CFP -55 to 125 [See More]
- Bits: 32 Bit
- RAM: 36
- Clock Speed: 150
- Serial Interface: SPI
from Texas Instruments
Enhanced Product Digital Signal Processor 179-BGA MICROSTAR -55 to 125 [See More]
- Bits: 32 Bit
- RAM: 36
- Clock Speed: 150
- Serial Interface: SPI
from Texas Instruments
High Temperature Digital Signal Controller 172-CFP -55 to 220 [See More]
- Bits: 32 Bit
- RAM: 36
- Clock Speed: 150
- Serial Interface: SPI; UART
from Texas Instruments
Enhanced Product Digital Signal Controller 179-BGA MICROSTAR -40 to 85 [See More]
- Bits: 32 Bit
- RAM: 68
- Clock Speed: 150
- Serial Interface: I²C; SPI; UART
from Texas Instruments
High Temperature Digital Signal Controller 181-CPGA -55 to 210 [See More]
- Bits: 32 Bit
- RAM: 68
- Clock Speed: 150
- Serial Interface: I²C
from Texas Instruments
Military Digital Signal Processor 172-CFP [See More]
- Bits: 32 Bit
- RAM: 36
- Clock Speed: 150
- Serial Interface: SPI
from Texas Instruments
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 85 [See More]
- Bits: 32 Bit
- Clock Speed: 100
- Data Bus: 32 Bit
- RAM: 12
from Texas Instruments
32-Bit Digital Signal Controller with ROM 100-BGA MICROSTAR -40 to 85 [See More]
- Bits: 32 Bit
- Clock Speed: 100
- Data Bus: 32 Bit
- RAM: 12
from Texas Instruments
Delfino Microcontroller 256-BGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 196
- Clock Speed: 200
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Delfino Microcontroller 256-BGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 196
- Clock Speed: 300
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Delfino Microcontroller 256-BGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 260
- Clock Speed: 200
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Delfino Microcontroller 256-BGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 260
- Clock Speed: 300
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Delfino Microcontroller 256-BGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 516
- Clock Speed: 200
- Serial Interface: I²C; SPI; UART
from Texas Instruments
Delfino Microcontroller 256-BGA -40 to 125 [See More]
- Bits: 32 Bit
- RAM: 516
- Clock Speed: 300
- Serial Interface: I²C; SPI; UART
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 2 to 3.6
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]
- Bits: 16 Bit; 32 Bit
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Data Bus: 16 Bit
- Number: 19
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 2 to 3.6
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]
- Bits: 16 Bit; 32 Bit
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Data Bus: 16 Bit
- Number: 19
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 39 2.6V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Data Bus: 16 Bit
- Number: 19
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 15 2.6V~3.6V CM3 72MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 9
from LCSC Electronics Technology (HK) Limited
32KB 4KB FLASH 23 2.6V~3.6V CM3 72MHz QFN-28-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 23 2.6V~3.6V CM3 72MHz QFN-28-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. Additional Features. Operating Conditions. 3.0V to... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
64KB 16KB FLASH 39 2.6V~3.6V CM4 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
1MB 256KB FLASH 82 CM4 200MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 256
- Serial Interface: CAN; I²C; SPI; UART; USART
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
1MB 256KB FLASH 114 CM4 200MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 256
- Serial Interface: CAN; I²C; SPI; UART; USART
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
512KB 256KB FLASH 82 2.6V~3.6V CM4 200MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 256
- Supply Voltage: 2.6 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
3MB 256KB FLASH 140 CM4 240MHz BGA-176 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 256
- Serial Interface: CAN; I²C; SPI; UART; USART
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
1MB 512KB FLASH 114 CM4 240MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 512
- Serial Interface: CAN; I²C; SPI; UART; USART
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
2MB 768KB FLASH 114 CM4 240MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 768
- Serial Interface: CAN; I²C; SPI; UART; USART
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 40 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 2 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 38 1.8V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 32 Bit
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
64KB 4KB FLASH 40 2.5V~5.5V CM0 50MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 32 Bit
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.5 to 5.5
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
32KB 4KB FLASH 24 2.5V~5.5V CM0 50MHz QFN-32-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 32 Bit
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.5 to 5.5
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
32KB 4KB FLASH CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 32 Bit
- ROM Type: Flash
- RAM: 4
- Serial Interface: I²C; SPI; UART; USART
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from LCSC Electronics Technology (HK) Limited
1MB 80 1.62V~3.6V ARM-MSeries 550MHz TFBGA-100(8x8x0.8) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; 32 Bit
- Serial Interface: I²C; SPI
- Supply Voltage: 1.62 to 3.6
- Bits: Other; 12bit
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 5
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 9
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 9
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 9
from Microchip Technology, Inc.
Microchip ’s PIC24E general purpose microcontroller family features the highest speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, enhanced CAN communication, easier graphic display interface through 8-bit parallel master port and up to 15 DMA... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 70
- Data Bus: 16 Bit
- Number: 9
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Data Bus: 16 Bit
- Number: 5
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Bits: 16 Bit; 32 Bit
- Clock Speed: 32
- Data Bus: 16 Bit
- Number: 5