USART Microcontrollers (MCU)
Last Updated: April 1, 2025
Description
USART (Universal Synchronous Asynchronous Receiver Transmitter) microcontrollers are specialized components that facilitate serial communication by transmitting and receiving data serially. They are capable of handling data frames with eight or nine data bits per transmission and can detect errors such as overwritten or incorrectly framed data. USART microcontrollers are integral in managing data flow between devices, ensuring efficient and reliable communication.
Working Principle
USART microcontrollers operate by transmitting and receiving data serially, which means data is sent one bit at a time over a single communication line. This method of communication is advantageous because it reduces the number of physical connections required between devices. The USART can generate interrupts when a reception occurs or a transmission completes, which simplifies the timing requirements for the software controlling the USART. Additionally, some USARTs are addressable, allowing them to distinguish between address and data receptions, which is particularly useful in protocols like RS-485. This capability makes USART microcontrollers highly useful in applications where efficient and error-checked data communication is critical.
Applications
USART microcontrollers are used in a variety of applications where serial communication is essential. For example, they are commonly found in devices that require data exchange over RS-485 protocol, which is often used in industrial automation systems. They are also utilized in embedded systems that require reliable data transmission, such as in automotive engine control modules and medical devices like insulin pumps and blood glucose monitors.
Advantages over other Microcontrollers (MCU)
One of the key advantages of USART microcontrollers is their ability to handle both synchronous and asynchronous data transmission, providing flexibility in communication protocols. This makes them more versatile compared to microcontrollers that only support one type of communication. Additionally, the ability to generate interrupts and manage data buffers simplifies software design and enhances performance in real-time applications.
Limitations
A limitation of USART microcontrollers is that they may not be suitable for applications requiring high-speed data transfer, as serial communication can be slower compared to parallel communication methods. Additionally, while they are effective for short-distance communication, they may require additional components like line drivers for long-distance data transmission.
Considerations
When selecting a USART microcontroller, several factors should be considered. Initial costs can vary depending on the complexity and features of the microcontroller. Operating expenses may include the cost of additional components required for specific communication protocols. Durability and accuracy are generally high, but they depend on the quality of the microcontroller and the environment in which it operates. Replacement and maintenance costs are typically low, as microcontrollers are designed for long-term use, but they can increase if the system requires frequent updates or if it operates in harsh conditions.
from Rochester Electronics
COP8SGE7 8-Bit CMOS OTP Based with 8k Memory, Two Comparators, and USART [See More]
- Serial Interface: USART
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: OTP
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Win Source Electronics
Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1189741-R5F21366CNFA#V0. Frequency: 20 MHz. Memory Type: FLASH. Memory Size: 32 kB. Interface: I2C, LIN, UART, USART. Peripherals: POR, PWM, Voltage Detect,... [See More]
- Serial Interface: I²C; UART; USART; I2C, LIN, UART, USART
- Number: 8
- Data Bus: 16 Bit
- RAM: 0.0025
from Rochester Electronics
Specific Microcontroller 8051 USB Microcontroller 16k x 8 I2C, USB, USART [See More]
- Serial Interface: I²C; USART; USB
- Package Type: QFP; Other; QFP128
- Life Cycle Stage: Obsolete
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 729602-ASC8850AETK. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Family... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Rochester Electronics
16-Bit Ultra-Low-Power Microcontroller, 60 kB Flash, 2KB RAM, 12 bit ADC, 2 USARTs, HW multiplier [See More]
- Serial Interface: USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16-Bit
- ROM Type: Flash
from DigiKey
72V BLDC MOTOR CONTROLLER AND DR [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 4.7 to 18
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768851-ASC8850ET,557. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Part... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Rochester Electronics
MSP430F4351 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, USART, 160 Segment LCD [See More]
- Serial Interface: USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16-Bit
- ROM Type: Flash
from DigiKey
40V/20W MOTOR CONTROLLERS/DRIVER [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 8
- Supply Voltage: 5.5 to 27
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768852-ASC8850ET/M2,551. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Part... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Rochester Electronics
MSP430F435 16-Bit Ultra-Low-Power Microcontroller, 16kB Flash, 512B RAM, 12-Bit ADC, USART, 160 Segment LCD [See More]
- Serial Interface: USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16-Bit~12-Bit
- ROM Type: Flash
from DigiKey
POWER APPLICATION CONTROLLER M4 [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 5 to 20
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768853-ASC8851AETE. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Family... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Rochester Electronics
PIC16F1579 - 14KB, 1KB RAM, HEF, 16b PWM, Comparator, 10b ADC, 5b DAC, CWG, PPS, EUSART [See More]
- Serial Interface: USART
- Package Type: SOIC; Other; SOIC20
- Life Cycle Stage: Active
from DigiKey
HIGHPERF 72V BLDC MOTOR CONTROLL [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 1.2
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 771720-CP3CN17K38/NOPB. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 48-VFLGA, CSP. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 2.75... [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- ROM Type: Flash; FLASH (256 kB)
- RAM: 256
- Supply Voltage: 2.25 to 2.75
from Rochester Electronics
Embedded UTAH, C166 with USART IOM-2 and HDLC Support [See More]
- Serial Interface: USART
- Package Type: QFP; Other; LQFP144
- Life Cycle Stage: Obsolete
from DigiKey
70V HIGH PIN-COUNT MOTOR CONTROL [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 4.5 to 20
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 808225-CP3SP33SMR/NOPB. Packaging: Tray. Mounting Style: SMD. Core Processor: CR16C. Applications: Connectivity Processor. Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG. Number of I/O: 36. [See More]
- Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
- ROM Type: External Program Memory
- RAM: 44
- Supply Voltage: 3 to 3.3
from DigiKey
160V POWER APPLICATION CONTROLLE [See More]
- Serial Interface: CAN; SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 32
- Package Type: Other; 51-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1162759-CP3SP33SMS/NOPB. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 224-LFBGA. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.3 V. Interface:... [See More]
- Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
- ROM Type: External Program Memory
- RAM: 44
- Supply Voltage: 3 to 3.3
from DigiKey
160V HIGHPERF BLDC MOTOR CONTROL [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Package Type: Other; 51-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165700-CY7C64613-128NC. Series: EZ-USB FX. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 128-BFQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage: 3... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 8
- Supply Voltage: 3 to 3.6
from DigiKey
600V BLDC MOTOR CONTROLLER AND D [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Package Type: Other; 52-WFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165701-CY7C64713-56LFXC. Series: EZ-USB FX1. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from DigiKey
MOTOR CONTROLLER AND DRIVER IN A [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Package Type: Other; 52-WFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165702-CY7C64714-128AXC. Series: EZ-USB FX1. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 128-LQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage:... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from DigiKey
PAC55723 IN 7X7MM QFN WITH .5MM [See More]
- Serial Interface: CAN; SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Package Type: Other; 48-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165724-CY7C68013-100AXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 100-LQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage:... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from DigiKey
IC MCU 4KB FLASH 8SOIC [See More]
- Serial Interface: UART; USART
- ROM Type: Flash
- RAM: 0.2560
- Supply Voltage: 2.7 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165727-CY7C68013A-100AXI. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: 8051. Package: 100-LQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from DigiKey
IC MCU 16BIT 128KB FLASH 64LQFP [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.7 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165729-CY7C68014A-56PVXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-BSSOP (0.295", 7.50mm Width). Applications: USB Microcontroller. Mounting: SMD. [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from DigiKey
IC MCU 2KB FLASH 20-SSOP [See More]
- Serial Interface: UART; USART
- ROM Type: Flash
- RAM: 0.2560
- Supply Voltage: 2.7 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165730-CY7C68015A-56LTXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from DigiKey
MCU 16BIT 64KB FLASH 64-LQFP [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.7 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165731-CY7C68016A-56LFXC. Series: EZ-USB FX2LP. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from DigiKey
IC MCU 16BIT 256KB FLASH 113BGA [See More]
- Serial Interface: SPI; SCI; UART; USART
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165732-CY7C68016A-56LTXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from DigiKey
IC MCU 16BIT 256KB FLASH 100LQFP [See More]
- Serial Interface: SPI; SCI; UART; USART
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165890-CY8CLED04-68LTXI. Series: EZ-Color CY8CLED. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 68-VFQFN Exposed Pad. Applications: HB LED Controller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 3 to 5.25
from DigiKey
ULTRA LOW POWER MICRO CONTROLLER [See More]
- Serial Interface: SPI; SCI; UART; USART
- ROM Type: Flash
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165891-CY8CLED04G01-56LTXI. Series: PowerPSoC CY8CLED. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 56-VFQFN Exposed Pad. Applications: Intelligent LED Driver. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; DALI, DMX512, I2C, IrDA, SPI, UART/USART
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 4.75 to 5.25
from DigiKey
IC MCU USB EZ FX 8K RAM 52QFP [See More]
- Serial Interface: USART; USB
- ROM Type: ROMLess
- RAM: 8
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772194-CY8CLED16-28PVXI. Series: EZ-Color CY8CLED. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 28-SSOP (0.209", 5.30mm Width). Applications: HB LED Controller. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, SPI, UART/USART
- RAM: 32
- Data Bus: 8 Bit
- ROM Type: Flash; FLASH (32 kB)
from DigiKey
IC MCU USB EZ FX1 16KB 56VQFN [See More]
- Serial Interface: USART; USB
- ROM Type: ROMLess
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165892-CY8CLED16-48LTXI. Series: EZ-Color CY8CLED. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: HB LED Controller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, SPI, UART/USART
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 3 to 5.25
from DigiKey
IC MCU USB PERIPH HI SPD 56SSOP [See More]
- Serial Interface: USART; USB
- ROM Type: ROMLess
- RAM: 16
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165893-CY8CLED16-48LTXIT. Series: EZ-Color CY8CLED. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: HB LED Controller. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, SPI, UART/USART
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 3 to 5.25
from DigiKey
IC MCU USB PERIPH HI SPD 100LQFP [See More]
- Serial Interface: USART; USB
- ROM Type: ROMLess
- RAM: 16
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165894-CY8CLED16P01-28PVXI. Series: PowerPSoC CY8CLED. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 28-SSOP (0.209", 5.30mm Width). Applications: Powerline Communication. [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, SPI, UART/USART
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 4.75 to 5.25
from DigiKey
IC MCU USB PERIPH HI SPD 128LQFP [See More]
- Serial Interface: USART; USB
- ROM Type: ROMLess
- RAM: 16
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 714033-CY8CTMG200A-32LQXI. Packaging: Tray. Mounting Style: SMD. Core Processor: M8C. Applications: Touchscreen Controller. Interface: I2C, SPI, UART/USART, USB. Program Memory Type: FLASH (32kB). Controller Series: CY8CT. Categories:... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Life Cycle Stage: Obsolete
- ROM Type: Flash; FLASH (32kB)
from DigiKey
IC MCU USB PERIPH HI SPD 56VFBGA [See More]
- Serial Interface: USART; USB
- ROM Type: ROMLess
- RAM: 16
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 249480-CY8CTST200-16LGXI. Packaging: Tray. Mounting Style: SMD. Core Processor: M8C. Applications: Touchscreen Controller. Interface: I2C, SPI, UART/USART, USB. Program Memory Type: FLASH (32kB). Controller Series: CY8CT. Family Name:... [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I2C, SPI, UART/USART, USB
- RAM: 32
- Life Cycle Stage: Obsolete
- ROM Type: Flash; FLASH (32kB)
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB EZ FX 8K RAM 80QFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 8
- Supply Voltage: 3 to 3.6
from Utmel Electronic Limited
16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 6
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Quarktwin Technology Ltd.
IC VIDEO PROCESSOR ADV 484TFBGA [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
- Package Type: BGA; Other; 484-TFBGA
- Life Cycle Stage: Removed; Obsolete
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB EZ FX1 16KB 100LQFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Serial Interface: CAN; SPI; USART; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
IC CPU BLUETOOH CAN [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, Bluetooth, CAN, Microwire/SPI, UART/USART
- RAM: 32
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB EZ FX1 16KB 128LQFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16 BIT SINGLE CHIP W/ C166SV2 CORE [See More]
- Serial Interface: SPI; UART; USART; CAN, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Serial Interface: CAN; SPI; USART; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Quarktwin Technology Ltd.
IC CPU BLUETOOH CAN [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, Bluetooth, CAN, Microwire/SPI, UART/USART
- RAM: 32
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB PHERIPH FX1 56VQFN [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Quarktwin Technology Ltd.
IC CPU RISC CAN 128-LQFP [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- RAM: 10
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 51 2V~3.6V CM3 72MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB EZ FX1 16KB 56-SSOP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
RISC MICROPROCESSOR, 16-BIT, 24M [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 64
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB PERIPH HI SPD 56VFBGA [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B ROMLESS MCU Lo Vltg with MAC [See More]
- Serial Interface: UART; USART; EBI/EMI, SSP, UART, USART
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
IC CPU W/BLUTOOTH &CAN 144-BGA [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
- RAM: 44
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.3
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU USB PERIPH HI SPD 56VQFN [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
CP3SP33 PROCESSOR WITH CACHE, CR [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
- RAM: 44
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.3
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 80 2V~3.6V CM3 96MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU 32BIT 32KB FLASH 14DFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32KB)
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU [See More]
- Serial Interface: SPI; UART; USART; SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from Quarktwin Technology Ltd.
IC MCU USB EZ FX 8K RAM 52QFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 8
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 112 2V~3.6V CM3 96MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU 32BIT 32KB FLASH 24QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32KB)
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
IC MCU USB EZ FX1 16KB 100LQFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3.15 to 3.45
from LCSC Electronics Technology (HK) Limited
64KB 20KB 37 2.7V~5.5V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- Supply Voltage: 2.7 to 5.5
- RAM: 20
- Bits: Other; 12bit
from ODG (Origin Data Global)
IC MCU 32BIT 128KB FLASH 40QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (128kB)
- RAM: 8
- Supply Voltage: 2.7 to 5.5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
IC MCU USB EZ FX1 16KB 128LQFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3.15 to 3.45
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.7V~5.5V RISC-V 80MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU 16BIT 256KB FLASH 100LQFP [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
- ROM Type: Flash; FLASH (256kB)
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
IC MCU USB EZ FX1 16KB 56VQFN [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3.15 to 3.45
from LCSC Electronics Technology (HK) Limited
10KB 768Byte FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 0.7680
- Bits: 16 Bit
- ROM Type: Flash
from ODG (Origin Data Global)
IC MCU 4KB FLASH 8SOIC [See More]
- Serial Interface: UART; USART; UART/USART
- ROM Type: Flash; FLASH (4KB)
- RAM: 0.2560
- Supply Voltage: 2.7 to 3.6
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16
- Number: 3
from Quarktwin Technology Ltd.
IC MCU USB EZ FX1 16KB 56-SSOP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3.15 to 3.45
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Auto MCU [See More]
- Serial Interface: SCI; UART; USART; CAN, LIN, SCI, UART, USART
- Life Cycle Stage: Obsolete
- Data Bus: 16 Bit
- RAM: 10
from Quarktwin Technology Ltd.
IC MCU USB PERIPH HI SPD 56VFBGA [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.6
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from Quarktwin Technology Ltd.
IC MCU USB PERIPH HI SPD 56VQFN [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 16SOIC [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 24QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 45 3.3V~5V 51Series 56MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 6.25
- Bits: 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 0.5120
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 8SOIC [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, IrDA, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 3.3V~5V 51Series 56MHz SSOP-20-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 6.25
- Bits: 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 68VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
250KB 32KB FLASH 40 2.1V~3.6V CM0 40MHz QFN-48-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 2.1 to 3.6
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: SPI; UART; USART; SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 3
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 68VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.4 to 3.6
from Utmel Electronic Limited
25 MHz MCU with Integrated USB Phy, 96KB Flash, 6KB RAM, 32BIT HW Multiplier 80-LQFP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 68QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
8KB 21 1.65V~5.5V ARM-MSeries 48MHz TSSOP-24 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Utmel Electronic Limited
32 Bit MCU 2MB Flash 512KB RAM 200MHz 144Pin USB-HS ENET CAN Crypto SQI [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, I2S, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 9
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 68QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
8KB 39 1.65V~5.5V ARM-MSeries 64MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Utmel Electronic Limited
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 14
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 28SSOP [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
400KB 22 3V~3.6V RISC-V 160MHz QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- Supply Voltage: 3 to 3.6
- RAM: 400
- Bits: Other; 12bit
from Utmel Electronic Limited
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; 2-Wire, Ethernet, I2C, I2S, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 3
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 28SSOP [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
4KB 512Byte FLASH 12 1.9V~5.5V RISC 16MHz SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: UART; USART
- RAM: 0.5120
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
32-bit Microcontrollers - MCU Piccolo MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 3
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 48QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 1.9V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Utmel Electronic Limited
32-bit Microcontrollers - MCU PICCOLO MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; CAN, I2C, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 3
from Quarktwin Technology Ltd.
IC MCU 8BIT 16KB FLASH 48QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, SPI, UART/USART
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25