TQFP Microcontrollers (MCU)

Last Updated: April 1, 2025

Description

TQFP (Thin Quad Flat Package) Microcontrollers are integrated circuits that serve as compact, efficient computing units. They are designed to perform a variety of tasks by executing programmed instructions. These microcontrollers are housed in a thin, flat package with pins on all four sides, allowing for easy integration into electronic circuits.

Working Principle

TQFP Microcontrollers operate by executing a series of instructions stored in their memory. They integrate a central processing unit (CPU), memory, and input/output (I/O) peripherals on a single chip. The CPU processes data and controls the operation of the microcontroller, while the memory stores the program code and data. The I/O peripherals allow the microcontroller to interact with external devices. This integration makes them highly efficient for controlling electronic devices and systems, reducing the need for additional components.

Applications

Microcontrollers, including those in TQFP packages, are used in a wide range of applications. They are found in mobile phones, digital cameras, and media players, where they manage various functions and user interactions. In household appliances like dishwashers and washing machines, microcontrollers control operations and improve efficiency. They are also used in automotive applications, such as in engine control units and infotainment systems, where they manage complex tasks and enhance vehicle performance.

Advantages over other Microcontrollers

TQFP Microcontrollers offer several advantages over other types of microcontrollers. Their compact size and pin configuration make them suitable for space-constrained applications. They provide a high level of integration, reducing the need for additional components and simplifying circuit design. This can lead to cost savings in manufacturing and increased reliability due to fewer points of failure.

Limitations

One limitation of TQFP Microcontrollers is their pin density, which can make them challenging to solder and integrate into circuits without specialized equipment. Additionally, their compact size may limit the amount of memory and processing power they can provide compared to larger packages.

Considerations

When selecting TQFP Microcontrollers, several factors should be considered. Initial costs can vary depending on the complexity and capabilities of the microcontroller. Operating expenses are generally low due to their efficiency and integration. Durability is typically high, but care must be taken during soldering and handling to avoid damaging the pins. Accuracy and performance depend on the specific model and its specifications. Replacement and maintenance costs are generally low, but the difficulty of soldering may require professional assistance for repairs or replacements.

191 Results
Custom Parts - Custom Parts (E - I) - HD64F3048VTF8V -- 1231000-HD64F3048VTF8V [HD64F3048VTF8V from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1231000-HD64F3048VTF8V. Memory Type: FLASH. Memory Size: 128 kB. Interface: SCI. RAM Size: 4 kB. Number of Pins: 100. Watchdog Timer: Yes. Categories: Custom... [See More]

  • Package Type: QFP; TQFP; Other; TQFP
  • Number: 5
  • Data Bus: 16 Bit
  • RAM: 0.0040
Application Specific Microcontrollers -- 1613-1029-ND [DIABLO16 from 4D Systems Pty. Ltd.]
from DigiKey

IC GRAPHICS CTLR EMB 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • ROM Type: Flash
  • RAM: 32
  • Supply Voltage: 3 to 3.6
21281CB [21281CB from Intel Corporation]
from Rochester Electronics

RISC Microprocessor, 32-Bit, Strong-ARM, 200MHz, CMOS, PQFP144 [See More]

  • Package Type: QFP; TQFP; Other; TQFP144
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
Digital Signal Processors -- 1773508 [DSPIC30F4011-20I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

16 Bit MCU/DSP 20MIPS 48 KB FLASH [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 2
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - AM188ESLV-25VC\\W -- 911330-AM188ESLV-25VC\\W [AM188ESLV-25VC\\W from Rochester Electronics]
from Win Source Electronics

Manufacturer: Advanced Micro Devices. Win Source Part Number: 911330-AM188ESLV-25VC\\W. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: 80C188 series Microcontroller IC 16-Bit 25MHz - ROMless 100-TQFP (14x14). Core Processor: 80C188. Speed: 25MHz. Package: Bulk. Package:... [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x14)
  • Clock Speed: 25
  • Data Bus: 16 Bit
  • ROM Type: ROMLess; ROMless
Application Specific Microcontrollers -- 1613-1031-ND [PICASO from 4D Systems Pty. Ltd.]
from DigiKey

EMBEDDED GRAPHICS CONTROLLER [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • ROM Type: Flash
  • RAM: 14
  • Supply Voltage: 3 to 3.6
AM186EM-20KC\W [AM186EM-20KC\W from Advanced Micro Devices, Inc.]
from Rochester Electronics

80L186-Compatible, Low-Voltage, 16-Bit Microcontroller [See More]

  • Package Type: QFP; TQFP; Other; TQFP100
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
Digital Signal Processors -- 1784137 [DSPIC33FJ256MC710A-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 256K Flash 32K RAM 2ECAN TQFP100 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 30
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E2-10AXI -- 135818-CY7C53120E2-10AXI [CY7C53120E2-10AXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 135818-CY7C53120E2-10AXI. Packaging: Tray. Core Processor: Pipelined. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 11. Program Memory Type: FLASH (2 kB), ROM (10 kB). Controller Series: CY7C531xx. Categories:... [See More]

  • Package Type: QFP; TQFP; Other; 44-TQFP (10x10)
  • RAM: 10
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: Flash; FLASH (2 kB), ROM (10 kB)
Application Specific Microcontrollers -- 296-11091-ND [TUSB3200CPAH from Texas Instruments High-Performance Analog]
from DigiKey

IC USB STREAMING CNTRLR 52-TQFP [See More]

  • Package Type: TQFP; Other; 52-TQFP
  • Supply Voltage: 3 to 3.6
  • RAM: 8.25
  • Serial Interface: USB
AT32UC3B0512AU-Z2UR [AT32UC3B0512AU-Z2UR from Atmel Corporation]
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU [See More]

  • Package Type: QFP; TQFP; Other; TQFP64
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Digital Signal Processors -- 1784146 [DSPIC33FJ128GP804-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 128K Flash 16K RAM TQFP44 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53120E4-40AXI -- 000406-CY7C53120E4-40AXI [CY7C53120E4-40AXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000406-CY7C53120E4-40AXI. Packaging: Tray. Core Processor: Pipelined. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 11. Program Memory Type: FLASH (4 kB), ROM (12 kB). Controller Series: CY7C531xx. Categories:... [See More]

  • Package Type: QFP; TQFP; Other; 44-TQFP (10x10)
  • RAM: 12
  • Life Cycle Stage: Active
  • ROM Type: ROM; Flash; FLASH (4 kB), ROM (12 kB)
Application Specific Microcontrollers -- 448-TLE9872QTW40XUMA1CT-ND [TLE9872QTW40XUMA1 from Infineon Technologies AG]
from DigiKey

EMBEDDED POWER [See More]

  • Package Type: TQFP; Other; 48-TQFP Exposed Pad
  • ROM Type: Flash
  • RAM: 8
  • Supply Voltage: 5.5 to 27
AT32UC3B1128-AUR [AT32UC3B1128-AUR from Atmel Corporation]
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, AVR RISC CPU, 60MHz, CMOS, PQFP48 [See More]

  • Package Type: QFP; TQFP; Other; TQFP48
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Digital Signal Processors -- 1784149 [DSPIC33FJ64MC804-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 64K Flash 16K RAM DMA TQFP44 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXI -- 000407-CY7C53150-20AXI [CY7C53150-20AXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000407-CY7C53150-20AXI. Packaging: Tray. Core Processor: Pipelined. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 19. Program Memory Type: FLASH (512 B). Controller Series: CY7C531xx. Family Name: CY7C53150. [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP (10x10)
  • RAM: 0.5120
  • Life Cycle Stage: Active
  • ROM Type: Flash; FLASH (512 B)
Application Specific Microcontrollers -- 448-TLE98812QTW60XUMA1CT-ND [TLE98812QTW60XUMA1 from Infineon Technologies AG]
from DigiKey

EMBEDDED POWER [See More]

  • Package Type: TQFP; Other; 48-TQFP Exposed Pad
  • ROM Type: EPROM; EEPROM; Flash
  • RAM: 16
  • Supply Voltage: 5.5 to 28
AT89C55WD-24AU [AT89C55WD-24AU from Atmel Corporation]
from Rochester Electronics

Microcontroller, 8-Bit, FLASH, 80C51 CPU, 24MHz, CMOS, PQFP44 [See More]

  • Package Type: QFP; TQFP; Other; TQFP44
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • ROM Type: Flash
Digital Signal Processors -- 1784154 [DSPIC33FJ64GP706A-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 64K Flash 16K RAM DMA TQFP64 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C53150-20AXIT -- 086151-CY7C53150-20AXIT [CY7C53150-20AXIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 086151-CY7C53150-20AXIT. Packaging: Reel - TR. Core Processor: Pipelined. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 19. Program Memory Type: FLASH (512 B). Controller Series: CY7C531xx. Categories:... [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP (10x10)
  • RAM: 0.5120
  • Life Cycle Stage: Active
  • ROM Type: Flash; FLASH (512 B)
Application Specific Microcontrollers -- 497-STSPIN32F0251-ND [STSPIN32F0251 from STMicroelectronics, Inc.]
from DigiKey

250V THREE-PHASE CONTROLLER WITH [See More]

  • Package Type: TQFP; Other; 64-TQFP Exposed Pad
  • ROM Type: Flash
  • RAM: 4
  • Supply Voltage: 9 to 20
AT89LP428-20AU [AT89LP428-20AU from Atmel Corporation]
from Rochester Electronics

Microcontroller, 8-Bit, FLASH, 8051 CPU, 20MHz, CMOS, PQFP32 [See More]

  • Package Type: QFP; TQFP; Other; TQFP32
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • ROM Type: Flash
Digital Signal Processors -- 1785204 [DSPIC33EP128GP504-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU 16Bit dsPIC 128KB Flash 3.3V TQFP44 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-100AXC -- 085961-CY7C64713-100AXC [CY7C64713-100AXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 085961-CY7C64713-100AXC. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C647xx. Categories: Integrated Circuits. [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: ROMLess; ROMless
Application Specific Microcontrollers -- 497-STSPIN32F0251CT-ND [STSPIN32F0251TR from STMicroelectronics, Inc.]
from DigiKey

250 V THREE-PHASE CONTROLLER WIT [See More]

  • Package Type: TQFP; Other; 64-TQFP Exposed Pad
  • ROM Type: Flash
  • RAM: 4
  • Supply Voltage: 9 to 20
CG8784AM [CG8784AM from Infineon Technologies AG]
from Rochester Electronics

CY90427 - 16-bit Microcontrollers - MCU [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-48-800
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
Digital Signal Processors -- 1785210 [DSPIC33EP512GM306-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU 16-Bit dsPIC33E 512KB Flash TQFP64 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 48
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C64713-128AXC -- 080247-CY7C64713-128AXC [CY7C64713-128AXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080247-CY7C64713-128AXC. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C647xx. Categories: Integrated Circuits. [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: ROMLess; ROMless
Application Specific Microcontrollers -- MEC1404-NU-ND [MEC1404-NU from Microchip Technology, Inc.]
from DigiKey

IC MEC 128K SRAM 128VTQFP [See More]

  • Package Type: TQFP; Other; 128-TQFP
  • ROM Type: External Program Memory
  • RAM: 128
  • Supply Voltage: 1.71 to 3.46
CY7C68013A-100AXI [CY7C68013A-100AXI from Cypress Semiconductor Corp.]
from Rochester Electronics

USB Bus Controller, CMOS, PQFP100 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-1
  • Serial Interface: USB
  • Life Cycle Stage: Obsolete
Digital Signal Processors -- 1785215 [DSPIC33EV256GM106-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU dsPIC33 256KB 16bit Flash 64Pin TQFP [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXI -- 086385-CY7C67300-100AXI [CY7C67300-100AXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 086385-CY7C67300-100AXI. Packaging: Tray. Core Processor: CY16. Applications: USB Host/Peripheral Controller. Mounting: SMD (SMT). Number of I/O: 32. Program Memory Type: ROM (8 kB). Controller Series: CY7C673xx. Family Name:... [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x14)
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • RAM: 8
Application Specific Microcontrollers -- MEC1428-NU-C1-ND [MEC1428-NU-C1 from Microchip Technology, Inc.]
from DigiKey

SRAM [See More]

  • Package Type: TQFP; Other; 128-TQFP Exposed Pad
  • ROM Type: External Program Memory
  • RAM: 192
  • Supply Voltage: 1.71 to 3.46
CY7C68013A-128AXC [CY7C68013A-128AXC from Infineon Technologies AG]
from Rochester Electronics

CY7C68013A - EZ-USB FX2LP USB Microcontroller, High-Speed USB Peripheral Controller [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-128
  • Serial Interface: USB
  • Life Cycle Stage: Obsolete
Digital Signal Processors -- 1785225 [DSPIC33EP64GS506-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

DSP 16-bit 70MIPS 64KB Prog 3.3V TQFP-64 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 8
  • Data Bus: 16 Bit; 16bit
  • ROM Type: EEPROM
Embedded - Embedded - Microcontrollers - Application Specific - CY7C67300-100AXIT -- 000437-CY7C67300-100AXIT [CY7C67300-100AXIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000437-CY7C67300-100AXIT. Packaging: Reel - TR. Core Processor: CY16. Applications: USB Host/Peripheral Controller. Mounting: SMD (SMT). Number of I/O: 32. Program Memory Type: ROM (8 kB). Controller Series: CY7C673xx. Categories:... [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x14)
  • RAM: 8
  • Life Cycle Stage: Active
  • ROM Type: ROM (8 kB)
Application Specific Microcontrollers -- MLX81150LPF-DAA-000-RE-ND [MLX81150LPF-DAA-000-RE from Melexis NV]
from DigiKey

IC LIN SLAVE 32K FLASH 48TQFP [See More]

  • Package Type: TQFP; Other; 48-TQFP Exposed Pad
  • ROM Type: EPROM; EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 5.5 to 18
CY7C68013A-128AXI [CY7C68013A-128AXI from Infineon Technologies AG]
from Rochester Electronics

USB Bus Controller, CMOS, PQFP128 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-128
  • Serial Interface: USB
  • Life Cycle Stage: Obsolete
Digital Signal Processors -- 399773 [DSPIC33FJ32MC204-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

Micro 16b 32KB Fl, DSPIC33FJ32MC204-I/PT [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 2
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013-100AC -- 050698-CY7C68013-100AC [CY7C68013-100AC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050698-CY7C68013-100AC. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C680xx. Categories: Integrated Circuits. [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: ROMLess; ROMless
Application Specific Microcontrollers -- STA2051-ND [STA2051 from STMicroelectronics, Inc.]
from DigiKey

IC CTRLR BASEBAND 32BIT 64-TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • ROM Type: Flash
  • RAM: 64
  • Supply Voltage: 1.8
CY8C4024AXI-S402 [CY8C4024AXI-S402 from Infineon Technologies AG]
from Rochester Electronics

CMOS, PQFP32 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-32
  • Life Cycle Stage: Active
Digital Signal Processors -- 399791 [DSPIC33FJ128GP708-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

Micro 16b, 128KB Fl, DSPIC33FJ128GP708 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-100AXC -- 086639-CY7C68013A-100AXC [CY7C68013A-100AXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 086639-CY7C68013A-100AXC. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C680xx. Family Name: CY7C68013A-100AXC. [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: ROMLess; ROMless
Application Specific Microcontrollers -- XE8806AMI026TR-ND [XE8806AMI026TLF from Semtech Corp.]
from DigiKey

IC MCU LOW PWR MTP FLASH 32-TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • ROM Type: Flash
  • RAM: 0.5120
  • Supply Voltage: 2.4 to 5.5
CY8C4024AZI-S403 [CY8C4024AZI-S403 from Infineon Technologies AG]
from Rochester Electronics

CMOS, PQFP48 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-48
  • Life Cycle Stage: Active
Digital Signal Processors -- 6230011 [DSPIC30F6014A-30I/PF from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU/DSP,16 Bit,dsPIC30F6014A-30I/PF [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 8.19
  • Data Bus: 16 Bit; 16bit
  • ROM: 4.1
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXC -- 086386-CY7C68013A-128AXC [CY7C68013A-128AXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 086386-CY7C68013A-128AXC. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C680xx. Family Name: CY7C68013A-128AXC. [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: ROMLess; ROMless
Application Specific Microcontrollers -- XE8807AMI026TR-ND [XE8807AMI026TLF from Semtech Corp.]
from DigiKey

IC MCU LOW PWR MTP FLASH 32-TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • ROM Type: Flash
  • RAM: 0.5120
  • Supply Voltage: 2.4 to 5.5
CY8C4126AXI-M445 [CY8C4126AXI-M445 from Infineon Technologies AG]
from Rochester Electronics

PSoC4, ARM Cortex M0+ Microcontroller, Programmable Analog/Digital, CMOS [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-64
  • Life Cycle Stage: Active
Digital Signal Processors -- 644323 [EV67N21A from Microchip Technology, Inc.]
from RS Components, Ltd.

Pegasus dsPIC33AK512MC510 MC DIM [See More]

  • Package Type: QFP; TQFP; Other; TQFP
  • Pin Count: 120
  • Data Bus: 64 Bit; 64bit
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68013A-128AXI -- 040024-CY7C68013A-128AXI [CY7C68013A-128AXI from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 040024-CY7C68013A-128AXI. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C680xx. Categories: Integrated Circuits. [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: ROMLess; ROMless
Microcontrollers -- 150-AT89C51ID2T-RLRUMCT-ND [AT89C51ID2T-RLRUM from Microchip Technology, Inc.]
from DigiKey

IC MCU 8BIT 64KB FLASH 44VQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Clock Speed: 60
  • Data Bus: 8 Bit
  • RAM: 2
CY8C4146AZS-S245 [CY8C4146AZS-S245 from Infineon Technologies AG]
from Rochester Electronics

CMOS, PQFP64 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-64
  • Life Cycle Stage: Active
Digital Signal Processors -- 6668292 [dsPIC30F4011-30I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP Motor 48K Flash 2K RAM TQFP44 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 2.05
  • Data Bus: 16 Bit; 16bit
  • ROM: 1.02
Embedded - Embedded - Microcontrollers - Application Specific - CY7C68014A-100AXC -- 080256-CY7C68014A-100AXC [CY7C68014A-100AXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080256-CY7C68014A-100AXC. Packaging: Tray. Core Processor: 8051. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 40. Program Memory Type: ROMless. Controller Series: CY7C680xx. Categories: Integrated Circuits. [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x20)
  • RAM: 16
  • Life Cycle Stage: Active
  • ROM Type: ROMLess; ROMless
Microcontrollers -- 150-ATMEGA1609-AU-ND [ATMEGA1609-AU from Microchip Technology, Inc.]
from DigiKey

AVR megaAVR ® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-TQFP (7x7) [See More]

  • Package Type: TQFP; Other; 48-TQFP
  • Clock Speed: 20
  • Data Bus: 8 Bit
  • RAM: 2
CY8C4245AXI-483 [CY8C4245AXI-483 from Infineon Technologies AG]
from Rochester Electronics

CY8C4245 - PSoC4, ARM Cortex M0+ Microcontroller PQFP44 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-44
  • Life Cycle Stage: Active
Digital Signal Processors -- 6668302 [dsPIC30F5013-30I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 66K Flash 4K RAM TQFP80 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 4.1
  • Data Bus: 16 Bit; 16bit
  • ROM: 1.02
Embedded - Embedded - Microcontrollers - Application Specific - MEC1404-NU -- 1075768-MEC1404-NU [MEC1404-NU from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1075768-MEC1404-NU. Packaging: Tray. Core Processor: MIPS32 M14K. Applications: Keyboard and Embedded Controller. Mounting: SMD (SMT). Number of I/O: 106. Program Memory Type: External Program Memory. Family Name: MEC140X. Categories:... [See More]

  • Package Type: QFP; TQFP; Other; 128-VTQFP (14x14)
  • RAM: 128
  • Life Cycle Stage: Active
  • ROM Type: External Program Memory
Microcontrollers -- 150-ATMEGA168PB-ANRCT-ND [ATMEGA168PB-ANR from Microchip Technology, Inc.]
from DigiKey

IC MCU 8BIT 16KB FLASH 32TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Clock Speed: 20
  • Data Bus: 8 Bit
  • RAM: 1
CY8C4588AZI-H676 [CY8C4588AZI-H676 from Infineon Technologies AG]
from Rochester Electronics

CY8C4588 - PSoC4 Microcontroller [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-8
  • Life Cycle Stage: Active
Digital Signal Processors -- 6668309 [dsPIC30F4013-30I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP Motor 48K Flash 2K RAM TQFP44 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 2.05
  • Data Bus: 16 Bit; 16bit
  • ROM: 1.02
Embedded - Embedded - Microcontrollers - Application Specific - MEC1406-NU -- 884520-MEC1406-NU [MEC1406-NU from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 884520-MEC1406-NU. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: MIPS32 ® M14K ™. Package: Tray. Package: 128-TQFP. Mounting: Surface Mount. Number of I/O: 106. Program Memory Type: External Program Memory. [See More]

  • Package Type: QFP; TQFP; Other; 128-VTQFP (14x14)
  • I/O Ports: 106
  • ROM Type: External Program Memory
  • Operating Temperature: 0 to 70
Microcontrollers -- 150-ATMEGA2560-16AUA0-ND [ATMEGA2560-16AUA0 from Microchip Technology, Inc.]
from DigiKey

AVR AVR ® ATmega Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 100-TQFP (14x14) [See More]

  • Package Type: TQFP; Other; 100-TQFP
  • Clock Speed: 16
  • Data Bus: 8 Bit
  • RAM: 8
CY96F625RBPMC1-GS121UJE2 [CY96F625RBPMC1-GS121UJE2 from Infineon Technologies AG]
from Rochester Electronics

F2MC-16FX 16-Bit Microcontroller [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-100
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
Digital Signal Processors -- 6668318 [dsPIC30F6012A-30I/PF from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 144K Flash 8K RAM TQFP64 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 8.19
  • Data Bus: 16 Bit; 16bit
  • ROM: 4.1
Embedded - Embedded - Microcontrollers - Application Specific - MEC1418-NU -- 926930-MEC1418-NU [MEC1418-NU from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 926930-MEC1418-NU. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: MIPS32 ® M14K ™. Package: Tray. Package: 128-TQFP. Mounting: Surface Mount. Number of I/O: 106. Program Memory Type: External Program Memory. [See More]

  • Package Type: QFP; TQFP; Other; 128-VTQFP (14x14)
  • I/O Ports: 106
  • ROM Type: External Program Memory
  • Operating Temperature: 0 to 70
Microcontrollers -- 150-ATMEGA808-AU-ND [ATMEGA808-AU from Microchip Technology, Inc.]
from DigiKey

AVR megaAVR ® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 32-TQFP (7x7) [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Clock Speed: 20
  • Data Bus: 8 Bit
  • RAM: 1
CYT3BB7CEBQ0AESGS [CYT3BB7CEBQ0AESGS from Infineon Technologies AG]
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M7 CPU, 250MHz, CMOS, PQFP144 [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-144
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Digital Signal Processors -- 6669636 [dsPIC33FJ128GP306A-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 128K Flash 16K RAM TQFP64 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AC -- 087535-SL811HST-AC [SL811HST-AC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 087535-SL811HST-AC. Packaging: Tray. Applications: USB Host/Slave Controller. Mounting: SMD (SMT). Number of I/O: 8. Controller Series: USB-Hosts. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]

  • Package Type: QFP; TQFP; Other; 48-TQFP (7x7)
  • RAM: 0.2560
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 3 to 3.6
Microcontrollers -- 150-ATSAM4CMP16CC-AUT-ND [ATSAM4CMP16CC-AUT from Microchip Technology, Inc.]
from DigiKey

IC MCU 32BIT 1MB FLASH 100TQFP [See More]

  • Package Type: TQFP; Other; 100-TQFP
  • Clock Speed: 120
  • Data Bus: 32 Bit
  • RAM: 128
CYT4BF8CEDQ0AESGS [CYT4BF8CEDQ0AESGS from Infineon Technologies AG]
from Rochester Electronics

CYT4BF - TRAVEO T2G 32-bit Automotive MCU [See More]

  • Package Type: QFP; TQFP; Other; PG-TQFP-176
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
Digital Signal Processors -- 6669642 [dsPIC33FJ128GP708A-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 128K Flash 16K RAM TQFP80 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - SL811HST-AXC -- 028821-SL811HST-AXC [SL811HST-AXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 028821-SL811HST-AXC. Packaging: Tray. Applications: USB Host/Slave Controller. Mounting: SMD (SMT). Number of I/O: 8. Controller Series: USB-Hosts. Family Name: SL811HST-AXC. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: QFP; TQFP; Other; 48-TQFP (7x7)
  • RAM: 0.2560
  • Life Cycle Stage: Active
  • Supply Voltage: 3 to 3.6
Microcontrollers -- 150-ATSAMC21E15A-AUTTR-ND [ATSAMC21E15A-AUT from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7) [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Clock Speed: 48
  • Data Bus: 32 Bit
  • RAM: 4
D12363VTE33V [D12363VTE33V from Renesas Electronics Corporation]
from Rochester Electronics

MCU 16bit H8S/2368 (ROM less) [See More]

  • Package Type: QFP; TQFP; Other; TQFP120
  • Life Cycle Stage: Obsolete
Digital Signal Processors -- 6669649 [dsPIC33FJ128GP706A-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 128K Flash 16K RAM TQFP64 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 16
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200ACPAH -- 144101-TUSB3200ACPAH [TUSB3200ACPAH from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 144101-TUSB3200ACPAH. Packaging: Tray. Core Processor: 8052. Applications: USB Streaming Controller. Mounting: SMD (SMT). Number of I/O: 2. Program Memory Type: ROM (4 kB). Controller Series: TUSB. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: QFP; TQFP; Other; 52-TQFP (10x10)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: ROM (4 kB)
Microcontrollers -- 150-ATSAMC21J18A-AUT-SL3CT-ND [ATSAMC21J18A-AUT-SL3 from Microchip Technology, Inc.]
from DigiKey

64MHZ 256KB FLASH 64 PIN TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Clock Speed: 48
  • Data Bus: 32 Bit
  • RAM: 32
DF2128FA20 [DF2128FA20 from Renesas Electronics Corporation]
from Rochester Electronics

Microcontroller, 16-Bit, H8S/2100 [See More]

  • Package Type: QFP; TQFP; Other; HTQFP64
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
Digital Signal Processors -- 6669680 [dsPIC33FJ256GP710A-I/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 256K Flash 32K RAM 2ECAN TQFP100 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 30
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - TUSB3200CPAH -- 128254-TUSB3200CPAH [TUSB3200CPAH from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 128254-TUSB3200CPAH. Packaging: Tray. Core Processor: 8052. Applications: USB Streaming Controller. Mounting: SMD (SMT). Number of I/O: 2. Program Memory Type: ROM (4 kB). Controller Series: TUSB. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: QFP; TQFP; Other; 52-TQFP (10x10)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • ROM Type: ROM (4 kB)
Microcontrollers -- 150-ATSAMC21N18A-AN-ND [ATSAMC21N18A-AN from Microchip Technology, Inc.]
from DigiKey

ARM ® Cortex ®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) [See More]

  • Package Type: TQFP; Other; 100-TQFP
  • Clock Speed: 48
  • Data Bus: 32 Bit
  • RAM: 32
DF38086RW10WV [DF38086RW10WV from Renesas Electronics Corporation]
from Rochester Electronics

MCU 16bit H8/300H Tiny 36087 Series [See More]

  • Package Type: QFP; TQFP; Other; TQFP80
  • Life Cycle Stage: Obsolete
Digital Signal Processors -- 6669692 [dsPIC33FJ256MC710A-I/PF from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU &DSP 256K Flash 32K RAM 2ECAN TQFP100 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 30
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - AT32UC3A1512-AUT -- 085376-AT32UC3A1512-AUT [AT32UC3A1512-AUT from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 085376-AT32UC3A1512-AUT. Packaging: Tray. Core Processor: AVR. Number of I/O: 69. Program Memory Size: 512KB (512K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Family Name: AT32UC3A1512. Categories: Integrated Circuits. [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP (14x14)
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 66
Microcontrollers -- 150-PIC32CK1025GC01064-E/3ZB-ND [PIC32CK1025GC01064-E/3ZB from Microchip Technology, Inc.]
from DigiKey

CM33WHSMSECURITY,1024KBFLASH,256 [See More]

  • Package Type: TQFP; Other; 64-TQFP Exposed Pad
  • Clock Speed: 120
  • Data Bus: 32 Bit
  • RAM: 256
DS87C530-ECL
from Rochester Electronics

DS87C530 Eprom 8051 Microcontroller With Real-Time Clock [See More]

  • Package Type: QFP; TQFP; Other; TQFP52
  • ROM Type: EPROM
  • Life Cycle Stage: Obsolete
Digital Signal Processors -- 6811180 [DSPIC33FJ256GP710-I/PF from Microchip Technology, Inc.]
from RS Components, Ltd.

Micro, 16 Bit MCU/DSP 40MIPS 256KB FLASH [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 30
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - AT32UC3B0128-A2UR -- 1019387-AT32UC3B0128-A2UR [AT32UC3B0128-A2UR from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1019387-AT32UC3B0128-A2UR. Packaging: Reel - TR. Core Processor: AVR. Number of I/O: 44. Program Memory Size: 128KB (128K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP (10x10)
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 60
Microcontrollers -- 150-PIC32CK1025GC01100-E/4SB-ND [PIC32CK1025GC01100-E/4SB from Microchip Technology, Inc.]
from DigiKey

CM33,1024KBFLASH,256KBRAM,120MHZ [See More]

  • Package Type: TQFP; Other; 100-TQFP Exposed Pad
  • Clock Speed: 120
  • Data Bus: 32 Bit
  • RAM: 256
ELANSC310-33KI [ELANSC310-33KI from Advanced Micro Devices, Inc.]
from Rochester Electronics

Microcontroller, 32-Bit, FLASH, 25MHz, CMOS, PQFP208 [See More]

  • Package Type: QFP; TQFP; Other; TQFP208
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Digital Signal Processors -- 7393677 [DSPIC33FJ256GP710A-I/PF from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU,dsPIC33,40MIPS,256KB Flash,TQFP100 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 30
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - AT32UC3B0128-A2UT -- 086204-AT32UC3B0128-A2UT [AT32UC3B0128-A2UT from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 086204-AT32UC3B0128-A2UT. Packaging: Tray. Core Processor: AVR. Number of I/O: 44. Program Memory Size: 128KB (128K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP (10x10)
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 60
Microcontrollers -- 150-PIC32CK1025GC01144-E/4KB-ND [PIC32CK1025GC01144-E/4KB from Microchip Technology, Inc.]
from DigiKey

MATCHES PIC32CK2051GC01144-E/4KB [See More]

  • Package Type: TQFP; Other; 144-TQFP Exposed Pad
  • Clock Speed: 120
  • Data Bus: 32 Bit
  • RAM: 512
KMC912DT128ACPV [KMC912DT128ACPV from Motorola Solutions, Inc.]
from Rochester Electronics

Microcontroller, 16-Bit, FLASH, 8MHz, CMOS, PQFP112 [See More]

  • Package Type: QFP; TQFP; Other; TQFP112
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
  • ROM Type: Flash
Digital Signal Processors -- 8231101 [DSPIC30F6014A-20E/PT from Microchip Technology, Inc.]
from RS Components, Ltd.

MCU 16-Bit dsPIC30F 144KB Flash TQFP80 [See More]

  • Package Type: QFP; TQFP; Other; Tqfp
  • RAM: 8.19
  • Data Bus: 16 Bit; 16bit
  • ROM Type: Flash
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- AT32UC3A1256-AUT [AT32UC3A1256-AUT from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

256KB 1.65V~3.6V AVR 66MHz FLASH 69 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Supply Voltage: 1.65 to 3.6
  • ROM Type: Flash
  • Bits: Other; 10bit
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT32UC3A1128-AUR [AT32UC3A1128-AUR from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 128KB FLASH 100TQFP [See More]

  • Package Type: TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 66
Application Specific Microcontrollers -- DIABLO16 [DIABLO16 from 4D Systems Pty. Ltd.]
from Quarktwin Technology Ltd.

IC GRAPHICS CTLR EMB 64TQFP [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • RAM: 32
  • Life Cycle Stage: Active
  • Supply Voltage: 3 to 3.6
32-Bit Microcontroller -- SiM3C136-B-GM
from Silicon Labs

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 9x9, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]

  • Package Type: TQFP
  • Life Cycle Stage: New
  • Data Bus: 32 Bit
  • Clock Speed: 80
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA64L-8AUA4 [ATMEGA64L-8AUA4 from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 64KB FLASH 64TQFP [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 8
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- AT89S52-24AU [AT89S52-24AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

8KB 4V~5.5V 51Series 256Byte 24MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: Flash
  • RAM: 0.2560
  • Supply Voltage: 4 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT32UC3A1128-AUT [AT32UC3A1128-AUT from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 128KB FLASH 100TQFP [See More]

  • Package Type: TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 66
Application Specific Microcontrollers -- MEC1310-NU [MEC1310-NU from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

IC EMBEDDED CTLR 128TQFP [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP
  • RAM: 64
  • Life Cycle Stage: Active
  • Supply Voltage: 3.3
C8051F38x USB Microcontroller -- C8051F380-GQ
from Silicon Labs

Silicon Labs ’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications... [See More]

  • Package Type: TQFP
  • Life Cycle Stage: New
  • Data Bus: 8 Bit
  • Bits: 16 Bit
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATSAM4CMP16CC-AUT [ATSAM4CMP16CC-AUT from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 32BIT 1MB FLASH 100TQFP [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 120
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- AT91SAM7X256C-AU [AT91SAM7X256C-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

256KB 1.65V~1.95V ARMOther series 64KB 55MHz FLASH 62 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: Flash
  • RAM: 64
  • Supply Voltage: 1.65 to 1.95
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT32UC3B0128-A2UR [AT32UC3B0128-A2UR from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 128KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 60
Application Specific Microcontrollers -- MEC1404-NU [MEC1404-NU from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

IC MEC 128K SRAM 128VTQFP [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP
  • RAM: 128
  • Life Cycle Stage: Active
  • Supply Voltage: 1.71 to 3.46
CAN-Mixed Signal MCU -- C8051F040
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Package Type: TQFP
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AVR16DD32-I/PT [AVR16DD32-I/PT from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 16KB FLASH 32TQFP [See More]

  • Package Type: QFP; TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 24
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA128-16AU [ATMEGA128-16AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

128KB 4.5V~5.5V AVR 4KB 16MHz FLASH 53 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 4
  • Supply Voltage: 4.5 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT32UC3B1128-AUR [AT32UC3B1128-AUR from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 128KB FLASH 48TQFP [See More]

  • Package Type: TQFP; Other; 48-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 60
Application Specific Microcontrollers -- MEC1428-NU-C1 [MEC1428-NU-C1 from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

SRAM [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP Exposed Pad
  • RAM: 192
  • Life Cycle Stage: Active
  • Supply Voltage: 1.71 to 3.46
CAN-Mixed Signal MCU -- C8051F060
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Package Type: TQFP
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
Integrated Circuits (ICs) - Embedded - Microcontrollers -- DSPIC33CK1024MP410-E/PT [DSPIC33CK1024MP410-E/PT from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 16BIT 1MB FLASH 100TQFP [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • RAM: 128
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA1280-16AU [ATMEGA1280-16AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

128KB 2.7V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 8
  • Supply Voltage: 2.7 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT32UC3C164C-AUT [AT32UC3C164C-AUT from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 64KB FLASH 100TQFP [See More]

  • Package Type: TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 66
Application Specific Microcontrollers -- MLX81150LPF-DAA-000-RE [MLX81150LPF-DAA-000-RE from Melexis NV]
from Quarktwin Technology Ltd.

IC LIN SLAVE 32K FLASH 48TQFP [See More]

  • Package Type: QFP; TQFP; Other; 48-TQFP Exposed Pad
  • RAM: 2
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 5.5 to 18
Ethernet Control MCU -- CP2201
from Silicon Labs

The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features. IEEE 802.3 MAC and... [See More]

  • Package Type: TQFP; Other; QFN Package
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 20
Integrated Circuits (ICs) - Embedded - Microcontrollers -- DSPIC33CK128MC105-E/PT [DSPIC33CK128MC105-E/PT from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 16BIT 128KB FLASH 48TQFP [See More]

  • Package Type: QFP; TQFP; Other; 48-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • ROM Type: Flash; FLASH
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA128A-AUR [ATMEGA128A-AUR from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

128KB 2.7V~5.5V AVR 4KB 16MHz FLASH 53 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 4
  • Supply Voltage: 2.7 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT89C51RC-24AU [AT89C51RC-24AU from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 32KB FLASH 44TQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 24
Application Specific Microcontrollers -- PICASO [PICASO from 4D Systems Pty. Ltd.]
from Quarktwin Technology Ltd.

EMBEDDED GRAPHICS CONTROLLER [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • RAM: 14
  • Life Cycle Stage: Active
  • Supply Voltage: 3 to 3.6
Small Form Factor Mixed Signal MCU -- C8051F360
from Silicon Labs

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]

  • Package Type: TQFP
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 100
Integrated Circuits (ICs) - Embedded - Microcontrollers -- LPC5534JBD64K [LPC5534JBD64K from NXP Semiconductors]
from Acme Chip Technology Co., Limited

IC MCU 32BIT 128KB FLASH 64HTQFP [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP Exposed Pad
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 150
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA168PB-AU [ATMEGA168PB-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

16KB 1.8V~5.5V AVR 1KB 20MHz FLASH 27 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 1
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT89C52-24AC [AT89C52-24AC from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 8KB FLASH 44TQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 24
Application Specific Microcontrollers -- STA2051 [STA2051 from STMicroelectronics]
from Quarktwin Technology Ltd.

IC CTRLR BASEBAND 32BIT 64-TQFP [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • RAM: 64
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 1.8
USB MCU -- SiM3U136-B-GM
from Silicon Labs

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 64-pin, 9x9, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]

  • Package Type: TQFP
  • Life Cycle Stage: New
  • Data Bus: 32 Bit
  • Clock Speed: 80
Integrated Circuits (ICs) - Embedded - Microcontrollers -- PIC32CX1025MTG128-I/X9B [PIC32CX1025MTG128-I/X9B from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

SINGLE CORE, 1MB FLASH, 256KB SR [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP Exposed Pad
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 200
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA16A-AU [ATMEGA16A-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

16KB 2.7V~5.5V AVR 1KB 16MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 1
  • Supply Voltage: 2.7 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT89LP428-20AU [AT89LP428-20AU from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 4KB FLASH 32TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- STSPIN32F0251 [STSPIN32F0251 from STMicroelectronics]
from Quarktwin Technology Ltd.

250V THREE-PHASE CONTROLLER WITH [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP Exposed Pad
  • RAM: 4
  • Life Cycle Stage: Active
  • Supply Voltage: 9 to 20
USB Mixed Signal MCU -- C8051F340
from Silicon Labs

Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]

  • Package Type: TQFP
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 48
Integrated Circuits (ICs) - Embedded - Microcontrollers -- PIC32CX1025SG41128-E/Z2X [PIC32CX1025SG41128-E/Z2X from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 32BIT 1MB FLASH 128TQFP [See More]

  • Package Type: QFP; TQFP; Other; 128-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 100
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA16L-8AU [ATMEGA16L-8AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

16KB 2.7V~5.5V AVR 8MHz 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Bits: Other; 10bit
  • Supply Voltage: 2.7 to 5.5
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT89LP51RB2-20AU [AT89LP51RB2-20AU from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 24KB FLASH 44TQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- STSPIN32F0251Q [STSPIN32F0251Q from STMicroelectronics]
from Quarktwin Technology Ltd.

250 V THREE-PHASE CONTROLLER WIT [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP Exposed Pad
  • RAM: 4
  • Life Cycle Stage: Active
  • Supply Voltage: 9 to 20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA16U2-AU [ATMEGA16U2-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

16KB 2.7V~5.5V AVR 512Byte 16MHz FLASH 22 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 0.5120
  • Supply Voltage: 2.7 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT89LP828-20AU [AT89LP828-20AU from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 8KB FLASH 32TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- TLE9872QTW40XUMA1 [TLE9872QTW40XUMA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

EMBEDDED POWER [See More]

  • Package Type: QFP; TQFP; Other; 48-TQFP Exposed Pad
  • RAM: 8
  • Life Cycle Stage: Active
  • Supply Voltage: 5.5 to 27
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA2560-16AU [ATMEGA2560-16AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

256KB 4.5V~5.5V AVR 8KB 16MHz FLASH 86 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 8
  • Supply Voltage: 4.5 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT90CAN64-16AUR [AT90CAN64-16AUR from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 64KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Application Specific Microcontrollers -- TUSB3200ACPAH [TUSB3200ACPAH from Texas Instruments]
from Quarktwin Technology Ltd.

IC USB STREAMING CNTRLR 52-TQFP [See More]

  • Package Type: QFP; TQFP; Other; 52-TQFP
  • RAM: 8.25
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 3 to 3.6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA2561-16AU [ATMEGA2561-16AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

256KB 4.5V~5.5V AVR 8KB 16MHz FLASH 54 TQFP-64(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 8
  • Supply Voltage: 4.5 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA128-16AN [ATMEGA128-16AN from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 128KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Application Specific Microcontrollers -- XE8806AMI026TLF [XE8806AMI026TLF from Semtech Corp.]
from Quarktwin Technology Ltd.

IC MCU LOW PWR MTP FLASH 32-TQFP [See More]

  • Package Type: QFP; TQFP; Other; 32-TQFP
  • RAM: 0.5120
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.4 to 5.5
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA3208-AFR [ATMEGA3208-AFR from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 4KB FLASH 27 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: Flash
  • RAM: 4
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA128L-8AC [ATMEGA128L-8AC from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 128KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 8
Application Specific Microcontrollers -- XE8807AMI026TLF [XE8807AMI026TLF from Semtech Corp.]
from Quarktwin Technology Ltd.

IC MCU LOW PWR MTP FLASH 32-TQFP [See More]

  • Package Type: QFP; TQFP; Other; 32-TQFP
  • RAM: 0.5120
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.4 to 5.5
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA324P-20AU [ATMEGA324P-20AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 2.7V~5.5V AVR 2KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 2.7 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA164A-AUR [ATMEGA164A-AUR from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB FLASH 44TQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
FPGAs (Field Programmable Gate Array) with Microcontrollers -- AT94K05AL-25AQC [AT94K05AL-25AQC from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

IC FPSLIC 5K GATE 25MHZ 100TQFP [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP
  • Clock Speed: 25
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 3 to 3.6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA324PA-AU [ATMEGA324PA-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA168PA-15AZ [ATMEGA168PA-15AZ from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB FLASH 32TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Microcontrollers -- AT32UC3A1256AU-AUR [AT32UC3A1256AU-AUR from Atmel Corporation]
from Quarktwin Technology Ltd.

AVR AVR ®32 UC3 A1 Audio Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 66
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA324PB-AU [ATMEGA324PB-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 39 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA16U4-AU [ATMEGA16U4-AU from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB FLASH 44TQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Microcontrollers -- AT32UC3B0128-A2UR [AT32UC3B0128-A2UR from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

AVR AVR ®32 UC3 Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 64-TQFP (10x10) [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 60
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA328P-AN [ATMEGA328P-AN from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

1.8V~5.5V AVR 20MHz 23 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Bits: Other; 10bit
  • Supply Voltage: 1.8 to 5.5
  • Operating Temperature: -40 to 105
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA3208-AFR [ATMEGA3208-AFR from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 32KB FLASH 32TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Microcontrollers -- AT32UC3B0256-A2UR [AT32UC3B0256-A2UR from Atmel Corporation]
from Quarktwin Technology Ltd.

AVR AVR ®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH 64-TQFP (10x10) [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 60
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA328P-AU [ATMEGA328P-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 2KB FLASH 23 1.8V~5.5V AVR 20MHz TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA329V-8AI [ATMEGA329V-8AI from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 32KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 8
Microcontrollers -- AT32UC3B1128-AUR [AT32UC3B1128-AUR from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

AVR AVR ®32 UC3 B Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH 48-TQFP (7x7) [See More]

  • Package Type: QFP; TQFP; Other; 48-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 60
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA328PB-AU [ATMEGA328PB-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 27 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: Flash
  • RAM: 2
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA4809-AF [ATMEGA4809-AF from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 48KB FLASH 48TQFP [See More]

  • Package Type: TQFP; Other; 48-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Microcontrollers -- AT32UC3C1128C-AUT [AT32UC3C1128C-AUT from Atmel Corporation]
from Quarktwin Technology Ltd.

AVR AVR ®32 UC3 C Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 100-TQFP (14x14) [See More]

  • Package Type: QFP; TQFP; Other; 100-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 66
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA328PB-AUR [ATMEGA328PB-AUR from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 1.8V~5.5V AVR 2KB 20MHz FLASH 27 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATMEGA644P-20AQ [ATMEGA644P-20AQ from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 64KB FLASH 44TQFP [See More]

  • Package Type: TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Microcontrollers -- AT87F51-24AC [AT87F51-24AC from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

8051 87F Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) OTP Quick FLASH 44-TQFP (10x10) [See More]

  • Package Type: QFP; TQFP; Other; 44-TQFP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 24
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA32A-AU [ATMEGA32A-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

32KB 2.7V~5.5V AVR 2KB 16MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 2
  • Supply Voltage: 2.7 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATSAMC21E18A-AUT [ATSAMC21E18A-AUT from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 256KB FLASH 32TQFP [See More]

  • Package Type: TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 48
Microcontrollers -- AT89C51ID2T-RLRUM [AT89C51ID2T-RLRUM from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-TQFP (10x10) [See More]

  • Package Type: QFP; TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 60
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA4809-AFR [ATMEGA4809-AFR from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

48KB 1.8V~5.5V AVR 6KB 20MHz FLASH 41 TQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: Flash
  • RAM: 6
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATSAMC21G18A-AUT64 [ATSAMC21G18A-AUT64 from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 256KB FLASH 48TQFP [See More]

  • Package Type: TQFP; Other; 48-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 48
Microcontrollers -- AT89C55WD-24AU [AT89C55WD-24AU from Atmel Corporation]
from Quarktwin Technology Ltd.

8051 89C Microcontroller IC 8-Bit 24MHz 20KB (20K x 8) FLASH 44-TQFP (10x10) [See More]

  • Package Type: QFP; TQFP; Other; 44-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 24
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA48PA-AU [ATMEGA48PA-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

4KB 1.8V~5.5V AVR 20MHz 23 TQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Bits: Other; 10bit
  • Supply Voltage: 1.8 to 5.5
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATSAMD20J14B-AUT [ATSAMD20J14B-AUT from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 16KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP Exposed Pad
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 48
Microcontrollers -- AT89LP428-20AU [AT89LP428-20AU from Atmel Corporation]
from Quarktwin Technology Ltd.

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-TQFP (7x7) [See More]

  • Package Type: QFP; TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA644PA-AU [ATMEGA644PA-AU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

64KB 1.8V~5.5V AVR 4KB 20MHz FLASH 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • ROM Type: EEPROM; Flash
  • RAM: 4
  • Supply Voltage: 1.8 to 5.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATSAMD21J17D-AF [ATSAMD21J17D-AF from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 128KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 48
Microcontrollers -- AT89LP428-20AU [AT89LP428-20AU from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

8051 89LP Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 32-TQFP (7x7) [See More]

  • Package Type: QFP; TQFP; Other; 32-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- ATMEGA644PA-AUR [ATMEGA644PA-AUR from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

64KB 1.8V~5.5V AVR 20MHz 32 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: QFP; TQFP
  • Bits: Other; 10bit
  • Supply Voltage: 1.8 to 5.5
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Embedded - Microcontrollers -- ATSAMD51J18A-AF [ATSAMD51J18A-AF from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 256KB FLASH 64TQFP [See More]

  • Package Type: TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 120
Microcontrollers -- AT90CAN128-16AUR [AT90CAN128-16AUR from Atmel Corporation]
from Quarktwin Technology Ltd.

AVR AVR ® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14) [See More]

  • Package Type: QFP; TQFP; Other; 64-TQFP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 16