SCI Microcontrollers (MCU)

Last Updated: April 1, 2025

Description

SCI Microcontrollers (MCUs) are integrated circuits that function as compact, self-contained computing systems. They are designed to perform specific control functions within electronic devices, processing input signals and generating appropriate output signals to manage the operation of the device.

Working Principle

SCI Microcontrollers operate by integrating a processor, memory, and input/output (I/O) units onto a single chip. This integration allows them to detect and process input signals, execute programmed instructions, and respond with output signals. The microcontroller's program, often stored in on-chip memory such as ROM or EPROM, dictates how it processes inputs and generates outputs. This capability makes them highly useful for embedded control functions, as they can be customized to perform specific tasks efficiently and reliably.

Applications

Microcontrollers are used in a wide range of applications. In the automotive industry, they are integral to systems such as antilock braking control (ABS), engine control, and navigation systems. In consumer electronics, they are found in devices like mobile phones, digital cameras, and media players. They also play a crucial role in industrial automation, where they are used to control processes and improve efficiency.

Advantages over other Microcontrollers

One advantage of certain microcontrollers, such as those based on the RISC architecture, is their low power consumption and high processing speed, which make them suitable for applications requiring efficient performance. Additionally, microcontrollers with built-in EEPROM or Flash memory offer ease of programming and reprogramming, even after installation, which is beneficial for applications that require frequent updates or data storage.

Limitations

Microcontrollers can have limitations in terms of processing power and memory capacity compared to more complex computing systems. This can restrict their use in applications requiring extensive computational capabilities or large amounts of data processing.

Considerations

When selecting a microcontroller, it is important to consider factors such as initial costs, operating expenses, and the specific requirements of the application. Durability and accuracy are also crucial, especially in applications where reliability is critical. Additionally, the cost and ease of replacement and maintenance should be evaluated, as changing a microcontroller mid-project can be challenging and costly.

112 Results
SM470R1B1M-HT High Temperature ARM7TDMI? Flash Microcontroller -- SM470R1B1MHFQS
from Texas Instruments

High Temperature ARM7TDMI? Flash Microcontroller 84-CFP -55 to 220 [See More]

  • Serial Interface: SPI; SCI
  • RAM: 64
  • Clock Speed: 60
  • ROM Type: Flash
MSP430F2112IRHBR [MSP430F2112IRHBR from Texas Instruments High-Performance Analog]
from Rochester Electronics

MSP430F2112 - 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 256B RAM, 10 bit ADC, 1 USCI 32-VQFN -40 to 85 [See More]

  • Serial Interface: SCI
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • ROM Type: Flash
Microcontroller IC -- MC908AZ60ACFUE [MC908AZ60ACFUE from NXP Semiconductors]
from Richardson RFPD

The HC08AS/AZ family is part of the low-cost, high-performance M68HC08 Families of 8-bit microcontroller units (MCUs). All MCUs in the family use the enhanced M68HC08 central processor unit (CPU08) and are available with a variety of modules, memory sizes and types, and package types. [See More]

  • Serial Interface: CAN; SPI; SCI
  • Clock Speed: 8.4
  • Data Bus: 8 Bit
  • RAM: 2
Custom Parts - Custom Parts (E - I) - HD6413004F16V -- 1201073-HD6413004F16V [HD6413004F16V from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1201073-HD6413004F16V. Operating Supply Voltage: 5 V. Memory Type: ROMless. Interface: SCI. RAM Size: 2 kB. Number of Pins: 80. Watchdog Timer: Yes. [See More]

  • Serial Interface: SCI; SCI
  • Number: 5
  • Data Bus: 16 Bit
  • RAM: 0.0020
Application Specific Microcontrollers -- 296-27861-2-ND [MSP430BT5190IZQWR from Texas Instruments High-Performance Analog]
from DigiKey

IC MCU 16BIT 256KB FLASH 113BGA [See More]

  • Serial Interface: SPI; SCI; UART; USART
  • ROM Type: Flash
  • RAM: 16
  • Supply Voltage: 1.8 to 3.6
TMS470MF03107 16/32-Bit RISC Flash Microcontroller -- S4MF03107SPZQQ1
from Texas Instruments

16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125 [See More]

  • Serial Interface: SCI
  • Clock Speed: 80
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
ST72F264G2H6ETR [ST72F264G2H6ETR from STMicroelectronics, Inc.]
from Rochester Electronics

8-Bit MCU With Flash Memory, ADC, 2 16-Bit Timers, I2C, SPI, SCI Interface [See More]

  • Serial Interface: I²C; SCI
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - MM908E621ACDWB -- 1224752-MM908E621ACDWB [MM908E621ACDWB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1224752-MM908E621ACDWB. Packaging: Tube. Mounting Style: SMD. Core Processor: HC08. Applications: Automotive Mirror Control. Interface: SCI, SPI. Program Memory Type: FLASH (16kB). Controller Series: 908E. Categories: Integrated Circuits. Supplier Device... [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 16
  • Life Cycle Stage: Obsolete
  • ROM Type: Flash; FLASH (16kB)
Application Specific Microcontrollers -- 296-28149-1-ND [MSP430BT5190IPZR from Texas Instruments High-Performance Analog]
from DigiKey

IC MCU 16BIT 256KB FLASH 100LQFP [See More]

  • Serial Interface: SPI; SCI; UART; USART
  • ROM Type: Flash
  • RAM: 16
  • Supply Voltage: 1.8 to 3.6
TMS470MF04207 16/32-Bit RISC Flash Microcontroller -- S4MF04207SPZQQ1
from Texas Instruments

16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125 [See More]

  • Serial Interface: SCI
  • Clock Speed: 80
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 24
Embedded - Embedded - Microcontrollers - Application Specific - MM908E624ACPEW -- 813273-MM908E624ACPEW [MM908E624ACPEW from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP USA Inc. Win Source Part Number: 813273-MM908E624ACPEW. Packaging: Tube. Mounting Style: SMD. Core Processor: HC08. Applications: Automotive Mirror Control. Interface: SCI, SPI. Number of I/O: 16. Program Memory Type: FLASH (16kB). RAM Size: 512 x 8. Controller Series: 908E. [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • ROM Type: Flash; FLASH (16kB)
  • RAM: 16
  • Supply Voltage: 5.5 to 18
Application Specific Microcontrollers -- 296-MSP430BT5190IZCARTR-ND [MSP430BT5190IZCAR from Texas Instruments High-Performance Analog]
from DigiKey

ULTRA LOW POWER MICRO CONTROLLER [See More]

  • Serial Interface: SPI; SCI; UART; USART
  • ROM Type: Flash
  • RAM: 16
  • Supply Voltage: 1.8 to 3.6
TMS470MF06607 16/32-Bit RISC Flash Microcontroller -- S4MF06607BSPZQQ1
from Texas Instruments

16/32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125 [See More]

  • Serial Interface: SCI
  • Clock Speed: 80
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 64
Embedded - Embedded - Microcontrollers - Application Specific - MM908E625ACDWB -- 1224754-MM908E625ACDWB [MM908E625ACDWB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1224754-MM908E625ACDWB. Packaging: Tube. Mounting Style: SMD. Core Processor: HC08. Applications: Automotive Mirror Control. Interface: SCI, SPI. Program Memory Type: FLASH (16kB). Controller Series: 908E. Categories: Integrated Circuits. Supplier Device... [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 16
  • Life Cycle Stage: Obsolete
  • ROM Type: Flash; FLASH (16kB)
Application Specific Microcontrollers -- 568-14088-ND [MM912J637AM2EP from NXP Semiconductors]
from DigiKey

IC MCU LIN BATT MONITOR 48QFN [See More]

  • Serial Interface: SPI; SCI
  • ROM Type: Flash
  • RAM: 6
  • Supply Voltage: 2.25 to 5.5
TMS570LC4357 16- and 32-Bit RISC Flash Microcontroller -- TMP5704357AZWTQQ1
from Texas Instruments

16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125 [See More]

  • Serial Interface: I²C; SCI
  • Clock Speed: 300
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 512
Embedded - Embedded - Microcontrollers - Application Specific - MM908E626AVPEKR2 -- 788988-MM908E626AVPEKR2 [MM908E626AVPEKR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788988-MM908E626AVPEKR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 115 °C. Core Processor: HC08. Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Applications: Automotive Mirror Control. Mounting: SMD. Operating Supply... [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • ROM Type: Flash; FLASH (16 kB)
  • RAM: 16
  • Supply Voltage: 8 to 18
Application Specific Microcontrollers -- 568-14449-ND [MM912H634DM1AE from NXP Semiconductors]
from DigiKey

IC MCU 64KB LS/HS SWITCH 48LQFP [See More]

  • Serial Interface: SCI
  • ROM Type: Flash
  • RAM: 6
  • Supply Voltage: 2.25 to 5.5
TMS570LS0232 16- and 32-Bit RISC Flash Microcontroller -- TMX5700232APZQQ1
from Texas Instruments

16- and 32-Bit RISC Flash Microcontroller 100-LQFP [See More]

  • Serial Interface: SPI; SCI
  • Clock Speed: 80
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912F634DV2AE -- 711269-MM912F634DV2AE [MM912F634DV2AE from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 711269-MM912F634DV2AE. Packaging: Tray. Mounting Style: SMD. Core Processor: S12. Applications: Automotive. Interface: LIN, SCI. Program Memory Type: FLASH (32kB). Controller Series: HCS12. Categories: Integrated Circuits. Supplier Device Package: 48-LQFP... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (32kB)
  • RAM: 32
  • Supply Voltage: 2.25 to 5.5
Application Specific Microcontrollers -- 568-14587-ND [MM908E625ACPEK from NXP Semiconductors]
from DigiKey

IC QUAD HALF-BRIDGE 54SOIC [See More]

  • Serial Interface: SPI; SCI
  • ROM Type: Flash
  • RAM: 0.5120
  • Supply Voltage: 8 to 18
TMS570LS0332 16- and 32-Bit RISC Flash Microcontroller -- TMS5700332APZQQ1
from Texas Instruments

16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125 [See More]

  • Serial Interface: SPI; SCI
  • Clock Speed: 80
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912G634CM1AER2 -- 788989-MM912G634CM1AER2 [MM912G634CM1AER2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788989-MM912G634CM1AER2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12. Package: 48-LQFP. Applications: Automotive. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.25 V. Interface: LIN, SCI. Number... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (48 kB)
  • RAM: 48
  • Supply Voltage: 2.25 to 5.25
Application Specific Microcontrollers -- MM908E624ACDWB-ND [MM908E624ACDWB from NXP Semiconductors]
from DigiKey

IC TRPL SWITCH MCU/LIN 54-SOIC [See More]

  • Serial Interface: SPI; SCI
  • ROM Type: Flash
  • RAM: 0.5120
  • Supply Voltage: 5.5 to 18
TMS570LS0432 16- and 32-Bit RISC Flash Microcontroller -- TMS5700432APZQQ1
from Texas Instruments

16- and 32-Bit RISC Flash Microcontroller 100-LQFP -40 to 125 [See More]

  • Serial Interface: SPI; SCI
  • Clock Speed: 100
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 32
Embedded - Embedded - Microcontrollers - Application Specific - MM912G634CV1AER2 -- 788990-MM912G634CV1AER2 [MM912G634CV1AER2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788990-MM912G634CV1AER2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 105 °C. Core Processor: S12. Package: 48-LQFP Exposed Pad. Applications: Automotive. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.25 V. Interface: LIN,... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (48 kB)
  • RAM: 48
  • Supply Voltage: 2.25 to 5.25
Application Specific Microcontrollers -- MM912F634CV2AP-ND [MM912F634CV2AP from NXP Semiconductors]
from DigiKey

IC MCU 16BIT 32KB FLASH 48LQFP [See More]

  • Serial Interface: SCI
  • ROM Type: Flash
  • RAM: 2
  • Supply Voltage: 2.25 to 5.5
TMS570LS1114 16- and 32-Bit RISC Flash Microcontroller -- TMS5701114BPGEQQ1
from Texas Instruments

16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125 [See More]

  • Serial Interface: I²C; SPI; SCI
  • Clock Speed: 160
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 128
Embedded - Embedded - Microcontrollers - Application Specific - MM912G634CV2AP -- 1224758-MM912G634CV2AP [MM912G634CV2AP from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1224758-MM912G634CV2AP. Packaging: Tray. Mounting Style: SMD. Core Processor: S12. Applications: Automotive. Interface: LIN, SCI. Program Memory Type: FLASH (48kB). Controller Series: HCS12. Categories: Integrated Circuits. Supplier Device Package: 48-LQFP... [See More]

  • Serial Interface: SCI; LIN, SCI
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit
  • RAM: 48
Application Specific Microcontrollers -- MM912G634CV2AP-ND [MM912G634CV2AP from NXP Semiconductors]
from DigiKey

IC MCU 16BIT 48KB FLASH 48LQFP [See More]

  • Serial Interface: SCI
  • ROM Type: Flash
  • RAM: 2
  • Supply Voltage: 2.25 to 5.25
TMS570LS3137-EP 16- and 32-Bit RISC Flash Microcontroller -- TMS5703137CGWTQEP
from Texas Instruments

16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125 [See More]

  • Serial Interface: I²C; SPI; SCI; UART
  • Clock Speed: 180
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 256
Embedded - Embedded - Microcontrollers - Application Specific - MM912G634CV2APR2 -- 788991-MM912G634CV2APR2 [MM912G634CV2APR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788991-MM912G634CV2APR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 105 °C. Core Processor: S12. Package: 48-LQFP. Applications: Automotive. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.25 V. Interface: LIN, SCI. Number... [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 48
  • Data Bus: 16 Bit
  • ROM Type: Flash; FLASH (48 kB)
Application Specific Microcontrollers -- MM912IP812AMAF-ND [MM912IP812AMAF from NXP Semiconductors]
from DigiKey

IC DRVR INJECTOR/IGN 100LQFP [See More]

  • Serial Interface: CAN; SPI; SCI
  • ROM Type: Flash
  • RAM: 6
  • Supply Voltage: 4.7 to 36
Embedded - Embedded - Microcontrollers - Application Specific - MM912G634DM1AER2 -- 788992-MM912G634DM1AER2 [MM912G634DM1AER2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788992-MM912G634DM1AER2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 105 °C. Core Processor: S12. Package: 48-LQFP Exposed Pad. Applications: Automotive. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.5 V. Interface: LIN,... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (48 kB)
  • RAM: 48
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 1295-F280037CSPM-ND [F280037CSPM from Texas Instruments High-Performance Analog]
from DigiKey

IC MCU 32BIT 256KB FLASH 64LQFP [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 120
  • Data Bus: 32 Bit
  • RAM: 34.5
Embedded - Embedded - Microcontrollers - Application Specific - MM912G634DV1AER2 -- 788993-MM912G634DV1AER2 [MM912G634DV1AER2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788993-MM912G634DV1AER2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 105 °C. Core Processor: S12. Package: 48-LQFP Exposed Pad. Applications: Automotive. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.5 V. Interface: LIN,... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (48 kB)
  • RAM: 48
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 149-P2X8C4M64P-ND [P2X8C4M64P from Parallax, Inc.]
from DigiKey

P2X8C4M64P Propeller ™ Microcontroller IC 32-Bit 8-Core 180MHz 544KB (544K x 8) RAM 100-TQFP-EP (14x14) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART; USB
  • Clock Speed: 180
  • Data Bus: 32 Bit
  • RAM: 2 to 544
Embedded - Embedded - Microcontrollers - Application Specific - MM912H634CM1AER2 -- 788995-MM912H634CM1AER2 [MM912H634CM1AER2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788995-MM912H634CM1AER2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12. Package: 48-LQFP Exposed Pad. Applications: Automotive. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.25 V. Interface: LIN,... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (64 kB)
  • RAM: 64
  • Supply Voltage: 2.25 to 5.25
Microcontrollers -- 150-ATSAMD21G17D-AZVAO-ND [ATSAMD21G17D-AZVAO from Microchip Technology, Inc.]
from DigiKey

CM0,TQFP48, 128KFLASH,TRAYS,USB, [See More]

  • Serial Interface: SPI; SCI; UART; USART; USB
  • Clock Speed: 48
  • Data Bus: 32 Bit
  • RAM: 16
Embedded - Embedded - Microcontrollers - Application Specific - MM912H634DV1AE -- 732719-MM912H634DV1AE [MM912H634DV1AE from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 732719-MM912H634DV1AE. Packaging: Tray. Mounting Style: SMD. Core Processor: S12. Applications: Automotive. Interface: LIN, SCI. Program Memory Type: FLASH (64kB). Controller Series: HCS12. Family Name: MM912H634. Categories: Integrated Circuits. Supplier... [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (64kB)
  • RAM: 64
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 150-ATSAMD21J17D-AZVAO-ND [ATSAMD21J17D-AZVAO from Microchip Technology, Inc.]
from DigiKey

CM0,TQFP64, 128KFLASH,TRAYS,USB, [See More]

  • Serial Interface: SPI; SCI; UART; USART; USB
  • Clock Speed: 48
  • Data Bus: 32 Bit
  • RAM: 16
Embedded - Embedded - Microcontrollers - Application Specific - MM912IP812AMAFR2 -- 788996-MM912IP812AMAFR2 [MM912IP812AMAFR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788996-MM912IP812AMAFR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12P. Package: 100-LQFP Exposed Pad. Applications: Engine Control. Mounting: SMD. Operating Supply Voltage: 4.7 V ~ 36 V. Interface:... [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • ROM Type: Flash; FLASH (96 KB)
  • RAM: 96
  • Supply Voltage: 4.7 to 36
Microcontrollers -- 2015-MB90F583CAPF-GE1-ND [MB90F583CAPF-GE1 from Cypress Semiconductor Corp.]
from DigiKey

F ²MC-16LX F ²MC-16LX MB90580C Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20) [See More]

  • Serial Interface: SCI; UART; USART
  • Clock Speed: 16
  • Data Bus: 16 Bit
  • RAM: 6
Embedded - Embedded - Microcontrollers - Application Specific - MM912J637AM2EPR2 -- 788997-MM912J637AM2EPR2 [MM912J637AM2EPR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788997-MM912J637AM2EPR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12. Package: 48-VFQFN Exposed Pad. Applications: Battery Monitor. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.5 V. Interface:... [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • ROM Type: Flash; FLASH (128 kB)
  • RAM: 128
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 296-10750-5-ND [TMS320F241FN from Texas Instruments High-Performance Analog]
from DigiKey

C2xx DSP C2000 ™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 68-PLCC (24.23x24.23) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 20
  • Data Bus: 16 Bit
  • RAM: 1
Embedded - Embedded - Microcontrollers - Application Specific - MM912J637AV1EPR2 -- 788998-MM912J637AV1EPR2 [MM912J637AV1EPR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788998-MM912J637AV1EPR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 105 °C. Core Processor: S12. Package: 48-VFQFN Exposed Pad. Applications: Battery Monitor. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 5.5 V. Interface:... [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • ROM Type: Flash; FLASH (128 kB)
  • RAM: 128
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 296-10753-ND [TMS320F241PG from Texas Instruments High-Performance Analog]
from DigiKey

C2xx DSP C2000 ™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 64-QFP (14x20) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 20
  • Data Bus: 16 Bit
  • RAM: 1
Embedded - Embedded - Microcontrollers - Application Specific - MM912JP812AMAFR2 -- 788999-MM912JP812AMAFR2 [MM912JP812AMAFR2 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 788999-MM912JP812AMAFR2. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Core Processor: S12P. Package: 100-LQFP Exposed Pad. Applications: Engine Control. Mounting: SMD. Operating Supply Voltage: 4.7 V ~ 36 V. Interface:... [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • ROM Type: Flash; FLASH (128 kB)
  • RAM: 128
  • Supply Voltage: 4.7 to 36
Microcontrollers -- 296-10755-ND [TMS320F243PGE from Texas Instruments High-Performance Analog]
from DigiKey

C2xx DSP C2000 ™ C24x 16-Bit Microcontroller IC 16-Bit 20MHz 16KB (8K x 16) FLASH 144-LQFP (20x20) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 20
  • Data Bus: 16 Bit
  • RAM: 1
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IPZR -- 789517-MSP430BT5190IPZR [MSP430BT5190IPZR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 789517-MSP430BT5190IPZR. Series: MSP430. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Package: 100-LQFP. Applications: BlueTooth. Mounting: SMD. Operating Supply Voltage: 1.8 V ~ 3.6 V. Interface: I2C, IrDA,... [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART/USART
  • RAM: 256
  • Data Bus: 16 Bit
  • ROM Type: Flash; FLASH (256 kB)
Microcontrollers -- 296-12674-ND [TMS320LF2403APAGA from Texas Instruments High-Performance Analog]
from DigiKey

C2xx DSP C2000 ™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 32KB (16K x 16) FLASH 64-TQFP (10x10) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 40
  • Data Bus: 16 Bit
  • RAM: 2
Embedded - Embedded - Microcontrollers - Application Specific - MSP430BT5190IZQWT -- 1227248-MSP430BT5190IZQWT [MSP430BT5190IZQWT from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227248-MSP430BT5190IZQWT. Series: MSP430. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Package: 113-VFBGA. Applications: BlueTooth. Mounting: SMD. Operating Supply Voltage: 1.8 V ~ 3.6 V. Interface: I2C, IrDA,... [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART/USART
  • ROM Type: Flash; FLASH (256 kB)
  • RAM: 256
  • Supply Voltage: 1.8 to 3.6
Microcontrollers -- 296-14411-ND [TMS320LF2401AVFA from Texas Instruments High-Performance Analog]
from DigiKey

C2xx DSP C2000 ™ C24x 16-Bit Microcontroller IC 16-Bit 40MHz 16KB (8K x 16) FLASH 32-LQFP (7x7) [See More]

  • Serial Interface: SCI
  • Clock Speed: 40
  • Data Bus: 16 Bit
  • RAM: 2
Embedded - Embedded - Microcontrollers - HD6417727F100CV -- 067960-HD6417727F100CV [HD6417727F100CV from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 067960-HD6417727F100CV. Operating Temp Range: -20C to 75C. Mounting: Surface Mount. Pin Count: 240. Operating Temperature Classification: Commercial. Rad Hardened: No. Package Type: HQFP. Frequency: 100(MHz). Program Memory Size: Not... [See More]

  • Serial Interface: SCI; USB; SCI/USB
  • Number: 4
  • Data Bus: 32 Bit
  • ROM Type: ROMLess; ROMless
Microcontrollers -- 296-15987-5-ND [TMS320F2810PBKA from Texas Instruments High-Performance Analog]
from DigiKey

C28x Automotive, AEC-Q100, C2000 ™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 150
  • Data Bus: 32 Bit
  • RAM: 18
Embedded - Embedded - Microcontrollers - HD6417750F167V -- 067961-HD6417750F167V [HD6417750F167V from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 067961-HD6417750F167V. Operating Temp Range: -20C to 75C. Mounting: Surface Mount. Pin Count: 208. Operating Temperature Classification: Commercial. Rad Hardened: No. Package Type: PQFP. Frequency: 167(MHz). Program Memory Size: Not... [See More]

  • Serial Interface: SCI; SCI
  • ROM Type: ROMLess; ROMless
  • Number: 3
  • I/O Ports: 20
Microcontrollers -- 296-15989-5-ND [TMS320F2812GHHA from Texas Instruments High-Performance Analog]
from DigiKey

C28x Automotive, AEC-Q100, C2000 ™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 150
  • Data Bus: 32 Bit
  • RAM: 18
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers -- 1345996-MM912KS812AMAFR2 [MM912KS812AMAFR2 from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1345996-MM912KS812AMAFR2. Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers. Core Processor: S12XS. Package: Tape & Reel. Applications: Engine Control. Standard Package: 1,000. Interface: CAN, SCI, SPI. Number of I/O: 6. Program Memory... [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • RAM: 256
  • Data Bus: 16 Bit
  • ROM Type: Flash; FLASH (256kB)
Microcontrollers -- 296-15990-ND [TMS320F2812PGFA from Texas Instruments High-Performance Analog]
from DigiKey

C28x Automotive, AEC-Q100, C2000 ™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 150
  • Data Bus: 32 Bit
  • RAM: 18
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific -- 1023814-MM912J637AM2EP [MM912J637AM2EP from onsemi]
from Win Source Electronics

Win Source Part Number: 1023814-MM912J637AM2EP. Category: Integrated Circuits (ICs) >Embedded - Microcontrollers - Application Specific. Core Processor: S12. Package: Bulk. Applications: Battery Monitor. Standard Package: 1. Mounting: SMD (SMT). Interface: LIN, SCI, SPI. Number of I/O: 8. Program... [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • ROM Type: Flash; FLASH (128kB)
  • RAM: 128
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 296-17604-ND [TMX320F2806GGMA from Texas Instruments High-Performance Analog]
from DigiKey

C28x C2000 ™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 100
  • Data Bus: 32 Bit
  • RAM: 10
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific -- 1026684-MM912I637AM2EP [MM912I637AM2EP from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1026684-MM912I637AM2EP. Category: Integrated Circuits (ICs) >Embedded - Microcontrollers - Application Specific. Core Processor: S12. Package: Tray. Applications: Battery Monitor. Standard Package: 260. Mounting: SMD (SMT). Interface: LIN, SCI, SPI. Number of I/O: 8. [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • ROM Type: Flash; FLASH (96KB)
  • RAM: 96
  • Supply Voltage: 2.25 to 5.5
Microcontrollers -- 296-18324-ND [TMS320F2801ZGMA from Texas Instruments High-Performance Analog]
from DigiKey

C28x Automotive, AEC-Q100, C2000 ™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 100-BGA MICROSTAR (10x10) [See More]

  • Serial Interface: CAN; SPI; SCI; UART; USART
  • Clock Speed: 100
  • Data Bus: 32 Bit
  • RAM: 6
16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 -- 815-MSP430G2533IN20 [MSP430G2533IN20 from Texas Instruments]
from Utmel Electronic Limited

16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 6
Application Specific Microcontrollers -- MM908E621ACDWB [MM908E621ACDWB from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC QUAD HALF BRDG TRPL SW 54SOIC [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 0.5120
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 9 to 16
Application Specific Microcontrollers -- MM908E624ACPEWR2 [MM908E624ACPEWR2 from NXP Semiconductors]
from ODG (Origin Data Global)

IC SW TRPL HISIDE MCU/LIN 54SOIC [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • ROM Type: Flash; FLASH (16KB)
  • RAM: 0.5120
  • Supply Voltage: 5.5 to 18
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC -- 815-MSP430F2617TZQW [MSP430F2617TZQW from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 2
Application Specific Microcontrollers -- MM908E621ACPEK [MM908E621ACPEK from NXP Semiconductors]
from Quarktwin Technology Ltd.

MICROCONTROLLER, 8-BIT, HC08/S08 [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 0.5120
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 9 to 16
Application Specific Microcontrollers -- MM908E626AVPEK [MM908E626AVPEK from NXP Semiconductors]
from ODG (Origin Data Global)

MICROCONTROLLER, 8 BIT, HC08/S08 [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • ROM Type: Flash; FLASH (16KB)
  • RAM: 0.5120
  • Supply Voltage: 8 to 18
16-bit Microcontrollers - MCU 16B Mixed Signal MCU -- 815-MSP430I2030TRHBT [MSP430I2030TRHBT from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU 16B Mixed Signal MCU [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 2
Application Specific Microcontrollers -- MM908E621ACPEK [MM908E621ACPEK from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC QUAD HALF BRDG TRPL SW 54SOIC [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 0.5120
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 9 to 16
Application Specific Microcontrollers -- MM912F634DV1AE [MM912F634DV1AE from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU DUAL LS/HS SWITCH 48LQFP [See More]

  • Serial Interface: SCI; LIN, SCI
  • ROM Type: Flash; FLASH (32KB)
  • RAM: 2
  • Supply Voltage: 2.25 to 5.5
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM -- 815-MSP430FG479IPN [MSP430FG479IPN from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 2
Application Specific Microcontrollers -- MM908E621ACPEKR2 [MM908E621ACPEKR2 from NXP Semiconductors]
from Quarktwin Technology Ltd.

MICROCONTROLLER, 8 BIT, HC08/S08 [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 0.5120
  • Life Cycle Stage: Active
  • Supply Voltage: 9 to 16
Application Specific Microcontrollers -- MSP430BT5190IPZ [MSP430BT5190IPZ from Texas Instruments]
from ODG (Origin Data Global)

IC MCU 16BIT 256KB FLASH 100LQFP [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
  • ROM Type: Flash; FLASH (256kB)
  • RAM: 16
  • Supply Voltage: 1.8 to 3.6
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller -- 815-MSP430F2122IRHBT [MSP430F2122IRHBT from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 2
Application Specific Microcontrollers -- MM908E624ACDWB [MM908E624ACDWB from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC TRPL SWITCH MCU/LIN 54-SOIC [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • RAM: 0.5120
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 5.5 to 18
DSP (Digital Signal Processors) -- TMS320F2812GBBAR [TMS320F2812GBBAR from Texas Instruments]
from ODG (Origin Data Global)

IC MCU [See More]

  • Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
  • Operating Temperature: -40 to 85
  • Package Type: Other; 179-LFBGA
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller -- 815-MSP430F47126IPZR [MSP430F47126IPZR from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 7
Application Specific Microcontrollers -- MM912F634BV1AE [MM912F634BV1AE from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC MCU 16BIT 32KB FLASH 48LQFP [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 2
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 5.5
DSP (Digital Signal Processors) -- TMS320F2812ZAYAR [TMS320F2812ZAYAR from Texas Instruments]
from ODG (Origin Data Global)

IC MCU [See More]

  • Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
  • Operating Temperature: -40 to 85
  • Package Type: Other; 179-LFBGA
16-bit Microcontrollers - MCU Auto MCU -- 217-MB96F613RBPMC-GSE1 [MB96F613RBPMC-GSE1 from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU Auto MCU [See More]

  • Serial Interface: SCI; UART; USART; CAN, LIN, SCI, UART, USART
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit
  • RAM: 10
Application Specific Microcontrollers -- MM912F634CV1AE [MM912F634CV1AE from NXP Semiconductors]
from Quarktwin Technology Ltd.

MAGNIV S12 RELAY DRIVER [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 2
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 5.5
16-bit Microcontrollers - MCU DUAL LS/HS SWITCH W. LIN -- 568-MM912F634CV1AER2 [MM912F634CV1AER2 from NXP Semiconductors]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU DUAL LS/HS SWITCH W. LIN [See More]

  • Serial Interface: SCI; LIN, SCI
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit
  • RAM: 2
Application Specific Microcontrollers -- MM912F634CV2AP [MM912F634CV2AP from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC MCU 16BIT 32KB FLASH 48LQFP [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 2
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 5.5
16-bit Microcontrollers - MCU Mixed Signal MCU -- 815-MSP430F5219IYFFT [MSP430F5219IYFFT from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU Mixed Signal MCU [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 4
Application Specific Microcontrollers -- MM912F634DV2AE [MM912F634DV2AE from NXP Semiconductors]
from Quarktwin Technology Ltd.

MAGNIV S12 RELAY DRIVER, 2X HS/L [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 2
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 5.5
16-bit Microcontrollers - MCU Mixed Signal MCU -- 815-MSP430FR5731IRHAT [MSP430FR5731IRHAT from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU Mixed Signal MCU [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 16 Bit
  • Number: 5
Application Specific Microcontrollers -- MM912F634DV2AP [MM912F634DV2AP from NXP Semiconductors]
from Quarktwin Technology Ltd.

MAGNIV S12 RELAY DRIVER, 2X HS/L [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 2
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 5.5
16-bit Microcontrollers - MCU Mixed Signal MCU -- 815-MSP430FR5739IDA [MSP430FR5739IDA from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU Mixed Signal MCU [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 5
Application Specific Microcontrollers -- MM912G634CV2AP [MM912G634CV2AP from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC MCU 16BIT 48KB FLASH 48LQFP [See More]

  • Serial Interface: SCI; LIN, SCI
  • RAM: 2
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 2.25 to 5.25
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps -- 815-MSP430G2553IPW0RQ1 [MSP430G2553IPW0RQ1 from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • RAM: 0.5120
Application Specific Microcontrollers -- MM912I637AM2EP [MM912I637AM2EP from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC MCU LIN BATT MONITOR 48QFN [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • RAM: 6
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 5.5
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 -- 815-MSP430F2122TPW [MSP430F2122TPW from Texas Instruments]
from Utmel Electronic Limited

16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 2
Application Specific Microcontrollers -- MM912I637AV1EP [MM912I637AV1EP from NXP Semiconductors]
from Quarktwin Technology Ltd.

BATTERY SENSOR, LIN, 96KB FLASH, [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • RAM: 6
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 5.5
25 MHz MCU with Integrated USB Phy, 96KB Flash, 6KB RAM, 32BIT HW Multiplier 80-LQFP -40 to 85 -- 815-MSP430F5517IPNR [MSP430F5517IPNR from Texas Instruments]
from Utmel Electronic Limited

25 MHz MCU with Integrated USB Phy, 96KB Flash, 6KB RAM, 32BIT HW Multiplier 80-LQFP -40 to 85 [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Number: 4
Application Specific Microcontrollers -- MM912IP812AMAF [MM912IP812AMAF from NXP Semiconductors]
from Quarktwin Technology Ltd.

IC DRVR INJECTOR/IGN 100LQFP [See More]

  • Serial Interface: CAN; SPI; SCI; CAN, SCI, SPI
  • RAM: 6
  • Life Cycle Stage: Removed; Obsolete
  • Supply Voltage: 4.7 to 36
32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte -- 761-SPC564A80L7CFAR [SPC564A80L7CFAR from STMicroelectronics]
from Utmel Electronic Limited

32-bit Microcontrollers - MCU 32-BIT Embedded MCU 150 MHz, 4Mbyte [See More]

  • Serial Interface: SPI; SCI; CAN, EBI/EMI, LIN, SCI, SPI
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Number: 4
Application Specific Microcontrollers -- MM912J637AM2EP [MM912J637AM2EP from onsemi]
from Quarktwin Technology Ltd.

BATTERY SENSOR, LIN, 128KB FLASH [See More]

  • Serial Interface: SPI; SCI; LIN, SCI, SPI
  • RAM: 6
  • Life Cycle Stage: Active
  • Supply Voltage: 2.25 to 5.5
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz -- 536-PIC32MX250F128D-50I/PT [PIC32MX250F128D-50I/PT from Microchip Technology, Inc.]
from Utmel Electronic Limited

32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • RAM: 32
Application Specific Microcontrollers -- MSP430BT5190IPZ [MSP430BT5190IPZ from Texas Instruments]
from Quarktwin Technology Ltd.

IC MCU 16BIT 256KB FLASH 100LQFP [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
  • RAM: 16
  • Life Cycle Stage: Active
  • Supply Voltage: 1.8 to 3.6
32-bit Microcontrollers - MCU Piccolo MCU -- 815-TMS320F28022DAT [TMS320F28022DAT from Texas Instruments]
from Utmel Electronic Limited

32-bit Microcontrollers - MCU Piccolo MCU [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Number: 3
Application Specific Microcontrollers -- MSP430BT5190IZCAR [MSP430BT5190IZCAR from Texas Instruments]
from Quarktwin Technology Ltd.

ULTRA LOW POWER MICRO CONTROLLER [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
  • RAM: 16
  • Life Cycle Stage: Active
  • Supply Voltage: 1.8 to 3.6
32-bit Microcontrollers - MCU PICCOLO MCU -- 815-TMS320F28062PZPQ [TMS320F28062PZPQ from Texas Instruments]
from Utmel Electronic Limited

32-bit Microcontrollers - MCU PICCOLO MCU [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; CAN, I2C, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Number: 3
Application Specific Microcontrollers -- MSP430BT5190IZCAT [MSP430BT5190IZCAT from Texas Instruments]
from Quarktwin Technology Ltd.

ULTRA LOW POWER MICRO CONTROLLER [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
  • RAM: 16
  • Life Cycle Stage: Active
  • Supply Voltage: 1.8 to 3.6
32-bit Microcontrollers - MCU Piccolo Micro controller -- 815-TMS320F28020PTS [TMS320F28020PTS from Texas Instruments]
from Utmel Electronic Limited

32-bit Microcontrollers - MCU Piccolo Micro controller [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Number: 3
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O -- 536-PIC17C752-16I/PT [PIC17C752-16I/PT from Microchip Technology, Inc.]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, RS-232, SCI, SPI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 4
8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc -- 536-PIC16LF723-I/ML [PIC16LF723-I/ML from Microchip Technology, Inc.]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc [See More]

  • Serial Interface: I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, SSP, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 3
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O -- 536-PIC16F688T-I/SL [PIC16F688T-I/SL from Microchip Technology, Inc.]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O [See More]

  • Serial Interface: SCI; UART; USART; SCI, UART, USART
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 2
8-bit Microcontrollers - MCU 8-bit MCU Flash -- 761-ST72F361K9TC [ST72F361K9TC from STMicroelectronics]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 8-bit MCU Flash [See More]

  • Serial Interface: SPI; SCI; SCI, SPI
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • Number: 2
8-bit Microcontrollers - MCU 8B MCU -- 761-ST72F321J7T6TR [ST72F321J7T6TR from STMicroelectronics]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 8B MCU [See More]

  • Serial Interface: I²C; SPI; SCI; I2C, SCI, SPI
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • Number: 2
8-bit Microcontrollers - MCU 8B MCU -- 761-ST72F521AR9TCE [ST72F521AR9TCE from STMicroelectronics]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 8B MCU [See More]

  • Serial Interface: I²C; SPI; SCI; CAN, I2C, SCI, SPI
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • Number: 2