Industrial Microcontrollers (MCU)

Last Updated: April 1, 2025

Description

Industrial microcontrollers (MCUs) are compact integrated circuits designed to govern a specific operation in an embedded system. They incorporate a processor, memory, and input/output (I/O) peripherals on a single chip, which allows them to execute programmed instructions and manage various tasks within industrial environments.

Working Principle

Industrial microcontrollers operate by executing a set of programmed instructions stored in their memory. They process input data from sensors or other devices, perform computations, and then send output signals to control machinery or systems. The integration of processor, memory, and I/O units on a single chip enhances their efficiency and reduces the need for additional components, making them cost-effective for embedded systems. Their ability to support real-time operating systems (RTOSs) enables multitasking, which is crucial for managing complex industrial processes.

Applications

Industrial microcontrollers are used in a wide range of applications. In automotive systems, they are integral to engine control modules and infotainment systems. In industrial automation, they manage control systems to automate processes and improve efficiency. They are also found in medical devices like blood glucose monitors and insulin pumps, where they monitor and regulate bodily functions. Additionally, they are used in home automation systems, such as smart thermostats and lighting controls, to automate household tasks.

Advantages over other Microcontrollers

One of the main advantages of industrial microcontrollers, such as PIC microcontrollers, is their built-in Flash memory, which allows for easy programming and reprogramming even after installation. This feature, along with their low power consumption and high-performance capabilities, makes them suitable for various applications. ARM microcontrollers, another type, offer scalability and a balance between processing power and energy efficiency, making them ideal for battery-powered devices.

Limitations

A specific limitation of industrial microcontrollers is their dependency on the initial selection process. As they are the core of a product, changing the microcontroller mid-project is challenging and can lead to system-wide changes. This makes the initial choice critical, as it can affect the entire project's success.

Considerations

When selecting an industrial microcontroller, several factors should be considered. Initial costs can vary depending on the complexity and capabilities of the MCU. Operating expenses are influenced by the power consumption and efficiency of the device. Durability and accuracy are crucial for ensuring reliable performance in industrial environments. Replacement and maintenance costs should also be evaluated, as these can impact the long-term viability of the system. Additionally, the ability to support real-time operating systems and multitasking capabilities can be essential for complex industrial applications.

63 Results
32-bit MCU, XC166 Family -- SAF-XC161CS-32F40F BB-A
from Infineon Technologies AG

Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAF-XC161CS-32F40F BB-A [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: discontinued
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 12
Electrical Parts - MSP430F149IRTD -- 1227289-MSP430F149IRTD [MSP430F149IRTD from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227289-MSP430F149IRTD. Manufacturer Homepage: www.ti.com. Popularity: Medium. Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance. Application Field: Used in Sensing & Instrumentation, Automation & Process... [See More]

  • Operating Range: Industrial; Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T016F0008 AB
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - MSP430F2121IRGE -- 1227328-MSP430F2121IRGE [MSP430F2121IRGE from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1227328-MSP430F2121IRGE. Manufacturer Homepage: www.ti.com. Popularity: Medium. Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Robotics, Sensing & Instrumentation, Signal... [See More]

  • Operating Range: Industrial; Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T016F0032 AB
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - P87C52 -- 1234873-P87C52 [P87C52 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1234873-P87C52. Manufacturer Homepage: www.nxp.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial [See More]

  • Operating Range: Industrial; Used in Industrial
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1100-T038F0064 AB
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - PIC12F615T-E/SN -- 1237761-PIC12F615T-E/SN [PIC12F615T-E/SN from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237761-PIC12F615T-E/SN. Manufacturer Homepage: www.microchip.com. Alternative Parts (Cross-Reference): PIC12HV615-E/SN; PIC12F615-E/SN; PIC12HV615-E/P;. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status:... [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-Q024X0064 AB
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - PIC16F628 -- 1237957-PIC16F628 [PIC16F628 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237957-PIC16F628. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited. Application Field: Used in Clock & Timing,... [See More]

  • Operating Range: Industrial
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-Q040X0200 AB
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - PIC16F676-I -- 1237966-PIC16F676-I [PIC16F676-I from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237966-PIC16F676-I. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited. Application Field: Used in Automotive,... [See More]

  • Operating Range: Industrial; Auto; Used in Automotive, Industrial, Consumer Electronics
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1402-Q040X0064 AA
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - PIC16F690 -- 1237983-PIC16F690 [PIC16F690 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237983-PIC16F690. Manufacturer Homepage: www.microchip.com. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Automotive [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1402-Q064X0064 AA
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - PIC16F716 -- 1237985-PIC16F716 [PIC16F716 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237985-PIC16F716. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited. Application Field: Used in Automotive, Industrial,... [See More]

  • Operating Range: Industrial; Auto; Used in Automotive, Industrial, Consumer Electronics
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1404-F064X0064 AA
from Infineon Technologies AG

32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 16
Electrical Parts - PIC16F818 -- 1238016-PIC16F818 [PIC16F818 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1238016-PIC16F818. Manufacturer Homepage: www.microchip.com. Popularity: Medium. Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance. Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive... [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4300-F100K256 AA
from Infineon Technologies AG

The XMC4300 devices are members of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The XMC4300 combines the extended functionality and performance of the ARM Cortex-M4 core with powerful on-chip peripheral subsystems and on-chip memory units. The XMC4300 family of... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 128
Electrical Parts - PIC16F872 -- 1238032-PIC16F872 [PIC16F872 from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1238032-PIC16F872. Manufacturer Homepage: www.microchip.com. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Automotive,... [See More]

  • Operating Range: Industrial; Auto; Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4402-F100F256 BA
from Infineon Technologies AG

XMC4400 combines Infineon's leading-edge peripheral set with an industry-standard ARM ® Cortex ™-M4. As one of its key features it offers a high-resolution PWM unit with a tiny resolution of 150ps. This unique peripheral makes it especially suitable for digital power conversion in... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 32 Bit
  • RAM: 80
Embedded - Embedded - Microcontrollers - Application Specific - MC-10105F1-821-FNA-M1-A -- 1000818-MC-10105F1-821-FNA-M1-A [MC-10105F1-821-FNA-M1-A from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 1000818-MC-10105F1-821-FNA-M1-A. Packaging: Tray. Core Processor: ARM. Applications: Industrial. Mounting: SMD (SMT). Number of I/O: 48. Program Memory Type: RAM. Family Name: MC-10105F1-821. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Industrial
  • ROM Type: RAM
  • Life Cycle Stage: Active
  • Supply Voltage: 0.9000 to 3.6
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4700-E196F1536 AA
from Infineon Technologies AG

The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 276
Embedded - Embedded - Microcontrollers - Application Specific - MC10105 -- 207784-MC10105 [MC10105 from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America. Win Source Part Number: 207784-MC10105. Packaging: Tray. Core Processor: ARM. Applications: Industrial. Mounting: SMD (SMT). Number of I/O: 48. Program Memory Type: RAM. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40... [See More]

  • Operating Range: Industrial
  • ROM Type: RAM
  • Life Cycle Stage: Active
  • Supply Voltage: 0.9000 to 3.6
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4700-F100K1536 AA
from Infineon Technologies AG

The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 276
Embedded - Embedded - Microcontrollers - Application Specific - NS7520B-1-C36 -- 1083589-NS7520B-1-C36 [NS7520B-1-C36 from Digi International, Inc.]
from Win Source Electronics

Manufacturer: Digi International. Win Source Part Number: 1083589-NS7520B-1-C36. Packaging: Tray. Core Processor: ARM7. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: External Program Memory. Categories: Integrated Circuits. Status: Active. Temperature... [See More]

  • Operating Range: Industrial; Auto; Network Processor
  • ROM Type: External Program Memory
  • Life Cycle Stage: Active
  • Supply Voltage: 1.4 to 3.6
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4700-F144F1536 AA
from Infineon Technologies AG

The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 276
Embedded - Embedded - Microcontrollers - AT89C4051-24PI -- 079025-AT89C4051-24PI [AT89C4051-24PI from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 079025-AT89C4051-24PI. Packaging: Tube/Rail. Core Processor: 8051. Number of I/O: 15. Program Memory Size: 4KB (4K x 8). Program Memory Type: FLASH. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: -40... [See More]

  • Operating Range: Industrial; Used in Industrial
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 8 Bit
  • Clock Speed: 24
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-E196K1536 AA
from Infineon Technologies AG

The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 276
Embedded - Embedded - Microcontrollers - AT89C51AC2-RLTUM -- 1148776-AT89C51AC2-RLTUM [AT89C51AC2-RLTUM from Atmel Corporation]
from Win Source Electronics

Manufacturer: Atmel. Win Source Part Number: 1148776-AT89C51AC2-RLTUM. Manufacturer Homepage: www.atmel.com. Popularity: Medium. Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial [See More]

  • Operating Range: Industrial; Used in Industrial
  • Data Bus: 8 Bit
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F100F1024 AA
from Infineon Technologies AG

The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 200
Embedded - Embedded - Microcontrollers - AT90USB162-16AU -- 010345-AT90USB162-16AU [AT90USB162-16AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 010345-AT90USB162-16AU. Packaging: Tray. Core Processor: AVR. Number of I/O: 22. Program Memory Size: 16KB (16K x 8). Program Memory Type: FLASH. EEPROM Size: 512 x 8. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Operating Range: Industrial; Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Computers & Computer Peripherals
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4800-F144K1536 AA
from Infineon Technologies AG

The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: active and preferred
  • Data Bus: 16 Bit; 32 Bit
  • RAM: 276
Embedded - Embedded - Microcontrollers - ATMEGA128-16AN -- 128819-ATMEGA128-16AN [ATMEGA128-16AN from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 128819-ATMEGA128-16AN. Packaging: Reel - TR. Core Processor: AVR. Number of I/O: 53. Program Memory Size: 128KB (64K x 16). Program Memory Type: FLASH. EEPROM Size: 4K x 8. Data Converters: A/D 8x10b. Family Name: ATMEGA128. Categories:... [See More]

  • Operating Range: Industrial; Used in Industrial
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
8-bit / 16-bit Microcontroller, XE166 Family (Industrial) -- SAF-XE167F-96F80L AC
from Infineon Technologies AG

Summary of Features. Package: PG-LQFP-144. CAN Nodes: 5. Program Memory: 768.0 KByte. FlexRay ™: no. Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC, IIS [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: discontinued
  • Data Bus: 8 Bit; 16 Bit
Embedded - Embedded - Microcontrollers - ATMEGA128-16MC -- 079182-ATMEGA128-16MC [ATMEGA128-16MC from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 079182-ATMEGA128-16MC. Packaging: Tray. Core Processor: AVR. Number of I/O: 53. Program Memory Size: 128KB (64K x 16). Program Memory Type: FLASH. EEPROM Size: 4K x 8. Data Converters: A/D 8x10b. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Industrial; Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Metering
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 8 Bit
  • Clock Speed: 16
8-bit / 16-bit Microcontroller, XE166 Family (Industrial) -- SAK-XE164FN-40F80LR AB
from Infineon Technologies AG

The XE162N (LQFP-64) and XE164N (LQFP-100) microcontroller series is based on Infineon's popular and well-established C166 architecture. Summary of Features. Package: PG-LQFP-100. CAN Nodes: 4. Program Memory: 320.0 KByte. FlexRay ™: no. Type of Serial I/O Interfaces: 6 x SPI, LIN, UART, IIC,... [See More]

  • Operating Range: Industrial
  • Life Cycle Stage: discontinued
  • Data Bus: 8 Bit; 16 Bit
Embedded - Embedded - Microcontrollers - ATMEGA128-16MU -- 1149317-ATMEGA128-16MU [ATMEGA128-16MU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Atmel. Win Source Part Number: 1149317-ATMEGA128-16MU. Manufacturer Homepage: www.atmel.com. Popularity: Medium. Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial [See More]

  • Operating Range: Industrial; Used in Industrial
  • Data Bus: 8 Bit
Embedded - Embedded - Microcontrollers - ATMEGA1280V-8AU -- 1149316-ATMEGA1280V-8AU [ATMEGA1280V-8AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Atmel. Win Source Part Number: 1149316-ATMEGA1280V-8AU. Manufacturer Homepage: www.atmel.com. Is this a common-used part?: Yes. Popularity: High. Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial [See More]

  • Operating Range: Industrial; Used in Industrial
  • Data Bus: 8 Bit
Embedded - Embedded - Microcontrollers - ATMEGA128A-AU -- 088018-ATMEGA128A-AU [ATMEGA128A-AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 088018-ATMEGA128A-AU. Packaging: Tray. Core Processor: AVR. Number of I/O: 53. Program Memory Size: 128KB (64K x 16). Program Memory Type: FLASH. EEPROM Size: 4K x 8. Data Converters: A/D 8x10b. Family Name: ATmega128A. Categories:... [See More]

  • Operating Range: Industrial; Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Metering
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Embedded - Embedded - Microcontrollers - ATMEGA162-16AU -- 010396-ATMEGA162-16AU [ATMEGA162-16AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 010396-ATMEGA162-16AU. Packaging: Reel - TR. Core Processor: AVR. Number of I/O: 35. Program Memory Size: 16KB (8K x 16). Program Memory Type: FLASH. EEPROM Size: 512 x 8. Family Name: ATMEGA162. Categories: Integrated Circuits. Status:... [See More]

  • Operating Range: Industrial; Used in Industrial, Computers & Computer Peripherals
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Embedded - Embedded - Microcontrollers - ATMEGA164A-AU -- 1149328-ATMEGA164A-AU [ATMEGA164A-AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Atmel. Win Source Part Number: 1149328-ATMEGA164A-AU. Manufacturer Homepage: www.atmel.com. Popularity: Medium. Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Computers & Computer Peripherals [See More]

  • Operating Range: Industrial; Used in Industrial, Computers & Computer Peripherals
  • Data Bus: 8 Bit
Embedded - Embedded - Microcontrollers - ATMEGA164PA-AU -- 141624-ATMEGA164PA-AU [ATMEGA164PA-AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 141624-ATMEGA164PA-AU. Packaging: Tray. Core Processor: AVR. Number of I/O: 32. Program Memory Size: 16KB (8K x 16). Program Memory Type: FLASH. EEPROM Size: 512 x 8. Data Converters: A/D 8x10b. Family Name: ATMEGA164PA. Categories:... [See More]

  • Operating Range: Industrial; Used in Industrial, Computers & Computer Peripherals
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Embedded - Embedded - Microcontrollers - ATMEGA168A-AU -- 1149344-ATMEGA168A-AU [ATMEGA168A-AU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Atmel. Win Source Part Number: 1149344-ATMEGA168A-AU. Family Name: ATMEGA168A. Manufacturer Homepage: www.atmel.com. Alternative Parts (Cross-Reference): S908EY8AG2CFJE; ATmega168A-MUR; ATmega168A-CCU;. ECCN: EAR99. Country of Origin: Republic of Korea, Taiwan. Estimated EOL Date:... [See More]

  • Operating Range: Industrial; Used in Industrial, Computers & Computer Peripherals
  • Data Bus: 8 Bit
Wireless Microcontroller -- JN5139
from Jennic Limited

The JN5139 is a low power, low cost wireless microcontroller suitable for IEEE802.15.4, Jennet and ZigBee applications. The device integrates a 32-bit RISC processor, with a fully compliant 2.4GHz IEEE802.15.4 transceiver, 192kB of ROM, 96kB of RAM, and a rich mixture of analogue and digital... [See More]

  • Operating Range: Commercial; Industrial
  • Life Cycle Stage: Maturity
  • Data Bus: 32 Bit
  • Number: 3
Automotive and Industrial MCU -- C8051F500
from Silicon Labs

Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Number: 4
  • Bits: 16 Bit
  • RAM: 4.35
Wireless Microcontroller -- JN5148
from Jennic Limited

The JN5148 is an ultra low power, high performance wireless microcontroller targeted at ZigBee PRO networking applications. The device features an enhanced 32-bit RISC processor offering high coding efficiency through variable width instructions, a multi-stage instruction pipeline and low power... [See More]

  • Operating Range: Commercial; Industrial
  • Life Cycle Stage: Maturity
  • Data Bus: 32 Bit
  • Clock Speed: 32
C8051F800
from Silicon Labs

Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 24.5
  • Number: 3
CAN-Mixed Signal MCU -- C8051F040
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
CAN-Mixed Signal MCU -- C8051F060
from Silicon Labs

The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 25
Ethernet Control MCU -- CP2201
from Silicon Labs

The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features. IEEE 802.3 MAC and... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 20
HID USB to SMBus/I2C Bridge -- CP2112
from Silicon Labs

Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the industry's first HID USB to SMBus bridge device to offer a complete plug and play interface... [See More]

  • Operating Range: Commercial; Industrial
  • Clock Speed: 48
  • Life Cycle Stage: New
  • RAM: 0.5120
Low Power MCU -- C8051F980
from Silicon Labs

Industry ’s lowest active & sleep currents. 150 µA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 µS wake-up time. 1.5 µS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
Low Power MCU -- C8051F990
from Silicon Labs

High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). Industry ’s lowest active & sleep currents. 150 µA/MHz active mode. 10 nA sleep mode. 50 nA sleep mode with brown-out protection. 300 nA sleep mode with internal oscillator. 14 input charge timing capacitance... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 24.5
  • Number: 4
Small Form Factor - OTP-EPROM MCU -- C8051T600
from Silicon Labs

Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8 digital I/O, 5 V tolerant. 1.8 to 3.6 V supply. –40 to 85 ºC operating range. On-chip debug. 11-pin QFN. (3 mm x 3 mm). 14-pin SOIC. 10-pin QFN. (2 mm x 2 mm). [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Number: 3
  • Bits: 16 Bit
  • RAM: 0.2560
Small Form Factor Mixed Signal MCU -- C8051F360
from Silicon Labs

C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 100
Ultra Low Power MCU -- C8051F902
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
USB Mixed Signal MCU -- C8051F340
from Silicon Labs

Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Clock Speed: 48
USB to UART Bridge -- CP210x
from Silicon Labs

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]

  • Operating Range: Commercial; Industrial
  • Clock Speed: 48
  • Life Cycle Stage: New
  • RAM: 1.15
USB-UART Bridge MCU -- CP2120
from Silicon Labs

The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
USB-UART Bridge MCU -- CP2200
from Silicon Labs

The CP220x family is the industry ’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Life Cycle Stage: Saturation
  • Data Bus: 8 Bit
  • Bits: 16 Bit
Wireless MCU -- Si1000
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4
Wireless MCU -- Si1010
from Silicon Labs

Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]

  • Operating Range: Commercial; Industrial; Auto
  • Bits: 16 Bit
  • Clock Speed: 25
  • Number: 4