QFNL Microcontrollers (MCU)

7 Results
32-Bit Microcontroller -- SiM3C134-B-GM
from Silicon Labs

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]

  • Package Type: QFNL
  • Life Cycle Stage: New
  • Data Bus: 32 Bit
  • Clock Speed: 80
C8051F38x USB Microcontroller -- C8051F381-GM
from Silicon Labs

Silicon Labs ’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications... [See More]

  • Package Type: QFNL
  • Life Cycle Stage: New
  • Data Bus: 8 Bit
  • Bits: 16 Bit
C8051T62x/T32x USB Microcontroller -- C8051T321-GM
from Silicon Labs

ilicon Labs ’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x EPROM-based memory... [See More]

  • Package Type: QFNL
  • Life Cycle Stage: New
  • Data Bus: 8 Bit
  • Bits: 16 Bit
HID USB to SMBus/I2C Bridge -- CP2112
from Silicon Labs

Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the industry's first HID USB to SMBus bridge device to offer a complete plug and play interface... [See More]

  • Package Type: QFNL; Other; QFN-24
  • Clock Speed: 48
  • Life Cycle Stage: New
  • RAM: 0.5120
USB MCU -- SiM3U134-B-GM
from Silicon Labs

32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]

  • Package Type: QFNL
  • Life Cycle Stage: New
  • Data Bus: 32 Bit
  • Clock Speed: 80
USB Microcontroller -- C8051F321
from Silicon Labs

Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB)... [See More]

  • Package Type: QFNL
  • Life Cycle Stage: New
  • Data Bus: 8 Bit
  • Bits: 16 Bit
USB to UART Bridge -- CP210x
from Silicon Labs

The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]

  • Package Type: QFNL; Other; QFN-24
  • Clock Speed: 48
  • Life Cycle Stage: New
  • RAM: 1.15