SOIC Microcontrollers (MCU)
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1227253-MSP430F1101AIDWR. Series: MSP430x1xx. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: MSP430. Speed: 8MHz. Package: 20-SOIC (0.295", 7.50mm Width). Core Size: 16-Bit. Peripherals: POR,... [See More]
- Package Type: SOIC
- Clock Speed: 8
- Data Bus: 16 Bit
- RAM: 1
from DigiKey
IC MCU 4KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- ROM Type: Flash
- RAM: 0.2560
- Supply Voltage: 2.7 to 3.6
from Rochester Electronics
80C52X2 Microcontroller, 8-Bit, 32Kb ROM, 8051 CPU [See More]
- Package Type: SOIC; Other; SOIC28
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
from RS Components, Ltd.
MCU &DSP 128K Flash 16K RAM SOIC28 [See More]
- Package Type: SOIC; Other; Soic w
- RAM: 16
- Data Bus: 16 Bit; 16bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1237933-PIC16F1829-I/SO. Series: PIC XLP mTouch 16F. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: PIC. Speed: 32MHz. Package: 20-SOIC (0.295", 7.50mm Width). Core Size: 8-Bit. Connectivity:... [See More]
- Package Type: SOIC
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 14
from DigiKey
IC LIN RGB CTRLR 32KB 4CH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- ROM Type: Flash
- RAM: 2
- Supply Voltage: 5.5 to 18
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PDSO32 [See More]
- Package Type: SOIC; Other; SOIC32
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from RS Components, Ltd.
MCU dsPIC33 256KB 16bit Flash 28Pin SOIC [See More]
- Package Type: SOIC; Other; Soic
- RAM: 16
- Data Bus: 16 Bit; 16bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1238074-PIC16LC711-04/SO. Series: PIC 16C. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C (TA). Core Processor: PIC. Speed: 4MHz. Package: 18-SOIC (0.295", 7.50mm Width). Core Size: 8-Bit. Peripherals: Brown-out... [See More]
- Package Type: SOIC
- Clock Speed: 4
- Data Bus: 8 Bit
- RAM: 1.75
from DigiKey
IC LIN RGB CTRLR 32KB 4CH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
- ROM Type: EPROM; EEPROM; Flash
- RAM: 2
- Serial Interface: LIN
from Rochester Electronics
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M0 CPU, 48MHz, CMOS, PDSO20 [See More]
- Package Type: SOIC; Other; SOIC20
- Life Cycle Stage: Active
- Data Bus: 32 Bit; 32-Bit
- ROM Type: Flash
from RS Components, Ltd.
MCU/DSP,16 Bit,dsPIC30F4012-30I/SO [See More]
- Package Type: SOIC; Other; Soic
- RAM: 2.05
- Data Bus: 16 Bit; 16bit
- ROM: 1.02
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1238111-PIC16LF627-04/SO. Series: PIC 16F. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C (TA). Core Processor: PIC. Speed: 4MHz. Package: 18-SOIC (0.295", 7.50mm Width). Core Size: 8-Bit. Connectivity: UART/USART. [See More]
- Package Type: SOIC
- Clock Speed: 4
- Data Bus: 8 Bit
- RAM: 1.75
from DigiKey
IC MCU 4K LS USB MCU 20-SOIC [See More]
- Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
- ROM Type: OTP
- RAM: 0.1280
- Supply Voltage: 4 to 5.25
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 8MHz, CMOS, PDSO8 [See More]
- Package Type: SOIC; Other; SOIC8
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from RS Components, Ltd.
MCU &DSP Motor 24K Flash 2K RAM SOIC28 [See More]
- Package Type: SOIC; Other; Soic
- RAM: 2.05
- Data Bus: 16 Bit; 16bit
- ROM: 1.02
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 759344-PIC16F1823T-I/SL. Packaging: Reel. Mounting Style: SMD. Core Processor: PIC. Speed: 32MHz. Connectivity: I2C, LINbus, SPI, UART/USART. Peripherals: Brown-out Detect/Reset, POR, PWM, WDT. Program Memory Size: 3.5KB (2K x 14). Program... [See More]
- Package Type: SOIC
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 3.5
from DigiKey
IC MCU 3K USB LS PERIPH 18-SOIC [See More]
- Package Type: SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
- ROM Type: OTP
- RAM: 0.0960
- Supply Voltage: 3.5 to 5.5
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDSO14 [See More]
- Package Type: SOIC; Other; SOIC14
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from RS Components, Ltd.
MCU, dsPIC33, 256kB, 16bit, Flash, SOIC [See More]
- Package Type: SOIC; Other; Soic
- RAM: 32
- Data Bus: 16 Bit; 16bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197286-12F508I/SN. Packaging: Tube/Rail. Core Processor: PIC. Number of I/O: 5. Program Memory Size: 768B (512 x 12). Program Memory Type: FLASH. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 4
from DigiKey
IC MCU 8K USB LS MCU 24-SOIC [See More]
- Package Type: SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
- ROM Type: OTP
- RAM: 0.2560
- Supply Voltage: 4 to 5.5
from Rochester Electronics
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PDSO8 [See More]
- Package Type: SOIC; Other; TSSOIC8
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from RS Components, Ltd.
MCU 16-Bit dsPIC33F 128KB Flash SOIC28W [See More]
- Package Type: SOIC; Other; Soic
- RAM: 16.38
- Data Bus: 16 Bit; 16bit
- ROM Type: Flash
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 074940-12F629I/SN. Packaging: Tube/Rail. Core Processor: PIC. Number of I/O: 5. Program Memory Size: 1.75KB (1K x 14). Program Memory Type: FLASH. EEPROM Size: 128 x 8. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Package Type: SOIC; Other; 8-SOIC
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from DigiKey
IC MCU 8K FULL SPEED USB 28SOIC [See More]
- Package Type: SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
- ROM Type: OTP
- RAM: 0.2560
- Supply Voltage: 4 to 5.25
from Rochester Electronics
Real Time Clock, 0 Timer(s) [See More]
- Package Type: SOIC; Other; SOICW20
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
MCU/DSP,16 Bit,dsPIC30F3012-30I/SO [See More]
- Package Type: SOIC; Other; Soic
- RAM: 2.05
- Data Bus: 16 Bit; 16bit
- ROM: 1.02
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075687-30F4012-30I/SO. Packaging: Tube/Rail. Core Processor: dsPIC. Number of I/O: 20. Program Memory Size: 48KB (16K x 24). Program Memory Type: FLASH. EEPROM Size: 1K x 8. Data Converters: A/D 6x10b. Categories: Integrated Circuits. [See More]
- Package Type: SOIC; Other; 28-SOIC
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 48
from DigiKey
IC CAPSENSE 8K FLASH 16SOIC [See More]
- Package Type: SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
- Operating Temperature: -40 to 85
- Operating Range: Capacitive Sensing
from Rochester Electronics
CY7C63813 - Microcontroller, 8-Bit, FLASH, M8C CPU, 24MHz PDSO18 [See More]
- Package Type: SOIC; Other; SOIC18
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from RS Components, Ltd.
MCU 8-bit 28KB Prog 2KB RAM 5V SOIC-28 [See More]
- Package Type: SOIC; Other; Soic
- RAM: 2.05
- Data Bus: 8 Bit; 8bit
- ROM: 28
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000405-CY7C53120E2-10SXI. Packaging: Tube/Rail. Core Processor: Pipelined. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 11. Program Memory Type: FLASH (2 kB), ROM (10 kB). Controller Series: CY7C531xx. Family... [See More]
- Package Type: SOIC; Other; 32-SOIC
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 10
from DigiKey
IC MCU 8BIT DISEQC 20SOIC [See More]
- Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
- Operating Range: SaTCR LNBs and Switchers
- Supply Voltage: 2.95 to 5.5
- Operating Temperature: -40 to 85
from Rochester Electronics
Low-Speed USB Peripheral Controller 18-Pin SOIC [See More]
- Package Type: SOIC; Other; SOIC18
- Serial Interface: USB
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
MCU PIC16F1769 14KB Flash XLP SOIC-20 [See More]
- Package Type: SOIC; Other; Soic
- RAM: 1.02
- Data Bus: 8 Bit; 8bit
- ROM: 14
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080227-CY7C53120E4-40SXI. Packaging: Tube/Rail. Core Processor: Pipelined. Applications: Network Processor. Mounting: SMD (SMT). Number of I/O: 11. Program Memory Type: FLASH (4 kB), ROM (12 kB). Controller Series: CY7C531xx. Family... [See More]
- Package Type: SOIC; Other; 32-SOIC
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 12
from DigiKey
IC PROCESSOR NEURON 32-SOIC [See More]
- Package Type: SOIC; Other; "32-SOIC (0.445"", 11.30mm Width)"
- ROM Type: Flash
- RAM: 2
- Supply Voltage: 4.5 to 5.5
from Rochester Electronics
5.5V [See More]
- Package Type: SOIC; Other; SOIC16
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
MCU,PIC16F18326,28KB Flash,XLP,SOIC14 [See More]
- Package Type: SOIC; Other; Soic
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203177-CY7C63001A-SC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 20-SOIC
- RAM: 4
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (4 kB)
from DigiKey
IC MCU 8BIT 4KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- ROM Type: Flash
- RAM: 0.2560
- Supply Voltage: 2.4 to 5.25
from Rochester Electronics
Multifunction Peripheral, CMOS, PDSO16 [See More]
- Package Type: SOIC; Other; SOIC-16, PG-DSO-16
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
MCU,PIC24FJ,32MHz,256KB ECC Flash,SOIC28 [See More]
- Package Type: SOIC; Other; Soic
- RAM: 16
- Data Bus: 16 Bit; 16bit
- ROM: 256
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1031723-CY7C63001A-SXC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 20-SOIC
- RAM: 4
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (4 kB)
from DigiKey
AVR tinyAVR ™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 14-SOIC [See More]
- Package Type: SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 2
from Rochester Electronics
Half Bridge Based Peripheral Driver, PDSO20 [See More]
- Package Type: SOIC; Other; PG-DSO-20, SOIC-20
- Life Cycle Stage: Obsolete
from RS Components, Ltd.
MCU 8-Bit AVR 1KB Flash 3.3/5V [See More]
- Package Type: SOIC; Other; Jedec soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000409-CY7C63001C-SXC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Family Name: CY7C63001. [See More]
- Package Type: SOIC; Other; 20-SOIC
- RAM: 4
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (4 kB)
from DigiKey
AVR tinyAVR ™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-SOIC [See More]
- Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 2
from RS Components, Ltd.
Microcontroller AVR, 1KB FLASH, 64B EE [See More]
- Package Type: SOIC; Other; Eiaj soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080231-CY7C63231A-SC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 10. Program Memory Type: OTP (3 kB). Controller Series: CY7C632xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 18-SOIC
- RAM: 3
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (3 kB)
from DigiKey
AVR AVR ® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 14-SOIC [See More]
- Package Type: SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
- Clock Speed: 10
- Data Bus: 8 Bit
- RAM: 0.1280
from RS Components, Ltd.
MCU 8-bit ATtiny AVR RISC 1KB Flash [See More]
- Package Type: SOIC; Other; Soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000410-CY7C63231A-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 10. Program Memory Type: OTP (3 kB). Controller Series: CY7C632xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 18-SOIC
- RAM: 3
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (3 kB)
from DigiKey
AVR AVR ® DA Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 28-SOIC [See More]
- Package Type: SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 24
- Data Bus: 8 Bit
- RAM: 16
from RS Components, Ltd.
MCU 8-bit ATtiny AVR RISC 1KB Flash [See More]
- Package Type: SOIC; Other; Jedec soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080233-CY7C63613-SC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C636xx. Categories: Integrated Circuits. [See More]
- Package Type: SOIC; Other; 24-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
IC MCU 8BIT 3.5KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.2560
from RS Components, Ltd.
MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V [See More]
- Package Type: SOIC; Other; SOIC
- Pin Count: 8
- Data Bus: 8 Bit; 8bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080234-CY7C63613-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C636xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 24-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
IC MCU 8BIT 7KB FLASH 18SOIC [See More]
- Package Type: SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 0.3680
from RS Components, Ltd.
Microcontroller AVR, 1KB FLASH, 64B EE [See More]
- Package Type: SOIC; Other; Jedec soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000413-CY7C63613C-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C636xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 24-SOIC
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: OTP; OTP (8 kB)
from DigiKey
AVR AVR ® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC [See More]
- Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 0.2560
from RS Components, Ltd.
Microcontroller AVR, 1KB FLASH, 64B EE [See More]
- Package Type: SOIC; Other; Eiaj soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080236-CY7C63723-SC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 10. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Family Name: CY7C63723. [See More]
- Package Type: SOIC; Other; 18-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
IC MCU 8BIT 1KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)"
- Clock Speed: 10
- Data Bus: 8 Bit
- RAM: 0.0640
from RS Components, Ltd.
MCU 8-Bit AVR 1KB Flash 2.5/3.3/5V [See More]
- Package Type: SOIC; Other; Jedec soic
- ROM: 1
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050692-CY7C63723-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 10. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 18-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
AVR AVR ® ATtiny Microcontroller IC 8-Bit 12MHz 4KB (2K x 16) FLASH 20-SOIC [See More]
- Package Type: SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 12
- Data Bus: 8 Bit
- RAM: 0.2560
from RS Components, Ltd.
MCU 8-bit ATtiny AVR RISC 16KB Flash [See More]
- Package Type: SOIC; Other; Soic
- RAM: 1
- Data Bus: 8 Bit; 8bit
- ROM: 16
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000415-CY7C63723C-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 10. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Family Name: CY7C63723. [See More]
- Package Type: SOIC; Other; 18-SOIC
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: OTP; OTP (8 kB)
from DigiKey
F ²MC-8FX 8FX MB95280H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 16-SOP [See More]
- Package Type: SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 0.2400
from RS Components, Ltd.
MCU 8-Bit AVR 16KB Flash 2.5/3.3/5V [See More]
- Package Type: SOIC; Other; Soic
- ROM: 16
- Data Bus: 8 Bit; 8bit
- Pin Count: 20
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080238-CY7C63743-SC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Categories: Integrated Circuits. [See More]
- Package Type: SOIC; Other; 24-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
F ²MC-8FX F ²MC-8FX MB95570H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 8-SOP [See More]
- Package Type: SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 0.2400
from RS Components, Ltd.
MCU 8-Bit ATtiny AVR 2KB Flash SOIC20 [See More]
- Package Type: SOIC; Other; SOIC
- Pin Count: 20
- Data Bus: 8 Bit; 8bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080239-CY7C63743-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Categories: Integrated... [See More]
- Package Type: SOIC; Other; 24-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
F ²MC-8FX F ²MC-8FX MB95650L Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOP [See More]
- Package Type: SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 0.2560
from RS Components, Ltd.
MCU 8-bit ATtiny AVR 2KB Flash [See More]
- Package Type: SOIC; Other; SOIC
- Pin Count: 14
- Data Bus: 8 Bit; 8bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000416-CY7C63743C-SXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (8 kB). Controller Series: CY7C637xx. Family Name: CY7C63743. [See More]
- Package Type: SOIC; Other; 24-SOIC
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: OTP; OTP (8 kB)
from DigiKey
F ²MC-8FX F ²MC-8FX MB95650L Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 24-SOP [See More]
- Package Type: SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 1
from RS Components, Ltd.
Microcontroller AVR, 2KB FLASH, 128B EE [See More]
- Package Type: SOIC; Other; Soic
- ROM: 2
- Data Bus: 8 Bit; 8bit
- Pin Count: 14
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 080245-CY7C64013-SC. Packaging: Tube/Rail. Core Processor: M8C. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 19. Program Memory Type: OTP (8 kB). Controller Series: CY7C640xx. Categories: Integrated Circuits. [See More]
- Package Type: SOIC; Other; 28-SOIC
- RAM: 8
- Life Cycle Stage: Obsolete(EOL)
- ROM Type: OTP; OTP (8 kB)
from DigiKey
IC MCU 8BIT 16KB FLASH 8SOP [See More]
- Package Type: SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 1
from RS Components, Ltd.
MCU 8-bit ATtiny AVR 2KB Flash 3.3V/5V [See More]
- Package Type: SOIC; Other; Jedec soic
- ROM: 2
- Data Bus: 8 Bit; 8bit
- Pin Count: 8
from Utmel Electronic Limited
8 Bit Microcontroller, One Time Programmable, PIC16C7xx, 20 MHz, 7 KB, 192 Byte, 28, SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8
- Number: 3
from Shenzhen Shengyu Electronics Technology Limited
RISC MICROCONTROLLER, 8-BIT, OTP [See More]
- Package Type: SOIC
- RAM: 256
- Life Cycle Stage: Removed
from Acme Chip Technology Co., Limited
IC MCU 8BIT 32KB FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from Silicon Labs
Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]
- Package Type: SOIC
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 3
from LCSC Electronics Technology (HK) Limited
SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
from ODG (Origin Data Global)
IC MCU 8K LS USB/PS-2 18-SOIC [See More]
- Package Type: SOIC; Other; 18-SOIC (0.295", 7.50mm Width)
- ROM Type: OTP; OTP (8kB)
- RAM: 0.2560
- Supply Voltage: 4 to 5.5
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
SECURE AUTHENTICATION MICROCONTR [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Supply Voltage: 1.62 to 3.6
- Life Cycle Stage: Removed; Obsolete
- Serial Interface: I²C; I²C
from Utmel Electronic Limited
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O HSC SOIC18 [See More]
- Package Type: SOIC; Other; 18-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 1
from Shenzhen Shengyu Electronics Technology Limited
8-BIT, OTPROM, 12MHZ [See More]
- Package Type: SOIC
- RAM: 256
- Life Cycle Stage: Removed
from Acme Chip Technology Co., Limited
IC MCU 8BIT 32KB FLASH 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from LCSC Electronics Technology (HK) Limited
1KB 64Byte FLASH 6 1.8V~5.5V AVR 20MHz SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: EEPROM; Flash
- RAM: 0.0640
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8K FULL SPEED USB 28-SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
- ROM Type: OTP; OTP (8kB)
- RAM: 0.2560
- Supply Voltage: 4 to 5.5
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. Additional Features. Operating Conditions. 3.0V to... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC PROCESSOR NEURON 32-SOIC [See More]
- Package Type: SOIC; Other; 32-SOIC (0.445\", 11.30mm Width)
- RAM: 2
- Life Cycle Stage: Active
- Supply Voltage: 4.5 to 5.5
from Utmel Electronic Limited
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8 [See More]
- Package Type: SOIC; Other; 8-SOIC (0.209, 5.30mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 1
from Shenzhen Shengyu Electronics Technology Limited
IC CAPSENSE 8K FLASH 16SOIC [See More]
- Package Type: SOIC
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 1.71 to 5.5
from Acme Chip Technology Co., Limited
IC MCU 8BIT 4KB FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 10
from LCSC Electronics Technology (HK) Limited
1KB 1.8V~5.5V AVR 64Byte 20MHz 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Supply Voltage: 1.8 to 5.5
- RAM: 0.0640
- Bits: Other; 10bit
from ODG (Origin Data Global)
IC SW TRPL HISIDE MCU/LIN 54SOIC [See More]
- Package Type: SOIC; Other; 54-BSSOP (0.295", 7.50mm Width)
- ROM Type: Flash; FLASH (16KB)
- RAM: 0.5120
- Supply Voltage: 5.5 to 18
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC MCU 4K LS USB MCU 20-SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- RAM: 0.1280
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.25
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 0.75KB 25RAM 6I/O [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 1
from Shenzhen Shengyu Electronics Technology Limited
MICROPROCESSOR CIRCUIT, CMOS [See More]
- Package Type: SOIC
- RAM: 4
- Life Cycle Stage: Removed
- Supply Voltage: 1.71 to 5.5
from Acme Chip Technology Co., Limited
IC MCU 8BIT 16KB FLASH 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 24
from LCSC Electronics Technology (HK) Limited
1KB 1.8V~5.5V AVR 20MHz 6 SOIC-8-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
MICROCONTROLLER, 8 BIT, HC08/S08 [See More]
- Package Type: SOIC; SSOP; Other; 54-SSOP (0.295", 7.50mm Width) Exposed Pad
- ROM Type: Flash; FLASH (16KB)
- RAM: 0.5120
- Supply Voltage: 8 to 18
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Package Type: CDIP; SOIC; Other; ['QFN-S', 'SOIC', 'SPDIP']
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC MCU 3K USB LS PERIPH 18-SOIC [See More]
- Package Type: SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
- RAM: 0.0960
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3.5 to 5.5
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 4K FLASH W/ADC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.209, 5.30mm Width)
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 8 Bit
- Clock Speed: 24
from Shenzhen Shengyu Electronics Technology Limited
IC LIN SWITCH IO CTRL 8SOIC [See More]
- Package Type: SOIC
- RAM: 1
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
IC MCU 8BIT 4KB OTP 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 4
from LCSC Electronics Technology (HK) Limited
16KB 1.8V~5.5V AVR 20MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 105
from ODG (Origin Data Global)
IC MCU 8BIT DISEQC 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
- Serial Interface: I²C; DiSEqC, I²C
- Supply Voltage: 2.95 to 5.5
- Operating Temperature: -40 to 85
from Microchip Technology, Inc.
The PIC24E general purpose MCUs feature the high speed 70 MIPS core with excellent performance and code density. It offers superior ADC performance, CTMU, Op Amps and Peripheral Trigger Generator (PTG) for high-end general purpose applications. These devices are available in various packages and... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['QFN-S', 'SSOP', 'SOIC', 'SPDIP']
- Clock Speed: 70
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC MCU 8K USB LS MCU 24-SOIC [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.5
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 2
from Shenzhen Shengyu Electronics Technology Limited
IC LIN RGB CTRLR 32KB 4CH 8SOIC [See More]
- Package Type: SOIC
- RAM: 2
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
PROTOTYPE [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 10
from LCSC Electronics Technology (HK) Limited
16KB 2.7V~5.5V AVR 16MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 2.7 to 5.5
- Operating Temperature: -40 to 125
from ODG (Origin Data Global)
IC MCU 4KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- ROM Type: Flash; FLASH (4KB)
- RAM: 0.2560
- Supply Voltage: 2.7 to 3.6
from Microchip Technology, Inc.
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['SSOP', 'SOIC', 'PDIP']
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC MCU 8K FULL SPEED USB 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.25
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 8 BITS MICROCONTR [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- Number: 2
from Shenzhen Shengyu Electronics Technology Limited
MM908E622 - Integrated motor dri [See More]
- Package Type: SOIC
- RAM: 512
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
IC MCU 8BIT 8KB FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 12
from LCSC Electronics Technology (HK) Limited
16KB 1.8V~5.5V AVR 20MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 105
from ODG (Origin Data Global)
IC MCU 8BIT 8KB FLASH 24SOIC [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 0.5120
from Microchip Technology, Inc.
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC', 'SPDIP']
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC CAPSENSE 8K FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 1.71 to 5.5
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 8B MCUS A/D CONVERTR TWO TIMER OSCILLATOR [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- Number: 1
from Shenzhen Shengyu Electronics Technology Limited
IC SW TRPL HISIDE MCU/LIN 54SOIC [See More]
- Package Type: SOIC
- RAM: 512
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
IC MCU 16BIT 6KB FLASH 18SOIC [See More]
- Package Type: SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 16 Bit
- RAM: 256
from LCSC Electronics Technology (HK) Limited
16KB 1.8V~5.5V AVR 2KB 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 2
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 16KB FLASH 32SOIC [See More]
- Package Type: SOIC; Other; 32-SOIC (0.295", 7.50mm Width)
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 1
from Microchip Technology, Inc.
16-bit Microcontroller featuring eXtreme Low Power consumption, integrated analog functions such as 12-bit ADC, 8-bit DAC and Op Amps in low pin count packages. The devices also offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC', 'SPDIP']
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Quarktwin Technology Ltd.
IC CAPSENCE 8K FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 1.71 to 5.5
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 8K FLASH 1K RAM 8CH 10BIT A/D [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 2
from Shenzhen Shengyu Electronics Technology Limited
IC STEPPER MOTOR DRVR 54SOIC [See More]
- Package Type: SOIC
- RAM: 512
- Life Cycle Stage: Removed
from Acme Chip Technology Co., Limited
IC MCU 8BIT 1.5KB FLASH 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 8
from LCSC Electronics Technology (HK) Limited
SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
from ODG (Origin Data Global)
IC MCU 8BIT 16KB FLASH 32SOIC [See More]
- Package Type: SOIC; Other; 32-SOIC (0.295", 7.50mm Width)
- Clock Speed: 16
- Data Bus: 8 Bit
- RAM: 1
from Microchip Technology, Inc.
The AR1010 touch screen controller supports UART communication. Please reference the AR1020 touch screen controller for I2C ™Compatible and SPI communication. Please consider this device AR1011 [See More]
- Package Type: SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
from Quarktwin Technology Ltd.
IC MCU 8BIT 4KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.4 to 5.25
from Utmel Electronic Limited
8-bit Microcontrollers - MCU 9S08QD4 SERIES [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 5
from Shenzhen Shengyu Electronics Technology Limited
IC PROCESSOR NEURON 32-SOIC [See More]
- Package Type: SOIC
- RAM: 2
- Life Cycle Stage: Active
- Supply Voltage: 4.5 to 5.5
from Acme Chip Technology Co., Limited
MICROCONTROLLER, 8 BIT, HC08/S08 [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 8
from LCSC Electronics Technology (HK) Limited
2KB 128Byte FLASH 6 1.8V~5.5V AVR 20MHz SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 0.1280
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 32BIT 8KB FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 4
from Microchip Technology, Inc.
The Microchip mTouch ™ AR1000 Series Resistive Touch Screen Controller is a complete, easy to integrate, cost-effective and universal touch screen controller chip solution. The AR1000 Series has sophisticated proprietary touch screen decoding algorithms to fully process all touch data and save... [See More]
- Package Type: SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
from Quarktwin Technology Ltd.
Buck Regulator Positive Output DC-DC Controller IC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Operating Temperature: 0 to 70
- Life Cycle Stage: Active
from Utmel Electronic Limited
8-bit Microcontrollers - MCU AVR 2K FLSH 128B EE 128B SRAM ADC 5V [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit; 8
- Number: 2
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 4K LS USB MCU 20-SOIC [See More]
- Package Type: SOIC
- RAM: 128
- Life Cycle Stage: Removed
- Supply Voltage: 4 to 5.25
from Acme Chip Technology Co., Limited
IC MCU 8BIT 8KB FLASH 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 8
from LCSC Electronics Technology (HK) Limited
2KB 1.8V~5.5V AVR 20MHz 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 105
from ODG (Origin Data Global)
IC MCU 8BIT 1KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Clock Speed: 12
- Data Bus: 8 Bit
- RAM: 0.0320
from Microchip Technology, Inc.
The AR1020 touch screen controller supports I2C ™Compatible and SPI communication. Please reference the AR1010 touch screen controller for UART communication. Please consider this device AR1021 [See More]
- Package Type: SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
from Quarktwin Technology Ltd.
Bipolar Motor Driver CMOS SPI 24-SOIC [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
- Supply Voltage: 6.5 to 26
- Life Cycle Stage: Active
- Serial Interface: SPI; SPI
from Utmel Electronic Limited
8-bit Microcontrollers - MCU NITRON 4K FLASH 908QB4 [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 8 Bit
- Clock Speed: 32
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 3K USB LS PERIPH 18-SOIC [See More]
- Package Type: SOIC
- RAM: 96
- Life Cycle Stage: Removed
- Supply Voltage: 3.5 to 5.5
from Acme Chip Technology Co., Limited
IC MCU 8BIT 1KB FLASH 8SO [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit
- Clock Speed: 7.37
from LCSC Electronics Technology (HK) Limited
2KB 1.8V~5.5V AVR 128Byte 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 0.1280
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 1KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.209", 5.30mm Width)
- Clock Speed: 4
- Data Bus: 8 Bit
- ROM Type: Flash; FLASH
from Microchip Technology, Inc.
The Microchip mTouch ™ AR1000 Series Resistive Touch Screen Controller is a complete, easy to integrate, cost-effective and universal touch screen controller chip solution. The AR1000 Series has sophisticated proprietary touch screen decoding algorithms to fully process all touch data and save... [See More]
- Package Type: SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
from Utmel Electronic Limited
CYPRESS SEMICONDUCTOR - CY7C63803-SXC - MICROCONTROLLER MCU, 8 BIT, M8C, 24MHZ, SOIC-16 [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- RAM: 0.2560
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8K USB LS MCU 24-SOIC [See More]
- Package Type: SOIC
- RAM: 256
- Life Cycle Stage: Removed
- Supply Voltage: 4 to 5.5
from Acme Chip Technology Co., Limited
IC MCU 8BIT 768B OTP 18SOIC [See More]
- Package Type: SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 20
from LCSC Electronics Technology (HK) Limited
1KB 128Byte FLASH 18 1.8V~5.5V AVR 10MHz SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 0.1280
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 1KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.209", 5.30mm Width)
- Clock Speed: 1.2
- Data Bus: 8 Bit
- ROM Type: Flash; FLASH
from Microchip Technology, Inc.
The mTouch AR1100 Resistive Touch Screen Controller is a high performance, low cost, USB, universal touch screen controller. Building on the the AR1000 Series, the AR1100 adds USB Mouse and USB Digitizer modes to Microchip ’s high quality, low cost touch controller portfolio. The AR1100 is... [See More]
- Package Type: SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
from Quarktwin Technology Ltd.
IC LIN SWITCH IO CTRL 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 5.5 to 18
from Utmel Electronic Limited
F ²MC-8FX F ²MC-8FX MB95650L Microcontroller IC 8-Bit 16MHz 36KB (36K x 8) FLASH 24-SOP [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- RAM: 1
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8K FULL SPEED USB 28SOIC [See More]
- Package Type: SOIC
- RAM: 256
- Life Cycle Stage: Removed
- Supply Voltage: 4 to 5.25
from Acme Chip Technology Co., Limited
IC MCU 8BIT 14KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 32
from LCSC Electronics Technology (HK) Limited
2KB 1.8V~5.5V AVR 20MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC MCU 8BIT 16KB FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 1
from Microchip Technology, Inc.
High-performance secure memory that provides 1Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 32-byte zones, each of which may be either individually set with different security access rights or effectively combined together to... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'SCC', 'PDIP']
from Quarktwin Technology Ltd.
IC LIN RGB CTRLR 32KB 4CH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
- RAM: 2
- Life Cycle Stage: Active
- Serial Interface: LIN
from Utmel Electronic Limited
IC 8051 MCU 8K FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- RAM: 0.2560
- Life Cycle Stage: Declining; Not For New Designs
- ROM Type: Flash
from Shenzhen Shengyu Electronics Technology Limited
IC CAPSENSE 8K FLASH 16SOIC [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Life Cycle Stage: Active
from Acme Chip Technology Co., Limited
8051 COMPATIBLE 8-BIT MCU [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Clock Speed: 25.6
from LCSC Electronics Technology (HK) Limited
2KB 1.8V~5.5V AVR 128Byte 10MHz FLASH 6 SOIC-8-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: EEPROM; Flash
- RAM: 0.1280
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 2KB FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
- Clock Speed: 12
- Data Bus: 8 Bit
- RAM: 0.1280
from Microchip Technology, Inc.
High-performance secure memory that provides 2Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 64-byte zones, each of which may be either individually set with different security access rights or effectively combined together to... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'SCC', 'PDIP']
from Quarktwin Technology Ltd.
IC SECURITY CTRLR 8/16BIT DS08 [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Discontinued at Digi-Key
from Utmel Electronic Limited
IC MCU 16BIT 1KB FLASH 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 4KB FLASH 8SOIC [See More]
- Package Type: SOIC
- RAM: 256
- Life Cycle Stage: Removed
- Supply Voltage: 2.4 to 5.25
from LCSC Electronics Technology (HK) Limited
1.8V~5.5V AVR 20MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 12bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC MCU 8BIT 2KB FLASH 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 0.1280
from Microchip Technology, Inc.
High-performance secure memory that provides 4-Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into four 128-byte zones, each of which may be either individually set with different security access rights or effectively combined together to... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'SCC', 'PDIP']
from Quarktwin Technology Ltd.
IC MCU 4KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- RAM: 0.2560
- Life Cycle Stage: Active
- Supply Voltage: 2.7 to 3.6
from Utmel Electronic Limited
IC MCU 16BIT 2KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 4KB FLASH 20SOIC [See More]
- Package Type: SOIC
- Clock Speed: 24
- Life Cycle Stage: Active
- RAM: 128
from LCSC Electronics Technology (HK) Limited
32KB 1.8V~5.5V AVR 20MHz 18 SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 12bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC MCU 8BIT 2KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 0.1280
from Microchip Technology, Inc.
High-performance secure memory that provides 8Kbit of user memory with advanced security and cryptographic features built-in. The user memory is divided into eight 128-byte zones, each of which may be either individually set with different security access rights or effectively combined together to... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['Wafer', 'TSSOP', 'UDFN', 'SOIC', 'SCC', 'PDIP']
from Quarktwin Technology Ltd.
ACE1001 - Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Utmel Electronic Limited
IC MCU 16BIT 8KB FLASH 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 32KB FLASH 28SOIC [See More]
- Package Type: SOIC
- Clock Speed: 48
- Life Cycle Stage: Removed
- RAM: 1.25
from LCSC Electronics Technology (HK) Limited
4KB 256Byte FLASH 6 2.7V~5.5V AVR 16MHz SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 0.2560
- Supply Voltage: 2.7 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 2KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.209", 5.30mm Width)
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 0.1280
from Microchip Technology, Inc.
Low-voltage, high-performance CMOS 8-bit microcomputer with 2KB of flash programmable and erasable read-only memory. The device is manufactured using Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set. This versatile 8-bit CPU... [See More]
- Package Type: CDIP; SOIC; Other; ['SOIC', 'PDIP']
- ROM Type: Flash
- ROM: 2
- Pin Count: 20
from Quarktwin Technology Ltd.
ACE1202 - Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 14-SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Utmel Electronic Limited
IC MCU 8BIT 1KB OTP 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- RAM: 0.0640
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 16KB FLASH 28SOIC [See More]
- Package Type: SOIC
- Clock Speed: 40
- Life Cycle Stage: Active
- RAM: 512
from LCSC Electronics Technology (HK) Limited
4KB 1.8V~5.5V AVR 20MHz FLASH 6 SOIC-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Supply Voltage: 1.8 to 5.5
- ROM Type: Flash
- Bits: Other; 10bit
from ODG (Origin Data Global)
IC MCU 8BIT 8KB FLASH 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
- Clock Speed: 20
- Data Bus: 8 Bit
- RAM: 0.5120
from Microchip Technology, Inc.
A low-voltage, high-performance CMOS 8-bit microcontroller with 4KB of flash programmable and erasable read-only memory (PEROM). The device uses Microchip's s high-density nonvolatile memory technology and is compatible with the industry-standard MCS-51 instruction set. This versatile 8-bit CPU with... [See More]
- Package Type: CDIP; SOIC; Other; ['SOIC', 'PDIP']
- ROM Type: Flash
- ROM: 4
- Pin Count: 20
from Quarktwin Technology Ltd.
ACE1202 - Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Utmel Electronic Limited
IC MCU 8BIT 2KB FLASH 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 2
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 2KB FLASH 8SOIC [See More]
- Package Type: SOIC
- Clock Speed: 4
- Life Cycle Stage: Removed
- RAM: 128
from LCSC Electronics Technology (HK) Limited
4KB 1.8V~5.5V AVR 256Byte 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 0.2560
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 128KB FLASH 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
- Clock Speed: 24
- Data Bus: 8 Bit
- RAM: 16
from Microchip Technology, Inc.
High performance flash version of the 80C51 single chip, 8-bit mqicrocontroller. It contains a 16-KB flash memory block for program and data. Flash memory can be programmed either in parallel or serial mode using ISP capability or using software. The programming voltage is internally generated from... [See More]
- Package Type: SOIC; Other; ['LQFP', 'PLCC', 'SOIC']
- ROM Type: Flash
- ROM: 16
- Pin Count: 32
from Quarktwin Technology Ltd.
ACE1202 ACEX ® 12xx Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 14-SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Utmel Electronic Limited
IC MCU 8BIT 2KB FLASH 8SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- Number: 2
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 24SOIC [See More]
- Package Type: SOIC
- Clock Speed: 16
- Life Cycle Stage: Active
- RAM: 512
from LCSC Electronics Technology (HK) Limited
8KB 512Byte FLASH 12 1.8V~5.5V AVR 20MHz SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: Flash
- RAM: 0.5120
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 16KB FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
- Clock Speed: 25
- Data Bus: 8 Bit
- RAM: 0.5120
from Microchip Technology, Inc.
High-performance flash version of the 80C51 single-chip 8-bit microcontroller with full speed USB functions. It features a full-speed USB module compatible with the USB specifications Version 1.1 and 2.0. The module integrates the USB transceivers with a 3.3V voltage regulator. The serial interface... [See More]
- Package Type: SOIC; Other; ['PLCC', 'LQFP', 'SOIC']
- ROM: 32
- RAM: 1.00E-3
- ROM Type: Flash
from Quarktwin Technology Ltd.
ACE1202 ACEX ® 12xx Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Utmel Electronic Limited
IC MCU 8BIT 32KB OTP 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
- Life Cycle Stage: Obsolete
- Data Bus: 8 Bit
- Number: 4
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 8KB FLASH 32SOIC [See More]
- Package Type: SOIC
- Clock Speed: 16
- Life Cycle Stage: Removed
- RAM: 512
from LCSC Electronics Technology (HK) Limited
8KB 2.7V~5.5V AVR 16MHz 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 10bit
- Supply Voltage: 2.7 to 5.5
- Operating Temperature: -40 to 125
from ODG (Origin Data Global)
IC MCU 8BIT 8KB FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
- Clock Speed: 25
- Data Bus: 8 Bit
- RAM: 0.5120
from Microchip Technology, Inc.
Low pin count 8-bit flash microcontroller serving as part of the Microchip CAN family of 8-bit microcontrollers for CAN network applications. The device provides 16KB of flash memory including 2KB of ISP boot flash, 2KB EEPROM, and 512 bytes RAM. The design reduces electro-magnetic emission. In X2... [See More]
- Package Type: SOIC; Other; ['LQFP', 'PLCC', 'SOIC']
- ROM Type: Flash
- ROM: 16
- Pin Count: 32
from Quarktwin Technology Ltd.
ACE8001 - Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 4
from Utmel Electronic Limited
IC MCU 8BIT 4KB FLASH 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
- RAM: 0.2560
- Life Cycle Stage: Active
- ROM Type: Flash
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 32BIT 16KB FLASH 14SOIC [See More]
- Package Type: SOIC
- Clock Speed: 48
- Life Cycle Stage: Active
- RAM: 4
from LCSC Electronics Technology (HK) Limited
8KB 1.8V~5.5V AVR 20MHz 18 SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Bits: Other; 12bit
- Supply Voltage: 1.8 to 5.5
- Operating Temperature: -40 to 85
from ODG (Origin Data Global)
IC MCU 8BIT 4KB OTP 20SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
- Clock Speed: 10
- Data Bus: 8 Bit
- RAM: 0.1280
from Microchip Technology, Inc.
Low-power, high-performance CMOS 8-bit microcontroller with 2KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??51 instruction set. An enhanced CPU core can fetch a single byte from memory every clock cycle... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['TSSOP', 'SOIC', 'PDIP']
- ROM Type: Flash
- ROM: 2
- Pin Count: 20
from Quarktwin Technology Ltd.
8051 89C Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 20-SOIC [See More]
- Package Type: SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 24
from Utmel Electronic Limited
IC MCU 8BIT 4KB MROM 28SOP [See More]
- Package Type: SOIC; Other; 28-SOIC (0.342, 8.69mm Width)
- RAM: 0.1280
- Life Cycle Stage: Obsolete
- Serial Interface: Serial
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 1KB FLASH 8SOIC [See More]
- Package Type: SOIC
- Clock Speed: 12
- Life Cycle Stage: Active
- RAM: 32
from LCSC Electronics Technology (HK) Limited
8KB 1.8V~5.5V AVR 512Byte 10MHz FLASH 6 SOIC-8-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- ROM Type: EEPROM; Flash
- RAM: 0.5120
- Supply Voltage: 1.8 to 5.5
from ODG (Origin Data Global)
IC MCU 8BIT 4KB OTP 28SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
- Clock Speed: 10
- Data Bus: 8 Bit
- RAM: 0.1280
from Microchip Technology, Inc.
Low-power, high-performance CMOS 8-bit microcontroller with 2KB ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??-51 instruction set. An enhanced CPU core can fetch a single byte from memory every clock cycle and... [See More]
- Package Type: SOIC; Other; ['SOIC']
- ROM Type: Flash
- ROM: 2
- Pin Count: 16
from Quarktwin Technology Ltd.
80C51 89C Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.400\", 10.16mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 40
from Utmel Electronic Limited
IC MCU 8BIT 8KB FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
- Life Cycle Stage: Active
- Data Bus: 8 Bit
- RAM: 0.5120
from Shenzhen Shengyu Electronics Technology Limited
IC MCU 8BIT 1KB FLASH 14SOIC [See More]
- Package Type: SOIC
- Clock Speed: 12
- Life Cycle Stage: Active
- RAM: 32
from LCSC Electronics Technology (HK) Limited
128KB 1.8V~5.5V AVR 24MHz FLASH 23 SOIC-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Package Type: SOIC
- Supply Voltage: 1.8 to 5.5
- ROM Type: Flash
- Bits: Other; 12bit
from ODG (Origin Data Global)
IC MCU 8BIT 8KB FLASH 16SOIC [See More]
- Package Type: SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
- Clock Speed: 12
- Data Bus: 8 Bit
- RAM: 0.5120
from Microchip Technology, Inc.
Low-power, high-performance CMOS 8-bit microcontroller with 4KB of ISP flash memory. The device uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard MCS??51 instruction set. An enhanced CPU core can fetch a single byte from memory every clock cycle... [See More]
- Package Type: CDIP; SOIC; SSOP; Other; ['TSSOP', 'SOIC', 'PDIP']
- ROM Type: Flash
- ROM: 4
- Pin Count: 20
from Quarktwin Technology Ltd.
80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 32KB (32K x 8) FLASH 28-SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
- Life Cycle Stage: Removed; Obsolete
- Data Bus: 8 Bit; 8-Bit
- Clock Speed: 48