SPI Microcontrollers (MCU)
from RS Components, Ltd.
3.5KB, 256B RAM, EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 256
- Data Bus: 8 Bit; 8bit
- ROM: 3.5
from DigiKey
IC TXRX FT 5000 48QFN [See More]
- Serial Interface: SPI
- ROM Type: External Program Memory
- RAM: 64
- Supply Voltage: 3 to 3.6
from Richardson RFPD
The ADuC7019/20/21/22/24/25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash ®/EE memory on a single chip. [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 44
- Data Bus: 16 Bit; 32 Bit
- RAM: 8
from Win Source Electronics
Manufacturer: Ambiq Micro, Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1044873-AMAPH1KK-KBR. Frequency: 48 MHz. Memory Type: FLASH. Memory Size: 1 MB. Interface: I2C, I2S, SPI, UART. RAM Size: 256 kB. Height: 800 µm. Number of A/D... [See More]
- Serial Interface: I²C; SPI; UART; I2C, I2S, SPI, UART
- Number: 8
- Data Bus: 32 Bit
- RAM: 0.2560
from Infineon Technologies AG
Home // Products // Microcontroller // Legacy Microcontroller // Legacy 32-bit MCU // XC166 Family // XC161CJ/CS // SAF-XC161CS-32F40F BB-A [See More]
- Serial Interface: CAN; SPI; UART; UART ; SPI ; I²C ; CAN
- Life Cycle Stage: discontinued
- Data Bus: 16 Bit; 32 Bit
- RAM: 12
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
28KB, 2KB RAM,2 EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from DigiKey
IC TXRX POWER LINE 38TSSOP [See More]
- Serial Interface: SPI; UART
- ROM Type: EPROM; EEPROM
- RAM: 2
- Supply Voltage: 4.75 to 5.25
from Win Source Electronics
Manufacturer: Echelon Corporation. Win Source Part Number: 807505-14235R-2000. Packaging: Reel. Mounting Style: SMD. Core Processor: Neuron. Applications: Smart Transceiver. Interface: I2C, SPI. Number of I/O: 12. Program Memory Type: External Program Memory. RAM Size: 64K x 8. Supplier Device... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: External Program Memory
- RAM: 64
- Supply Voltage: 3 to 3.6
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
28KB, 2KB RAM, 2 EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from DigiKey
CEC1702 CRYPTO EMBEDDED CONTROLL [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 480
- Package Type: Other; 84-WFBGA
from Win Source Electronics
Manufacturer: Echelon Corporation. Win Source Part Number: 804565-14305R-2000. Packaging: Reel. Mounting Style: SMD. Core Processor: Neuron. Applications: Smart Transceiver. Interface: I2C, SPI. Number of I/O: 12. Program Memory Type: External Program Memory. RAM Size: 64K x 8. Supplier Device... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- RAM: 64
- Data Bus: 8 Bit
- ROM Type: External Program Memory
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from RS Components, Ltd.
28KB, 2KB RAM, EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from DigiKey
CRYPTO EMBEDDED CONTROLLER 256 K [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 84-WFBGA
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 729602-ASC8850AETK. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Family... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 for a broad range of price sensitive applications however demanding state of the art functionality. The XMC1100 series belongs to the XMC1000 Family of industrial microcontrollers based on the ARM Cortex-M0 processor core. The XMC1100 series... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from RS Components, Ltd.
3.5KB, 256B RAM, EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 256
- Data Bus: 8 Bit; 8bit
- ROM: 3.5
from DigiKey
CRYPTO EC WITH SUPPORT FOR ONE A [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 3.13 to 3.46
- RAM: 384
- Package Type: Other; 64-VFBGA
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768851-ASC8850ET,557. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Part... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
28KB, 2KB RAM,2 EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from DigiKey
EMBEDDED CONTROLLER, 416KB SRAM, [See More]
- Serial Interface: SPI; UART
- ROM Type: OTP
- RAM: 416
- Supply Voltage: 3.13 to 3.46
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768852-ASC8850ET/M2,551. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Part... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. XMC1000 is the number one choice for bringing traditional 32-bit designs to the next level, addressing a broad application spectrum from typical 32-bit applications up to digital power... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
28KB, 2KB RAM, 2 EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from DigiKey
EMBEDDED CONTROLLER, 256KB TOTAL [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 82-WFBGA
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 768853-ASC8851AETE. Packaging: Tray. Core Processor: ARM9. Package: 484-TFBGA. Applications: Embedded Multimedia Communication, Security and Entertainment. Mounting: SMD. Interface: EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG. Family... [See More]
- Serial Interface: SPI; UART; USART; USB; EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 4
from RS Components, Ltd.
28KB, 2KB RAM, EUSART, SPI/I2C [See More]
- Serial Interface: I²C; SPI
- RAM: 2
- Data Bus: 8 Bit; 8bit
- ROM: 28
from DigiKey
EMBEDDED CTLR 256KB SRAM [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 144-WFBGA
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 813417-ATPL230A-AKU-Y. Packaging: Tray. Mounting Style: SMD. Core Processor: External. Applications: Power Line Communications. Interface: SPI. Supplier Device Package: 80-LQFP (12x12). Temperature Range - Operating: -40 °C ~ 85... [See More]
- Serial Interface: SPI; SPI
- Operating Temperature: -40 to 85
- Supply Voltage: 3 to 3.6
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from RS Components, Ltd.
80MHz, 2 analog comp., 2I2C, 2SPI/I2S, 2 [See More]
- Serial Interface: I²C; SPI
- RAM: 32
- Data Bus: 32 Bit; 32bit
- ROM: 128
from DigiKey
EMBEDDED CONTROLLER, 256KB SRAM [See More]
- Serial Interface: SPI; UART
- Supply Voltage: 1.71 to 3.46
- RAM: 256
- Package Type: Other; 128-WFBGA
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 771720-CP3CN17K38/NOPB. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 48-VFLGA, CSP. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 2.25 V ~ 2.75... [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- ROM Type: Flash; FLASH (256 kB)
- RAM: 256
- Supply Voltage: 2.25 to 2.75
from Infineon Technologies AG
32-bit Microcontrollers with ARM ® Cortex ®-M0 with focus on low-cost embedded control applications. The XMC1400 series devices are optimized for motor control, power conversion and LED Lighting applications and Human-Machine Interface (HMI). Increasing complexity and demand for computing... [See More]
- Serial Interface: SPI; UART; UART ; SPI ; I²C ; I²S
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 16
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 64-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 4
from RS Components, Ltd.
80MHz, 2 analog comp., 2I2C, 2SPI/I2S, 2 [See More]
- Serial Interface: I²C; SPI
- RAM: 32
- Data Bus: 32 Bit; 32bit
- ROM: 128
from DigiKey
EMBEDDED CONTROLLER 480KB SRAM [See More]
- Serial Interface: SPI
- ROM Type: EPROM; EEPROM
- RAM: 480
- Supply Voltage: 1.71 to 3.46
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 808225-CP3SP33SMR/NOPB. Packaging: Tray. Mounting Style: SMD. Core Processor: CR16C. Applications: Connectivity Processor. Interface: ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG. Number of I/O: 36. [See More]
- Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
- ROM Type: External Program Memory
- RAM: 44
- Supply Voltage: 3 to 3.3
from Infineon Technologies AG
The XMC4300 devices are members of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The XMC4300 combines the extended functionality and performance of the ARM Cortex-M4 core with powerful on-chip peripheral subsystems and on-chip memory units. The XMC4300 family of... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 128
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 60
- RAM: 72
from DigiKey
EMBEDDED CONTROLLER 416KB SRAM [See More]
- Serial Interface: SPI; UART
- ROM Type: OTP
- RAM: 416
- Supply Voltage: 1.71 to 3.46
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1162759-CP3SP33SMS/NOPB. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CR16C. Package: 224-LFBGA. Applications: Connectivity Processor. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.3 V. Interface:... [See More]
- Serial Interface: CAN; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
- ROM Type: External Program Memory
- RAM: 44
- Supply Voltage: 3 to 3.3
from Infineon Technologies AG
XMC4400 combines Infineon's leading-edge peripheral set with an industry-standard ARM ® Cortex ™-M4. As one of its key features it offers a high-resolution PWM unit with a tiny resolution of 150ps. This unique peripheral makes it especially suitable for digital power conversion in... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 32 Bit
- RAM: 80
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 136
from DigiKey
PRODSTD COM SPI TPM 4X4 32VQFN [See More]
- Serial Interface: SPI
- Supply Voltage: 3.3
- ROM Type: EPROM; EEPROM
- Package Type: Other; 32-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 810471-CY7C64315-16LKXCT. Packaging: Reel. Mounting Style: SMD. Core Processor: M8C. Applications: USB Microcontroller. Interface: I2C, SPI, USB. Number of I/O: 11. Program Memory Type: FLASH (16kB). RAM Size: 1K x 8. Controller... [See More]
- Serial Interface: I²C; SPI; USB; I2C, SPI, USB
- ROM Type: Flash; FLASH (16kB)
- RAM: 16
- Supply Voltage: 3 to 5.5
from Infineon Technologies AG
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 136
from DigiKey
IC GRAPHICS CTLR GOLDELOX 28QFN [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 0.5100
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772161-CY7C67300-100AXAT. Series: EZ-Host. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: CY16. Package: 100-LQFP. Applications: USB Host/Peripheral Controller. Mounting: SMD. Operating... [See More]
- Serial Interface: SPI; USB; SPI Serial, USB, HPI
- RAM: 8
- Data Bus: 16 Bit
- ROM Type: ROM (8 kB)
from Infineon Technologies AG
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 75
- RAM: 136
from DigiKey
IC GRAPHICS CTLR EMB 64TQFP [See More]
- Serial Interface: SPI
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 723131-CY8C20055-24LKXIT. Packaging: Tape and Reel. Mounting Style: SMD. Core Processor: M8C. Applications: Capacitive Sensing. Interface: I2C, SPI. Program Memory Type: FLASH (8kB). Controller Series: CY8C20xx6A. Categories:... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Infineon Technologies AG
The XMC4700 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 75
- RAM: 136
from DigiKey
EMBEDDED GRAPHICS CONTROLLER [See More]
- Serial Interface: SPI; UART
- ROM Type: Flash
- RAM: 14
- Supply Voltage: 3 to 3.6
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165755-CY8C20066A-24LTXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; USB; I2C, SPI, USB
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 1.71 to 5.5
from Infineon Technologies AG
The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from DigiKey
DEEPCOVER CRYPTO CONTROLLER T&R [See More]
- Serial Interface: SPI
- Supply Voltage: 1.62 to 3.63
- ROM Type: Flash
- Package Type: Other; 12-WFDFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165767-CY8C20237-24LKXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 16-UFQFN. Applications: Capacitive Sensing. Mounting: SMD. Operating Supply... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Infineon Technologies AG
The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 200
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from DigiKey
IC EVE CAP TOUCH 64VQFN [See More]
- Serial Interface: SPI
- Supply Voltage: 2.97 to 3.63
- ROM Type: Flash
- Package Type: Other; 64-VFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772167-CY8C20247-24SXI. Series: CapSense Controllers. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 16-SOIC (0.154", 3.90mm Width). Applications: Capacitive Sensing. Mounting:... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 1.71 to 5.5
from Infineon Technologies AG
The XMC4800 device is a member of the XMC4000 family of microcontrollers based on the ARM Cortex-M4 processor core. The growing complexity of today's energy efficient embedded control applications are demanding microcontroller solutions with higher performance CPU cores featuring DSP and FPU... [See More]
- Serial Interface: SPI; UART; UART ; I²C ; I²S ; SPI
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 276
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from DigiKey
EVE4 GRAPHICS CONTROLLER IC WITH [See More]
- Serial Interface: SPI
- Supply Voltage: 3 to 3.6
- ROM Type: Flash
- Package Type: Other; 64-WFQFN Exposed Pad
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772169-CY8C20346A-24LQXIT. Series: CapSense Controllers. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 24-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting:... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- RAM: 16
- Data Bus: 8 Bit
- ROM Type: Flash; FLASH (16 kB)
from Infineon Technologies AG
The XC2200L series, with the XC223xL (LQFP-64) and XC222xL (VQFN-48) derivatives, further enlarges the XC2200 microcontroller family in the low-end. Summary of Features. Package: PG-VQFN-48. CAN Nodes: 2. Program Memory: 160.0 KByte. FlexRay ™: no. Type of Serial I/O Interfaces: 4 x SPI, LIN,... [See More]
- Serial Interface: CAN; SPI; UART; UART ; SPI ; I²C ; I²S ; LIN ; CAN
- Life Cycle Stage: discontinued
- Data Bus: 8 Bit; 16 Bit; 32 Bit
- RAM: 12
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from DigiKey
EVE5, 5th Gen Embedded Video Eng [See More]
- Serial Interface: SPI
- Package Type: Other; 329-LFBGA
- Supply Voltage: 2.97 to 3.63
- Pin Count: 329
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165774-CY8C20436-24LQXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 32-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Infineon Technologies AG
The 32 Bit TriCore ™ microcontroller TC1724 is one of the entry level derivatives of the AUDO MAX family. Summary of Features. Package: PG-LQFP-144. CAN Nodes: 3. Program Memory: 1.5 MB. FlexRay ™: no. Type of Serial I/O Interfaces: 2xASC, 4xSSC, 1xMSC, 1xMLI. Potential Applications. Low... [See More]
- Serial Interface: CAN; SPI; UART; UART ; SPI ; CAN ; MSC (MicroSecond Channel) ; MLI (Multiprocessor Link Interface)
- Life Cycle Stage: active and preferred
- Data Bus: 16 Bit; 32 Bit
- RAM: 152
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; USB
- ROM Type: Flash
- RAM: 1
- Supply Voltage: 3 to 5.5
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165776-CY8C20446-24LQXIT. Series: CapSense Controllers. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 32-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI
- ROM Type: Flash
- RAM: 1
- Package Type: Other; 16-UFQFN
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165783-CY8C20636A-24LQXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI
- ROM Type: Flash
- RAM: 2
- Supply Voltage: 1.71 to 5.5
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165784-CY8C20636A-24LTXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI
- ROM Type: Flash
- RAM: 1
- Supply Voltage: 1.71 to 5.5
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165785-CY8C20637-24LQXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165786-CY8C20666-24LTXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; USB; I2C, SPI, USB
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from DigiKey
NO WARRANTY [See More]
- Serial Interface: SPI; UART; USART; USB
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165787-CY8C20667-24LQXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 1.71 to 5.5
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from ODG (Origin Data Global)
IC MCU USB ENCORE CONTROL 16QFN [See More]
- Serial Interface: I²C; SPI; USB; I²C, SPI, USB
- ROM Type: Flash; FLASH (16KB)
- RAM: 1
- Supply Voltage: 3 to 5.5
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ Wear 1200 processor provides support for LTE Cat-M1 (eMTC) and NB-1 (NB-IoT) and provides a low-power, GNSS-enabled processor for smart trackers and targeted purpose wearables, from connected kid and elderly watches, to fitness trackers, smart headsets, and... [See More]
- Serial Interface: SPI
- ROM Type: Flash
- Clock Speed: 1300
from Quarktwin Technology Ltd.
IC TXRX FT 5000 48QFN [See More]
- Serial Interface: I²C; SPI; I²C, SPI
- RAM: 64
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.6
from Jennic Limited
The JN5139 is a low power, low cost wireless microcontroller suitable for IEEE802.15.4, Jennet and ZigBee applications. The device integrates a 32-bit RISC processor, with a fully compliant 2.4GHz IEEE802.15.4 transceiver, 192kB of ROM, 96kB of RAM, and a rich mixture of analogue and digital... [See More]
- Serial Interface: SPI; UART
- Life Cycle Stage: Maturity
- Data Bus: 32 Bit
- Number: 3
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Utmel Electronic Limited
16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 6
from ODG (Origin Data Global)
IC MCU USB ENCORE CONTROL 16QFN [See More]
- Serial Interface: I²C; SPI; USB; I²C, SPI, USB
- ROM Type: Flash; FLASH (16KB)
- RAM: 1
- Supply Voltage: 3 to 5.5
from Quarktwin Technology Ltd.
IC TXRX POWER LINE 38TSSOP [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 2
- Life Cycle Stage: Active
- Supply Voltage: 4.75 to 5.25
from Jennic Limited
The JN5148 is an ultra low power, high performance wireless microcontroller targeted at ZigBee PRO networking applications. The device features an enhanced 32-bit RISC processor offering high coding efficiency through variable width instructions, a multi-stage instruction pipeline and low power... [See More]
- Serial Interface: SPI; UART
- Life Cycle Stage: Maturity
- Data Bus: 32 Bit
- Clock Speed: 32
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Silicon Labs
Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]
- Serial Interface: CAN; I²C; SPI; UART
- Number: 4
- Bits: 16 Bit
- RAM: 4.35
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU 16BIT 64LQFP [See More]
- Serial Interface: SPI; Parallel Host, SPI
- ROM Type: External Program Memory
- RAM: 8
- Supply Voltage: 3 to 5.5
from Quarktwin Technology Ltd.
IC VIDEO PROCESSOR ADV 484TFBGA [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
- Package Type: BGA; Other; 484-TFBGA
- Life Cycle Stage: Removed; Obsolete
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Silicon Labs ’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16 BIT SINGLE CHIP W/ C166SV2 CORE [See More]
- Serial Interface: SPI; UART; USART; CAN, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
MCU 16K FLASH 2K SRAM 16QFN [See More]
- Serial Interface: I²C; SPI; I²C, SPI
- ROM Type: Flash; FLASH (16KB)
- RAM: 2
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC USB MCU EMBED HUB AVR 100LQFP [See More]
- Serial Interface: SPI; UART; USB; SPI Serial, USB, UART
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4.4 to 5.25
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 3
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from ODG (Origin Data Global)
IC MCU PSOC 8K FLASH 1K 24QFN [See More]
- Serial Interface: I²C; SPI; I²C, SPI
- ROM Type: Flash; FLASH (8kB)
- RAM: 1
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC USB KEYBOARD CTRLR HUB 64LQFP [See More]
- Serial Interface: SPI; SPI, 3-Wire Serial
- RAM: 0.5120
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4.4 to 5.25
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 51 2V~3.6V CM3 72MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
ilicon Labs ’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x EPROM-based memory... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
IC MCU PSOC 8K FLASH 1K 32QFN [See More]
- Serial Interface: I²C; SPI; I²C, SPI
- ROM Type: Flash; FLASH (8kB)
- RAM: 1
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
PRODSTD COM SPI TPM 4X4 32VQFN [See More]
- Serial Interface: SPI; SPI
- Supply Voltage: 3.3
- Life Cycle Stage: Active
- I/O Ports: 4
from LCSC Electronics Technology (HK) Limited
256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 64
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Serial Interface: CAN; SPI; USART; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
IC MCU PSOC 16K FLASH 2K 48SSOP [See More]
- Serial Interface: I²C; SPI; I²C, SPI
- ROM Type: Flash; FLASH (16KB)
- RAM: 2
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
TPM SPI C8 REVF IND 4.4MM TSSOP [See More]
- Serial Interface: SPI; SPI
- Supply Voltage: 3.3
- Life Cycle Stage: Active
- I/O Ports: 4
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Serial Interface: CAN; SPI; USART; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
IC MCU 8BIT 16KB FLASH 56VQFN [See More]
- Serial Interface: I²C; SPI; UART; USART; DALI, DMX512, I²C, IrDA, SPI, UART/USART
- ROM Type: Flash; FLASH (16KB)
- RAM: 1
- Supply Voltage: 4.75 to 5.25
from Quarktwin Technology Ltd.
IC CRYPTO TPM 40QFN [See More]
- Serial Interface: SPI; SPI
- Supply Voltage: 3.3
- Life Cycle Stage: Active
- I/O Ports: 4
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 80 2V~3.6V CM3 96MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Industry ’s lowest active & sleep currents. 150 µA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 µS wake-up time. 1.5 µS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 7
from ODG (Origin Data Global)
IC MCU 32BIT 32KB FLASH 14DFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (32KB)
- RAM: 4
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC PWR LINE MCU 144LQFP [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 128
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 112 2V~3.6V CM3 96MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). Industry ’s lowest active & sleep currents. 150 µA/MHz active mode. 10 nA sleep mode. 50 nA sleep mode with brown-out protection. 300 nA sleep mode with internal oscillator. 14 input charge timing capacitance... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 4
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU [See More]
- Serial Interface: SPI; UART; USART; SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from ODG (Origin Data Global)
IC MCU 32BIT 128KB FLASH 40QFN [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
- ROM Type: Flash; FLASH (128kB)
- RAM: 8
- Supply Voltage: 2.7 to 5.5
from Quarktwin Technology Ltd.
FSK POWER LINE COMMUNICATIONS IC [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 128
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from LCSC Electronics Technology (HK) Limited
64KB 20KB 37 2.7V~5.5V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- Supply Voltage: 2.7 to 5.5
- RAM: 20
- Bits: Other; 12bit
from Silicon Labs
Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8 digital I/O, 5 V tolerant. 1.8 to 3.6 V supply. –40 to 85 ºC operating range. On-chip debug. 11-pin QFN. (3 mm x 3 mm). 14-pin SOIC. 10-pin QFN. (2 mm x 2 mm). [See More]
- Serial Interface: I²C; SPI; UART
- Number: 3
- Bits: 16 Bit
- RAM: 0.2560
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from ODG (Origin Data Global)
IC SW TRPL HISIDE MCU/LIN 54SOIC [See More]
- Serial Interface: SPI; SCI; SCI, SPI
- ROM Type: Flash; FLASH (16KB)
- RAM: 0.5120
- Supply Voltage: 5.5 to 18
from Quarktwin Technology Ltd.
IC PWR LINE MCU 120LQFP [See More]
- Serial Interface: SPI; UART; SPI, UART
- RAM: 32
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.7V~5.5V RISC-V 80MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]
- Serial Interface: SPI; UART
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 100
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
MICROCONTROLLER, 8 BIT, HC08/S08 [See More]
- Serial Interface: SPI; SCI; SCI, SPI
- ROM Type: Flash; FLASH (16KB)
- RAM: 0.5120
- Supply Voltage: 8 to 18
from Quarktwin Technology Ltd.
IC PWR LINE MCU 80LQFP [See More]
- Serial Interface: SPI; SPI
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Removed; Obsolete
- Package Type: QFP; Other; 80-LQFP
from LCSC Electronics Technology (HK) Limited
10KB 768Byte FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 0.7680
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU 16BIT 256KB FLASH 100LQFP [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
- ROM Type: Flash; FLASH (256kB)
- RAM: 16
- Supply Voltage: 1.8 to 3.6
from Quarktwin Technology Ltd.
PL230A-AKU-R SAMG55J19A-MUT LQFP [See More]
- Serial Interface: SPI; SPI
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Active
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16
- Number: 3
from ODG (Origin Data Global)
DSP/MCU INFOTAINMENT 144LQFP [See More]
- Serial Interface: I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB
- ROM Type: ROM; ROM (384kB)
- RAM: 128
- Supply Voltage: 1.71 to 1.89
from Quarktwin Technology Ltd.
ENHANCED EVE2 GRAPHICS CONTROLLE [See More]
- Serial Interface: SPI; LCD, LED, QSPI, SPI
- Supply Voltage: 2.97 to 3.63
- Life Cycle Stage: Active
- I/O Ports: 4
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]
- Serial Interface: SPI; UART; USB; SMBus
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 48
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 8
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from ODG (Origin Data Global)
IC MCU [See More]
- Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
- Operating Temperature: -40 to 85
- Package Type: Other; 179-LFBGA
from Quarktwin Technology Ltd.
EVE4 GRAPHICS CONTROLLER IC WITH [See More]
- Serial Interface: SPI; LED, LCD, QSPI, SPI
- Supply Voltage: 3 to 3.6
- Life Cycle Stage: Active
- I/O Ports: 4
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz MSOP-10 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]
- Serial Interface: I²C; SPI; UART; USB
- ROM: 1.02
- Life Cycle Stage: New
- ROM Type: EPROM; EEPROM
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU [See More]
- Serial Interface: CAN; SPI; SCI; UART; CAN, EBI/EMI, McBSP, SCI, SPI, UART
- Operating Temperature: -40 to 85
- Package Type: Other; 179-LFBGA
from Quarktwin Technology Ltd.
CRYPTO EMBEDDED CONTROLLER 480 K [See More]
- Serial Interface: I²C; SPI; UART; I²C, SPI, UART
- RAM: 480
- Life Cycle Stage: Active
- Supply Voltage: 1.71 to 3.46
from LCSC Electronics Technology (HK) Limited
16KB 1.25KB FLASH 3.3V~5V 51Series 24MHz SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 1.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from ODG (Origin Data Global)
IC MCU 32BIT FLASH 32VFQFPN [See More]
- Serial Interface: SPI; SPI
- Supply Voltage: 1.8
- ROM Type: Flash; FLASH
- Package Type: Other; 32-VFQFN Exposed Pad
from Quarktwin Technology Ltd.
MICROCONTROLLER, 16-BIT, FLASH, [See More]
- Serial Interface: SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, UART, USB, Microwire/SPI
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 45 3.3V~5V 51Series 56MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 6.25
- Bits: 16 Bit
- ROM Type: Flash
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal Micro controller [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Quarktwin Technology Ltd.
IC CPU RISC W/LLC &USB 48-CSP [See More]
- Serial Interface: SPI; UART; USB; Bluetooth, ACCESS.bus, Audio, UART, USB, Microwire/SPI
- RAM: 10
- Life Cycle Stage: Discontinued at Digi-Key
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
63KB 6.25KB FLASH 3.3V~5V 51Series 56MHz SSOP-20-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- RAM: 6.25
- Bits: 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 0.5120
from Quarktwin Technology Ltd.
RISC MPU, 16-BIT, 24MHZ [See More]
- Serial Interface: CAN; SPI; UART; Bluetooth, ACCESS.bus, Audio, CAN, Microwire/SPI, UART
- RAM: 10
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
250KB 32KB FLASH 40 2.1V~3.6V CM0 40MHz QFN-48-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: SPI; UART; USART
- ROM Type: Flash
- RAM: 32
- Supply Voltage: 2.1 to 3.6
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from Quarktwin Technology Ltd.
IC CPU BLUETOOH CAN [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, Bluetooth, CAN, Microwire/SPI, UART/USART
- RAM: 32
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.4 to 3.6
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from Quarktwin Technology Ltd.
RISC MICROPROCESSOR, 16-BIT, 24M [See More]
- Serial Interface: CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
8KB 21 1.65V~5.5V ARM-MSeries 48MHz TSSOP-24 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B AM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: SPI; UART; USART; SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 3
from Quarktwin Technology Ltd.
CP3SP33 PROCESSOR WITH CACHE, CR [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
- RAM: 44
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.3
from LCSC Electronics Technology (HK) Limited
8KB 39 1.65V~5.5V ARM-MSeries 64MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
25 MHz MCU with Integrated USB Phy, 96KB Flash, 6KB RAM, 32BIT HW Multiplier 80-LQFP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from Quarktwin Technology Ltd.
MICROCONTROLLER, 16-BIT, FLASH, [See More]
- Serial Interface: SPI; UART; USB; ACCESS.bus, Audio, Microwire/SPI, UART, USB
- RAM: 10
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
400KB 22 3V~3.6V RISC-V 160MHz QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- Supply Voltage: 3 to 3.6
- RAM: 400
- Bits: Other; 12bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Utmel Electronic Limited
32 Bit MCU 2MB Flash 512KB RAM 200MHz 144Pin USB-HS ENET CAN Crypto SQI [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, I2S, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 9
from Quarktwin Technology Ltd.
RISC MICROPROCESSOR, 16-BIT, 24M [See More]
- Serial Interface: CAN; SPI; UART; USB; ACCESS.bus, Audio, CAN, Microwire/SPI, UART, USB
- RAM: 32
- Life Cycle Stage: Active
- Supply Voltage: 2.25 to 2.75
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 1.9V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 8
from Utmel Electronic Limited
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 14
from Quarktwin Technology Ltd.
IC MCU USB ENCORE CONTROL 16QFN [See More]
- Serial Interface: I²C; SPI; USB; I²C, SPI, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.5
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 18 1.9V~5.5V RISC TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 8
from Utmel Electronic Limited
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- RAM: 64