OTP Microcontrollers (MCU)

Last Updated: January 31, 2025

Description

OTP (One-Time Programmable) Microcontrollers are a type of microcontroller that allows for the programming of its memory only once. These devices are designed to store code that does not need to be changed frequently, making them suitable for applications where the program is finalized and does not require updates.

Working Principle

OTP microcontrollers work by using a memory architecture where each bit can be programmed only once. This is achieved through a bit-cell memory structure that allows each bit to be modified a single time. For example, a byte in the device's code memory can be modified up to eight times by clearing one bit per write instruction. This architecture is useful because it allows for the programming of different portions of the code space at different times, providing flexibility in the development process .

Applications

OTP microcontrollers are commonly used in applications where the program is stable and does not require frequent updates. Specific examples include embedded systems in consumer electronics, automotive controls, and industrial automation systems. These applications benefit from the cost-effectiveness and simplicity of OTP microcontrollers, as they do not require the additional hardware and software needed for reprogramming.

Advantages over other Microcontrollers

One of the primary advantages of OTP microcontrollers is their cost-effectiveness. Since they do not require the additional circuitry for reprogramming, they can reduce overall system costs. Additionally, OTP microcontrollers can lower the risk of tampering, as the program is fixed once written .

Limitations

A significant limitation of OTP microcontrollers is their inability to be reprogrammed once the code is written. This means that any errors in the code or changes in the application requirements cannot be addressed without replacing the microcontroller. This limitation makes them less suitable for applications that require frequent updates or modifications to the program.

Considerations

When considering OTP microcontrollers, it is important to evaluate the initial costs, which are generally lower due to the absence of reprogramming capabilities. However, operating expenses may increase if the application requires frequent updates, as the entire microcontroller would need to be replaced. Durability and accuracy are typically reliable, but replacement and maintenance costs can be higher if changes to the program are necessary. Therefore, OTP microcontrollers are best suited for applications with stable and finalized code requirements.

194 Results
Electrical Parts - PIC16C715-04I/P -- 1237869-PIC16C715-04I/P [PIC16C715-04I/P from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1237869-PIC16C715-04I/P. Series: PIC 16C. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Core Processor: PIC. Speed: 4MHz. Package: 18-DIP (0.300", 7.62mm). Core Size: 8-Bit. Peripherals: Brown-out... [See More]

  • ROM Type: OTP; One Time Programmable(OTP)
  • Clock Speed: 4
  • Data Bus: 8 Bit
  • RAM: 3.5
Application Specific Microcontrollers -- 150-CEC1736-S0-I/2HW-ND [CEC1736-S0-I/2HW from Microchip Technology, Inc.]
from DigiKey

1-CHANNEL PFR WITH 2MB FLASH AND [See More]

  • ROM Type: OTP
  • Supply Voltage: 3.13 to 3.46
  • RAM: 384
  • Serial Interface: SPI; UART
5962-9056401UA [5962-9056401UA from Intel Corporation]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, 8051 CPU, 12MHz, CMOS, CQCC44 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: Other; LCC44
Microcontrollers -- 1976117 [PIC17C756A-33/L from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip Technology, PIC17C756A-33/L [See More]

  • ROM Type: OTP
  • Package Type: PLCC; Other; Plcc
  • Data Bus: 8 Bit; 8bit
  • Pin Count: 68
Electrical Parts - PIC16LC711-04/SO -- 1238074-PIC16LC711-04/SO [PIC16LC711-04/SO from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1238074-PIC16LC711-04/SO. Series: PIC 16C. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C (TA). Core Processor: PIC. Speed: 4MHz. Package: 18-SOIC (0.295", 7.50mm Width). Core Size: 8-Bit. Peripherals: Brown-out... [See More]

  • ROM Type: OTP; One Time Programmable(OTP)
  • Clock Speed: 4
  • Data Bus: 8 Bit
  • RAM: 1.75
Application Specific Microcontrollers -- 150-CEC1736-S0-I/2ZW-PROTO2-ND [CEC1736-S0-I/2ZW-PROTO2 from Microchip Technology, Inc.]
from DigiKey

2-CHANNEL PFR WITH 4MB FLASH AND [See More]

  • ROM Type: OTP
  • Supply Voltage: 3.13 to 3.46
  • RAM: 384
  • Package Type: Other; 84-WFBGA
5962-9069203QYA [5962-9069203QYA from Intel Corporation]
from Rochester Electronics

Microcontroller, 16-Bit, OTPROM, 8096 CPU, 20MHz, CMOS, CQFP68 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
  • Package Type: Other; QFL68
Microcontrollers -- 1976118 [PIC17C756A-33/L from Microchip Technology, Inc.]
from RS Components, Ltd.

Microchip Technology, PIC17C756A-33/L [See More]

  • ROM Type: OTP
  • Package Type: PLCC; Other; Plcc
  • Data Bus: 8 Bit; 8bit
  • Pin Count: 68
Electronic Surplus - PIC16LC58B-04I/P -- 725994-PIC16LC58B-04I/P [PIC16LC58B-04I/P from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 725994-PIC16LC58B-04I/P. Packaging: Tube. Mounting Style: Through Hole. Core Processor: PIC. Speed: 4MHz. Peripherals: POR, WDT. Program Memory Size: 3KB (2K x 12). Program Memory Type: OTP. Oscillator Type: External. Supply Voltage: 2.5V ~... [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 4
  • Data Bus: 8 Bit
  • RAM: 3
Application Specific Microcontrollers -- 150-EEC1727-I/2GW-ND [EEC1727-I/2GW from Microchip Technology, Inc.]
from DigiKey

EMBEDDED CONTROLLER, 416KB SRAM, [See More]

  • ROM Type: OTP
  • Supply Voltage: 3.13 to 3.46
  • RAM: 416
  • Serial Interface: SPI; UART
87C51/BQA
from Rochester Electronics

87C51 - Microcontroller, 8-Bit, OTPROM, CMOS, CDIP40 - Dual marked (5962-8768401MQA) [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Rochester Active
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: CDIP; Other; CDIP40
Embedded - Embedded - Microcontrollers - 16C65B-04/L -- 074955-16C65B-04/L [16C65B-04/L from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 074955-16C65B-04/L. Packaging: Tube/Rail. Core Processor: PIC. Number of I/O: 33. Program Memory Size: 7KB (4K x 14). Program Memory Type: OTP. Oscillator Type: External. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 4
Application Specific Microcontrollers -- 150-MEC1723N-B0-I/LJ-ND [MEC1723N-B0-I/LJ from Microchip Technology, Inc.]
from DigiKey

EMBEDDED CONTROLLER 416KB SRAM [See More]

  • ROM Type: OTP
  • Supply Voltage: 1.71 to 3.46
  • RAM: 416
  • Serial Interface: SPI; UART
AN8798JC [AN8798JC from Intel Corporation]
from Rochester Electronics

Microcontroller, 16-Bit, OTPROM, 8096 CPU, 12MHz, CMOS, PQCC52 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
  • Package Type: Other; LDCC52
Embedded - Embedded - Microcontrollers - 16C65B-20I/L -- 074956-16C65B-20I/L [16C65B-20I/L from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 074956-16C65B-20I/L. Packaging: Tube/Rail. Core Processor: PIC. Number of I/O: 33. Program Memory Size: 7KB (4K x 14). Program Memory Type: OTP. Oscillator Type: External. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- 150-MEC1723N-B0-I/SZ-ND [MEC1723N-B0-I/SZ from Microchip Technology, Inc.]
from DigiKey

EMBEDDED CONTROLLER 416KB SRAM [See More]

  • ROM Type: OTP
  • Supply Voltage: 1.71 to 3.46
  • RAM: 416
  • Serial Interface: SPI; UART
AT87C51RB2-RLTUL [AT87C51RB2-RLTUL from Atmel Corporation]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, 8051 CPU, 30MHz, CMOS, PQFP44 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: QFP; Other; QFP44
Embedded - Embedded - Microcontrollers - 87C51RD2-MCB -- 051387-87C51RD2-MCB [87C51RD2-MCB from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 051387-87C51RD2-MCB. Packaging: Tube/Rail. Core Processor: 80C51. Number of I/O: 32. Program Memory Size: 64KB (64K x 8). Program Memory Type: OTP. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 8 Bit
  • Clock Speed: 40
Application Specific Microcontrollers -- 448-CY7C63001A-PXC-ND [CY7C63001A-PXC from Infineon Technologies AG]
from DigiKey

IC MCU 4K USB MCU LS 20-DIP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.25
  • RAM: 0.1280
  • Serial Interface: USB
AT87C51RB2-SLSUL [AT87C51RB2-SLSUL from Atmel Corporation]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, 8051 CPU, 30MHz, CMOS, PQCC44 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: Other; LDCC44
Embedded - Embedded - Microcontrollers - AN87C196JT -- 860997-AN87C196JT [AN87C196JT from Rochester Electronics]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 860997-AN87C196JT. Series: 87C. Operating Temperature Range: -40 °C ~ 125 °C. Features: MCS 96 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) OTP 52-PLCC (19x19). Core Processor: MCS 96. Speed: 16MHz. Package: Bulk. Package: 52-LCC... [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 16
  • Data Bus: 16 Bit
  • RAM: 32
Application Specific Microcontrollers -- 448-CY7C63001A-SC-ND [CY7C63001A-SC from Infineon Technologies AG]
from DigiKey

IC MCU 4K LS USB MCU 20-SOIC [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.25
  • RAM: 0.1280
  • Serial Interface: USB
AT87C52X2-SLRUL [AT87C52X2-SLRUL from Atmel Corporation]
from Rochester Electronics

80C52 (X2) Compatible Microcontroller, 8-Bit, OTPROM, 8051 CPU [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: PLCC; Other; PLCC44
Embedded - Embedded - Microcontrollers - AN87C196JTWB -- 136688-AN87C196JTWB [AN87C196JTWB from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 136688-AN87C196JTWB. Packaging: Tube/Rail. Core Processor: MCS 96. Number of I/O: 41. Program Memory Size: 32KB (32K x 8). Program Memory Type: OTP. Data Converters: A/D 6x10b. Oscillator Type: External. Categories: Integrated Circuits. Status:... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • Clock Speed: 16
Application Specific Microcontrollers -- 448-CY7C63001C-PXC-ND [CY7C63001C-PXC from Infineon Technologies AG]
from DigiKey

IC MCU 4K USB MCU LS 20-DIP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.25
  • RAM: 0.1280
  • Serial Interface: USB
B505CA4EMCAXP [B505CA4EMCAXP from Infineon Technologies AG]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, 20MHz, CMOS, PQFP44 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: QFP; Other; MQFP44
Embedded - Embedded - Microcontrollers - AN87C196JTWB20 -- 1016758-AN87C196JTWB20 [AN87C196JTWB20 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 1016758-AN87C196JTWB20. Packaging: Tube/Rail. Core Processor: MCS 96. Number of I/O: 41. Program Memory Size: 32KB (32K x 8). Program Memory Type: OTP. Data Converters: A/D 6x10b. Oscillator Type: External. Categories: Integrated Circuits. Status:... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- 448-CY7C63101A-QC-ND [CY7C63101A-QC from Infineon Technologies AG]
from DigiKey

IC MCU 4K LS USB MCU 24-QSOP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.25
  • RAM: 0.1280
  • Serial Interface: USB
C164CI8EMCBFXQMA1 [C164CI8EMCBFXQMA1 from Infineon Technologies AG]
from Rochester Electronics

Microcontroller, 16-Bit, OTPROM, 20MHz, CMOS, PQFP80 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit; 16-Bit
  • Package Type: QFP; Other; MQFP80
Embedded - Embedded - Microcontrollers - AN87C196JV20 -- 199066-AN87C196JV20 [AN87C196JV20 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 199066-AN87C196JV20. Packaging: Tube/Rail. Core Processor: MCS 96. Number of I/O: 41. Program Memory Size: 48KB (48K x 8). Program Memory Type: OTP. Data Converters: A/D 6x10b. Oscillator Type: External. Categories: Integrated Circuits. Status:... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- 448-CY7C63221A-PC-ND [CY7C63221A-PC from Infineon Technologies AG]
from DigiKey

IC MCU 3K USB LS PERIPH 16-DIP [See More]

  • ROM Type: OTP
  • Supply Voltage: 3.5 to 5.5
  • RAM: 0.0960
  • Serial Interface: USB
COP8ACC720M8-RE [COP8ACC720M8-RE from Texas Instruments]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 5MHz, CMOS, PDSO20 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: SOP; Other; SOP20
Embedded - Embedded - Microcontrollers - AN87C196JV20F8 -- 768531-AN87C196JV20F8 [AN87C196JV20F8 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 768531-AN87C196JV20F8. Series: 87C. Packaging: Tube. Operating Temperature Range: -40 °C ~ 125 °C (TA). Core Processor: MCS 96. Speed: 20MHz. Package: 52-LCC (J-Lead). Core Size: 16-Bit. Connectivity: SIO. Peripherals: PWM. Number of I/O: 41. [See More]

  • ROM Type: OTP; One Time Programmable(OTP)
  • Clock Speed: 20
  • Data Bus: 16 Bit
  • RAM: 48
Application Specific Microcontrollers -- 448-CY7C63231A-SC-ND [CY7C63231A-SC from Infineon Technologies AG]
from DigiKey

IC MCU 3K USB LS PERIPH 18-SOIC [See More]

  • ROM Type: OTP
  • Supply Voltage: 3.5 to 5.5
  • RAM: 0.0960
  • Serial Interface: USB
COP8ACC728M9-XE [COP8ACC728M9-XE from Texas Instruments]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 4MHz, CMOS, PDSO28 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: SOP; Other; SOP28
Embedded - Embedded - Microcontrollers - AN87C196LA -- 199067-AN87C196LA [AN87C196LA from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 199067-AN87C196LA. Packaging: Tube/Rail. Core Processor: MCS 96. Number of I/O: 41. Program Memory Size: 24KB (24K x 8). Program Memory Type: OTP. Data Converters: A/D 6x10b. Oscillator Type: External. Categories: Integrated Circuits. Status:... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- 448-CY7C63413-PVC-ND [CY7C63413-PVC from Infineon Technologies AG]
from DigiKey

IC MCU 8K USB LS PERIPH 48SSOP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB
COP8SAA716M8 [COP8SAA716M8 from Texas Instruments High-Performance Analog]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 1MHz, CMOS, PDSO16 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: SOP; Other; SOP16
Embedded - Embedded - Microcontrollers - AN87C196LA20 -- 199068-AN87C196LA20 [AN87C196LA20 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 199068-AN87C196LA20. Packaging: Tube/Rail. Core Processor: MCS 96. Number of I/O: 41. Program Memory Size: 24KB (24K x 8). Program Memory Type: OTP. Data Converters: A/D 6x10b. Oscillator Type: External. Categories: Integrated Circuits. Status:... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 16 Bit
  • Clock Speed: 20
Application Specific Microcontrollers -- 448-CY7C63613-SC-ND [CY7C63613-SC from Infineon Technologies AG]
from DigiKey

IC MCU 8K USB LS MCU 24-SOIC [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB
COP8SAC7SLB8 [COP8SAC7SLB8 from Texas Instruments]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 10MHz, CMOS [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: Other; LCC28
Embedded - Embedded - Microcontrollers - AN87C196LA20F8 -- 928692-AN87C196LA20F8 [AN87C196LA20F8 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 928692-AN87C196LA20F8. Series: 87C. Operating Temperature Range: -40 °C ~ 125 °C (TA). Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19). Core Processor: MCS 96. Speed: 20MHz. Package: Tube. Package:... [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 20
  • Data Bus: 16 Bit
  • RAM: 24
Application Specific Microcontrollers -- 448-CY7C63723-PC-ND [CY7C63723-PC from Infineon Technologies AG]
from DigiKey

IC MCU 8K LS USB/PS-2 18-DIP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB
COP8SGE728M8/NOPB [COP8SGE728M8/NOPB from Texas Instruments High-Performance Analog]
from Rochester Electronics

COP8SGE7 8-Bit CMOS OTP Based with 8k Memory, Two Comparators, and USART [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Serial Interface: USART
Embedded - Embedded - Microcontrollers - AN87C54 -- 078090-AN87C54 [AN87C54 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 078090-AN87C54. Packaging: Tube/Rail. Core Processor: MCS 51. Number of I/O: 32. Program Memory Size: 16KB (16K x 8). Program Memory Type: OTP. Oscillator Type: External. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 8 Bit
  • Clock Speed: 16
Application Specific Microcontrollers -- 448-CY7C63743-PC-ND [CY7C63743-PC from Infineon Technologies AG]
from DigiKey

IC MCU 8K LS USB/PS-2 24-DIP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB
CY7C63221A-PXC [CY7C63221A-PXC from Cypress Semiconductor Corp.]
from Rochester Electronics

RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP16 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: CDIP; Other; DIP16
Embedded - Embedded - Microcontrollers - AN87C54F8 -- 138378-AN87C54F8 [AN87C54F8 from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Win Source Part Number: 138378-AN87C54F8. Packaging: Tube/Rail. Core Processor: MCS 51. Number of I/O: 32. Program Memory Size: 16KB (16K x 8). Program Memory Type: OTP. Oscillator Type: External. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 8 Bit
  • Clock Speed: 16
Application Specific Microcontrollers -- 448-CY7C64013-SC-ND [CY7C64013-SC from Infineon Technologies AG]
from DigiKey

IC MCU 8K FULL SPEED USB 28SOIC [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.25
  • RAM: 0.2560
  • Serial Interface: USB
CY7C63613C-SXC [CY7C63613C-SXC from Cypress Semiconductor Corp.]
from Rochester Electronics

RI Microcontroller, 8-Bit, OTPROM, 12MHz PDSO24 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: SOP; Other; SOP24
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-PC -- 050686-CY7C63001A-PC [CY7C63001A-PC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050686-CY7C63001A-PC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: Through Hole. Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (4 kB)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 4 to 5.25
Application Specific Microcontrollers -- 448-CY7C66113C-PVXC-ND [CY7C66113C-PVXC from Infineon Technologies AG]
from DigiKey

IC MCU 8K USB HUB 4 PORT 56TSSOP [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB
CY7C63743-PC [CY7C63743-PC from Cypress Semiconductor Corp.]
from Rochester Electronics

RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDIP24 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: CDIP; Other; DIP24
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-SC -- 203177-CY7C63001A-SC [CY7C63001A-SC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 203177-CY7C63001A-SC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (4 kB)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 4 to 5.25
Application Specific Microcontrollers -- CY7C66113C-LFXC-ND [CY7C66113C-LFXC from Infineon Technologies AG]
from DigiKey

IC MCU 8K USB HUB 4 PORT 56VQFN [See More]

  • ROM Type: OTP
  • Supply Voltage: 4 to 5.25
  • RAM: 0.2560
  • Serial Interface: USB
CY7C63743C-QXC [CY7C63743C-QXC from Cypress Semiconductor Corp.]
from Rochester Electronics

RISC Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO24 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: SOP; SSOP; Other; SSOP24
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001A-SXC -- 1031723-CY7C63001A-SXC [CY7C63001A-SXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1031723-CY7C63001A-SXC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (4 kB)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 4 to 5.25
Application Specific Microcontrollers -- Z9036112PSC-ND [Z9036112PSC from Zilog]
from DigiKey

IC 32K DTC OTP 42-DIP [See More]

  • ROM Type: OTP
  • Operating Range: TV Controller
  • Package Type: CDIP; Other; "42-DIP (0.600"", 15.24mm)"
  • Operating Temperature: 0 to 70
CY7C64113C-PVXC [CY7C64113C-PVXC from Cypress Semiconductor Corp.]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS, PDSO48 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: SOP; SSOP; Other; SSOP48
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001C-PXC -- 086102-CY7C63001C-PXC [CY7C63001C-PXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 086102-CY7C63001C-PXC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: Through Hole. Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (4 kB)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 4 to 5.25
Microcontrollers -- 2015-MB89P538-201PFR-GE1-ND [MB89P538-201PFR-GE1 from Cypress Semiconductor Corp.]
from DigiKey

F ²MC-8L F ²MC-8L MB89530A Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) OTP 64-QFP (14x20) [See More]

  • ROM Type: OTP
  • Clock Speed: 12.5
  • Data Bus: 8 Bit
  • RAM: 2
CY7C66113C-LFXC [CY7C66113C-LFXC from Cypress Semiconductor Corp.]
from Rochester Electronics

Microcontroller, 8-Bit, OTPROM, 12MHz, CMOS [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Package Type: Other; LCC56
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63001C-SXC -- 000409-CY7C63001C-SXC [CY7C63001C-SXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 000409-CY7C63001C-SXC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 12. Program Memory Type: OTP (4 kB). Controller Series: CY7C630xx. Family Name: CY7C63001. [See More]

  • ROM Type: OTP; OTP (4 kB)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 4 to 5.25
Microcontrollers -- 269-1106-ND [Z86E4016FEC from Zilog]
from DigiKey

Z8 Z8 ® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP 44-LQFP (10x10) [See More]

  • ROM Type: OTP
  • Clock Speed: 16
  • Data Bus: 8 Bit
  • RAM: 0.2360
HD4074008S [HD4074008S from Renesas Electronics Corporation]
from Rochester Electronics

Microcontroller, 4-Bit, OTPROM, HMCS400 CPU [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 4 Bit; 4-Bit
  • Package Type: CDIP; SDIP; Other; SDIP64
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101A-QC -- 050687-CY7C63101A-QC [CY7C63101A-QC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050687-CY7C63101A-QC. Packaging: Tube/Rail. Core Processor: M8A. Applications: USB Microcontroller. Mounting: SMD (SMT). Number of I/O: 16. Program Memory Type: OTP (4 kB). Controller Series: CY7C631xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (4 kB)
  • RAM: 4
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 4 to 5.25
Microcontrollers -- 296-10770-5-ND [TMS370C756AFNT from Texas Instruments High-Performance Analog]
from DigiKey

TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 68-PLCC (24.23x24.23) [See More]

  • ROM Type: OTP
  • Clock Speed: 5
  • Data Bus: 8 Bit
  • RAM: 0.5120
HD4074019FS [HD4074019FS from Renesas Electronics Corporation]
from Rochester Electronics

Microcontroller, 4-Bit, OTPROM, CMOS, PQFP64 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 4 Bit; 4-Bit
  • Package Type: QFP; Other; QFP64
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63101C-QXC -- 1165685-CY7C63101C-QXC [CY7C63101C-QXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165685-CY7C63101C-QXC. Series: M8. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: M8A. Package: 24-SSOP (0.154", 3.90mm Width). Applications: USB Microcontroller. Mounting: SMD. Operating Supply... [See More]

  • ROM Type: OTP; OTP (4 kB)
  • Supply Voltage: 4 to 5.25
  • RAM: 4
  • Serial Interface: USB; USB
Microcontrollers -- 296-2382-5-ND [MSP430P315IDL from Texas Instruments High-Performance Analog]
from DigiKey

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 56-SSOP [See More]

  • ROM Type: OTP
  • Clock Speed: 8
  • Data Bus: 16 Bit
  • RAM: 0.5120
HD4074054S [HD4074054S from Renesas Electronics Corporation]
from Rochester Electronics

Microcontroller, OTPROM, CMOS, PDIP42 [See More]

  • ROM Type: OTP
  • Package Type: CDIP; Other; DIP42
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63221A-PC -- 050688-CY7C63221A-PC [CY7C63221A-PC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050688-CY7C63221A-PC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: Through Hole. Number of I/O: 8. Program Memory Type: OTP (3 kB). Controller Series: CY7C632xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (3 kB)
  • RAM: 3
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 3.5 to 5.5
Microcontrollers -- 296-2383-ND [MSP430P325IPG from Texas Instruments High-Performance Analog]
from DigiKey

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) OTP 64-QFP (14x20) [See More]

  • ROM Type: OTP
  • Clock Speed: 8
  • Data Bus: 16 Bit
  • RAM: 0.5120
HD4074224S01 [HD4074224S01 from Renesas Electronics Corporation]
from Rochester Electronics

Microcontroller, 4-Bit, OTPROM, 4.5MHz, CMOS, PDIP28 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 4 Bit; 4-Bit
  • Package Type: CDIP; PDIP; Other; PDIP28
Embedded - Embedded - Microcontrollers - Application Specific - CY7C63231A-PXC -- 050689-CY7C63231A-PXC [CY7C63231A-PXC from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 050689-CY7C63231A-PXC. Packaging: Tube/Rail. Core Processor: M8B. Applications: USB Microcontroller. Mounting: Through Hole. Number of I/O: 10. Program Memory Type: OTP (3 kB). Controller Series: CY7C632xx. Categories: Integrated... [See More]

  • ROM Type: OTP; OTP (3 kB)
  • RAM: 3
  • Life Cycle Stage: Obsolete(EOL)
  • Supply Voltage: 3.5 to 5.5
Microcontrollers -- 296-2384-ND [MSP430P337AIPJM from Texas Instruments High-Performance Analog]
from DigiKey

MSP430 CPU16 MSP430x3xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) OTP 100-QFP (20x14) [See More]

  • ROM Type: OTP
  • Clock Speed: 8
  • Data Bus: 16 Bit
  • RAM: 1
HD4074344FP [HD4074344FP from Renesas Electronics Corporation]
from Rochester Electronics

Microcontroller, 4-Bit, OTPROM, CMOS, PDSO28 [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 4 Bit; 4-Bit
  • Package Type: Other; DSO28
PIC12C508
from Microchip Technology, Inc.

The PIC12C5XX from Microchip Technology is a family of low-cost, high performance, 8-bit, fully static, EEPROM/EPROM/ROM-based CMOS microcontrollers. It employs a RISC architecture with only 33 single word/single cycle instructions. All instructions are single cycle (1 ms) except for program... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD -- 815-MSP430P325IPG [MSP430P325IPG from Texas Instruments]
from Utmel Electronic Limited

16-bit Microcontrollers - MCU 16kB OTP 512B RAM 14b ADC/84 seg LCD [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit
  • Number: 2
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AN87C51FC-20F8 [AN87C51FC-20F8 from Rochester Electronics]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 32KB OTP 44PLCC [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
IC MCU 8BIT 7KB OTP 44PLCC -- PIC16C74A-20/L [PIC16C74A-20/L from Microchip Technology, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • ROM Type: OTP
  • Package Type: Other; 44PLCC
  • Data Bus: 8 Bit
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS150C-S08 [PMS150C-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1KB 64Byte OTP 6 2V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • ROM Type: OTP
  • RAM: 0.0640
  • Bits: 8 Bit; 16 Bit
  • Supply Voltage: 2 to 5.5
Application Specific Microcontrollers -- CY7C63101C-QXC [CY7C63101C-QXC from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 4K USB MCU LS 24QSOP [See More]

  • ROM Type: OTP; OTP (4kB)
  • Supply Voltage: 4 to 5.25
  • RAM: 0.1280
  • Serial Interface: USB; USB
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AN87C196JT [AN87C196JT from Intel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

16-BIT, OTPROM, 8096 CPU, 16MHZ [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 16 Bit
  • Clock Speed: 16
PIC12C508A
from Microchip Technology, Inc.

This powerful (1 µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 8-pin package. Easily adapted for automotive, industrial, appliances and consumer... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
8-bit Microcontrollers - MCU 80C51 16K/256 OTP -- 568-P87C54SBPN,112 [P87C54SBPN,112 from NXP Semiconductors]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 80C51 16K/256 OTP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 16
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT80C52X2DOI-3CSUL [AT80C52X2DOI-3CSUL from Atmel Corporation]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 8KB OTP 40PDIL [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 1.5
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS150C-U06 [PMS150C-U06 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1KB 64Byte OTP 2V~5.5V RISC SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • ROM Type: OTP
  • RAM: 0.0640
  • Bits: 8 Bit; 16 Bit
  • Supply Voltage: 2 to 5.5
Application Specific Microcontrollers -- CY7C63413-PVC [CY7C63413-PVC from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 8K USB LS PERIPH 48SSOP [See More]

  • ROM Type: OTP; OTP (8kB)
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB; PS/2, USB
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AN87C196JV20F8 [AN87C196JV20F8 from Intel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 16BIT 48KB OTP 52PLCC [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 16 Bit
  • Clock Speed: 20
PIC12C509
from Microchip Technology, Inc.

A newer version of this device is available. Please consider PIC12C509. Please consider this device PIC12F509. Additional Features. 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillator with programmable calibration, and Power-on Reset. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0410
8-bit Microcontrollers - MCU 80C51 16K/256 OTP -- 568-P87C54X2BBD,157 [P87C54X2BBD,157 from NXP Semiconductors]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 80C51 16K/256 OTP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 33
Integrated Circuits (ICs) - Embedded - Microcontrollers -- P87LPC760BDH,112 [P87LPC760BDH,112 from NXP Semiconductors]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 1KB OTP 14TSSOP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS152-S16 [PMS152-S16 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1.25KB 80Byte OTP 14 1.8V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • ROM Type: OTP
  • RAM: 0.0800
  • Bits: 8 Bit; 16 Bit
  • Supply Voltage: 1.8 to 5.5
Application Specific Microcontrollers -- CY7C63413C-PXC [CY7C63413C-PXC from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 8K USB LS PERIPH 40-DIP [See More]

  • ROM Type: OTP; OTP (8kB)
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB; PS/2, USB
PIC12C509A
from Microchip Technology, Inc.

This powerful (1 µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 8-pin package. Easily adapted for automotive, industrial, appliances and consumer... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0410
8-bit Microcontrollers - MCU 80C51 2K/128 OTP -- 568-P87LPC762BDH [P87LPC762BDH from NXP Semiconductors]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU 80C51 2K/128 OTP [See More]

  • ROM Type: OTP
  • RAM: 0.1280
  • Data Bus: 8 Bit
  • Supply Voltage: 5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- P87LPC762BDH,512 [P87LPC762BDH,512 from NXP Semiconductors]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 2KB OTP 20TSSOP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS154C-S08 [PMS154C-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2KB 128Byte OTP 1.8V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • ROM Type: OTP
  • RAM: 0.1280
  • Bits: 8 Bit; 16 Bit
  • Supply Voltage: 1.8 to 5.5
Application Specific Microcontrollers -- CY7C63723-SXC [CY7C63723-SXC from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 8K LS USB/PS-2 18-SOIC [See More]

  • ROM Type: OTP; OTP (8kB)
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: USB; PS/2, USB
PIC12C671
from Microchip Technology, Inc.

A newer device is available. Please consider PIC12F675. Please consider this device PIC12F675 [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.1280
8-bit Microcontrollers - MCU OTP EPROM 1K No Intf -- 761-ST62T00CM6 [ST62T00CM6 from STMicroelectronics]
from Utmel Electronic Limited

8-bit Microcontrollers - MCU OTP EPROM 1K No Intf [See More]

  • ROM Type: EPROM; OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8
  • Number: 1
Integrated Circuits (ICs) - Embedded - Microcontrollers -- PIC16C54-H5/SO [PIC16C54-H5/SO from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC MCU 8BIT 768B OTP 18SOIC [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 20
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS171B-S08 [PMS171B-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1.5KB 96Byte OTP 1.8V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • ROM Type: OTP
  • RAM: 0.0960
  • Bits: 8 Bit; 16 Bit
  • Supply Voltage: 1.8 to 5.5
Application Specific Microcontrollers -- CY7C65113C-SXC [CY7C65113C-SXC from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 8K FULL SPEED USB 28-SOIC [See More]

  • ROM Type: OTP; OTP (8kB)
  • Supply Voltage: 4 to 5.5
  • RAM: 0.2560
  • Serial Interface: I²C; USB; I²C, USB
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT87C51RB2-RLTUM [AT87C51RB2-RLTUM from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 44VQFP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 2
PIC12C672
from Microchip Technology, Inc.

Additional Features. 25mA source/sink per I/O, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.1280
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- SN8P2501B
from LCSC Electronics Technology (HK) Limited

1KB 48Byte OTP 2.4V~5.5V SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • ROM Type: OTP
  • RAM: 0.0480
  • Bits: 8 Bit
  • Supply Voltage: 2.4 to 5.5
Microcontrollers -- AT87C52X2-SLSUM [AT87C52X2-SLSUM from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC MCU 8BIT 8KB OTP 44PLCC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 20
  • Data Bus: 8 Bit
  • RAM: 0.2560
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AT87C51RB2-SLSUL [AT87C51RB2-SLSUL from Atmel Corporation]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 44PLCC [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 1.5
PIC12CE518
from Microchip Technology, Inc.

A newer device is available. Please consider PIC12F629. This powerful (1 µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 8-pin package and features EEPROM... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
F2MC-8L F2MC-8L MB89470 Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) OTP 48-DIP -- 217-MB89P475-102P-G-SH-JNE1 [MB89P475-102P-G-SH-JNE1 from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

F2MC-8L F2MC-8L MB89470 Microcontroller IC 8-Bit 12.5MHz 16KB (16K x 8) OTP 48-DIP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • RAM: 0.5120
Microcontrollers -- C505CA4EMCAFXQMA1 [C505CA4EMCAFXQMA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 8BIT 32KB OTP 44MQFP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 20
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC12CE519
from Microchip Technology, Inc.

Additional Features. 16 bytes of EEPROM data memory, 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillators with programmable calibration, and Power-on Reset. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0410
F2MC-8L F2MC-8L MB89530A Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) OTP 64-QFP (14x20) -- 217-MB89P538-201PFR-GE1 [MB89P538-201PFR-GE1 from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

F2MC-8L F2MC-8L MB89530A Microcontroller IC 8-Bit 12.5MHz 48KB (48K x 8) OTP 64-QFP (14x20) [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • RAM: 2
Integrated Circuits (ICs) - Embedded - Microcontrollers -- SB87C51SLAL [SB87C51SLAL from Intel Corporation]
from Acme Chip Technology Co., Limited

8-BIT, OTPROM, 8051 CPU, 16MHZ [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Clock Speed: 16
Microcontrollers -- C515C8EMCAFXQMA1 [C515C8EMCAFXQMA1 from Infineon Technologies AG]
from ODG (Origin Data Global)

IC MCU 8BIT 64KB OTP 80MQFP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 10
  • Data Bus: 8 Bit
  • RAM: 2.5
PIC12CE673
from Microchip Technology, Inc.

A newer device is available. Please consider PIC12F675. Please consider this device PIC12F675 [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.1280
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-PLCC (17.525x17.525) -- 568-MC68HC705C9ACFN [MC68HC705C9ACFN from NXP Semiconductors]
from Utmel Electronic Limited

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 44-PLCC (17.525x17.525) [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • RAM: 0.3520
Integrated Circuits (ICs) - Embedded - Microcontrollers -- XU316-1024-FB265-C24
from Acme Chip Technology Co., Limited

IC MCU 32BIT 8KB OTP 265FBGA [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • RAM: 1000
Microcontrollers -- C8051T610-GQ [C8051T610-GQ from Silicon Labs]
from ODG (Origin Data Global)

IC MCU 8BIT 16KB OTP 32LQFP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 25
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC12CE674
from Microchip Technology, Inc.

This powerful (400 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 8-pin package and features 4 channels of 8-bit Analog-to-Digital (A/D) converter and 16... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.1280
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP -- 568-MC68HC705C8AB [MC68HC705C8AB from NXP Semiconductors]
from Utmel Electronic Limited

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 42-PSDIP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • RAM: 0.3040
Integrated Circuits (ICs) - Embedded - Microcontrollers -- XU316-1024-QF60A-C24
from Acme Chip Technology Co., Limited

IC MCU 32BIT 8KB OTP 60QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • RAM: 1000
Microcontrollers -- C8051T617-GM [C8051T617-GM from Silicon Labs]
from ODG (Origin Data Global)

IC MCU 8BIT 16KB OTP 24QFN [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 25
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC14000
from Microchip Technology, Inc.

Additional Features. On-chip temperature sensor Bandgap voltage reference Internal oscillator A/D is a Sigma-Delta slope converter 4-bit programmable current source LVD (Low Voltage Detector) Voltage regulator control output Prog. reference generator [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit; 16 Bit
  • RAM: 0.1920
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1) -- 568-MC68HC711E9MFNE2 [MC68HC711E9MFNE2 from NXP Semiconductors]
from Utmel Electronic Limited

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 52-PLCC (19.1x19.1) [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • RAM: 0.5120
Microcontrollers -- C8051T631-GMR [C8051T631-GMR from Silicon Labs]
from ODG (Origin Data Global)

IC MCU 8BIT 8KB OTP 20QFN [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 25
  • Data Bus: 8 Bit
  • RAM: 0.7680
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C164CM4EFABFXUMA1 [C164CM4EFABFXUMA1 from Infineon Technologies AG]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 16BIT 32KB OTP 64TQFP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 16 Bit
  • Clock Speed: 20
PIC16C505
from Microchip Technology, Inc.

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS ROM-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into a 14-pin package. Easily adapted for applications ranging from personal care appliances and... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0720
HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14) -- 568-MC68HC711E9CFU2 [MC68HC711E9CFU2 from NXP Semiconductors]
from Utmel Electronic Limited

HC11 HC11 Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) OTP 64-QFP (14x14) [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • RAM: 0.5120
Microcontrollers -- COP8SAC720M8/NOPB [COP8SAC720M8/NOPB from Texas Instruments]
from ODG (Origin Data Global)

IC MCU 8BIT 4KB OTP 20SOIC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 10
  • Data Bus: 8 Bit
  • RAM: 0.1280
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C505CA4EMCABXQMA1 [C505CA4EMCABXQMA1 from Infineon Technologies AG]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 32KB OTP 44MQFP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 20
PIC16C54
from Microchip Technology, Inc.

A newer device is available. Please consider PIC16F54. Please consider this device PIC16F54 [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
IC 80C51 MCU 4K OTP 20-SOIC -- 568-P87LPC769HD,512 [P87LPC769HD,512 from NXP Semiconductors]
from Utmel Electronic Limited

IC 80C51 MCU 4K OTP 20-SOIC [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 20
Microcontrollers -- COP8SAC728M8/NOPB [COP8SAC728M8/NOPB from Texas Instruments]
from ODG (Origin Data Global)

IC MCU 8BIT 4KB OTP 28SOIC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 10
  • Data Bus: 8 Bit
  • RAM: 0.1280
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T320-GQ [C8051T320-GQ from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 32LQFP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC16C54A
from Microchip Technology, Inc.

A newer device is available. Please consider PIC16F54. Please consider this device PIC16F54. Additional Features. updated kbytes and kwords. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
IC MCU 16BIT 16KB OTP 56SSOP -- 815-MSP430P315IDLR [MSP430P315IDLR from Texas Instruments]
from Utmel Electronic Limited

IC MCU 16BIT 16KB OTP 56SSOP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Obsolete
  • Data Bus: 16 Bit
  • Number: 2
Microcontrollers -- COP8SGE744V8 [COP8SGE744V8 from Texas Instruments]
from ODG (Origin Data Global)

IC MCU 8BIT 8KB OTP 44PLCC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 15
  • Data Bus: 8 Bit
  • RAM: 0.2560
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T321-GM [C8051T321-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 28QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC16C54C
from Microchip Technology, Inc.

Additional Features. 12 I/O pins with 20mA source and 25mA sink per I/O. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
IC MCU 8-BIT 8K 16MHZ OTP 44PLCC -- 386-N87C251SA16 [N87C251SA16 from Intel Corporation]
from Utmel Electronic Limited

IC MCU 8-BIT 8K 16MHZ OTP 44PLCC [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Discontinued
  • Data Bus: 8 Bit
  • RAM: 1
Microcontrollers -- HD6473308RCP10V [HD6473308RCP10V from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC MCU 8BIT 16KB OTP 84PLCC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 10
  • Data Bus: 8 Bit
  • RAM: 0.5120
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T600-GM [C8051T600-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 8KB OTP 11QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 25
PIC16C55
from Microchip Technology, Inc.

Additional Features. 20mA source and 25mA sink per I/O [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0240
IC MCU 8BIT 1.2KB OTP 16DIP -- 568-MCHRC705KJ1CPE [MCHRC705KJ1CPE from NXP Semiconductors]
from Utmel Electronic Limited

IC MCU 8BIT 1.2KB OTP 16DIP [See More]

  • ROM Type: OTP
  • RAM: 0.0640
  • Life Cycle Stage: Obsolete
  • Package Type: CDIP; Other; 16-DIP (0.300, 7.62mm)
Microcontrollers -- HD64738024HV [HD64738024HV from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC MCU 8BIT 32KB OTP 80QFP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 8
  • Data Bus: 8 Bit
  • RAM: 1
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T600-GS [C8051T600-GS from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 8KB OTP 14SOIC [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 25
PIC16C554
from Microchip Technology, Inc.

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 18-pin package. Easily adapted for automotive, industrial, appliances and consumer... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0800
IC MCU 8BIT 1.5KB OTP 14SOIC -- 536-PIC16C505T-20/SL [PIC16C505T-20/SL from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 1.5KB OTP 14SOIC [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 1
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T606-GT [C8051T606-GT from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 1.5KB OTP 10MSOP [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 25
PIC16C558
from Microchip Technology, Inc.

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into an 18-pin package. Easily adapted for automotive, industrial, appliances and consumer... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.1280
IC MCU 8BIT 1.5KB OTP 18DIP -- 536-PIC16C56-HS/P [PIC16C56-HS/P from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 1.5KB OTP 18DIP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8
  • Number: 1
Microcontrollers -- M37540E8FP [M37540E8FP from Renesas Electronics Corporation]
from ODG (Origin Data Global)

IC MCU 8BIT 32KB OTP 36SSOP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 8
  • Data Bus: 8 Bit
  • RAM: 0.7680
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T606-ZM [C8051T606-ZM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 1.5KB OTP 10QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 25
PIC16C55A
from Microchip Technology, Inc.

Device Overview. Please consider this device PIC16F57. Parametrics. Name. Value. Program Memory Type. OTP. Program Memory Size (KB). 0.75. CPU Speed (MIPS/DMIPS). 10. SRAM (B). 24. Timers. 1 x 8-bit. Temperature Range ( °C). -40 to 85. Operating Voltage Range (V). 2.5 to 5.5. Pin Count. 28 [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0240
IC MCU 8BIT 1.5KB OTP 8SOIC -- 536-PIC12C509A-04/SN [PIC12C509A-04/SN from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 1.5KB OTP 8SOIC [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 1
Microcontrollers -- MC68711E20CFNE2 [MC68711E20CFNE2 from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 20KB OTP 52PLCC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 2
  • Data Bus: 8 Bit
  • RAM: 0.7680
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T616-GM [C8051T616-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 24QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 25
PIC16C56
from Microchip Technology, Inc.

Additional Features. A newer device is available. Please try PIC16F54. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
IC MCU 8BIT 1.5KB OTP 8SOIJ -- 536-PIC12C509AT-04/SM [PIC12C509AT-04/SM from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 1.5KB OTP 8SOIJ [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 1
Microcontrollers -- MC68711E20CFNE4 [MC68711E20CFNE4 from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 20KB OTP 52PLCC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 4
  • Data Bus: 8 Bit
  • RAM: 0.7680
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T620-GM [C8051T620-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 32QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC16C56A
from Microchip Technology, Inc.

Device Overview. Please consider this device PIC16F54. Parametrics. Name. Value. Program Memory Type. OTP. Program Memory Size (KB). 1.5. CPU Speed (MIPS/DMIPS). 10. SRAM (B). 25. Timers. 1 x 8-bit. Temperature Range ( °C). -40 to 85. Operating Voltage Range (V). 2.5 to 5.5. Pin Count. 18 [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0250
IC MCU 8BIT 1.75KB OTP 18SOIC -- 536-PIC16LC621-04/SO [PIC16LC621-04/SO from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 1.75KB OTP 18SOIC [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 1
Microcontrollers -- MC68HC705C8ACFN [MC68HC705C8ACFN from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 8KB OTP 44PLCC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 2.1
  • Data Bus: 8 Bit
  • RAM: 0.3040
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T622-GM [C8051T622-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 16KB OTP 24QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • RAM: 1.25
PIC16C57
from Microchip Technology, Inc.

Additional Features. A newer device is available. Please try PIC16F57. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0720
IC MCU 8BIT 1.75KB OTP 20SSOP -- 536-PIC16C711-04/SS [PIC16C711-04/SS from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 1.75KB OTP 20SSOP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 1
Microcontrollers -- MC68HC705J1ACDW [MC68HC705J1ACDW from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 1.2KB OTP 20SOIC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 4
  • Data Bus: 8 Bit
  • RAM: 0.0640
Integrated Circuits (ICs) - Embedded - Microcontrollers -- C8051T630-GM [C8051T630-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 8BIT 8KB OTP 20QFN [See More]

  • ROM Type: OTP; OTP
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit
  • Clock Speed: 25
PIC16C57C
from Microchip Technology, Inc.

This powerful (100 nanosecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip ’s powerful PIC ® architecture into a 28-pin package. Easily adapted for automotive, industrial, appliances and consumer... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0720
IC MCU 8BIT 14KB OTP 44MQFP -- 536-PIC16C67-20/PQ [PIC16C67-20/PQ from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC MCU 8BIT 14KB OTP 44MQFP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit
  • Number: 3
Microcontrollers -- MC68HC705J1ACP [MC68HC705J1ACP from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 1.2KB OTP 20DIP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 4
  • Data Bus: 8 Bit
  • RAM: 0.0640
PIC16C58B
from Microchip Technology, Inc.

The PIC16C5X from Microchip Technology is a family of low cost, high performance, 8-bit fully static, EPROM/ROM-based CMOS microcontrollers. It employs a RISC architecture with only 33 single word/single cycle instructions. All instructions are single cycle except for program branches which take two... [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0730
IC MCU 8BIT 16KB OTP 32LQFP -- 715-C8051T610-GQ [C8051T610-GQ from Silicon Labs]
from Utmel Electronic Limited

IC MCU 8BIT 16KB OTP 32LQFP [See More]

  • ROM Type: OTP
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 8 Bit
  • Number: 4
Microcontrollers -- MC68HC705P6ACDW [MC68HC705P6ACDW from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 4.5KB OTP 28SOIC [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 2.1
  • Data Bus: 8 Bit
  • RAM: 0.1760
PIC16C620
from Microchip Technology, Inc.

Additional Features. A newer device is available. Please try PIC16C620A. [See More]

  • ROM Type: OTP
  • Number: 1
  • Bits: 8 Bit
  • RAM: 0.0800
IC MCU 8BIT 16KB OTP 64QFP -- 217-MB89P665PF-GT-5030 [MB89P665PF-GT-5030 from Cypress Semiconductor Corp.]
from Utmel Electronic Limited

IC MCU 8BIT 16KB OTP 64QFP [See More]

  • ROM Type: OTP
  • RAM: 0.5120
  • Life Cycle Stage: Active
  • Serial Interface: UART; USART; Serial, UART, USART
Microcontrollers -- MC68HC705P6ACP [MC68HC705P6ACP from NXP Semiconductors]
from ODG (Origin Data Global)

IC MCU 8BIT 4.5KB OTP 28DIP [See More]

  • ROM Type: OTP; OTP
  • Clock Speed: 2.1
  • Data Bus: 8 Bit
  • RAM: 0.1760