PBGA Microcontrollers (MCU)

Last Updated: April 1, 2025

Description

PBGA Microcontrollers (MCUs) are integrated circuits that combine a processor, memory, and input/output (I/O) units onto a single chip. These microcontrollers are designed to perform specific control functions within embedded systems, offering a compact and efficient solution for processing tasks.

Working Principle

PBGA Microcontrollers operate by integrating a central processing unit (CPU), memory, and I/O interfaces into a single package. This integration allows for efficient communication between the components, reducing the need for external connections and enhancing performance. The microcontroller executes stored programs to perform tasks, making it a versatile component in various electronic applications. The use of a Ball Grid Array (BGA) package allows for a higher pin density, which can improve the electrical performance and reliability of the connections.

Applications

Unfortunately, specific applications for PBGA Microcontrollers are not detailed in the provided documents. However, microcontrollers in general are used in a wide range of applications, including domestic appliances, automotive systems, and technical equipment.

Advantages over other Microcontrollers

The documents do not provide specific examples of advantages that PBGA Microcontrollers have over other types of microcontrollers. Generally, the BGA packaging can offer advantages such as improved thermal performance and reduced electrical resistance due to shorter connection paths.

Limitations

The unique pin density and interface of BGA packages can present challenges in design and manufacturing. These challenges include the need for precise alignment during assembly and potential difficulties in reworking or repairing the connections if issues arise.

Considerations

The documents do not provide specific considerations related to initial costs, operating expenses, durability, accuracy, or replacement and maintenance costs for PBGA Microcontrollers. However, in general, the use of BGA packaging may involve higher initial costs due to the complexity of the design and manufacturing processes. Additionally, maintenance and repair can be more challenging compared to other packaging types, potentially leading to higher long-term costs.

65 Results
Embedded - Embedded - Microcontrollers - Application Specific - KSZ8692PBI -- 205886-KSZ8692PBI [KSZ8692PBI from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 205886-KSZ8692PBI. Packaging: Tray. Core Processor: ARM9. Applications: Networking and Communications. Mounting: SMD (SMT). Number of I/O: 20. Program Memory Type: External Program Memory. Controller Series: KSZ. Categories: Integrated... [See More]

  • Package Type: PBGA; Other; 400-PBGA (24x24)
  • ROM Type: External Program Memory
  • Life Cycle Stage: Active
  • Supply Voltage: 1.24 to 1.36
25PPC405CR-3BB200C [25PPC405CR-3BB200C from IBM Microelectronics]
from Rochester Electronics

PowerPC 405CR Embedded Processor [See More]

  • Package Type: BGA; PBGA; Other; PBGA316
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - Application Specific - PNX1501E -- 210204-PNX1501E [PNX1501E from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 210204-PNX1501E. Packaging: Tray. Core Processor: TM3260. Applications: Multimedia. Mounting: SMD (SMT). Number of I/O: 61. Controller Series: Nexperia. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 85... [See More]

  • Package Type: PBGA; Other; 456-PBGA (27x27)
  • Supply Voltage: 1.14 to 1.26
  • Life Cycle Stage: Obsolete(EOL)
  • I/O Ports: 61
25PPC750CXEFP4012T [25PPC750CXEFP4012T from IBM Microelectronics]
from Rochester Electronics

PowerPC 750CX RISC Microprocessor [See More]

  • Package Type: BGA; PBGA; Other; PBGA256
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - Application Specific - PNX1502E -- 210205-PNX1502E [PNX1502E from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 210205-PNX1502E. Packaging: Tray. Core Processor: TM3260. Applications: Multimedia. Mounting: SMD (SMT). Number of I/O: 61. Controller Series: Nexperia. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 85... [See More]

  • Package Type: PBGA; Other; 456-PBGA (27x27)
  • Supply Voltage: 1.23 to 1.37
  • Life Cycle Stage: Obsolete(EOL)
  • I/O Ports: 61
ADUC7028BBCZ62
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 41.78MHz, CMOS, PBGA64 [See More]

  • Package Type: BGA; PBGA; CSP; Other; Lead4 Ball CSPBGA (6x6mm, 1.4mm thick) BC-64-4
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - Application Specific - STPCI2GDYI -- 935596-STPCI2GDYI [STPCI2GDYI from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 935596-STPCI2GDYI. Operating Temperature Range: -40 °C ~ 115 °C. Core Processor: x86. Package: Tray. Package: 516-BBGA. Mounting: Surface Mount. Program Memory Type: External Program Memory. Part Status: Obsolete. Family Name:... [See More]

  • Package Type: PBGA; Other; 516-PBGA (35x35)
  • Operating Temperature: -40 to 115
  • ROM Type: External Program Memory
ADUC7029BBCZ62
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 41.78MHz, CMOS, PBGA49 [See More]

  • Package Type: BGA; PBGA; CSP; Other; Lead9 ball CSPBGA (8x8mm) BC-49-1
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - CY91F59BCPB-GSE1 -- 925919-CY91F59BCPB-GSE1 [CY91F59BCPB-GSE1 from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 925919-CY91F59BCPB-GSE1. Series: FR MB91590. Operating Temperature Range: -40 °C ~ 105 °C (TA). Features: FR81S series Microcontroller IC 32-Bit 128MHz 2.0625MB (2.0625M x 8) FLASH 320-PBGA (27x27). Core Processor: FR81S. [See More]

  • Package Type: PBGA; Other; 320-PBGA (27x27)
  • Clock Speed: 128
  • Data Bus: 32 Bit
  • RAM: 2062
ADUC7121BBCZ
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 41.78MHz, CMOS, PBGA108 [See More]

  • Package Type: BGA; PBGA; CSP; Other; Lead08 ball CSPBGA (7x7x1.4mm) BC-108-4
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - DSP56852VFE -- 917609-DSP56852VFE [DSP56852VFE from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 917609-DSP56852VFE. Series: 568xx. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: 56800E series Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8). Core Processor: 56800E. Speed: 120MHz. Package: 81-LFBGA. Package:... [See More]

  • Package Type: PBGA; Other; 81-MAPBGA (8x8)
  • Clock Speed: 120
  • Data Bus: 16 Bit
  • RAM: 12
AT89SND2CMP3B-7FTUL [AT89SND2CMP3B-7FTUL from Atmel Corporation]
from Rochester Electronics

Microcontroller, 8-Bit, FLASH, 8051 CPU, 40MHz, CMOS, PBGA100 [See More]

  • Package Type: BGA; PBGA; Other; PBGA100
  • Life Cycle Stage: Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - MC68F375BGMZP33 -- 207949-MC68F375BGMZP33 [MC68F375BGMZP33 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 207949-MC68F375BGMZP33. Packaging: Tray. Core Processor: CPU32. Number of I/O: 48. Program Memory Size: 256KB (256K x 8). Program Memory Type: FLASH. Data Converters: A/D 16x10b. Categories: Integrated Circuits. Status: Not For New Designs. Temperature... [See More]

  • Package Type: PBGA; Other; 217-PBGA (23x23)
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 32 Bit
  • Clock Speed: 33
CY91F469GBPB-GS-UJE1 [CY91F469GBPB-GS-UJE1 from Infineon Technologies AG]
from Rochester Electronics

CY91F469 - FR60 CY91460G Series 32-bit Microcontroller [See More]

  • Package Type: BGA; PBGA; Other; PBGA320
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit
Embedded - Embedded - Microcontrollers - MCF5208CVM166 -- 1074492-MCF5208CVM166 [MCF5208CVM166 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1074492-MCF5208CVM166. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 50. Program Memory Type: ROMless. Oscillator Type: External. Family Name: MCF5208. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40... [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 167
FS32R264JCK0MMM [FS32R264JCK0MMM from NXP Semiconductors]
from Rochester Electronics

RISC Microcontroller [See More]

  • Package Type: BGA; PBGA; Other; MAPBGA257
Embedded - Embedded - Microcontrollers - MCF5212LCVM66 -- 1074497-MCF5212LCVM66 [MCF5212LCVM66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1074497-MCF5212LCVM66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 56. Program Memory Size: 256KB (256K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x12b. Categories: Integrated Circuits. Status: Not For New Designs. Temperature... [See More]

  • Package Type: PBGA; Other; 81-MAPBGA (10x10)
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 32 Bit
  • Clock Speed: 66
LX2080CC71826B [LX2080CC71826B from NXP Semiconductors]
from Rochester Electronics

Layerscape 64-bit Arm Cortex-A72, 8-core, 2.2GHz, -40 to 105C (Tj), Security enabled, CAN-FD [See More]

  • Package Type: BGA; PBGA; Other; FCPBGA
  • Life Cycle Stage: Active
  • Data Bus: 64 Bit
  • Serial Interface: CAN
Embedded - Embedded - Microcontrollers - MCF5213LCVM80 -- 144995-MCF5213LCVM80 [MCF5213LCVM80 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 144995-MCF5213LCVM80. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 56. Program Memory Size: 256KB (256K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x12b. Categories: Integrated Circuits. Status: Not For New Designs. Temperature... [See More]

  • Package Type: PBGA; Other; 81-MAPBGA (10x10)
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 32 Bit
  • Clock Speed: 80
MAC7131MVM40 [MAC7131MVM40 from NXP Semiconductors]
from Rochester Electronics

RISC Microcontroller, 32-Bit, FLASH, 40MHz, CMOS, PBGA208 [See More]

  • Package Type: BGA; PBGA; Other; PBGA208
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - MCF5216CVF66 -- 926486-MCF5216CVF66 [MCF5216CVF66 from Rochester Electronics]
from Win Source Electronics

Manufacturer: Motorola. Win Source Part Number: 926486-MCF5216CVF66. Series: MCF521x. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17). Core Processor: Coldfire V2. Speed: 66MHz. [See More]

  • Package Type: PBGA; Other; 256-MAPBGA (17x17)
  • Clock Speed: 66
  • Data Bus: 32 Bit
  • RAM: 512
MC68E360VR25VLR2 [MC68E360VR25VLR2 from NXP Semiconductors]
from Rochester Electronics

Serial I/O Controller, 1.25MBps, CMOS, PBGA357 [See More]

  • Package Type: BGA; PBGA; Other; PBGA357
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - MCF52256CVN66 -- 1074506-MCF52256CVN66 [MCF52256CVN66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 1074506-MCF52256CVN66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 96. Program Memory Size: 256KB (256K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x12b. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]

  • Package Type: PBGA; Other; 144-MAPBGA (13x13)
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 66
MC9328MX21DVG [MC9328MX21DVG from Motorola Solutions, Inc.]
from Rochester Electronics

Microprocessor, 266MHz PBGA289 [See More]

  • Package Type: BGA; PBGA; Other; PBGA289
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - MCF52277CVM160J -- 926488-MCF52277CVM160J [MCF52277CVM160J from Micron Technology, Inc.]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 926488-MCF52277CVM160J. Series: MCF5227x. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Coldfire V2 series Microcontroller IC 32-Bit 166.67MHz - ROMless 196-MAPBGA (15x15). Core Processor: Coldfire V2. Speed: 166.67MHz. Package:... [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Clock Speed: 167
  • Data Bus: 32 Bit
  • ROM Type: ROMLess; ROMless
MCF5270CVM150J [MCF5270CVM150J from NXP Semiconductors]
from Rochester Electronics

RISC Microprocessor, 32-Bit, ColdFire Core, 150MHz PBGA196 [See More]

  • Package Type: BGA; PBGA; Other; PBGA196
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
Embedded - Embedded - Microcontrollers - MCF5235CVF150 -- 926489-MCF5235CVF150 [MCF5235CVF150 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 926489-MCF5235CVF150. Series: MCF523x. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Coldfire V2 series Microcontroller IC 32-Bit 150MHz - ROMless 256-MAPBGA (17x17). Core Processor: Coldfire V2. Speed: 150MHz. Package: 256-LBGA. [See More]

  • Package Type: PBGA; Other; 256-MAPBGA (17x17)
  • Clock Speed: 150
  • Data Bus: 32 Bit
  • ROM Type: ROMLess; ROMless
MCF5472ZP200 [MCF5472ZP200 from NXP Semiconductors]
from Rochester Electronics

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PBGA388 [See More]

  • Package Type: BGA; PBGA; Other; PBGA388
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
Embedded - Embedded - Microcontrollers - MCF5235CVM150 -- 023002-MCF5235CVM150 [MCF5235CVM150 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 023002-MCF5235CVM150. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 97. Program Memory Type: ROMless. Oscillator Type: External. Family Name: MCF5235. Categories: Integrated Circuits. Status: Not For New Designs. Temperature Range -... [See More]

  • Package Type: PBGA; Other; 256-MAPBGA
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 32 Bit
  • Clock Speed: 150
MCIMX253CJM4 [MCIMX253CJM4 from NXP Semiconductors]
from Rochester Electronics

SoC, CMOS, PBGA400 [See More]

  • Package Type: BGA; PBGA; Other; PBGA400
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - MCF5249VF140 -- 074820-MCF5249VF140 [MCF5249VF140 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 074820-MCF5249VF140. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 47. Program Memory Type: ROMless. Data Converters: A/D 4x12b. Oscillator Type: External. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]

  • Package Type: PBGA; Other; 160-MAPBGA (15x15)
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 32 Bit
  • Clock Speed: 140
MPC8264AZUPIBB [MPC8264AZUPIBB from NXP Semiconductors]
from Rochester Electronics

PowerQUICC RISC Microprocessor, 32-Bit, 300MHz, PBGA480 [See More]

  • Package Type: BGA; PBGA; Other; PBGA480
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
Embedded - Embedded - Microcontrollers - MCF5249VM140 -- 085675-MCF5249VM140 [MCF5249VM140 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 085675-MCF5249VM140. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 47. Program Memory Type: ROMless. Data Converters: A/D 4x12b. Oscillator Type: External. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]

  • Package Type: PBGA; Other; 160-MAPBGA (15x15)
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 32 Bit
  • Clock Speed: 140
MPC8313CZQAFF [MPC8313CZQAFF from NXP Semiconductors]
from Rochester Electronics

Microprocessor, 32-Bit, 333MHz, CMOS, PBGA516 [See More]

  • Package Type: BGA; PBGA; Other; PBGA516
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit; 32-Bit
Embedded - Embedded - Microcontrollers - MCF5251VM140 -- 074821-MCF5251VM140 [MCF5251VM140 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 074821-MCF5251VM140. Packaging: Tray. Core Processor: Coldfire V2. Program Memory Type: ROMless. Data Converters: A/D 6x12b. Oscillator Type: External. Family Name: MCF5251. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -20... [See More]

  • Package Type: PBGA; Other; 225-MAPBGA (13x13)
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 140
MPC855CVR
from Rochester Electronics

MPC855 BGA357, Lead free, Extended temp [See More]

  • Package Type: BGA; PBGA; Other; PBGA
  • Life Cycle Stage: Rochester Active
Embedded - Embedded - Microcontrollers - MCF5272CVF66 -- 132949-MCF5272CVF66 [MCF5272CVF66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 132949-MCF5272CVF66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 32. Program Memory Size: 16KB (4K x 32). Program Memory Type: ROM. Oscillator Type: External. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 32 Bit
  • Clock Speed: 66
P4040NSN1MMB [P4040NSN1MMB from NXP Semiconductors]
from Rochester Electronics

RISC Microprocessor, 1200MHz, CMOS, PBGA1295 [See More]

  • Package Type: BGA; PBGA; Other; PBGA1295
  • Life Cycle Stage: Obsolete
Embedded - Embedded - Microcontrollers - MCF5272VF66 -- 138817-MCF5272VF66 [MCF5272VF66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 138817-MCF5272VF66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 32. Program Memory Size: 16KB (4K x 32). Program Memory Type: ROM. Oscillator Type: External. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 32 Bit
  • Clock Speed: 66
PIMX8QM6AVUFFAB [PIMX8QM6AVUFFAB from NXP Semiconductors]
from Rochester Electronics

IMX8QM6A - i.MX 8QuadMax Automotive and Infotainment Applications Processors [See More]

  • Package Type: BGA; PBGA; Other; FCPBGA1313
  • Life Cycle Stage: Active
Embedded - Embedded - Microcontrollers - MCF5272VM66 -- 023003-MCF5272VM66 [MCF5272VM66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 023003-MCF5272VM66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 32. Program Memory Size: 16KB (4K x 32). Program Memory Type: ROM. Oscillator Type: External. Family Name: MCF5272. Categories: Integrated Circuits. Status: Not For New... [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 32 Bit
  • Clock Speed: 66
SPC5553MVR132 [SPC5553MVR132 from NXP Semiconductors]
from Rochester Electronics

MPC5566 - VIPER-NXP 32-bit MCU, Power Architecture core, 3MB Flash, [See More]

  • Package Type: BGA; PBGA; Other; PBGA416
  • Life Cycle Stage: Obsolete
  • Data Bus: 32 Bit
  • ROM Type: Flash
Embedded - Embedded - Microcontrollers - MCF5274LVF166 -- 883958-MCF5274LVF166 [MCF5274LVF166 from Rochester Electronics]
from Win Source Electronics

Manufacturer: Freescale Semiconductor - NXP. Win Source Part Number: 883958-MCF5274LVF166. Series: MCF527x. Operating Temperature Range: 0 °C ~ 70 °C. Features: Coldfire V2 series Microcontroller IC 32-Bit 166MHz - ROMless 196-MAPBGA (15x15). Core Processor: Coldfire V2. Speed: 166MHz. [See More]

  • Package Type: PBGA; Other; 196-MAPBGA (15x15)
  • Clock Speed: 166
  • Data Bus: 32 Bit
  • ROM Type: ROMLess; ROMless
Embedded - Embedded - Microcontrollers - MCF5281CVF66 -- 926496-MCF5281CVF66 [MCF5281CVF66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 926496-MCF5281CVF66. Series: MCF528x. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: Coldfire V2 series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17). Core Processor: Coldfire V2. Speed: 66MHz. Package:... [See More]

  • Package Type: PBGA; Other; 256-MAPBGA (17x17)
  • Clock Speed: 66
  • Data Bus: 32 Bit
  • RAM: 256
Embedded - Embedded - Microcontrollers - MCF5282CVF66 -- 132899-MCF5282CVF66 [MCF5282CVF66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 132899-MCF5282CVF66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 142. Program Memory Size: 512KB (512K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Oscillator Type: External. Categories: Integrated Circuits. Status:... [See More]

  • Package Type: PBGA; Other; 256-MAPBGA
  • Life Cycle Stage: Obsolete(EOL)
  • Data Bus: 32 Bit
  • Clock Speed: 66
Embedded - Embedded - Microcontrollers - MCF5282CVM66 -- 141222-MCF5282CVM66 [MCF5282CVM66 from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 141222-MCF5282CVM66. Packaging: Tray. Core Processor: Coldfire V2. Number of I/O: 150. Program Memory Size: 512KB (512K x 8). Program Memory Type: FLASH. Data Converters: A/D 8x10b. Oscillator Type: External. Categories: Integrated Circuits. Status: Not For... [See More]

  • Package Type: PBGA; Other; 256-MAPBGA
  • Life Cycle Stage: Declining; Not For New Designs
  • Data Bus: 32 Bit
  • Clock Speed: 66
Integrated Circuits (ICs) - Embedded - Microcontrollers -- EFM32HG350F32G-A-CSP36 [EFM32HG350F32G-A-CSP36 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 32KB FLASH 36CSP [See More]

  • Package Type: BGA; PBGA; Other; 36-UFBGA, CSPBGA
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 32 Bit
  • Clock Speed: 25
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- MCIMX6Y2CVM08AB [MCIMX6Y2CVM08AB from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

128KB ARM-ASeries 800MHz MAPBGA-289(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: BGA; PBGA
  • Serial Interface: I²C; SPI; UART; USART
  • RAM: 128
  • Bits: Other; 12bit
Application Specific Microcontrollers -- CYPD3126-42FNXIT [CYPD3126-42FNXIT from Infineon Technologies AG]
from Quarktwin Technology Ltd.

CCG3 [See More]

  • Package Type: BGA; PBGA; Other; 42-UFBGA, CSPBGA
  • RAM: 8
  • Life Cycle Stage: Active
  • Supply Voltage: 2.7 to 21.5
Integrated Circuits (ICs) - Embedded - Microcontrollers -- AM2431BSDFHIALXR [AM2431BSDFHIALXR from Texas Instruments]
from Acme Chip Technology Co., Limited

IC MCU 32BIT 128KB TCM 293VFBGA [See More]

  • Package Type: BGA; PBGA; Other; 293-VFBGA, FCCSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 800
Integrated Circuits (ICs) - Embedded - Microcontrollers -- EFM32LG360F128G-E-CSP81 [EFM32LG360F128G-E-CSP81 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 128KB FLASH 81CSP [See More]

  • Package Type: BGA; PBGA; Other; 81-UFBGA, CSPBGA
  • Life Cycle Stage: Removed; Discontinued at Digi-Key
  • Data Bus: 32 Bit
  • Clock Speed: 48
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- MCIMX6Z0DVM09AB [MCIMX6Z0DVM09AB from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

128KB ARM-ASeries 900MHz MAPBGA-289 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: BGA; PBGA
  • Serial Interface: I²C; SPI; UART; USART
  • RAM: 128
  • Operating Temperature: 0 to 95
Microcontrollers -- AM2431BSDFHIALXR [AM2431BSDFHIALXR from Texas Instruments]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M4F, ARM ® Cortex ®-R5F Sitara ™ Microcontroller IC 32-Bit Dual-Core 400MHz, 800MHz 128KB (128K x 8) Tightly Coupled Memory (TCM) 293-FC/CSP (11x11) [See More]

  • Package Type: BGA; PBGA; Other; 293-VFBGA, FCCSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Dual-Core
  • Clock Speed: 800
Integrated Circuits (ICs) - Embedded - Microcontrollers -- CYPM1211-42FNXIT [CYPM1211-42FNXIT from Infineon Technologies AG]
from Acme Chip Technology Co., Limited

IC MCU 32BIT 128KB FLASH 42CSP [See More]

  • Package Type: BGA; PBGA; Other; 42-UFBGA, CSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 48
Integrated Circuits (ICs) - Embedded - Microcontrollers -- EFM32LG360F256G-F-CSP81 [EFM32LG360F256G-F-CSP81 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 256KB FLASH 81CSP [See More]

  • Package Type: BGA; PBGA; Other; 81-UFBGA, CSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 48
Microcontrollers -- AM2432BSDFHIALXR [AM2432BSDFHIALXR from Texas Instruments]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M4F, ARM ® Cortex ®-R5F Sitara ™ Microcontroller IC 32-Bit Tri-Core 400MHz, 800MHz 256KB (256K x 8) Tightly Coupled Memory (TCM) 293-FC/CSP (11x11) [See More]

  • Package Type: BGA; PBGA; Other; 293-VFBGA, FCCSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Tri-Core
  • Clock Speed: 800
Integrated Circuits (ICs) - Embedded - Microcontrollers -- STM32F205RGY6TR [STM32F205RGY6TR from STMicroelectronics]
from Shenzhen Shengyu Electronics Technology Limited

IC MCU 32BIT 1MB FLASH 64BGA [See More]

  • Package Type: BGA; PBGA; Other; 64-VFBGA, CSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit
  • Clock Speed: 120
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- MIMXRT1064CVL5B [MIMXRT1064CVL5B from NXP Semiconductors]
from LCSC Electronics Technology (HK) Limited

4MB 3V~3.6V ARM-MSeries 528MHz 127 MAPBGA-196 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: BGA; PBGA
  • Bits: Other; 12bit
  • Supply Voltage: 3 to 3.6
  • Operating Temperature: -40 to 105
Microcontrollers -- AT89C51CC03C-7CTIM [AT89C51CC03C-7CTIM from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-CSPBGA (8x8) [See More]

  • Package Type: BGA; PBGA; Other; 64-LFBGA, CSPBGA
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 40
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- XA7Z020-1CLG484Q [XA7Z020-1CLG484Q from Xilinx, Inc.]
from LCSC Electronics Technology (HK) Limited

256KB ARM-ASeries 667MHz CSPBGA-484 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Package Type: BGA; PBGA
  • Operating Temperature: -40 to 125
  • RAM: 256
  • Features: DMA
Microcontrollers -- AT89C51CC03UA-7CTUM [AT89C51CC03UA-7CTUM from Atmel Corporation]
from Quarktwin Technology Ltd.

80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-CSPBGA (8x8) [See More]

  • Package Type: BGA; PBGA; Other; 64-LFBGA, CSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 8 Bit; 8-Bit
  • Clock Speed: 40
Microcontrollers -- EFM32HG350F32G-A-CSP36 [EFM32HG350F32G-A-CSP36 from Silicon Labs]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-CSP (3.02x2.89) [See More]

  • Package Type: BGA; PBGA; Other; 36-UFBGA, CSPBGA
  • Life Cycle Stage: Removed; Obsolete
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 25
Microcontrollers -- EFM32LG360F128G-E-CSP81 [EFM32LG360F128G-E-CSP81 from Silicon Labs]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27) [See More]

  • Package Type: BGA; PBGA; Other; 81-UFBGA, CSPBGA
  • Life Cycle Stage: Discontinued at Digi-Key
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 48
Microcontrollers -- STM32F205RGY6TR [STM32F205RGY6TR from STMicroelectronics]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH [See More]

  • Package Type: BGA; PBGA; Other; 64-VFBGA, CSPBGA
  • Life Cycle Stage: Active
  • Data Bus: 32 Bit; 32-Bit Single-Core
  • Clock Speed: 120