8 Bit Microcontrollers (MCU)

44 Results
8-bit Advanced Analog Microcontroller -- PIC16F17114
from Microchip Technology, Inc.

The PIC16F171xx family ’s advanced analog peripherals are specifically well-suited for raw sensor applications requiring signal gain or filtering. It is the first product family to offer an op-amp and the 12-bit differential ADC with computation in low pin count packages. The combination of... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 5.10E-4
  • Number: 2
  • ROM: 7
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT60F112A-RB [FT60F112A-RB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

1KB 1.9V~5.5V RISC 64Byte 16MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.0640
  • Supply Voltage: 1.9 to 5.5
2 x Atmel 8-bit Microcontroller ATtiny85 -- LC-209
from Progressive Automations

The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and a reset button. It comes with everything you need for full control, just power it with our AC to DC adapter or battery and... [See More]

  • Bits: 8 Bit
  • Number: 1
  • Data Bus: 8 Bit
  • Supply Voltage: 2.7 to 5.5
ATMEGA128
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 128 KB of programmable flash memory, 4 KB SRAM, a 4 KB EEPROM, an 8-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device supports a throughput of 16 MIPS at 16 MHz and... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 4.1
  • Number: 2
  • ROM: 128
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT60F122A-RB [FT60F122A-RB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

2KB 1.9V~5.5V RISC 128Byte 16MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.1280
  • Supply Voltage: 1.9 to 5.5
ATMEGA1280
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 128 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 86 general purpose I/O lines, 32 general purpose working registers, real-time counter, six flexible timer/counters with compare modes, PWM, four USARTs,... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 8.19
  • Number: 4
  • ROM: 128
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT60F210-URT [FT60F210-URT from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

1KB 1.9V~5.5V RISC 64Byte 16MHz FLASH 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.0640
  • Supply Voltage: 1.9 to 5.5
ATMEGA1281
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 128 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 54 general purpose I/O lines, 32 general purpose working registers, real-time counter, six flexible timer/counters with compare modes, PWM, four USARTs,... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 8.19
  • Number: 4
  • ROM: 128
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT61F020-URT [FT61F020-URT from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

2KB RISC 128Byte 16MHz FLASH 4 SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.1280
  • Bits: Other; 10bit
ATMEGA128A
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 128 KB flash memory with read-while-write capabilities, 4 KB EEPROM, 4 KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 4.1
  • Number: 2
  • ROM: 128
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT61F021A-RB [FT61F021A-RB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

2KB RISC 128Byte 16MHz FLASH 6 SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.1280
  • Bits: Other; 10bit
ATMEGA164A
from Microchip Technology, Inc.

The high-performance Microchip 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT61F132A-RB [FT61F132A-RB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

3KB 1.9V~5.5V RISC 256Byte 16MHz FLASH 12 SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.2560
  • Supply Voltage: 1.9 to 5.5
ATMEGA164PA
from Microchip Technology, Inc.

The high-performance Microchip picoPower ® 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT61F135-TRB [FT61F135-TRB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

3KB 1.9V~5.5V RISC 256Byte 16MHz FLASH 18 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.2560
  • Supply Voltage: 1.9 to 5.5
ATMEGA165A
from Microchip Technology, Inc.

The high-performance AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip debugging/programming, three... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.00E-3
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT61F142-RB [FT61F142-RB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

4KB 512Byte FLASH 12 1.9V~5.5V RISC 16MHz SOP-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.5120
  • Supply Voltage: 1.9 to 5.5
ATMEGA168A
from Microchip Technology, Inc.

The high-performance Microchip 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare modes, internal and... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT64F0A3-RB [FT64F0A3-RB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

10KB 1KB FLASH 1.9V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 1
  • Supply Voltage: 1.9 to 5.5
ATMEGA168PA
from Microchip Technology, Inc.

The high-performance Microchip picoPower ® 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 23 general purpose I/O lines, 32 general purpose working registers, three flexible timer/counters with compare... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- FT64F0A5-TRB [FT64F0A5-TRB from Fremont Micro Devices Corporation]
from LCSC Electronics Technology (HK) Limited

10KB 1KB FLASH 18 1.9V~5.5V RISC TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 1
  • Supply Voltage: 1.9 to 5.5
ATMEGA168PB
from Microchip Technology, Inc.

The high-performance Microchip's picoPower ® 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 27 general purpose I/O lines, 32 general-purpose working registers, three flexible timer/counters with compare... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PFS154-S08 [PFS154-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2KB 128Byte FLASH 2V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.1280
  • Supply Voltage: 2 to 5.5
ATMEGA169A
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based CMOS 8-bit microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PFS154-S16 [PFS154-S16 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2KB 128Byte FLASH 14 2V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: Flash
  • RAM: 0.1280
  • Supply Voltage: 2 to 5.5
ATMEGA169PA
from Microchip Technology, Inc.

The high-performance Microchip picoPower ® 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 2
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS150C-S08 [PMS150C-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1KB 64Byte OTP 6 2V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: OTP
  • RAM: 0.0640
  • Supply Voltage: 2 to 5.5
ATMEGA16M1
from Microchip Technology, Inc.

8-bit AVR ® Microcontroller with 16 KB self-programming Flash Program Memory, 1 KB SRAM, 512B EEPROM, CAN Controller with six message-objects, LIN Controller, Power Stage Controller, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 16 MIPS throughput at 16 MHz. 2.7-5.5... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 1.02
  • Number: 1
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS150C-U06 [PMS150C-U06 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1KB 64Byte OTP 2V~5.5V RISC SOT-23-6 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: OTP
  • RAM: 0.0640
  • Supply Voltage: 2 to 5.5
ATMEGA16U2
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 16 KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 512B SRAM, 22 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 0.5120
  • Number: 1
  • ROM: 16
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS152-S16 [PMS152-S16 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1.25KB 80Byte OTP 14 1.8V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: OTP
  • RAM: 0.0800
  • Supply Voltage: 1.8 to 5.5
ATMEGA2560
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 256 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 86 general purpose I/O lines, 32 general purpose working registers, real-time counter, six flexible timer/counters with compare modes, PWM, four USARTs,... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 8.19
  • Number: 4
  • ROM: 256
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS154C-S08 [PMS154C-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

2KB 128Byte OTP 1.8V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: OTP
  • RAM: 0.1280
  • Supply Voltage: 1.8 to 5.5
ATMEGA2561
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 256 KB ISP flash memory, 8 KB SRAM, 4 KB EEPROM, 86 general purpose I/O lines, 32 general purpose working registers, real-time counter, six flexible timer/counters with compare modes, PWM, four USARTs,... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 8.19
  • Number: 4
  • ROM: 256
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- PMS171B-S08 [PMS171B-S08 from PADAUK Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

1.5KB 96Byte OTP 1.8V~5.5V RISC SOP-8 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit; 16 Bit
  • ROM Type: OTP
  • RAM: 0.0960
  • Supply Voltage: 1.8 to 5.5
ATMEGA324A
from Microchip Technology, Inc.

The high-performance Microchip 8-bit AVR RISC-based microcontroller combines 32KB ISP Flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real time counter, three flexible timer/counters with compare modes and... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) -- SN8P2501B
from LCSC Electronics Technology (HK) Limited

1KB 48Byte OTP 2.4V~5.5V SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]

  • Bits: 8 Bit
  • ROM Type: OTP
  • RAM: 0.0480
  • Supply Voltage: 2.4 to 5.5
ATMEGA324PA
from Microchip Technology, Inc.

The high-performance Microchip picoPower ® 8-bit AVR ® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32
ATMEGA324PB
from Microchip Technology, Inc.

The high-performance Microchip 8-bit AVR ® RISC-based picoPower ® microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 39 general purpose I/O lines, 32 general purpose working registers, five flexible timer/counters with compare modes,... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 3
  • ROM: 32
ATMEGA3250
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32
ATMEGA3250A
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32
ATMEGA3250PA
from Microchip Technology, Inc.

The high-performance Microchip picoPower ® 8-bit AVR ® RISC-based microcontroller combines 32 KB Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32
ATMEGA325A
from Microchip Technology, Inc.

The high-performance, low-power Microchip 8-bit AVR ® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 54/69 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for boundary-scan and on-chip... [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32
ATMEGA325PA
from Microchip Technology, Inc.

Microchip picoPower ® 8-bit AVR ® microcontroller featuring 32 KB self-programming Flash Program Memory, 2 KB SRAM, 1024B EEPROM, 8-channel 10-bit A/D-converter. JTAG interface for on-chip-debug. Up to 20 MIPS throughput at 20 MHz. 1.8-5.5 Volt Operation. 100-pin version: ATmega3250PA [See More]

  • Bits: 8 Bit; 16 Bit
  • RAM: 2.05
  • Number: 2
  • ROM: 32