16 Bit Microcontrollers (MCU)
Last Updated: April 1, 2025
Description
16-bit microcontrollers (MCUs) are integrated circuits that combine a processor, memory, and input/output (I/O) units onto a single chip. They are designed to handle data with a width of 16 bits, allowing them to perform more complex tasks than their 8-bit counterparts. These microcontrollers are equipped with features such as flash memory for storing application code, static random-access memory (SRAM), and electrically erasable programmable read-only memory (EEPROM). They also include internal resistance capacitance (RC) oscillators for clock sources and may have additional features like analog-to-digital converters (ADCs), digital-to-analog converters (DACs), Ethernet, touch sensors, or LCD drivers .
Working Principle
16-bit microcontrollers operate by processing data in 16-bit chunks, which allows for faster and more efficient handling of complex tasks compared to 8-bit microcontrollers. They often include hardware multipliers that reduce the need for program memory, enhancing their speed and efficiency. These microcontrollers are useful because they can integrate various hardware blocks, such as encryption engines and DMA controllers, which are not typically found in lower-end devices. This integration allows for more sophisticated processing capabilities and better performance in mid-range applications .
Applications
16-bit microcontrollers are commonly used in industrial applications, medical devices, and automotive systems. Their ability to handle more complex tasks makes them suitable for these environments, where reliability and precision are crucial. Specific examples include their use in technical equipment and automotive applications, where they can manage tasks such as engine control, transmission systems, and advanced driver-assistance systems .
Advantages over other Microcontrollers (MCU)
Compared to 8-bit microcontrollers, 16-bit MCUs offer faster processing speeds and more memory, which allows them to handle more complex tasks efficiently. They also have a greater number of I/O pins and faster hardware multipliers, which consume less program memory. Additionally, 16-bit microcontrollers can include advanced features such as ADCs, DACs, and various hardware blocks like encryption engines and DMA controllers, providing more functionality and flexibility in design .
Limitations
While 16-bit microcontrollers offer enhanced capabilities over 8-bit MCUs, they may not be as powerful as 32-bit microcontrollers, which are designed for high-end applications requiring advanced features like instruction pipelining and floating-point units. The increased complexity and capabilities of 16-bit MCUs can also lead to higher costs and power consumption compared to simpler 8-bit devices .
Considerations
When selecting a 16-bit microcontroller, it is important to consider factors such as initial costs, operating expenses, and the specific requirements of the application. The increased capabilities of 16-bit MCUs may lead to higher initial costs compared to 8-bit devices, but they can offer better performance and efficiency for mid-range applications. Durability and accuracy are generally high, but maintenance and replacement costs should be evaluated based on the specific environment and usage conditions. Additionally, the availability of features like ADCs, DACs, and other hardware blocks should be considered to ensure the microcontroller meets the application's needs .
from DigiKey
ARM ® Cortex ®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-TQFP (7x7) [See More]
- Bits: 16 Bit; Other; A/D 10x12b, 1x16b; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 4
from RS Components, Ltd.
STM32MP157AAA3, 32Bit Microcontrollers [See More]
- Bits: 16 Bit
- RAM: 256
- Data Bus: 32 Bit; 32bit
- Package Type: Other; Lfbg
from Texas Instruments
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 125 [See More]
- Bits: 16 Bit; Other; 12 Bits
- Bits: 32 Bit
- Clock Speed: 200
- RAM: 172
from DigiKey
IC MCU 32BIT 128KB FLASH 32VQFN [See More]
- Bits: 16 Bit; Other; A/D 10x12b, 1x16b; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 16
from RS Components, Ltd.
STM32MP157AAA3, 32Bit Microcontrollers [See More]
- Bits: 16 Bit
- RAM: 256
- Data Bus: 32 Bit; 32bit
- Package Type: Other; Lfbg
from Texas Instruments
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125 [See More]
- Bits: 16 Bit; Other; 12 Bits
- Bits: 32 Bit
- Clock Speed: 200
- RAM: 132
from DigiKey
IC MCU 32BIT 256KB FLASH 32TQFP [See More]
- Bits: 16 Bit; Other; A/D 12x12b, 1x16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from Texas Instruments
Dual-Core Delfino Microcontroller 176-HLQFP -40 to 125 [See More]
- Bits: 16 Bit; Other; 12 Bits
- Bits: 32 Bit
- Clock Speed: 200
- RAM: 204
from DigiKey
QFN32 WETTABLE FLANKS, 125C, GRE [See More]
- Bits: 16 Bit; Other; A/D 10x12b, 1x16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from Texas Instruments
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125 [See More]
- Bits: 16 Bit; Other; 12 Bits
- Bits: 32 Bit
- Clock Speed: 200
- RAM: 164
from DigiKey
IC MCU 32BIT 128KB FLASH 48TQFP [See More]
- Bits: 16 Bit; Other; A/D 14x12b, 2x16b; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 16
from DigiKey
IC MCU 32BIT 256KB FLASH 48TQFP [See More]
- Bits: 16 Bit; Other; A/D 16x12b, 2x16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from DigiKey
QFN48 WETTABLE FLANKS, 125C, GRE [See More]
- Bits: 16 Bit; Other; A/D 14x12b, 2xx16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from DigiKey
IC MCU 32BIT 128KB FLASH 64TQFP [See More]
- Bits: 16 Bit; Other; A/D 20x12b, 3x16b; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 16
from DigiKey
64MHZ 256KB FLASH 64 PIN TQFP [See More]
- Bits: 16 Bit; Other; A/D 20x12b, 3x16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from DigiKey
IC MCU 32BIT 256KB FLASH 64QFN [See More]
- Bits: 16 Bit; Other; A/D 20x12b, 3x16b; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from DigiKey
ARM ® Cortex ®-M0+ - Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-VQFN (9x9) [See More]
- Bits: 16 Bit; Other; A/D 20x12b, 3x16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from DigiKey
ARM ® Cortex ®-M0+ SAM C21 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-TQFP (14x14) [See More]
- Bits: 16 Bit; Other; A/D 20x12b, 3x16b; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 32
from DigiKey
ARM ® Cortex ®-M0+ Automotive, AEC-Q100, PIC ® 32CM Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-VQFN (7x7) [See More]
- Bits: 16 Bit; Other; A/D 14x12b, 1x16b Sigma-Delta; D/A 1x10b
- Clock Speed: 48
- Data Bus: 32 Bit
- RAM: 16
from DigiKey
IC MCU 12BIT 384KB FLASH 68TQFN [See More]
- Bits: 8 Bit; 16 Bit; 24 Bit; Other; A/D 12x16b, 12x24b Sigma-Delta; D/A 2x8b, 1x12b
- Clock Speed: 120
- Data Bus: 32 Bit
- RAM: 160
from DigiKey
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8.4MHz 8KB (8K x 8 + 256B) FLASH 64-LQFP (10x10) [See More]
- Bits: 16 Bit
- Clock Speed: 8.4
- Data Bus: 16 Bit
- RAM: 0.2560
from DigiKey
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-SSOP [See More]
- Bits: 16 Bit; Other; A/D 1x16b; D/A 1x12b
- Clock Speed: 8
- Data Bus: 16 Bit
- RAM: 0.2560
from DigiKey
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP [See More]
- Bits: 16 Bit
- Clock Speed: 16
- Data Bus: 16 Bit
- RAM: 0.1280
from DigiKey
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 48-VQFN (7x7) [See More]
- Bits: 16 Bit; Other; A/D 1x16b; D/A 1x12b
- Clock Speed: 8
- Data Bus: 16 Bit
- RAM: 0.2560
from DigiKey
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-PDIP [See More]
- Bits: 16 Bit
- Clock Speed: 16
- Data Bus: 16 Bit
- RAM: 0.1280
from DigiKey
MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 16-QFN (4x4) [See More]
- Bits: 16 Bit
- Clock Speed: 16
- Data Bus: 16 Bit
- RAM: 0.1280
from DigiKey
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8 + 256B) FLASH 100-LQFP (14x14) [See More]
- Bits: 16 Bit
- Clock Speed: 16
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 80-LQFP (12x12) [See More]
- Bits: 16 Bit; Other; A/D 5x16b; D/A 2x12b
- Clock Speed: 8
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 113-BGA Microstar Junior (7x7) [See More]
- Bits: 16 Bit; Other; A/D 5x16b; D/A 2x12b
- Clock Speed: 8
- Data Bus: 16 Bit
- RAM: 2
from DigiKey
C28x C2000 ™ C28x Delfino ™ Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24) [See More]
- Bits: 16 Bit; Other; A/D 20x12b, 9x16b; D/A 3x12b
- Clock Speed: 200
- Data Bus: 32 Bit
- RAM: 102
from DigiKey
C28x C2000 ™ C28x Delfino ™ Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16) [See More]
- Bits: 16 Bit; Other; A/D 24x12b, 12x16b; D/A 3x12b
- Clock Speed: 200
- Data Bus: 32 Bit
- RAM: 102
from LCSC Electronics Technology (HK) Limited
640KB 1.8V~3.6V ARM-MSeries 320KB 100MHz FLASH 64 VFBGA-98 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 320
- Supply Voltage: 1.8 to 3.6
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Microchip Technology, Inc.
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM ® Cortex ®-M4 processor-based microcontroller (MCU), the SAM4E16C features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building... [See More]
- Bits: 16 Bit
- Bits: 16 Bit
- Clock Speed: 120
- Number: 9
from LCSC Electronics Technology (HK) Limited
256KB 32KB FLASH 49 1.6V~5.5V CM23 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: EEPROM; Flash
- RAM: 32
- Supply Voltage: 1.6 to 5.5
from Silicon Labs
The CP220x is a single-chip Ethernet controller containing an integrated IEEE 802.3-compliant Media Access Controller (MAC), a 10Base-T Physical Layer (PHY) and 8 kB of non-volatile Flash memory available in either a 28-pin QFN (5x5 mm) or 48-pin TQFP (9x9 mm) package. Features. IEEE 802.3 MAC and... [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 20
from Microchip Technology, Inc.
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. ARM ® Cortex ®-M4 processor-based microcontroller (MCU), the SAM4E16E features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building... [See More]
- Bits: 16 Bit
- Bits: 16 Bit
- Clock Speed: 120
- Number: 9
from LCSC Electronics Technology (HK) Limited
512KB 564KB FLASH 80 1.71V~3.6V ARM-MSeries 550MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 564
- Supply Voltage: 1.71 to 3.6
from Silicon Labs
Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the industry's first HID USB to SMBus bridge device to offer a complete plug and play interface... [See More]
- Bits: 16 Bit
- Clock Speed: 48
- Life Cycle Stage: New
- RAM: 0.5120
from Microchip Technology, Inc.
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. An ARM ® Cortex ®-M4 processor-based microcontroller (MCU), the SAM4E8C features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building... [See More]
- Bits: 16 Bit
- Bits: 16 Bit
- Clock Speed: 120
- Number: 9
from LCSC Electronics Technology (HK) Limited
1MB 564KB FLASH 80 1.71V~3.6V ARM-MSeries 550MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 564
- Supply Voltage: 1.71 to 3.6
from Silicon Labs
The C8051F00x-01x family devices are highly integrated mixed-signal MCUs featuring a true 10 or 12-bit multi-channel ADC and two separate 12-bit DACs, two voltage comparators (F002/07/12/17 have one only), a voltage reference, and an 8051-compatible microcontroller core with 32 kB of FLASH memory. [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 25
from Microchip Technology, Inc.
For New Designs, we highly recommend to consider Revision B for Prototypes and Production. An ARM ® Cortex ®-M4 processor-based microcontroller (MCU), the SAM4E8E features a floating point unit and a high data bandwidth architecture and is targeted at industrial automation and building... [See More]
- Bits: 16 Bit
- Bits: 16 Bit
- Clock Speed: 120
- Number: 9
from LCSC Electronics Technology (HK) Limited
2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 UFBGA-201 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 1000
- Supply Voltage: 1.62 to 3.6
from Silicon Labs
C8051T600/1/2/3/4/5/6 devices are fully integrated mixed-signal System-on-a-Chip MCUs. These OTP-EPROM based MCUs are pin-compatible with Silicon Labs' Flash based MCUs. Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8... [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 100
from Microchip Technology, Inc.
Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 64KB Flash, 4KB RAM, HW RTCC, and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-Function Single-Phase Smart Meters and Energy Monitors. Additional... [See More]
- Bits: 16 Bit
- Number: 3
- Bits: 8 Bit; 16 Bit
- RAM: 3.92
from LCSC Electronics Technology (HK) Limited
2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 1000
- Supply Voltage: 1.62 to 3.6
from Silicon Labs
Silicon Labs' USB Microcontrollers (MCUs), with embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus... [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Clock Speed: 48
from Microchip Technology, Inc.
Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 128KB Flash, 4KB RAM, HW RTCC and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-function Single-Phase Smart Meters and Energy Monitors. Additional... [See More]
- Bits: 16 Bit
- Number: 3
- Bits: 8 Bit; 16 Bit
- RAM: 3.92
from LCSC Electronics Technology (HK) Limited
2MB 1.71V~3.6V ARM-MSeries 480MHz 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- Package Type: QFP
- Supply Voltage: 1.71 to 3.6
- Operating Temperature: -40 to 85
from Silicon Labs
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]
- Bits: 16 Bit
- Clock Speed: 48
- Life Cycle Stage: New
- RAM: 1.15
from LCSC Electronics Technology (HK) Limited
2MB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 114 LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 1000
- Supply Voltage: 1.62 to 3.6
from Silicon Labs
The CP2120 compact SPI-to-I2C bridge and general purpose port expander device can be easily added to a system to solve interface compatibility problems and add more GPIO when required. The chip includes a 4-wire slave SPI bus, bridge control logic, a bidirectional I2C bus interface and eight... [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Bits: 16 Bit
from LCSC Electronics Technology (HK) Limited
128KB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 140 UFBGA-201 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 1000
- Supply Voltage: 1.62 to 3.6
from Silicon Labs
The CP220x family is the industry ’s smallest single-chip Ethernet controller containing an integrated Media Access Controller (MAC) and Physical Layer (PHY). An Ethernet stack that will run on Silicon Labs MCUs is available for no charge. The CP220x single-chip Ethernet controller contains an... [See More]
- Bits: 16 Bit
- Life Cycle Stage: Saturation
- Data Bus: 8 Bit
- Bits: 16 Bit
from LCSC Electronics Technology (HK) Limited
128KB 1.62V~3.6V ARM-MSeries 1MB 480MHz FLASH 82 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 1000
- Supply Voltage: 1.62 to 3.6
from LCSC Electronics Technology (HK) Limited
128KB 1.62V~3.6V ARM-MSeries 1.4MB 280MHz FLASH 80 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Bits: 16 Bit; Other; 16bit
- ROM Type: Flash
- RAM: 1400
- Supply Voltage: 1.62 to 3.6