Hoist / Rack System Industrial Parts Washers and Cleaning Systems

2 Results
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Machine Mounting: Floor or Skid; Hoist
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 180
Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer -- CSW
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Machine Mounting: Floor or Skid; Hoist
  • Components: Heater; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25 to 725