Ultrasonic Transducers Industrial Parts Washers and Cleaning Systems
from SpeedFam Corporation
Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Part Loading: Conveyor (optional feature)
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Operation: Cleaning or Surface Preparation
from Cleaning Technologies Group
Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer; Wash Tank or Sump Tub
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Frequency: 40
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Tank Capacity: 2.5
from Gesswein Co., Inc.
The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]
- Components: Ultrasonic Transducer
- Tank Capacity: 0.8400
- Machine Type: Ultrasonic Cleaner; Ultrasonic
- Source: Electric
from Stoelting Cleaning Equipment
Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Frequency: 16 to 20
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Components: Ultrasonic Transducer
- Tank Capacity: 25
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Safety-Kleen Systems, Inc.
Ultrasonic parts washer ideal for cleaning smaller parts [See More]
- Components: Ultrasonic Transducer
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: TopLoad
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Frequency: 35
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 1.51
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Frequency: 40
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
- Temperature: 158
from SpeedFam Corporation
Batch Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Single Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. [See More]
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Part Loading: Conveyor (optional feature)
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Operation: Cleaning or Surface Preparation
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]
- Components: Ultrasonic Transducer
- Frequency: 430 to 1300
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Temperature: 50 to 250
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Frequency: 25
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 10
from Stoelting Cleaning Equipment
Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Operation: Cleaning or Surface Preparation
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Machine Mounting: Floor or Skid
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Frequency: 40
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Tank Capacity: 13
from SpeedFam Corporation
Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Drying. NEO Drying. Hot DI Water Drying (Patented). IPA Vapor Drying. Spin Drying. Vacuum Drying. Hot Air Drying [See More]
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Part Loading: Conveyor (optional feature)
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Operation: Cleaning or Surface Preparation
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Frequency: 55
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 0.1172
from Stoelting Cleaning Equipment
Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Operation: Cleaning or Surface Preparation
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Machine Mounting: Floor or Skid
from Ultrasonic Power Corporation
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Frequency: 40
- Machine Type: Ultrasonic Cleaner; (CompleteSystem)
- Tank Capacity: 6
from SpeedFam Corporation
Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Part Loading: Conveyor (optional feature)
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Operation: Cleaning or Surface Preparation
from Stoelting Cleaning Equipment
Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Heater; Pump
- Part Loading: TopLoad
- Machine Type: Pressure Spray Washer (optional feature); Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Components: Ultrasonic Transducer
- Tank Capacity: 39
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Stoelting Cleaning Equipment
Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
- Tank Capacity: 3 to 60
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Heater: 500 to 6000
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Components: Ultrasonic Transducer
- Tank Capacity: 2
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Stoelting Cleaning Equipment
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
- Frequency: 20
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 19.8 to 35
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Components: Ultrasonic Transducer
- Tank Capacity: 6
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
from Stoelting Cleaning Equipment
Small industrial rotating basket below submergence parts washer. Compact design, economical for small shops; modular construction for flexibility. Standard Features. Below submergence spray with rotating fixture for clenaing small parts. Ultrasonics capability for cleaning tough blind holes. [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator
- Temperature: 140 to 250
- Machine Type: Aqueous Cleaning System; Rotary Drum; (CompleteSystem)
- Tank Capacity: 120
from Stoelting Cleaning Equipment
A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Frequency: 20
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 80 to 350