Electric Industrial Parts Washers and Cleaning Systems

115 Results
Cleaning System for Paint Spray Heads -- Rinsing Box
from Sames North American Corporation

Automatic cleaning of the contamination on the atomizer. It is specially designed for atomizers like ACCUBELL ® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm). Performance. Air shroud cleaning device for a steady... [See More]

  • Source: Electric
  • Part Loading: TopLoad
  • Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
  • Operation: Cleaning or Surface Preparation
Immersion Washer
from Sames North American Corporation

The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]

  • Source: Electric
  • Part Loading: TopLoad
  • Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
  • Operation: Cleaning or Surface Preparation
BigRed 3.5 Gallon Parts Washer -- T10035
from Torin Jacks, Inc.

Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Flow Rate: 0
000-914-506 DHA-1000 - Ten-gallon heavy-duty ultrasonic cleaner, 120 VAC -- GO-08847-00
from Cole-Parmer

bull; Continuous duty design is ideal for your rigorous cleaning needs. Use this cleaner with mildly acidic, neutral, or alkaline aqueous solutions to clean large glass, plastic, or metal objects. High-efficiency, built-in frequency generator with RFI suppression is designed for continuous duty. [See More]

  • Source: Electric
  • Tank Capacity: 10
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 16.0
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
  • Frequency: 40
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Source: Electric
  • Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25
Flow Through Washer -- 12FTW
from LS Industries

Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 300
MIG & TIG Weld Cleaning System -- SURFOX™ 305
from Walter Surface Technologies

The SURFOX ™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the... [See More]

  • Source: Electric
  • Tank Capacity: 0.5016
  • Machine Type: (CompleteSystem)
  • Machine Mounting: Bench or Pedestal
Alcohol and Solvent Parts Washers
from Cleaning Technologies Group

Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
  • Part Loading: FrontLoad
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Frequency: 40
Descaling Unit -- D3 Unit
from Regloplas Corp.

bull; PVC manifolds and supplied plumbing kit speed and simplify mold hookup. • High-flow CVP plastic pump with thermally protected continous duty. motor. • Plastic frame, tank, pump fittings and hardware ensure corrosion. resistance and long life. • 4 circuit manifolds standard. [See More]

  • Source: Electric
  • Flow Rate: 18
  • Machine Type: (CompleteSystem)
  • Tank Capacity: 5 to 11
MicroKlean EC -- MKEC-12
from SDI

EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
Ultrasonic Cleaners
from Precision Surfacing Solutions

In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Part Loading: TopLoad
Kooptech® Washer & Dryer System for 3D Glasses
from Ushio America, Inc.

Ushio America is the authorized distributor of the Kooptech ® washer and dryer system. The Kooptech ® system is recommended by DOLBY ® and RealD as an approved system for the maintenance of 3D glasses. The core of Kooptech ® system is equipped with a patented function of fast drying... [See More]

  • Source: Electric
  • Part Loading: TopLoad
  • Machine Type: (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Cleaning/Fluidized Baths -- FFB50
from OMEGA Engineering, Inc.

bull; Clean Extrusion and Injection Molding Tooling. • Fast Cleaning: • Minimizes Costly Production Equipment Down-Time • Reduces Any Impact on Hardness of Material; Cleans in One-Third the Time of Ovens. • No Tool Damage as Compared to Using Ovens, Torches, Wire Brushes, and... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: FluidizedBed
  • Temperature: 122 to 1112
Scale Remover -- PFT108
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 18
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 190
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 35
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Gesswein Sweep Ultrasonic -- 851-5046
from Gesswein Co., Inc.

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Ultrasonic
  • Tank Capacity: 0.8400
100-956-005 B-3R - Cole-Parmer one-pint compact ultrasonic cleaner, 115 VAC -- GO-08849-00
from Cole-Parmer

bull; Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space. Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an effective operating frequency of 55 kHz. Generator features an RFI filter.|Operation is simple <emdash... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
Flow Through Washer -- 8FTW
from LS Industries

Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Portable Electrolytic Weld Cleaner -- SURFOX MINI™
from Walter Surface Technologies

The ergonomically designed SURFOX MINI ™ comes equipped with a variable power setting that ensures a perfect finish on even the most delicate surfaces. This unit utilizes refillable electrolyte cartridges instead of an integrated tank to reduce the weight and increase portability. Excellent... [See More]

  • Source: Electric
  • Machine Mounting: Portable
  • Machine Type: (CompleteSystem)
Benchtop Cleaning Parts Washers
from Cleaning Technologies Group

Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with electric heat and operate from readily available electrical supplies. They are offered... [See More]

  • Source: Electric
  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 25
MicroKlean HD2 -- MKHD2
from SDI

Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
Ultrasonic Cleaning Systems for Industrial Applications
from Precision Surfacing Solutions

For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]

  • Source: Electric
  • Frequency: 38 to 42
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
  • Tank Capacity: 4 to 13
Scale Remover -- PFT230
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 66
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Operation: Cleaning or Surface Preparation; Bottles or Containers
Cabinet Washer
from International Thermal Systems LLC.

The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad
Cole-Parmer long-bed ultrasonic cleaner with heater, 115 VAC -- GO-08855-10
from Cole-Parmer

bull; Easily accommodates pipettes and other oddly shaped items. Our long-bed cleaners feature a large, 304 stainless steel tank <emdash >ideal for cleaning long items such as pipettes. Units operate at a cleaning frequency of 40 kHz. Model 08855-10 comes equipped with a heater and maintains... [See More]

  • Source: Electric
  • Tank Capacity: 2.75
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 19.5
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 180
Weld Cleaning System -- SURFOX™ 205
from Walter Surface Technologies

This industrial weld cleaning system features extensive safety and productivity features to minimize consumable use and provide economical cleaning and passivation of stainless steel TIG & spot welds. The SURFOX 205 ™ has been engineered to clean MIG, TIG and spot welds on aluminum, and... [See More]

  • Source: Electric
  • Tank Capacity: 0.5016
  • Machine Type: (CompleteSystem)
  • Machine Mounting: Bench or Pedestal
Cabinet Parts Washers
from Cleaning Technologies Group

Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]

  • Source: Electric
  • Components: Compressed Air Jets for Drying
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad; TopLoad
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Source: Electric
  • Components: Heater; Pump
  • Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
MicroKlean ILB3 - Basic -- MKILB3-24
from SDI

MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
Scale Remover -- PFT31
from Savino Barbera Srl

The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 13
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 32 to 250
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Cole-Parmer long-bed ultrasonic cleaner, 115 VAC -- GO-08855-00
from Cole-Parmer

bull; Easily accommodates pipettes and other oddly shaped items. Our long-bed cleaners feature a large, 304 stainless steel tank <emdash >ideal for cleaning long items such as pipettes. Units operate at a cleaning frequency of 40 kHz. Model 08855-10 comes equipped with a heater and maintains... [See More]

  • Source: Electric
  • Tank Capacity: 2.75
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 19.5
Typhoon HD - 100" Retractable Turntable Diameter -- HD 100 x 48-2500
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Source: Electric; Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Source: Electric
  • Part Loading: Conveyor
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Internal Width: 36.0
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 55
MicroKlean ILD3 -- MKILD3-24
from SDI

MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 32 to 250
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 240 to 320
Cole-Parmer SS Ultrasonic Cleaner, Heater/Digital Timer; 0.75 gal, 115V -- GO-08895-04
from Cole-Parmer

bull; Aggressive cleaning ability in a variety of sizes. • Sturdy, noncorrosive units handle all types of cleaning tasks. • Sweep frequency ensures uniform cleaning activity. Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean,... [See More]

  • Source: Electric
  • Tank Capacity: 0.7500
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 2
Rotary Table Washer -- LSW-5000
from LS Industries

Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]

  • Source: Electric; Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Dunnage
Plasma-Preen Cleaner/Etcher -- 9505-03
from Terra Universal, Inc.

First-of-its-kind design uses microwave oven to generate plasma cleaning medium. Safely removes organic and many inorganic contaminants from a wide range of components and substrates. Maintains low processing temperatures (25 ­-200 °C controllable). Produces higher plasma power and densities... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater; Plasma Preen
  • Machine Type: Burn-off or Thermal System; Solvent or Solvent Vapor Cleaning System; Plasma; (CompleteSystem)
  • Frequency: 2.45E6
MicroKlean SS3 -- MKSS3
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 140 to 200
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 70 to 240
Cole-Parmer SS Ultrasonic Cleaner, Heater/Mechanical Timer; 0.75 gal, 115V -- GO-08895-02
from Cole-Parmer

bull; Aggressive cleaning ability in a variety of sizes. • Sturdy, noncorrosive units handle all types of cleaning tasks. • Sweep frequency ensures uniform cleaning activity. Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean,... [See More]

  • Source: Electric
  • Tank Capacity: 0.7500
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Ultrasonic Gun Cleaning Systems -- LG 3606
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 6
Tumble Washer -- 11TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
Drum Parts Washers
from Cleaning Technologies Group

Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]

  • Source: Electric
  • Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
  • Machine Type: Pressure Spray Washer (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
SNO GUN™ II High Precision Cleaner -- 4545-00A
from Terra Universal, Inc.

Safely removes contaminants —including fingerprints, light hydrocarbon residue, and submicron particles —using dry ice snow. More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components. Safe for use with microcircuit wires or energized... [See More]

  • Source: Electric
  • Components: Sno Gun 2
  • Machine Type: Sno Gun Component; Dry Ice gun; (Component)
  • Part Loading: Offhand or Handheld
MicroKlean SSA6 -- MKSSA6
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 190
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor
Cole-Parmer SS Ultrasonic Cleaner, Mechanical Timer; 0.75 gal, 115V -- GO-08895-00
from Cole-Parmer

bull; Aggressive cleaning ability in a variety of sizes. • Sturdy, noncorrosive units handle all types of cleaning tasks. • Sweep frequency ensures uniform cleaning activity. Operating at 40 kHz, these ultrasonic cleaners provide aggressive cleaning power. Easy-to-clean,... [See More]

  • Source: Electric
  • Tank Capacity: 0.7500
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Tumble Washer -- 17TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
High Pressure Deburr Machines
from Cleaning Technologies Group

Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing. Castings, parts with... [See More]

  • Source: Electric
  • Flow Rate: 20
  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Pressure: 5000
SnowBox™ Dry Ice Cleaning Station -- 1600
from Terra Universal, Inc.

Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice. Durable 304 stainless steel glove box ensures a clean processing environment. Optional air locks provide separate entrance/exit ports. Tilt-up window and built-in quick connect CGA 320 fitting allows easy... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Pump; Sno gun
  • Machine Type: Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
  • Part Loading: Offhand or Handheld
MicroKlean TF2 -- MKTF2
from SDI

Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor (optional feature)
Fluid-Driven Rotary Rinser -- Intrepid Series
from Gamajet, part of the Alfa Laval Group

The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 250
Industrial Parts Washer Conveyor Style
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Degreaser; (CompleteSystem)
  • Part Loading: Conveyor
Cole-Parmer Ultrasonic Cleaner with Digital Timer, 1-1/2 gallon, 115 VAC -- GO-08895-57
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. These cleaners transform... [See More]

  • Source: Electric
  • Tank Capacity: 1.5
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 11.5
Typhoon PC - 28" Non-Retractable Turntable Diameter -- PC 28-E-500
from Proceco Ltd.

Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Immersible/Submersible Ultrasonic Parts Washers Tranducers
from Cleaning Technologies Group

Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to existing equipment, often... [See More]

  • Source: Electric
  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
MicroKlean WC3 - Remote Box -- MKWC3
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Fluid-Driven Tank Cleaner -- EZ-8 Series
from Gamajet, part of the Alfa Laval Group

The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 25 to 130
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
  • Part Loading: Conveyor; Monorail
Cole-Parmer Ultrasonic Cleaner with Mechanical Timer, 1-1/2 gallon, 115 VAC -- GO-08895-53
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. These cleaners transform... [See More]

  • Source: Electric
  • Tank Capacity: 1.5
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 11.5
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Megasonic Generators
from Cleaning Technologies Group

multiMEG ® Generator. 430 kHz conventional micro streaming. 430 kHz dualSWEEP ® cavitation. 1.3 MHz conventional micro streaming. 1.3 MHz dualSWEEP ® cavitation. The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and... [See More]

  • Source: Electric
  • Frequency: 430 to 1300
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Operation: Cleaning or Surface Preparation
MicroKlean WC6 -- WC6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Fluid-Driven Tank Cleaning Machine -- X Series
from Gamajet, part of the Alfa Laval Group

The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 15 to 80
Pallet Washer
from International Thermal Systems LLC.

The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning with Vee-Jet nozzles... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Part Loading: Conveyor
  • Machine Type: Pressure Spray Washer; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Cole-Parmer Ultrasonic Cleaner, Heater/Digital Timer; 0.5 gal, 115V -- GO-08895-27
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. <div... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Megasonic Plates
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]

  • Source: Electric
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Frequency: 430 to 1300
MicroKlean WC6D (Driven) -- WC6D
from SDI

WC6D is a perfect choice for cleaning wide format substrates just prior to screen printing and many other similar processes. It can be used on polyester, PVC, glass, polycarbonate, styrene, foam board, acrylic, and many others. Features: • Economic panel cleaner for larger size panels. •... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Fuel Tank Rotary Cleaning Machine -- AlphaFP Series
from Gamajet, part of the Alfa Laval Group

Clean Fuel Starts with Clean Tanks. With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Fuel Cleaning
  • Flow Rate: 20
ProCon™ Standard Monorail Washer
from International Thermal Systems LLC.

The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in multiple part openings. All canopies, tanks and the... [See More]

  • Source: Electric
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; (CompleteSystem)
  • Temperature: 140
Cole-Parmer Ultrasonic Cleaner, Heater/Mechanical Timer; 0.5 gal, 115V -- GO-08895-23
from Cole-Parmer

bull; High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability. • Sweep frequency provides uniform cleaning by creating overlapping sound waves. • Can also be used for cell separation, sample preparation and degassing of liquids. <!--These cleaners... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.0
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature)
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer (optional feature); Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
Robotic Parts Washers
from Cleaning Technologies Group

At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 40
MicroKlean WCN4 -- MKWCN3-12
from SDI

MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Germ and Bacteria Permanent Impingement Tank Cleaner -- Aseptic-1 Series
from Gamajet, part of the Alfa Laval Group

The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 32 to 250
Rotary Drum Washer
from International Thermal Systems LLC.

The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high production volumes. [See More]

  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Machine Type: Pressure Spray Washer; (CompleteSystem)
  • Part Loading: Conveyor
CPN-908-011 - Large-Capacity Stainless Steel Ultrasonic Cleaner, 25 Hz, 10 gal; 208VAC -- GO-08995-00
from Cole-Parmer

bull; Capacities up to 22 gallons accommodate your large or bulky items. • Microprocessor-based controls ensure precise process management. These stainless steel cleaners easily handle a variety of industrial cleaning applications â € ”from densely packed smaller parts to... [See More]

  • Source: Electric
  • Tank Capacity: 10
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 12.0
Rotary Basket Washers
from Cleaning Technologies Group

Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Internal Length: 36.0
MicroKlean WCS3/2 -- MKWCS3/2
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Handheld Flexible Barrel Cleaning System -- All In One Flex Series
from Gamajet, part of the Alfa Laval Group

Clean From the Top and Never Turn Another Barrel. Now you can clean your barrels in place without the need to move them. The Gamajet All-In-One FLEX is the perfect way to clean your barrels without moving or unstacking them. Incorporating a specially designed Gamajet All-In-One, flexible vacuum... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Operation: Cleaning or Surface Preparation; Bottles or Containers
CPN-956-014 B200-120V - Cole-Parmer Low-Cost Ultrasonic Cleaner with Timer, 117 VAC -- GO-08848-10
from Cole-Parmer

bull; Economical compact cleaner is perfect for cleaning small components. This 15-oz ultrasonic cleaner measures only 8 Â ¾''L x 4 Â ½''W (22.2 x 11.4 cm) <emdash >ideal for small benchtop areas. The stainless steel tank is sealed inside an impact resistant plastic... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 6.5
Ultrasonic Generators
from Cleaning Technologies Group

Signal Frequency. Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune ®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The sweepSONIK ®3 generator powers Blackstone-NEY transducers at frequencies of 40 kHz,... [See More]

  • Source: Electric
  • Components: Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Operation: Cleaning or Surface Preparation
MicroKlean WCS6 -- WCS6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad
Hydraulically Driven Rotary Tank Cleaning Machine -- IV Series
from Gamajet, part of the Alfa Laval Group

Our largest automated tank cleaner, the Gamajet IV “GT ” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT ” is a hydraulically driven rotary tank cleaning machine that revolves 360... [See More]

  • Source: Electric
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: -60 to 250
High-Powered Compact Ultrasonic Cleaner, 42 kHz, 1 qt; 115 VAC -- GO-08848-50
from Cole-Parmer

bull; Compact design is ideal for saving benchtop space. • Clean surfaces and cavities of hard to clean objects. This high power ultrasonic cleaner is perfect for removing grease, dust or other contaminants from surfaces and cavities of small objects. Use this unit to clean cuvettes, lenses,... [See More]

  • Source: Electric
  • Tank Capacity: 0.5000
  • Machine Type: Ultrasonic Cleaner
  • Internal Length: 7.0
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Source: Electric
  • Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Capacity: 300
MicroKlean X3 -- MKX3-24
from SDI

MicroKlean X3 (MKX3) provides an unequaled system for continuous contact cleaning of various substrates. With the use of specially formulated polymers, contaminants are lifted and transferred from your product's surface to adhesive rolls. No special handling, chemicals or wipes needed. MKX3 is... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
Outdoor Portable Tank Cleaning System -- Gobyjet Series
from Gamajet, part of the Alfa Laval Group

Use a Gamajet to clean, any time and anywhere with this diesel powered high pressure pump system. The Gamajet GobyJET is a portable system capable of powering a variety of Gamajet cleaning machines for any outdoor tank cleaning application, from oilfields, to lift stations. Every Gamajet machine is... [See More]

  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 20 to 150