Tanks / Tubs Industrial Parts Washers and Cleaning Systems
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Frequency: 35
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 1.51
from Cleaning Technologies Group
Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer; Wash Tank or Sump Tub
- Source: Electric
- Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Frequency: 40
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Tank Capacity: 2.5
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 200
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Components: Wash Tank or Sump Tub; Pump
- Flow Rate: 18
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Source: Electric
from OMEGA Engineering, Inc.
bull; Clean Extrusion and Injection Molding Tooling. • Fast Cleaning: • Minimizes Costly Production Equipment Down-Time • Reduces Any Impact on Hardness of Material; Cleans in One-Third the Time of Ovens. • No Tool Damage as Compared to Using Ovens, Torches, Wire Brushes, and... [See More]
- Components: Wash Tank or Sump Tub; Heater
- Temperature: 122 to 1112
- Machine Type: FluidizedBed
- Source: Electric
from Walter Surface Technologies
Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]
- Components: Wash Tank or Sump Tub
- Part Loading: Offhand or Handheld
- Machine Type: Bioremediation System; Pressure Spray Washer (optional feature)
- Part Capacity: 500
from International Thermal Systems LLC.
The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]
- Components: Wash Tank or Sump Tub
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Part Loading: Conveyor
from Gamajet, part of the Alfa Laval Group
When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]
- Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Filtration System or Oil Separator; Wash Tank or Sump Tub; Pump
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Machine Mounting: Portable
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Components: Brushes; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem); Rotary Brushes
- Operation: Cleaning or Surface Preparation; Degreasing
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Frequency: 40
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
- Temperature: 158
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Frequency: 25
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 10
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 115
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Components: Wash Tank or Sump Tub; Pump
- Flow Rate: 66
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Source: Electric
from Walter Surface Technologies
Ideal for heavy and oversized parts. Sink extension provides a larger surface and greater load capacity for handling the heaviest metal parts. Load capacity = 1000 lbs/440 kg. Applications include: Manual parts washing. Large metal pieces (often using cranes or lifts). Stationary [See More]
- Components: Wash Tank or Sump Tub
- Part Loading: Offhand or Handheld
- Machine Type: Bioremediation System; (Component)
- Part Capacity: 1000
from International Thermal Systems LLC.
The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]
- Components: Wash Tank or Sump Tub
- Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Part Loading: Conveyor
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]
- Components: Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Frequency: 55
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 0.1172
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 115
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Components: Wash Tank or Sump Tub; Pump
- Flow Rate: 13
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Source: Electric
from International Thermal Systems LLC.
The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]
- Components: Wash Tank or Sump Tub
- Flow Rate: 240 to 320
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
- Tank Capacity: 450 to 1050
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]
- Components: Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation
from Proceco Ltd.
Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 360
from International Thermal Systems LLC.
The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]
- Components: Wash Tank or Sump Tub
- Flow Rate: 70 to 240
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
- Tank Capacity: 120 to 620
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Internal Length: 54.0
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 245
from International Thermal Systems LLC.
In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]
- Components: Wash Tank or Sump Tub
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
- Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
- Part Loading: Conveyor
from Stoelting Cleaning Equipment
Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Frequency: 16 to 20
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
from Proceco Ltd.
The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 60
from International Thermal Systems LLC.
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]
- Components: Wash Tank or Sump Tub
- Source: Electric
- Machine Type: Pressure Spray Washer; Degreaser; (CompleteSystem)
- Part Loading: Conveyor
from Stoelting Cleaning Equipment
RotaForce rotary drum series cleaning systems are designed for light to heavy industrial parts processing. The modular design coupled with a large variety of options, allows the customer to incorporate nearly any combination of detergent washing, rinsing, rust inhibiting, chip removal, and drying. [See More]
- Components: Wash Tank or Sump Tub; Pump
- Tank Capacity: 110 to 200
- Machine Type: Aqueous Cleaning System; Rotary Drum; (CompleteSystem)
- Pressure: 30 to 300
from Proceco Ltd.
The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 60 to 90
from International Thermal Systems LLC.
The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]
- Components: Wash Tank or Sump Tub
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
- Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
- Part Loading: Conveyor; Monorail
from Stoelting Cleaning Equipment
Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
- Tank Capacity: 3 to 60
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Heater: 500 to 6000
from Proceco Ltd.
Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 100
from International Thermal Systems LLC.
The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in multiple part openings. All canopies, tanks and the... [See More]
- Components: Wash Tank or Sump Tub
- Temperature: 140
- Machine Type: Pressure Spray Washer; (CompleteSystem)
- Tank Capacity: 343 to 967
from Stoelting Cleaning Equipment
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
- Frequency: 20
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 19.8 to 35
from Proceco Ltd.
The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Temperature: 140
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
- Flow Rate: 450
from International Thermal Systems LLC.
The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high production volumes. [See More]
- Components: Wash Tank or Sump Tub
- Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
- Machine Type: Pressure Spray Washer; (CompleteSystem)
- Part Loading: Conveyor
from Stoelting Cleaning Equipment
Stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with adjustable blow-off... [See More]
- Components: Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning