Portable Machine Industrial Parts Washers and Cleaning Systems
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 35
from Walter Surface Technologies
The ergonomically designed SURFOX MINI ™ comes equipped with a variable power setting that ensures a perfect finish on even the most delicate surfaces. This unit utilizes refillable electrolyte cartridges instead of an integrated tank to reduce the weight and increase portability. Excellent... [See More]
- Machine Mounting: Portable
- Source: Electric
- Machine Type: (CompleteSystem)
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Machine Mounting: Bench or Pedestal; Portable
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 55
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Machine Mounting: Portable
- Components: Ultrasonic Transducer
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 39
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Mounting: Portable
- Components: Wash Tank or Sump Tub; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 18
from SDI
Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]
- Machine Mounting: Floor or Skid; Portable
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Gamajet, part of the Alfa Laval Group
When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]
- Machine Mounting: Portable
- Components: SpinningSprayArm; Filtration System or Oil Separator; Wash Tank or Sump Tub (optional feature); Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Operation: Cleaning or Surface Preparation; Bottles or Containers
from Regloplas Corp.
bull; PVC manifolds and supplied plumbing kit speed and simplify mold hookup. • High-flow CVP plastic pump with thermally protected continous duty. motor. • Plastic frame, tank, pump fittings and hardware ensure corrosion. resistance and long life. • 4 circuit manifolds standard. [See More]
- Machine Mounting: Portable
- Flow Rate: 18
- Machine Type: (CompleteSystem)
- Tank Capacity: 5 to 11
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
from Torin Jacks, Inc.
Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]
- Machine Mounting: Portable
- Components: Cabinet or Tunnel Enclosure; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Flow Rate: 0
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Mounting: Portable
- Components: Wash Tank or Sump Tub; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 66
from SDI
MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Machine Mounting: Floor or Skid; Portable
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Gamajet, part of the Alfa Laval Group
Use a Gamajet to clean, any time and anywhere with this diesel powered high pressure pump system. The Gamajet GobyJET is a portable system capable of powering a variety of Gamajet cleaning machines for any outdoor tank cleaning application, from oilfields, to lift stations. Every Gamajet machine is... [See More]
- Machine Mounting: Portable
- Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 20 to 150
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]
- Machine Mounting: Bench or Pedestal; Floor or Skid; Portable
- Source: Electric
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Mounting: Portable
- Components: Wash Tank or Sump Tub; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 13
from SDI
MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]
- Machine Mounting: Floor or Skid; Portable
- Components: Cabinet or Tunnel Enclosure
- Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
- Source: Electric
from Gamajet, part of the Alfa Laval Group
For Temporary Mobile-Mounting. There are two types of cleaning solutions, portable and permanently installed. Facilities which require cleaning at a high frequency tend to utilize a permanently installed Gamajet, whereas facilities that clean less regularly lean towards a portable solution. This... [See More]
- Machine Mounting: Portable
- Components: SpinningSprayArm; Pump
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Source: Gas, Oil or Fuel