None - Manual Industrial Parts Washers and Cleaning Systems

70 Results
Immersion Washer
from Sames North American Corporation

The washer is designed to clean the bell cups and shaping air shrouds of all SAMES electrostatic bells. Save cleaning time. Easy to use. Compact design. Performance. Save cleaning time for your operators. Up to 12 bell cups together. Productivity. Spare parts are kept available and ready to paint. [See More]

  • Features & Automation: None / Manual
  • Source: Electric
  • Machine Type: Agitated Immersion or Scrub Tank; Dry Cleaning
  • Part Loading: TopLoad
Gesswein Sweep Ultrasonic -- 851-5046
from Gesswein Co., Inc.

The Sweep Ultrasonic offers consistent cleaning action throughout the tank — even for heavy loads. Instead of having a fixed kilohertz output like most ultrasonic cleaners, the Sweep is designed to cycle regularly through a kilohertz range. This generates tightly packed layers of ultrasonic... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Ultrasonic
  • Tank Capacity: 0.8400
MicroKlean EC -- MKEC-12
from SDI

EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Carbon Dioxide Purifier -- 4545-10
from Terra Universal, Inc.

Economical —converts low-cost CO2 into high-quality, 99.999999% ultra-pure CO2. Easy to use —simply connect to a CO2 vapor source. Select among three capacities for up to 36 lbs. (16.3 kg) of ultra-pure CO2/hour. Enhances effectiveness of SNO GUN ™ II and other CO2 cleaning... [See More]

  • Features & Automation: SprayAssist; None / Manual
  • Components: Filtration System or Oil Separator; Pump
  • Machine Type: CO2 Purifier; Dry Ice gun; (Component)
  • Part Loading: Offhand or Handheld
AquaCell Portable and Flexible Parts Washer
from Stoelting Cleaning Equipment

The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: FrontLoad
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 190
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 35
Aqueous Benchtop Parts Washer Model 26 -- Part # 18
from Safety-Kleen Systems, Inc.

A small washer that can be placed on a countertop or on a roll-around cart [See More]

  • Features & Automation: None / Manual
  • Source: Air Power
  • Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Offhand or Handheld
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
  • Frequency: 40
Flow Through Washer -- 12FTW
from LS Industries

Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]

  • Features & Automation: Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 300
ST-1100 Spray Gun -- 201100510
from Suttner America Company

Perfect for cold water units in factories and plants or smaller hot water units. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 8
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25
MicroKlean HD2 -- MKHD2
from SDI

Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Frequency: 40
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Source: Electric
Flow Through Washer -- 8FTW
from LS Industries

Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]

  • Features & Automation: Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
ST-1200 Wash Down Gun -- 201200500
from Suttner America Company

Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. Ideal for food grade applications [See More]

  • Features & Automation: None / Manual
  • Temperature: 190
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 27
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
MicroKlean ILB3 - Basic -- MKILB3-24
from SDI

MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Features & Automation: Rinsing; SprayAssist; None / Manual
  • Components: Heater; Pump
  • Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton SMT
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 32 to 250
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 180
ST-1500 H Open Spray Gun -- 201500751
from Suttner America Company

Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Part Capacity: 0.8200
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
MicroKlean ILD3 -- MKILD3-24
from SDI

MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 55
High Performance, Stainless Steel Constructed In-line Cleaning System -- OmniJet/CBW 224®
from Stoelting Cleaning Equipment

High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Temperature: 180 to 250
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 32 to 250
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
ST-1500 Spray Gun -- 201500510
from Suttner America Company

Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
MicroKlean SS3 -- MKSS3
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Plasma-Preen Cleaner/Etcher -- 9505-03
from Terra Universal, Inc.

First-of-its-kind design uses microwave oven to generate plasma cleaning medium. Safely removes organic and many inorganic contaminants from a wide range of components and substrates. Maintains low processing temperatures (25 ­-200 °C controllable). Produces higher plasma power and densities... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Plasma Preen
  • Machine Type: Burn-off or Thermal System; Solvent or Solvent Vapor Cleaning System; Plasma; (CompleteSystem)
  • Frequency: 2.45E6
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Heater; Pump
  • Machine Type: Pressure Spray Washer (optional feature); Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: TopLoad
Completely Customized Individually Quoted Mobile CIP Cleaning System -- OMNI MCIP
from Gamajet, part of the Alfa Laval Group

When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Filtration System or Oil Separator; Wash Tank or Sump Tub (optional feature); Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Operation: Cleaning or Surface Preparation; Bottles or Containers
Rotary Table Washer -- LSW-5000
from LS Industries

Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]

  • Features & Automation: Rinsing; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80
ST-2000 Spray Gun -- 202000520
from Suttner America Company

Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 2
MicroKlean SSA6 -- MKSSA6
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
SNO GUN™ II High Precision Cleaner -- 4545-00A
from Terra Universal, Inc.

Safely removes contaminants —including fingerprints, light hydrocarbon residue, and submicron particles —using dry ice snow. More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components. Safe for use with microcircuit wires or energized... [See More]

  • Features & Automation: SprayAssist; None / Manual
  • Components: Sno Gun 2
  • Machine Type: Sno Gun Component; Dry Ice gun; (Component)
  • Source: Electric
Ultrasonic Cleaner -- Lewis Large Series
from Stoelting Cleaning Equipment

A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]

  • Features & Automation: Rinsing (optional feature); Drying (optional feature); None / Manual
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 20
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 140 to 200
Tumble Washer -- 11TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Features & Automation: Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
ST-2300 Weep Spray Gun -- 202300615
from Suttner America Company

Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or blue trigger lock on all weep guns. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
Ultrasonic Gun Cleaning Systems -- LG 3606
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Features & Automation: None / Manual
  • Components: Ultrasonic Transducer
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 6
MicroKlean TF2 -- MKTF2
from SDI

Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
SnowBox™ Dry Ice Cleaning Station -- 1600
from Terra Universal, Inc.

Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice. Durable 304 stainless steel glove box ensures a clean processing environment. Optional air locks provide separate entrance/exit ports. Tilt-up window and built-in quick connect CGA 320 fitting allows easy... [See More]

  • Features & Automation: SprayAssist; Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Pump; Sno gun
  • Machine Type: Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
  • Source: Electric
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 190
Tumble Washer -- 17TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Features & Automation: Drying; None / Manual
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
ST-2305 Spray Gun -- 202305600
from Suttner America Company

Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle constructed of impact resistant plastic. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
MicroKlean WC3 - Remote Box -- MKWC3
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Fluid-Driven Rotary Rinser -- Intrepid Series
from Gamajet, part of the Alfa Laval Group

The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 250
ST-2305 Spray Gun w/ Swivel & Coupling -- 202305650
from Suttner America Company

Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to attach lance. Sold separately - Order #040001255 [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
MicroKlean WC6 -- WC6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Fluid-Driven Tank Cleaner -- EZ-8 Series
from Gamajet, part of the Alfa Laval Group

The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 25 to 130
ST-2315 Spray Gun -- 202315510
from Suttner America Company

Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
MicroKlean WC6D (Driven) -- WC6D
from SDI

WC6D is a perfect choice for cleaning wide format substrates just prior to screen printing and many other similar processes. It can be used on polyester, PVC, glass, polycarbonate, styrene, foam board, acrylic, and many others. Features: • Economic panel cleaner for larger size panels. •... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Fluid-Driven Tank Cleaning Machine -- X Series
from Gamajet, part of the Alfa Laval Group

The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Flow Rate: 15 to 80
ST-2605 Spray Gun -- 202605600
from Suttner America Company

A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications, the ST-2605 is up for the challenge with it's handle constructed of impact resistant... [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
MicroKlean WCN4 -- MKWCN3-12
from SDI

MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Fuel Tank Rotary Cleaning Machine -- AlphaFP Series
from Gamajet, part of the Alfa Laval Group

Clean Fuel Starts with Clean Tanks. With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Fuel Cleaning
  • Flow Rate: 20
ST-2620 Spray Gun -- 202620510
from Suttner America Company

For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for teh challenge with it's handle contructed of impact resistant plastic. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 21
MicroKlean WCS3/2 -- MKWCS3/2
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Germ and Bacteria Permanent Impingement Tank Cleaner -- Aseptic-1 Series
from Gamajet, part of the Alfa Laval Group

The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Temperature: 32 to 250
ST-2700 SS Spray Gun -- 202700600
from Suttner America Company

All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 12
MicroKlean WCS6 -- WCS6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The MicroKlean Web Cleaner with side access features... [See More]

  • Features & Automation: None / Manual
  • Components: Cabinet or Tunnel Enclosure
  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
Handheld Flexible Barrel Cleaning System -- All In One Flex Series
from Gamajet, part of the Alfa Laval Group

Clean From the Top and Never Turn Another Barrel. Now you can clean your barrels in place without the need to move them. The Gamajet All-In-One FLEX is the perfect way to clean your barrels without moving or unstacking them. Incorporating a specially designed Gamajet All-In-One, flexible vacuum... [See More]

  • Features & Automation: Rinsing; None / Manual
  • Components: SpinningSprayArm; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System
  • Source: Electric
ST-2720 Spray Gun -- 202720510
from Suttner America Company

Ideal for high volume low application needs, such as farm, chemical or food processng industries. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, the ST-2720 is up for the challenge with its handle constructed of... [See More]

  • Features & Automation: None / Manual
  • Temperature: 300
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
  • Flow Rate: 21