Bioremediation System Industrial Parts Washers and Cleaning Systems
2 Results
Bio-Remediating Parts Washer -- BIO-CIRCLE MAXI
from Walter Surface Technologies
from Walter Surface Technologies
Maximum cleaning power for a complete range of applications. Most versatile system, with the load capacity to accommodate heavy industrial parts. Load capacity = 500 lbs/220 kg. Applications include: Manual parts washing. Medium-large sized metal pieces. MRO departments. Process cleaning... [See More]
- Machine Type: Bioremediation System; Pressure Spray Washer (optional feature)
- Part Loading: Offhand or Handheld
- Components: Wash Tank or Sump Tub
- Part Capacity: 500
Stainless Steel Parts Cleaning Sink -- MAXI
from Walter Surface Technologies
from Walter Surface Technologies
Ideal for heavy and oversized parts. Sink extension provides a larger surface and greater load capacity for handling the heaviest metal parts. Load capacity = 1000 lbs/440 kg. Applications include: Manual parts washing. Large metal pieces (often using cranes or lifts). Stationary [See More]
- Machine Type: Bioremediation System; (Component)
- Part Loading: Offhand or Handheld
- Components: Wash Tank or Sump Tub
- Part Capacity: 1000