Aqueous Cleaning Industrial Parts Washers and Cleaning Systems
from Gamajet, part of the Alfa Laval Group
The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 190
- Components: SpinningSprayArm; Pump
- Flow Rate: 3 to 8
from International Thermal Systems LLC.
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 145 to 267
- Components: Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub (optional feature); Heater (optional feature); Pump (optional feature)
- Source: Electric
from Terra Universal, Inc.
SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Frequency: 40
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Tank Capacity: 2.5
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 18
- Components: Wash Tank or Sump Tub; Pump
- Source: Electric
from Retsch, Inc.
RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 35
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Tank Capacity: 1.51
from Proceco Ltd.
The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 200
from Suttner America Company
Perfect for cold water units in factories and plants or smaller hot water units. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 8
- Temperature: 300
- Pressure: 3000
from Mettler-Toledo Technologies GmbH
Automatic sensor cleaning system. A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors. Lower maintenance costs. Reduce labor... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning of pH, DO, CO2, conductivity, and turbidity sensors
from Qsonica, LLC
C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
- Frequency: 40
- Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
- Temperature: 158
from CSC Scientific Company, Inc.
Digital Ultrasonic Cleaner for Sieves. Contains a Built In Heater and Degas Feature [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Tank Material: Sieve
- Machine Mounting: Bench or Pedestal
from Torin Jacks, Inc.
Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Flow Rate: 0
- Components: Cabinet or Tunnel Enclosure; Pump
- Tank Capacity: 3.5
from Safety-Kleen Systems, Inc.
Air-operated platform lowers for soaking & agitating to enhance cleaning [See More]
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; (CompleteSystem)
- Temperature: 160
- Components: Mechanical Agitator or Vibrator
- Source: Electric
from Cleaning Technologies Group
Benchtop ultrasonic cleaning tanks provide a cost effective way to introduce the power of ultrasonics into any parts washing process. These portable and self-contained ultrasonic cleaning tanks are equipped with electric heat and operate from readily available electrical supplies. They are offered... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Operation: Cleaning or Surface Preparation
- Source: Electric
from Precision Surfacing Solutions
The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Machine Mounting: Floor or Skid
- Operation: Cleaning or Surface Preparation; Degreasing
- Tank Material: Stainless
from Stoelting Cleaning Equipment
The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: FrontLoad
- Components: Cabinet or Tunnel Enclosure
- Operation: Cleaning or Surface Preparation
from Ultrasonic Power Corporation
Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25
- Components: Ultrasonic Transducer
- Source: Electric
from Technic, Inc.
Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum effectiveness. [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System
- Heater: 1000 to 3000
- Tank Capacity: 5.2 to 41
- Internal Length: 10.0 to 20.0
from LS Industries
Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 300
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from SpeedFam Corporation
Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Operation: Cleaning or Surface Preparation
from Gamajet, part of the Alfa Laval Group
For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Source: Electric
- Components: SpinningSprayArm; Pump
- Operation: Cleaning or Surface Preparation; Bottles or Containers
from Terra Universal, Inc.
Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 25
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Tank Capacity: 10
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 66
- Components: Wash Tank or Sump Tub; Pump
- Source: Electric
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 115
from Suttner America Company
Ideal for high volume low pressure needs, such as farm, chemical or food industries. #201200500 has forged brass housing for maximum strength. #201200520 has stainless steel housing for chemical resistance. Ideal for food grade applications [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 27
- Temperature: 190
- Pressure: 350
from Mettler-Toledo Technologies GmbH
Chemical, as well as pulp and paper processes. The InTrac787 retractable housing is designed for continuous in-line measurements in industrial processes including chemical and pulp & paper applications. The hot-tap design allows the sensor to be removed from a process line, tank, or vessel... [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Operation: Cleaning in Industrial Chemical, Pulp and Paper Processes
from Cleaning Technologies Group
Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Source: Electric
- Components: Compressed Air Jets for Drying
- Part Loading: RotaryTable; FrontLoad; TopLoad
from Precision Surfacing Solutions
In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Source: Electric
- Tank Capacity: 0.5000
- Part Loading: TopLoad
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem); Rotary Brushes
- Part Loading: Conveyor
- Components: Brushes; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Operation: Cleaning or Surface Preparation; Degreasing
from Ultrasonic Power Corporation
The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 39
- Components: Ultrasonic Transducer
- Source: Electric
from LS Industries
Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from SpeedFam Corporation
Batch Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Single Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. [See More]
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Operation: Cleaning or Surface Preparation
from Gamajet, part of the Alfa Laval Group
The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 32 to 250
- Components: SpinningSprayArm; Pump
- Flow Rate: 7 to 42
from Terra Universal, Inc.
Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]
- Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
- Temperature: 250
- Components: Heater; Pump
- Pressure: 180
from Savino Barbera Srl
The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities. The... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 13
- Components: Wash Tank or Sump Tub; Pump
- Source: Electric
from Proceco Ltd.
Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 115
from Suttner America Company
Ideal when unloader is unavailable or for manual start pressure washers. Flow through design requires pressure washers to be off after use. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Part Capacity: 0.8200
- Temperature: 300
- Operation: Cleaning or Surface Preparation
from Mettler-Toledo Technologies GmbH
For sterile processes in the pharma and the food & beverage industry. InTrac797e with double chambers is the preferred choice for sterile processes in the pharmaceutical and food & beverage industries. A special model (InTrac799e) is also available for InPro8100 / InPro8200 turbidity... [See More]
- Machine Type: Aqueous Cleaning System; (Component)
- Operation: Sterilizing, Disinfecting or Pre-sterilizing
from Cleaning Technologies Group
Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Source: Electric
- Internal Width: 36.0
from Precision Surfacing Solutions
For Industrial Application. The final operation in a Lapping or Polishing process is precision cleaning that is needed to be thorough, repeatable and fast. The new Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications is designed to meet such criteria. These systems (4 standard... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
- Tank Capacity: 4 to 13
- Frequency: 38 to 42
- Source: Electric
from Stoelting Cleaning Equipment
Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Heater: 6000 to 18000
- Components: Filtration System or Oil Separator; Heater; Pump
- Part Loading: FrontLoad
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 2
- Components: Ultrasonic Transducer
- Source: Electric
from LS Industries
Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 180
- Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
- Source: Electric
from SpeedFam Corporation
Cleaning. Stream Scrubbing Cleaning (Patent Pending). Stream Ultrasonic Cleaning (Patented). Combined Ultrasonic and Four-Side Overflow Cleaning. QDR (Quick Dump Rinse) with Shower. Drying. NEO Drying. Hot DI Water Drying (Patented). IPA Vapor Drying. Spin Drying. Vacuum Drying. Hot Air Drying [See More]
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Operation: Cleaning or Surface Preparation
from Gamajet, part of the Alfa Laval Group
A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 32 to 250
- Components: SpinningSprayArm; Pump
- Flow Rate: 3 to 30
from Terra Universal, Inc.
Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 55
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
- Tank Capacity: 0.1172
from Proceco Ltd.
Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
- Flow Rate: 360
from Suttner America Company
Industry standard, the ST-1500 is well-suited for a variety of industrial pressure washing applications. The ST-1500 Weep version gun is our most popular gun for self-service car wash applications. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 4000
from Cleaning Technologies Group
All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]
- Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
- Source: Electric
- Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Dunnage
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Wash Tank or Sump Tub; Heater
- Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
from Ultrasonic Power Corporation
The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 6
- Components: Ultrasonic Transducer
- Source: Electric
from LS Industries
Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
- Source: Electric; Steam (optional feature)
from SpeedFam Corporation
Cleaning. Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning. Cup-Type Disk Brush Cleaning. Roll Brush Cleaning. Ultrasonic Cleaning. Dual-Stream Cleaning. Ultrasonic Shower Cleaning. High-Pressure Spray Cleaning. Drying. Air Knife. IR [See More]
- Machine Type: Agitated Immersion or Scrub Tank; Aqueous Cleaning System; Rotary Brushes (optional feature)
- Part Loading: Conveyor (optional feature)
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer
- Operation: Cleaning or Surface Preparation
from Gamajet, part of the Alfa Laval Group
When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Operation: Cleaning or Surface Preparation; Bottles or Containers
- Components: SpinningSprayArm; Filtration System or Oil Separator; Wash Tank or Sump Tub (optional feature); Pump
- Machine Mounting: Portable
from Proceco Ltd.
The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 245
from Suttner America Company
Our most popular industrial production gun, the ST-2000 is designed for heavy-duty durability.This strongest made gun in its class takes the heat and the abuse. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 4000
from Cleaning Technologies Group
Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]
- Machine Type: Pressure Spray Washer (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
- Source: Electric
- Operation: Cleaning or Surface Preparation
from Stoelting Cleaning Equipment
TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Wash Tank or Sump Tub; Heater
- Operation: Cleaning or Surface Preparation
from LS Industries
Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 80
- Components: Cabinet or Tunnel Enclosure; Heater; Pump
- Source: Electric; Steam (optional feature)
from Gamajet, part of the Alfa Laval Group
Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 140 to 200
- Components: SpinningSprayArm; Pump
- Flow Rate: 6
from Proceco Ltd.
The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 60
from Suttner America Company
Ideal for car washes because of constant weep action to prevent freeze ups. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours Blue triggers or blue trigger lock on all weep guns. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 4500
from Cleaning Technologies Group
Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing. Castings, parts with... [See More]
- Machine Type: Aqueous Cleaning System; (CompleteSystem)
- Pressure: 5000
- Flow Rate: 20
- Source: Electric
from Stoelting Cleaning Equipment
Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Internal Length: 54.0
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 190
- Components: SpinningSprayArm; Pump
- Flow Rate: 2 to 8
from Proceco Ltd.
The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 60 to 90
from Suttner America Company
Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. If you have extreme abuse applications, the ST-2305 is up for the challenge with it's handle constructed of impact resistant plastic. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Cleaning Technologies Group
Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to existing equipment, often... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Operation: Cleaning or Surface Preparation
- Source: Electric
from Stoelting Cleaning Equipment
Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Machine Mounting: Floor or Skid
- Operation: Cleaning or Surface Preparation
- Tank Material: Stainless
from LS Industries
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]
- Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 200
- Components: Cabinet or Tunnel Enclosure; Heater
- Source: Electric
from Gamajet, part of the Alfa Laval Group
The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 250
- Components: SpinningSprayArm; Pump
- Flow Rate: 5 to 25
from Proceco Ltd.
Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
- Flow Rate: 100
from Suttner America Company
Ideal for quick connecting different lances and accessories. Comfort technology designed easy-pull trigger and comfortable grip provide ease when working long hours. Stainless steel quick coupler plug is needed to attach lance. Sold separately - Order #040001255 [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Cleaning Technologies Group
multiMEG ® Generator. 430 kHz conventional micro streaming. 430 kHz dualSWEEP ® cavitation. 1.3 MHz conventional micro streaming. 1.3 MHz dualSWEEP ® cavitation. The megasonic generator offered by Blackstone-NEY Ultrasonics is rated at a total capacity of 2400 Watts output (sweeping and... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Source: Electric
- Frequency: 430 to 1300
- Operation: Cleaning or Surface Preparation
from Stoelting Cleaning Equipment
Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Tank Capacity: 25 to 725
- Components: Heater; Pump
- Pump / Transducer: 2.00 to 75.00
from Gamajet, part of the Alfa Laval Group
The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 25 to 130
- Components: SpinningSprayArm; Pump
- Pressure: 20 to 1000
from Proceco Ltd.
The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 450
from Suttner America Company
Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Cleaning Technologies Group
Blackstone-NEY Ultrasonics offers arrays for single and dual 100mm, 150mm, 200mm, 300mm and 450mm process baths or engineered to process an application. Arrays come in a multitude of materials for chemical and purity requirements, 316L electropolished stainless steel, ETFE coated, and other... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
- Frequency: 430 to 1300
- Components: Ultrasonic Transducer
- Temperature: 50 to 250
from Stoelting Cleaning Equipment
Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: Conveyor
- Components: Filtration System or Oil Separator
- Operation: Cleaning or Surface Preparation
from Gamajet, part of the Alfa Laval Group
The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Flow Rate: 15 to 80
- Components: SpinningSprayArm; Pump
- Pressure: 20 to 300
from Proceco Ltd.
Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 60
from Suttner America Company
A commercial cleaner's dream, comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods. If you have extreme abuse applications, the ST-2605 is up for the challenge with it's handle constructed of impact resistant... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 12
- Temperature: 300
- Pressure: 5000
from Cleaning Technologies Group
At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
- Source: Electric
- Part Capacity: 40
from Stoelting Cleaning Equipment
Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Frequency: 16 to 20
- Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
- Part Loading: Conveyor
from Gamajet, part of the Alfa Laval Group
The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System
- Temperature: 32 to 250
- Components: SpinningSprayArm; Pump
- Flow Rate: 20 to 70
from Proceco Ltd.
This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
- Temperature: 140
- Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer (optional feature); Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
- Flow Rate: 45
from Suttner America Company
For high volume, low applications. The comfort technology design assists in long work hour applications by reducing hand fatigue. If you have extreme abuse applications, teh ST-2620 is up for teh challenge with it's handle contructed of impact resistant plastic. [See More]
- Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (Component)
- Flow Rate: 21
- Temperature: 300
- Pressure: 1800
from Cleaning Technologies Group
Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Part Loading: RotaryTable; FrontLoad
- Source: Electric
- Internal Length: 36.0
from Stoelting Cleaning Equipment
Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]
- Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
- Operation: Cleaning or Surface Preparation
- Components: Ultrasonic Transducer; Ultrasonic Generator
- Machine Mounting: Floor or Skid