Degreasers Industrial Parts Washers and Cleaning Systems

12 Results
Parts Washers -- 2172476 [32949 from CRC Industries, Inc.]
from RS Components, Ltd.

Select Metals Degreasing Solution 20 lit [See More]

  • Machine Type: Degreaser
Mold Cleaner + Degreaser
from DME Company

For all metal molds, leaves no residue. Loosens and removes grease, oil and shop dirt accumulations. Does not leave a residue and will not interfere with molding operations. Simply spray on mold surface, wipe with a clean soft lint-free cloth to remove surface contamination. Cycle mold to evaporate... [See More]

  • Machine Type: Degreaser
  • Features & Automation: SprayAssist
  • Operation: Cleaning or Surface Preparation; Degreasing
Industrial Parts Washer Conveyor Style
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Machine Type: Pressure Spray Washer; Degreaser; (CompleteSystem)
  • Source: Electric
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
Custom Designed Ultrasonic Cleaning Systems
from Proceco Ltd.

Proceco pre-engineered modular platforms allow remarkable flexibility for customizing systems and parts washers to your specific requirements. Base modules can be combined to incorporate a variety of cleaning actions such as power spray, immersion, rotation with immersion, power flush,... [See More]

  • Machine Type: Pressure Spray Washer; Agitated Immersion or Scrub Tank (optional feature); Degreaser
Agitating Parts Washer Model 81 -- Part # 45
from Safety-Kleen Systems, Inc.

Air-operated platform lowers for soaking & agitating soiled parts [See More]

  • Machine Type: Degreaser; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
  • Tank Capacity: 77
  • Components: Brushes; Mechanical Agitator or Vibrator; Pump
  • Source: Air Power
SLIDE® Mold Cleaners
from DME Company

SLIDE ® Mold Cleaners [See More]

  • Machine Type: Degreaser
  • Features & Automation: SprayAssist
  • Operation: Cleaning or Surface Preparation; Degreasing
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor; Monorail
Locomotive Truck and Diesel Engine Washers
from Proceco Ltd.

Locomotive Truck and Diesel Engine Cleaning Systems are engineered to wash and rinse diesel engine blocks with oil pan mounted in a rotary fixture or 2- and 3-axle locomotive truck frames (without traction motors). These heavy-duty parts cleaning systems are top loading. The workpiece is loaded by... [See More]

  • Machine Type: Degreaser
Traction Motor Gearcase Washers
from Proceco Ltd.

Proceco offers a complete line of multi-stage, automated aqueous degreasing and cleaning systems engineered for the demanding rail and transit maintenance processes. These parts washers deliver fast, high-quality cleaning while reducing chemical and labor costs. Proceco can also custom design... [See More]

  • Machine Type: Degreaser
TYPHOON® FTT Turntable Parts Washer
from Proceco Ltd.

Proceco Typhoon ® FTT turntable spray cabinet washers are designed to clean large parts placed directly a non-retractable turntable located inside the cleaning cabinet. A large guillotine door provides easy access for parts loading and unloading. The FTT spray washer can also be equipped with a... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser
Typhoon® HD, Heavy-Duty Turntable Parts Washer
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser