Critical / Pharmaceutical Cleaning Industrial Parts Washers and Cleaning Systems

10 Results
Carbon Dioxide Purifier -- 4545-10
from Terra Universal, Inc.

Economical —converts low-cost CO2 into high-quality, 99.999999% ultra-pure CO2. Easy to use —simply connect to a CO2 vapor source. Select among three capacities for up to 36 lbs. (16.3 kg) of ultra-pure CO2/hour. Enhances effectiveness of SNO GUN ™ II and other CO2 cleaning... [See More]

  • Operation: Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Filtration System or Oil Separator; Pump
  • Machine Type: CO2 Purifier; Dry Ice gun; (Component)
  • Part Loading: Offhand or Handheld
Aqueous Batch Cleaning System -- ABC-2500
from Stoelting Cleaning Equipment

Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]

  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
  • Components: Filtration System or Oil Separator; Heater; Pump
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Heater: 6000 to 18000
Rotary Washer for Syringes, Cartridges, Vials, Injection and Infusion Bottles -- INOVA WMR
from Optima Packaging Group GmbH

Features: Gently objective handling. Simple operation. Intermittent operation or continuously working. Ultrasound pretreatment optional. Very good ability to be cleaned. Very good accessibility. Silicone treatment optional. Small amount of format part [See More]

  • Operation: Wafer or Critical Cleaning
  • Components: SpinningSprayArm
  • Machine Type: (CompleteSystem)
  • Part Loading: RotaryTable
SNO GUN™ II High Precision Cleaner -- 4545-00A
from Terra Universal, Inc.

Safely removes contaminants —including fingerprints, light hydrocarbon residue, and submicron particles —using dry ice snow. More effective than nitrogen at cleaning wafers, chips, optics, and other particle-sensitive components. Safe for use with microcircuit wires or energized... [See More]

  • Operation: Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Sno Gun 2
  • Machine Type: Sno Gun Component; Dry Ice gun; (Component)
  • Source: Electric
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
  • Components: Wash Tank or Sump Tub; Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Tunnel Washer for Vials and Bottles -- INOVA WM
from Optima Packaging Group GmbH

Features: Gently objective handling. Simple operation. Intermittent operation. Ultrasound pretreatment optional. Small amount of format parts. Output: up to 30,000 Pieces/h. Cleaning stations: up to 10 Piece. Processing range: min. 2 R. Processing range: max. 500 IL. Process: between 6 digits and 20... [See More]

  • Operation: Wafer or Critical Cleaning
  • Machine Type: (CompleteSystem)
SnowBox™ Dry Ice Cleaning Station -- 1600
from Terra Universal, Inc.

Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice. Durable 304 stainless steel glove box ensures a clean processing environment. Optional air locks provide separate entrance/exit ports. Tilt-up window and built-in quick connect CGA 320 fitting allows easy... [See More]

  • Operation: Cleaning or Surface Preparation; Bottles or Containers; Wafer or Critical Cleaning; Degreasing; Sterilizing, Disinfecting or Pre-sterilizing
  • Components: Cabinet or Tunnel Enclosure; Pump; Sno gun
  • Machine Type: Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
  • Source: Electric
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 16 to 20
High Performance, Stainless Steel Constructed In-line Cleaning System -- OmniJet/CBW 224®
from Stoelting Cleaning Equipment

High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch, and convection type dryer with... [See More]

  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
  • Components: Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Temperature: 180 to 250
Industrial Parts Washer -- VersaForce™ In-Line System
from Stoelting Cleaning Equipment

In cellular manufacturing, versatility is the key. This industrial parts washer offers a variety of configurations to meet your specific cell washing needs. Standard Features. Designed for manufacturing cells. Compact size for cellular use. 90 ° and u-bend conveyor options for flexibilty. [See More]

  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
  • Components: Heater
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Return-to-Operator; Conveyor