Complete Machine / Turnkey System Industrial Parts Washers and Cleaning Systems

92 Results
Alcohol and Solvent Parts Washers
from Cleaning Technologies Group

Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes that are independently... [See More]

  • Machine Type: Ultrasonic Cleaner; Solvent or Solvent Vapor Cleaning System; (CompleteSystem)
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer; Wash Tank or Sump Tub
  • Part Loading: FrontLoad
AquaCell Portable and Flexible Parts Washer
from Stoelting Cleaning Equipment

The fundamental principal of lean manufacturing is the elimination of waste and cost. The AquaCell, a portable and flexible parts washer, was designed for these particular environments. Standard Features. Self-contained design. In-process cleaning. One person operation. Supports one-piece/small lot... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: FrontLoad
  • Components: Cabinet or Tunnel Enclosure
  • Operation: Cleaning or Surface Preparation
Proceco Aircraft Wheel Washer -- Typhoon AWW
from Proceco Ltd.

The Typhoon ®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Carbon Removal; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Brushes; Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 200
MicroKlean EC -- MKEC-12
from SDI

EconoClean is a perfect choice for pre-screen printing cleaning and many other similar processes. It can be used on polyester, PVC, polycarbonate, styrene, foam board, acrylic, and many others. Features: • 4 polymer roller. • Operational modes include forward, reverse, forward/reverse. [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
combination drum washer and destoner, tna ultra-clean COMBO 3 -- OWT 2500-10
from TNA Solutions Pty. Ltd.

The tna ultra-cleanCOMBO 3 is a highly efficient, 3-in-1 cleaning solution for de-soiling, de-stoning and washing root vegetables, including potatoes. With a small footprint, it is the ideal addition to smaller production lines, positioned ahead of your chosen peeling system. Plus, the simple yet... [See More]

  • Machine Type: (CompleteSystem)
  • Part Loading: Continuous Loading or Feed
  • Pump / Transducer: 3.00
  • Internal Length: 159.4
Micro Bubble Parts Washer
from Nitto Seiko America

Micro Bubble Parts Washer - Innovative parts washer using only air and water to safely clean parts. Much more economical and safe for the environment than solvent, or ultrasonic, parts washers. [See More]

  • Machine Type: Air and water; (CompleteSystem)
  • Part Loading: Basket
Flow Through Washer -- 12FTW
from LS Industries

Features: Insulated 300 gallon wash solution tank. High volume spray manifolds. Pump / manifold system for higher impact and faster, more thorough cleaning. Electric immersion heaters (gas heat is optional) - Thermostat temperature control. Heaters are sized to minimize heat-up time and maintain a... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 300
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Source: Electric
Belt Washer
from International Thermal Systems LLC.

The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts in all shapes and sizes. The Belt Washer can also be furnished with material handling equipment to process... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
MIG & TIG Weld Cleaning System -- SURFOX™ 305
from Walter Surface Technologies

The SURFOX ™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the... [See More]

  • Machine Type: (CompleteSystem)
  • Source: Electric
  • Tank Capacity: 0.5016
  • Machine Mounting: Bench or Pedestal
204 Gallon Ultrasonic Cleaning System -- 51-15-545
from Ultrasonic Power Corporation

Largest self-contained standard ultrasonic cleaning system on the market. The ultrasonic generators are located within the console. Clear unobstructed working volume. Simultaneous Multi-Frequency ™ ultrasonic cleaning. Vibra-bar ® transducers. All 316L stainless steel tanks. All stainless... [See More]

  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 204
  • Frequency: 40
  • Pump / Transducer: 5.36
Kooptech® Washer & Dryer System for 3D Glasses
from Ushio America, Inc.

Ushio America is the authorized distributor of the Kooptech ® washer and dryer system. The Kooptech ® system is recommended by DOLBY ® and RealD as an approved system for the maintenance of 3D glasses. The core of Kooptech ® system is equipped with a patented function of fast drying... [See More]

  • Machine Type: (CompleteSystem)
  • Part Loading: TopLoad
  • Source: Electric
  • Operation: Cleaning or Surface Preparation
Digital Ultrasonic Cleaner for Sieves
from CSC Scientific Company, Inc.

Digital Ultrasonic Cleaner for Sieves. Contains a Built In Heater and Degas Feature [See More]

  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Tank Material: Sieve
  • Machine Mounting: Bench or Pedestal
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Frequency: 40
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Tank Capacity: 2.5
Cleaning System -- EasyClean Series
from Mettler-Toledo Technologies GmbH

Automatic sensor cleaning system. A build up of contaminants on sensors has a direct influence on their performance and measurements, and process reliability. EasyClean 200e provides regular, thorough cleaning of pH, DO, CO2, conductivity, and turbidity sensors. Lower maintenance costs. Reduce labor... [See More]

  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning of pH, DO, CO2, conductivity, and turbidity sensors
Rotary Washer for Syringes, Cartridges, Vials, Injection and Infusion Bottles -- INOVA WMR
from Optima Packaging Group GmbH

Features: Gently objective handling. Simple operation. Intermittent operation or continuously working. Ultrasound pretreatment optional. Very good ability to be cleaned. Very good accessibility. Silicone treatment optional. Small amount of format part [See More]

  • Machine Type: (CompleteSystem)
  • Part Loading: RotaryTable
  • Components: SpinningSprayArm
  • Operation: Wafer or Critical Cleaning
Descaling Unit -- D3 Unit
from Regloplas Corp.

bull; PVC manifolds and supplied plumbing kit speed and simplify mold hookup. • High-flow CVP plastic pump with thermally protected continous duty. motor. • Plastic frame, tank, pump fittings and hardware ensure corrosion. resistance and long life. • 4 circuit manifolds standard. [See More]

  • Machine Type: (CompleteSystem)
  • Tank Capacity: 5 to 11
  • Flow Rate: 18
  • Pressure: 3
BigRed 3.5 Gallon Parts Washer -- T10035
from Torin Jacks, Inc.

Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Flow Rate: 0
  • Components: Cabinet or Tunnel Enclosure; Pump
  • Tank Capacity: 3.5
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 35
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Tank Capacity: 1.51
Cabinet Parts Washers
from Cleaning Technologies Group

Our standard line of cabinet washers are available with turntable sizes ranging in diameters from 18" to 72", and with standard work heights (over the turntable) of 72 ”. Customized versions of these spray washers are available with varying heights to meet the working dimensions for your... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Source: Electric
  • Components: Compressed Air Jets for Drying
  • Part Loading: RotaryTable; FrontLoad; TopLoad
Aquaforce Aqueous Industrial Conveyorized/Monorail Parts Washer
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages availabe in... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem); Rotary Brushes
  • Part Loading: Conveyor
  • Components: Brushes; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Operation: Cleaning or Surface Preparation; Degreasing
Proceco Spinner Hanger Slurry Blaster -- SHWB 28x 36-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 115
MicroKlean HD2 -- MKHD2
from SDI

Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. It can be used for any process where a clean substrate is crucial. It can be used on cleaning panels or caul plates as heavy as 300 lbs. (150 kg) and is capable of cleaning extra wide... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
drum washer, tna ultra-clean WT 3 -- WT 2000-08
from TNA Solutions Pty. Ltd.

Designed for maximum efficiency, the tna ultra-cleanWT 3 removes clay shells, sand and soil from potatoes and other root vegetables – without damage. The drum washer system combines with the to form a complete cleaning solution, well-suited to high-capacity lines. Thanks to its simple design,... [See More]

  • Machine Type: (CompleteSystem)
  • Internal Length: 151.6
  • Pump / Transducer: 2.20
  • Internal Width: 55.1
Flow Through Washer -- 8FTW
from LS Industries

Features: 10 HP vertically mounted seal less Gusher pump. Upper and lower high volume spray manifolds. 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42". Dayton DC variable speed conveyor. Optional 2' loading/unloading conveyor extensions. Vestibule areas contain spray within... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Source: Electric
Cabinet Washer
from International Thermal Systems LLC.

The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: RotaryTable; FrontLoad
Portable Electrolytic Weld Cleaner -- SURFOX MINI™
from Walter Surface Technologies

The ergonomically designed SURFOX MINI ™ comes equipped with a variable power setting that ensures a perfect finish on even the most delicate surfaces. This unit utilizes refillable electrolyte cartridges instead of an integrated tank to reduce the weight and increase portability. Excellent... [See More]

  • Machine Type: (CompleteSystem)
  • Machine Mounting: Portable
  • Source: Electric
30 Gallon Ultrasonic Musical Instrument Cleaning System -- 50-26-560
from Ultrasonic Power Corporation

Cleans trumpets, flutes, saxophones, clarinets and euphomiums. Clarinets. This system cleans quickly and eliminates the need for strong acid. The Alto system includes the following features: Internal dimensions 24 ”W x 24 ”L x 12 ”D with a capacity of 30 gallons. Overall... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25
  • Components: Ultrasonic Transducer
  • Source: Electric
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 25
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Tank Capacity: 10
Tunnel Washer for Vials and Bottles -- INOVA WM
from Optima Packaging Group GmbH

Features: Gently objective handling. Simple operation. Intermittent operation. Ultrasound pretreatment optional. Small amount of format parts. Output: up to 30,000 Pieces/h. Cleaning stations: up to 10 Piece. Processing range: min. 2 R. Processing range: max. 500 IL. Process: between 6 digits and 20... [See More]

  • Machine Type: (CompleteSystem)
  • Operation: Wafer or Critical Cleaning
Conveyor Parts Washers
from Cleaning Technologies Group

Ransohoff offers a full range of energy efficient conveyor washers, from standard off the shelf LeanVeyor units to fully customized monorail cleaning systems for your most challenging application. Utilizing spray or a combination of spray, immersion and ultrasonic technologies, our conveyor washer... [See More]

  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
  • Source: Electric
  • Internal Width: 36.0
Aqueous Batch Cleaning System -- ABC-2500
from Stoelting Cleaning Equipment

Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features. Custom designed 25 ”... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Heater: 6000 to 18000
  • Components: Filtration System or Oil Separator; Heater; Pump
  • Part Loading: FrontLoad
Proceco Tumble Slurry Blaster -- TWB 12-E
from Proceco Ltd.

Proceco Slurry Blasting is the ultimate metal component blast-finishing process designed to degrease, blast clean, aqueous clean, and rust inhibit in one system. No need for complementary process equipment. Proceco Slurry Blasting, also known as wet blasting, is a patented technology that uses a... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Slurry Blast Cleaning; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 115
MicroKlean ILB3 - Basic -- MKILB3-24
from SDI

MicroKlean ILB3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor
hot washing system, tna thermo-wash HW 3 -- WTHW 2560-06
from TNA Solutions Pty. Ltd.

The tna thermo-washHW 3 is a potato hot washing system designed to overcome challenges associated with raw materials high in sugar, by lowering sugar content to below 0.2% ready for frying. Ensuring little-to-no discolouration or brown spots of potato slices, the tna thermo-washHW 3 helps you to... [See More]

  • Machine Type: Heated Cleaning Solution; (CompleteSystem)
  • Internal Width: 48.2
  • Internal Length: 284.3
  • Internal Depth: 101.0
Rotary Table Washer -- 36 RWB
from LS Industries

Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity. Drip tray contains solution within the cabinet. Large volume oscillating spray manifold for faster cleaning composite non-clogging spray nozzles. Cabinet and solution tank insulated for thermal... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 180
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Source: Electric
Can Washer
from International Thermal Systems LLC.

The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in the 2-piece beverage and food can industries. Recover and re-use precious chemical resources with our exclusive patented Belt... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
Weld Cleaning System -- SURFOX™ 205
from Walter Surface Technologies

This industrial weld cleaning system features extensive safety and productivity features to minimize consumable use and provide economical cleaning and passivation of stainless steel TIG & spot welds. The SURFOX 205 ™ has been engineered to clean MIG, TIG and spot welds on aluminum, and... [See More]

  • Machine Type: (CompleteSystem)
  • Source: Electric
  • Tank Capacity: 0.5016
  • Machine Mounting: Bench or Pedestal
Automated Ultrasonic Cleaning Systems
from Ultrasonic Power Corporation

This is a high performance, affordable, automated ultrasonic cleaning system designed and manufactured by UPC in Freeport, Illinois. This three station system consists of an advanced model BT60H ultrasonic wash system, an advanced model BT60H spray over immersion rinse system and a BT60H hot air... [See More]

  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Micro-Precision Steam Cleaner -- 4545-04A
from Terra Universal, Inc.

Ideal for removing grease, oil, flux, adhesive, fingerprints. Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage. Portable design makes this system ideal for point-of-use applications. Auto shut-off feature safeguards heater. The Micro-Precision Steam... [See More]

  • Machine Type: Pressure Spray Washer; Burn-off or Thermal System; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Temperature: 250
  • Components: Heater; Pump
  • Pressure: 180
Custom Parts Washers
from Cleaning Technologies Group

All of our standard platform washers can be customized to handle any size part and integrate with any layout. Additionally we have the Engineering expertise to provide fully custom design cleaning solutions should one of our platform machines not suit your requirements. Custom Washer Examples:... [See More]

  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; Tumbler, Barrel or Tumble Belt; FrontLoad; TopLoad (optional feature); Conveyor
  • Source: Electric
  • Operation: Cleaning or Surface Preparation; Degreasing; Descaling or Stripping; Dunnage
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton MIL
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces consumption... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub; Heater
  • Operation: Cleaning or Surface Preparation; Wafer or Critical Cleaning
Typhoon HD - 100" Retractable Turntable Diameter -- HD 100 x 48-2500
from Proceco Ltd.

Proceco Typhoon ® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor
  • Flow Rate: 360
MicroKlean ILD3 -- MKILD3-24
from SDI

MicroKlean ILD3 utilize our patented cartridge system for fast and easy maintenance of the polymer cleaning rollers. As a result, maintenance of the tacky polymer cleaning rolls can be performed without removing the machine from the process line. This unique feature provides our customers with... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
shear washing system, tna hydro-wash WTP 3 -- WTP VS 300
from TNA Solutions Pty. Ltd.

This potato slice washing system, or as it ’s better known – the tna hydro-washWTP 3 – removes starch to prevent potato slices from sticking together. In addition, it collects only full-size potato slices and places them in a single layer for even frying. Perfect for smaller... [See More]

  • Machine Type: (CompleteSystem)
  • Tank Capacity: 211
  • Flow Rate: 264
  • Internal Length: 178.9
Rotary Table Washer -- 55 RWB
from LS Industries

Features: 200 Gallon solution tank. Tank is designed with a slope to remove waste easily. Working height above the table 55". Large volume oscillating spray manifold for faster cleaning. Non-clogging adjustable composite nozzles. 15 HP Gusher seal less vertically mounted pump (25 - 75 HP optional). [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
  • Components: Cabinet or Tunnel Enclosure; SpinningSprayArm; Heater; Pump
  • Source: Electric; Steam (optional feature)
Case Washer Double
from International Thermal Systems LLC.

The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 240 to 320
  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 450 to 1050
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Tank Capacity: 13
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 55
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Tank Capacity: 0.1172
Drum Parts Washers
from Cleaning Technologies Group

Ransohoff drum washers are ruggedly constructed parts washers that provide a lifetime of reliable service in the harshest industrial environments. We have drum washers in the field that continue to operate at full capacity after more than fifty years of service. Utilizing both, spray and immersion... [See More]

  • Machine Type: Pressure Spray Washer (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Tumbler, Barrel or Tumble Belt; FrontLoad
  • Source: Electric
  • Operation: Cleaning or Surface Preparation
Aqueous Electronics Assembly Cleaning Systems -- TREK Triton SMT
from Stoelting Cleaning Equipment

TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features. 14", 18", and 24" belt widths as standard. [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
  • Components: Wash Tank or Sump Tub; Heater
  • Operation: Cleaning or Surface Preparation
Typhoon MB-D Dunnage Conveyor Washer -- MB-D 18×48
from Proceco Ltd.

The Typhoon ® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips, transport... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Adjustable Width; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 245
MicroKlean SS3 -- MKSS3
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. Features: • 2.5 in. [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
speed washing system, tna hydro-wash SW 3 -- WS 3600-08-16
from TNA Solutions Pty. Ltd.

The tna hydro-wash SW 3 is an advanced potato slice washing system that removes starch to prevent potato slices from sticking together. In addition, it only collects full-size potato slices and places them in a single layer for even frying. Perfect for larger capacity production lines, this machine... [See More]

  • Machine Type: (CompleteSystem)
  • Internal Width: 57.1
  • Internal Length: 178.1
  • Internal Depth: 99.2
Rotary Table Washer -- LSW-5000
from LS Industries

Features: 80 gallon insulated solution tank. Natural gas burner or 9 kW electric heat. 7 day advance timer for heat control. Motor driven turntable. 32" turntable diameter with 39" working height, 1000 lb. capacity. Fixed basket with concave door for easy loading withoverhead hoist. Transmission... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80
  • Components: Cabinet or Tunnel Enclosure; Heater; Pump
  • Source: Electric; Steam (optional feature)
Case Washer Single
from International Thermal Systems LLC.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
  • Flow Rate: 70 to 240
  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 120 to 620
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Frequency: 40
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Tank Capacity: 6
Plasma-Preen Cleaner/Etcher -- 9505-03
from Terra Universal, Inc.

First-of-its-kind design uses microwave oven to generate plasma cleaning medium. Safely removes organic and many inorganic contaminants from a wide range of components and substrates. Maintains low processing temperatures (25 ­-200 °C controllable). Produces higher plasma power and densities... [See More]

  • Machine Type: Burn-off or Thermal System; Solvent or Solvent Vapor Cleaning System; Plasma; (CompleteSystem)
  • Frequency: 2.45E6
  • Components: Cabinet or Tunnel Enclosure; Heater; Plasma Preen
  • Temperature: 392
High Pressure Deburr Machines
from Cleaning Technologies Group

Ransohoff industrial parts washers can use water pressures up to 10,000 PSI to remove burrs, chips, and flashing from a variety of materials. Liquid tooling energy is delivered to the part surface via fixed nozzles, rotating dual and multi-nozzle spray heads or by probing. Castings, parts with... [See More]

  • Machine Type: Aqueous Cleaning System; (CompleteSystem)
  • Pressure: 5000
  • Flow Rate: 20
  • Source: Electric
Aqueous Industrial Conveyorized/Monorail Parts Washer -- Omniforce
from Stoelting Cleaning Equipment

Aqueous industrial conveyorized/monorail parts washer. Designed for your difficult cleaning applications. Recirculatory wet stages and blowoff heat available in electric, gas, or steam. Available in a wide variety of belt widths, or monorail construction. Energy efficient solution tanks and blowoff... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
  • Components: Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Internal Length: 54.0
Typhoon MB-S 12" Wide Belt Conveyor -- MB-S 12×12
from Proceco Ltd.

The Proceco model TYPHOON ® MB-S is a medium- and light-duty power-spray-type belt conveyor parts washer designed for automatic parts processing. The standard cleaning process is a heated recirculating stage using an aqueous-based detergent, followed by a heated recirculated rinse, and a heated... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 60
MicroKlean SSA6 -- MKSSA6
from SDI

The Single Sided Tacky Roller Cleaning Machine provides an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. Side access of adhesive rolls allows for installation in tight spaces. No... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
Tumble Washer -- 11TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Source: Electric
Continuous Strip System
from International Thermal Systems LLC.

In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in coiled or sheet form. Mild steel or aluminum sheet metal is thoroughly cleaned and... [See More]

  • Machine Type: Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
Ultrasonic Brass Instrument Cleaner
from Ultrasonic Power Corporation

The Original Ultrasonic Brass Instrument Cleaner …cleans in only 2 to 4 minutes using water based detergents [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 39
  • Components: Ultrasonic Transducer
  • Source: Electric
SnowBox™ Dry Ice Cleaning Station -- 1600
from Terra Universal, Inc.

Provides a dry, inert environment to prevent moisture condensation when cleaning with dry ice. Durable 304 stainless steel glove box ensures a clean processing environment. Optional air locks provide separate entrance/exit ports. Tilt-up window and built-in quick connect CGA 320 fitting allows easy... [See More]

  • Machine Type: Dry Ice Cleaner; Dry Ice gun; (CompleteSystem)
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure; Pump; Sno gun
  • Part Loading: Offhand or Handheld
Robotic Parts Washers
from Cleaning Technologies Group

At Ransohoff, the future of precision parts cleaning has arrived. We are achieving extremely high levels of cleanliness using the latest in robotic technologies. The Ransobotic TT-180 combines extremely flexible robot-operated spray nozzles, a precision worktable, and powerful controls and... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad
  • Source: Electric
  • Part Capacity: 40
Automated Indexing Aqueous Cleaning System -- WWRRD-3020
from Stoelting Cleaning Equipment

Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Machine Mounting: Floor or Skid
  • Operation: Cleaning or Surface Preparation
  • Tank Material: Stainless
Typhoon MD 18" Dia Tumbling Drum Washer -- Typhoon MD 18
from Proceco Ltd.

The Proceco TYPHOON ® MD is suitable for cleaning small workpieces such as screw-machine parts, fasteners, small die castings and stampings. The rotary drum tumbles the workpieces so that all surfaces are exposed to the spray-cleaning jets. The washer is completely automatic and the operator... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 60 to 90
MicroKlean TF2 -- MKTF2
from SDI

Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2). Features: • 4 segmented polymer rollers, 3 in. adhesive rolls, anti-static, stand. [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad; Conveyor (optional feature)
Tumble Washer -- 17TWB
from LS Industries

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 200
  • Components: Cabinet or Tunnel Enclosure; Heater
  • Source: Electric
Industrial Parts Washer Conveyor Style
from International Thermal Systems LLC.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. [See More]

  • Machine Type: Pressure Spray Washer; Degreaser; (CompleteSystem)
  • Source: Electric
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor
Ultrasonic Generator -- Model 5300-Classic
from Ultrasonic Power Corporation

Our line of energy efficient generators provides the high-frequency ultrasonic force for the best precision washers in the industry. These models are perfectly designed for use with either our own ultrasonic cleaning systems or constructions of your own design. Capable of both electrical and... [See More]

  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Rotary Basket Washers
from Cleaning Technologies Group

Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off drying. With... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad
  • Source: Electric
  • Internal Length: 36.0
Cabinet Spray Washer Rugged, Heavy-duty Constructed Spray Washer -- CSW
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 25 to 725
  • Components: Heater; Pump
  • Pump / Transducer: 2.00 to 75.00
Typhoon PC - 28" Non-Retractable Turntable Diameter -- PC 28-E-500
from Proceco Ltd.

Proceco Typhoon ® PC parts washer models are designed for aqueous cleaning and degreasing of compact to medium-size workpieces. Larger parts are placed directly on the cabinet-mounted turntable (non-retractable) while small parts are batch loaded in baskets to be process. This industrial... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Two-tier Turntable
  • Flow Rate: 100
MicroKlean WC3 - Remote Box -- MKWC3
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
Industrial Parts Washer Monorail
from International Thermal Systems LLC.

The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation for... [See More]

  • Machine Type: Pressure Spray Washer; Degreaser; Heated Cleaning Solution; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor; Monorail
Ultrasonic Gun Cleaning Systems -- HG 1206
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 2
  • Components: Ultrasonic Transducer
  • Source: Electric
Ultrasonic Tanks and Systems
from Cleaning Technologies Group

Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety of tank sizes and configurations to allow a... [See More]

  • Machine Type: Pressure Spray Washer; Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: RotaryTable; FrontLoad; TopLoad; Conveyor
  • Source: Electric
  • Part Capacity: 300
Compact Conveyorized Cleaning System -- Mini Parts Washer
from Stoelting Cleaning Equipment

Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features. Available in 6" and 12" belt widths. Stainless steel... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
  • Components: Filtration System or Oil Separator
  • Operation: Cleaning or Surface Preparation
Typhoon Reciprocating Nozzle Frame Washer -- Typhoon RCP
from Proceco Ltd.

The Proceco model TYPHOON ® RCP is a batch-type power-spray washer designed to use water-based solutions to clean large, heavy workpieces. The double sliding doors permit top loading with a hoist or front loading with a forklift, and minimize floor space. Typical applications would be die... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 450
MicroKlean WC6 -- WC6
from SDI

MicroKlean Web Cleaners provide an unequaled system for continuous contact cleaning. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No special chemicals, wipes, or handling needed. The original MicroKlean Web Cleaner has the front... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
Pallet Washer
from International Thermal Systems LLC.

The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom is sloped to large drains for easy tank cleaning. The high pressure spray cleaning with Vee-Jet nozzles... [See More]

  • Machine Type: Pressure Spray Washer; (CompleteSystem)
  • Part Loading: Conveyor
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Operation: Cleaning or Surface Preparation
Ultrasonic Gun Cleaning Systems -- LG 3606
from Ultrasonic Power Corporation

The Complete Ultrasonic Gun Cleaning System. Features. Most powerful system available. Simultaneous Multi-frequency ® circuitry- protects surface finish. Exclusive Vibra-bar ® transducer technology. All stainless steel construction. Uses water-based, environmentally friendly cleaning... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 6
  • Components: Ultrasonic Transducer
  • Source: Electric
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Frequency: 16 to 20
  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Part Loading: Conveyor
Typhoon RW 48" Rotary Washer -- RW 48
from Proceco Ltd.

Proceco TYPHOON ® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for cellular... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Hydro-Deburring; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 60
MicroKlean WC6D (Driven) -- WC6D
from SDI

WC6D is a perfect choice for cleaning wide format substrates just prior to screen printing and many other similar processes. It can be used on polyester, PVC, glass, polycarbonate, styrene, foam board, acrylic, and many others. Features: • Economic panel cleaner for larger size panels. •... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
ProCon™ Standard Monorail Washer
from International Thermal Systems LLC.

The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in multiple part openings. All canopies, tanks and the... [See More]

  • Machine Type: Pressure Spray Washer; (CompleteSystem)
  • Temperature: 140
  • Components: Wash Tank or Sump Tub
  • Tank Capacity: 343 to 967
Conveyorized Nearfield Cleaning System -- NF-1803
from Stoelting Cleaning Equipment

Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]

  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Machine Mounting: Floor or Skid
Typhoon SI 2 Baskets Spray & Immersion Washer -- SI-1
from Proceco Ltd.

This compact and ergonomic parts washer, dubbed the TYPHOON ® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four), or... [See More]

  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Immersion; (CompleteSystem); (Component) (optional feature)
  • Temperature: 140
  • Components: Cabinet or Tunnel Enclosure; Ultrasonic Transducer (optional feature); Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Choice Of Options
  • Flow Rate: 45
MicroKlean WCN4 -- MKWCN3-12
from SDI

MKWCN4 provides an unequaled system for continuous contact cleaning. Cleans down to sub-micron particle size which makes it the highest efficiency dry cleaning process available. Specially formulated polymer rollers lift and transfer contaminates from your product surface to adhesive rolls. No... [See More]

  • Machine Type: Web Cleaner; Adhesive Roller; (CompleteSystem); Dry Cleaning; Tact / Contact Cleaning
  • Source: Electric
  • Components: Cabinet or Tunnel Enclosure
  • Part Loading: Continuous Loading or Feed; FrontLoad
Rotary Drum Washer
from International Thermal Systems LLC.

The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in high production volumes. [See More]

  • Machine Type: Pressure Spray Washer; (CompleteSystem)
  • Source: Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures
  • Components: Wash Tank or Sump Tub
  • Part Loading: Conveyor