Ultrasonic Generators Industrial Parts Washers and Cleaning Systems

17 Results
Ultrasonic Bath -- UR 1
from Retsch, Inc.

RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203 mm dia. The... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Frequency: 35
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 1.51
Ultrasonic Cleaners -- C50
from Qsonica, LLC

C50. Ultrasonic Cleaner With Digital Timer & Heater. Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69 °C (68-156 °F) and has a built-in temperature sensor that shuts down heating when the solution exceeds 70 °C. These... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub
  • Frequency: 40
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Alkaline (optional feature); Pickling (optional feature)
  • Temperature: 158
Ultrasonic Generators
from Cleaning Technologies Group

Signal Frequency. Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune ®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The sweepSONIK ®3 generator powers Blackstone-NEY transducers at frequencies of 40 kHz,... [See More]

  • Components: Ultrasonic Generator
  • Source: Electric
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (Component)
  • Operation: Cleaning or Surface Preparation
Benchtop Ultrasonic Cleaning System -- BT130H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Frequency: 40
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 13
High-Frequency Ultrasonic Cleaner -- 3307-21
from Terra Universal, Inc.

SweepSONIK2D ™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage. DualSWEEP technology constantly varies the ultrasonic frequency ( ± 2 kHz) to ensure the optimal value for each cleaning situation. MultiSONIK ™... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Frequency: 40
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; Heated Cleaning Solution; (CompleteSystem)
  • Tank Capacity: 2.5
Complete In-line System -- Lewis SC Strip Cleaner
from Stoelting Cleaning Equipment

Lewis complete in-line systems clean metal strip, cable, wire, hose, and other continuous materials at speeds up to 360 fpm, incorporating Nearfield ultrasonic technology. Self-contained system. Standard Features. Rugged structural steel base frame. Insulated stainless steel panels and hinged doors. [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub; Heater
  • Frequency: 16 to 20
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Part Loading: Conveyor
Benchtop Ultrasonic Cleaning System -- BT60H
from Ultrasonic Power Corporation

40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz). 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt). Capable of Continuous Operation. Power Intensity Control. 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz. Protected from Shorts or Opens... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Frequency: 40
  • Machine Type: Ultrasonic Cleaner; (CompleteSystem)
  • Tank Capacity: 6
IC Series Ultrasonic Cleaner -- 2637-10
from Terra Universal, Inc.

Solid-state ultrasonic generator with 25 or 40 kHz transducers. Microprocessor controlled for precise process management. Bright digital display for easy readability. Digital temperature controller provides variable set points to 60 °C. Digital timer sets cycles from 1-99 minutes. These... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Frequency: 25
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 10
Conveyorized Nearfield Cleaning System -- NF-1803
from Stoelting Cleaning Equipment

Lewis ultrasonic cleaning system designed for high throughput and critical clean applications. Superior at removing difficult contaminants in a short cycle time with the Nearfield technology-intense scrubbing action caused by the imploding cavitation bubbles. Standard Features. The NEARFIELD ®... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Machine Mounting: Floor or Skid
Mini-Ultrasonic/Industrial Cleaner -- 2622-00
from Terra Universal, Inc.

Small, stylish cleaner is big on value. Features a stainless steel tank with 15-oz. (425 g) capacity in a compact housing. Contains all solid-state circuitry. Includes contemporary Noryl ™ plastic base and smoked plastic cover. The Mini-Ultrasonic Cleaner includes a five-minute timer to make... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Frequency: 55
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 0.1172
Large Series Ultrasonic Cleaning System -- L-174-26-SP
from Stoelting Cleaning Equipment

Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications. [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator
  • Operation: Cleaning or Surface Preparation
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Machine Mounting: Floor or Skid
Lewis Immersible System
from Stoelting Cleaning Equipment

Lewis immersible systems add or increase ultrasonic power to an existing tank, for power, versatility, and reliability. They are designed for heavy-duty continuous improvement and withstand abuse and high temperature operation. Standard Features. Solid state generator. Stainless steel construction. [See More]

  • Components: Ultrasonic Generator
  • Heater: 800 to 4000
  • Machine Type: Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Lewis Self-Contained Cabinet Series Ultrasonic Cleaner
from Stoelting Cleaning Equipment

Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features. Circuit breaker, timer, and all controls are mounted on the control panel for... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Heater; Pump
  • Part Loading: TopLoad
  • Machine Type: Pressure Spray Washer (optional feature); Ultrasonic Cleaner (optional feature); Aqueous Cleaning System; (CompleteSystem)
  • Operation: Cleaning or Surface Preparation
Portable Ultrasonic Cleaner -- Lewis Separate Series
from Stoelting Cleaning Equipment

Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features. Separate portable tank and generator. 300 series stainless steel... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater
  • Tank Capacity: 3 to 60
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Heater: 500 to 6000
Powerful Ultrasonic Batch Cleaning, Rinsing, And Drying In One Efficient Space-saving Cabinet -- Lewis WRD Series
from Stoelting Cleaning Equipment

Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features. Load capacities from 300 to 40,000 lbs. Turntable diameters 24" to 120". Pumps from 2 hp to 75 hp. Working heights from 30" to 120". Wash,... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Wash Tank or Sump Tub; Heater; Pump
  • Frequency: 20
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 19.8 to 35
Small Industrial Rotating Basket Below Submergence Parts Washer -- RTW
from Stoelting Cleaning Equipment

Small industrial rotating basket below submergence parts washer. Compact design, economical for small shops; modular construction for flexibility. Standard Features. Below submergence spray with rotating fixture for clenaing small parts. Ultrasonics capability for cleaning tough blind holes. [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator
  • Temperature: 140 to 250
  • Machine Type: Aqueous Cleaning System; Rotary Drum; (CompleteSystem)
  • Tank Capacity: 120
Ultrasonic Cleaner -- Lewis Large Series
from Stoelting Cleaning Equipment

A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning systems incorporate... [See More]

  • Components: Ultrasonic Transducer; Ultrasonic Generator; Filtration System or Oil Separator; Wash Tank or Sump Tub
  • Frequency: 20
  • Machine Type: Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
  • Tank Capacity: 80 to 350